- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Housing Material | Base Product Number | Boardlocks | Body Orientation | Cable Entry Angle | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Content | Diameter plug-in contact | Factory colour | Housing / Hood Size | Inflammability class of insulation material according to with UL94 | Insert / Contact Gender | Manufacturer part # | Material contact | Material housing | Material of contact surface | Max. temperature | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Operating Temp Range | Package | Pollution degree | Product Depth (mm) | Product Diameter (mm) | Product Status | Type of electric connection | Voltage Rating Max | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | With protective conductor | Operating Temperature | Packaging | Series | Connector Type | Type | Number of Positions | Color | Gender | Contact Type | Current Rating (Amps) | Total Number of Contacts | Current Rating | Contact Finish | Termination Style | Polarization | Accessory Type | Size | Thread Size | Current Rating (Max) | Product | IP Rating | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44424008 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.4 | - | - | ||
![]() 10390413 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44424018 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing shape | - | - | - | - | - | - | - | - | 34 | 22.8 | - | - | ||
![]() 44424006 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.4 | - | - | ||
![]() 70250220 Lapp | 33 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 61 | - | 42 | - | - | ||
![]() 10082900 Lapp | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 61 | - | 43 | - | - | ||
![]() 74034500 Lapp | In Stock | - | - | - | - | - | - | - | - | - | 0.14 - 1 | 0.14 - 1 | 0.14 - 1 | 0.14 - 1 | - | - | - | 1 | - | - | - | - | - | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Crimp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 29140009951 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09149042001 HARTING | 199 | - | - | - | Polycarbonate (PC) | Polycarbonate (PC) | - | - | - | - | - | - | - | - | Crimp | - | 2pc(s) | - | Pebble grey (RAL 7032) | - | - | - | 09149042001 | - | - | - | +125°C | - | HARTING | - | - | - | - | Bulk | - | - | - | Active | - | - | 400V | - | - | - | -40°C ~ 125°C | - | Han-Modular® | Module without Contacts | Han Domino EE cube, crimp (M.2) | 4 | Gray | Male | Han-Modular® | 16A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 936010541 Molex | In Stock | - | - | - | - | Polycarbonate | 093601 | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | Cable | 2 | -40C to 125C | Bulk | - | - | - | Active | - | 830V | - | - | - | - | - | Bag | * | - | Rectangular | - | - | F | - | - | 7(POS) | - | - | Crimp | - | - | - | - | 40/Contact(A) | - | - | - | - | - | - | - | - | ||
![]() 936010274 Molex | 108 |
| - | - | - | - | 093601 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | Molex | - 40 C | - | - | - | Bulk | - | - | - | Active | - | - | 500 V | 12 AWG | 20 AWG | - | - | - | * | - | - | 16 Position | - | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936010518 Molex | In Stock | - | - | - | - | Polycarbonate (PC) | 093601 | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | Molex | - 40 C | - | - | -40C to 125C | Bulk | - | 34(mm) | Not Required(mm) | Active | - | - | - | - | - | - | - | Bag | * | - | Insert | 2 Position | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | Inserts | - | 29.3(mm) | - | - | - | 34.2(mm) | - | ||
![]() 936010542 Molex | In Stock | - | - | - | - | Polycarbonate | 093601 | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | + 125 C | Molex | - 40 C | Cable | 2 | -40C to 125C | Bulk | - | - | - | Active | - | 830V | 830 V | - | - | - | - | Bag | * | - | Rectangular | 7 Position | - | M | - | - | 7(POS) | 10 A, 40 A | - | Crimp | - | - | - | - | 40/Contact(A) | Inserts | - | - | - | - | - | - | - | ||
![]() 2-1104024-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1104030-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1103416-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1103213-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1103629-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0544784065 Molex | In Stock | - | - | - | - | - | 054478 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09149211002 HARTING | 265 | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | Han-Modular® | Module without Contacts | - | 1 | Gray | Male | Han-Modular® | - | - | - | - | Crimp | - | - | M12 | - | - | - | - | - | - | - | - | - | UL94 V-0 |