- Manufacturer
- Manufacturer
- Color
- Material
- Manufacturer Part Number
- Composition
- Number of Gangs
- Approvals
- Series
- Part Status
- Mfr
- Package
- Product Status
Attribute column
Categories
Keystone - Faceplates, Frames
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Material - Insulation | Approvals | Contact Materials | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Composition | Color | Number of Rows | Gender | Capacitance | Fastening Type | Contact Type | Pitch | Voltage - Supply | Shielding | Frequency | Contact Finish | Output Type | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Wire Gauge | Card Type | Read Out | Number of Positions/Bay/Row | Row Spacing | Flange Feature | Manufacturer Size Code | Cable Termination | Usage | Bandwidth | 1st Connector | 2nd Connector | Wire Type | Number of Gangs | Axis | Beam Angle | Acceleration Range | Features | Sensitivity (LSB/g) | Height Seated (Max) | Length | Contact Finish Thickness | Card Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S811CA Cooper | In Stock | - | - | - | - | - | Steel | - | UL | - | -- | - | Hubbell | S811CA | - | - | - | - | * | - | - | Active | - | - | - | - | - | Metallic | Chrome | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() IFP29EI Cooper | In Stock | - | - | - | - | - | Molded ABS | - | UL;CSA | - | -- | - | Hubbell | IFP29EI | - | - | - | - | * | - | - | Active | - | - | - | - | - | Non-Metallic | Electric Ivory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | ||
![]() FSK-1DR-A Emerson | In Stock | - | - | - | - | - | Aluminum | - | - | - | -- | - | Appleton | FSK-1DR-A | - | - | - | - | MDM | - | - | Active | - | - | - | D-Type, Micro-D | 31 | Metallic | Multiple, Individual | - | - | - | - | - | - | - | -- | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Plug, Male Pins | Individual Wire Leads | - | 1 | - | - | - | - | - | - | 0.667 (203.20mm, 8.00) | -- | - | ||
![]() FSK1TSG Emerson | In Stock | - | - | Through Hole | Axial | - | Steel | - | UL | - | -- | -- | Appleton | FSK1TSG | - | 50V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/3, CSR23 | 0.289 Dia x 0.686 L (7.34mm x 17.42mm) | ±20% | Active | -- | - | - | Hermetically Sealed | - | Metallic | - | - | - | 22µF | - | - | - | - | - | - | - | - | -- | P (0.1%) | -- | - | - | - | - | - | - | C | - | - | - | - | - | - | 1 | - | - | - | Military | - | -- | - | - | - | ||
![]() PTTC100B Emerson | 34 |
| - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | Appleton | PTTC100B | - | - | - | Bulk | MJS | - | - | Active | - | - | Receptacle | - | 10 | Metallic | Green | 3 | - | - | Screw Lock | Socket | -- | - | - | - | Gold | - | - | - | - | 25 AWG | - | - | - | -- | - | - | Solder | - | - | - | - | Discrete | - | - | - | - | Jackscrew | - | - | - | 50.0µin (1.27µm) | - | ||
![]() ULSCA Emerson | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | - | - | - | - | Appleton | ULSCA | - | - | - | Bulk | MJS | - | - | Active | - | - | Receptacle | - | 34 | - | Black | 3 | - | - | Screw Lock | Socket | -- | - | - | - | Gold | - | - | - | - | 25 AWG | - | - | - | -- | - | - | Solder | - | - | - | - | Discrete | 1 | - | - | - | Jackscrew | - | - | - | 50.0µin (1.27µm) | - | ||
![]() WHD01 Emerson | In Stock | - | - | - | - | - | Die Cast Aluminum | - | UL;CSA;cUL | - | - | - | Appleton | WHD01 | - | - | - | - | * | - | - | Active | - | - | - | - | - | Metallic | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() WHD1WNM Emerson | In Stock | - | - | - | - | - | Polycarbonate | - | UL;cULus;CSA | - | - | - | Appleton | WHD1WNM | - | 3.2 V ~ 5.5 V | -40°C ~ 65°C (TA) | Bulk | XL-MaxSonar-EZ | - | - | Active | - | - | - | - | - | Non-Metallic | White | - | - | - | - | - | - | - | - | 42kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 44° | - | - | - | - | - | - | - | ||
![]() WHG1B Emerson | In Stock | - | - | - | - | - | Die Cast Aluminum | - | UL;CSA;cUL | - | - | - | Appleton | WHG1B | - | 2.5 V ~ 5.5 V | -40°C ~ 65°C (TA) | Bulk | SCXL-MaxSonar-WRS | - | - | Active | - | - | - | - | - | Metallic | Bronze | - | - | - | - | - | - | - | - | 42kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 23° | - | - | - | - | - | - | - | ||
![]() WVP211 Emerson | In Stock | - | - | - | - | - | - | - | UL;cULus;CSA | - | - | - | Appleton | WVP211 | - | 2.8 V ~ 5.5 V | -40°C ~ 65°C (TA) | Bulk | HRXL-MaxSonar-WR | - | - | Active | - | - | - | - | - | Metallic | Gray | - | - | - | - | - | - | - | - | 42kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 11° | - | - | - | - | - | - | - | ||
![]() FSK1JGCA Emerson | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | Aluminum | - | UL | - | - | - | Appleton | FSK1JGCA | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | Analog | - | Metallic | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | 400Hz | - | - | - | 1 | Z | - | ±225g | -- | -- | - | - | - | - | ||
![]() FSK1RWA Emerson | In Stock | - | - | - | - | - | Aluminum | - | UL | - | - | - | Appleton | FSK1RWA | - | - | - | - | -- | - | - | Preliminary | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() NPS2LA Cooper | In Stock | - | - | -- | - | - | Nylon | Diallyl Phthalate (DAP), Glass Filled | UL;CSA | Copper Alloy | -- | - | Hubbell | NPS2LA | - | - | -- | Bulk | MEB | - | - | Active | - | -- | - | - | 184 | Non-Metallic | -- | 2 | Female | - | - | -- | 0.020 (0.50mm) | - | - | - | Gold | - | - | - | - | - | Non Specified - Dual Edge | Dual | -- | - | -- | - | - | - | - | - | - | - | 2 | - | - | - | -- | - | - | - | 50.0µin (1.27µm) | 0.093 (2.36mm) | ||
![]() NPS3LA Cooper | In Stock | - | - | Through Hole | Axial | - | Nylon | - | UL;CSA | - | -- | -- | Hubbell | NPS3LA | - | 30V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39006/31, CLR91 | 0.406 Dia x 0.828 L (10.31mm x 21.03mm) | ±20% | Active | -- | - | - | Hermetically Sealed | - | Non-Metallic | Light Almond | - | - | 470µF | - | - | - | - | - | - | - | - | 910 mOhm | R (0.01%) | -- | - | - | - | - | - | - | T3 | - | - | - | - | - | - | 3 | - | - | - | Military | - | -- | - | - | - | ||
![]() RF406GY Cooper | In Stock | - | - | Through Hole | Axial | - | Thermoplastic | - | UL | - | -- | -- | Hubbell | RF406GY | - | 35V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/9, CSR21 | 0.351 Dia x 0.786 L (8.92mm x 19.96mm) | ±5% | Active | -- | - | - | Hermetically Sealed | - | Non-Metallic | Gray | - | - | 33µF | - | - | - | - | - | - | - | - | 130 mOhm | D (0.001%) | -- | - | - | - | - | - | - | D | - | - | - | - | - | - | 1 | - | - | - | Military | - | -- | - | - | - | ||
![]() RW57350 Cooper | In Stock | - | - | Through Hole | Axial | - | Thermoplastic | - | cULus | - | -- | -- | Hubbell | RW57350 | - | 30V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39006/09, CLR65 | 0.219 Dia x 0.515 L (5.56mm x 13.08mm) | ±10% | Obsolete | -- | - | - | Hermetically Sealed | - | Non-Metallic | Gray | - | - | 15µF | - | - | - | - | - | - | - | - | -- | P (0.1%) | -- | - | - | - | - | - | - | T1 | - | - | - | - | - | - | 1 | - | - | - | Military | - | -- | - | - | - | ||
![]() RW57400 Cooper | In Stock | - | - | Through Hole | Axial | - | Thermoplastic | - | cULus | - | -- | -- | Hubbell | RW57400 | Non-Compliant | 25V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39006/21, CLR69 | 0.312 Dia x 0.704 L (7.92mm x 17.88mm) | ±10% | Obsolete | -- | - | - | Hermetically Sealed | - | Non-Metallic | Gray | - | - | 270µF | - | - | - | - | - | - | - | - | -- | P (0.1%) | -- | - | - | - | - | - | - | T2 | - | - | - | - | - | - | 1 | - | - | - | Military | - | -- | - | - | - | ||
![]() RW57750 Cooper | In Stock | - | - | Through Hole | Axial | - | Thermoplastic | - | cULus | - | -- | -- | Hubbell | RW57750 | - | 75V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39006/21, CLR69 | 0.312 Dia x 0.704 L (7.92mm x 17.88mm) | ±20% | Obsolete | -- | - | - | Hermetically Sealed | - | Non-Metallic | Gray | - | - | 82µF | - | - | - | - | - | - | - | - | -- | P (0.1%) | -- | - | - | - | - | - | - | T2 | - | - | - | - | - | - | 2 | - | - | - | Military | - | -- | - | - | - | ||
![]() SB23 Cooper | In Stock | - | - | - | - | - | Brass | - | UL;CSA | - | -- | - | Hubbell | SB23 | - | - | - | - | * | - | - | Active | - | - | - | - | - | Metallic | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | ||
![]() SB262 Cooper | In Stock | - | - | - | - | - | Brass | - | UL;CSA | - | -- | - | Hubbell | SB262 | - | - | - | - | * | - | - | Active | - | - | - | - | - | Metallic | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - |