- Manufacturer
- Manufacturer
- Color
- Material
- Manufacturer Part Number
- Composition
- Number of Gangs
- Approvals
- Series
- Part Status
- Mfr
- Package
- Product Status
Attribute column
Categories
Keystone - Faceplates, Frames
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Actuator Material | Approvals | ElectricalLife | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Composition | Color | Capacitance | Ingress Protection | Current Rating | Termination Style | Actuator Type | Output Type | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Switch Function | Lead Spacing | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Manufacturer Size Code | Mechanical Life | Operating Force | Bushing Thread | Voltage - Load | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Load Current | Number of Gangs | Features | Height Seated (Max) | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RW57400 Cooper | In Stock | - | - | Through Hole | Axial | - | Thermoplastic | - | cULus | - | -- | -- | Hubbell | RW57400 | Non-Compliant | 25V | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39006/21, CLR69 | 0.312 Dia x 0.704 L (7.92mm x 17.88mm) | ±10% | Obsolete | -- | Hermetically Sealed | Non-Metallic | Gray | 270µF | - | - | - | - | - | -- | - | P (0.1%) | - | -- | - | - | - | - | - | T2 | - | - | - | - | - | - | - | - | - | - | 1 | Military | -- | - | ||
![]() RW57750 Cooper | In Stock | - | - | Through Hole | Axial | - | Thermoplastic | - | cULus | - | -- | -- | Hubbell | RW57750 | - | 75V | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39006/21, CLR69 | 0.312 Dia x 0.704 L (7.92mm x 17.88mm) | ±20% | Obsolete | -- | Hermetically Sealed | Non-Metallic | Gray | 82µF | - | - | - | - | - | -- | - | P (0.1%) | - | -- | - | - | - | - | - | T2 | - | - | - | - | - | - | - | - | - | - | 2 | Military | -- | - | ||
![]() SB23 Cooper | In Stock | - | - | - | - | - | Brass | - | UL;CSA | - | -- | - | Hubbell | SB23 | - | - | - | - | - | * | - | - | Active | - | - | Metallic | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | ||
![]() SB262 Cooper | In Stock | - | - | - | - | - | Brass | - | UL;CSA | - | -- | - | Hubbell | SB262 | - | - | - | - | - | * | - | - | Active | - | - | Metallic | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | ||
![]() SBP263 Cooper | In Stock | - | - | - | - | - | Steel | - | UL;CSA | - | -- | - | Hubbell | SBP263 | - | - | - | - | - | * | - | - | Active | - | - | Metallic | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | ||
![]() SS23L Cooper | In Stock | - | - | - | - | - | Steel | - | UL;CSA | - | -- | - | Hubbell | SS23L | - | - | - | - | - | * | - | - | Active | - | - | Metallic | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | ||
![]() P13LA Cooper | In Stock | - | - | Chassis Mount | Hockey Puck | -- | Thermoplastic | - | cULus | - | - | - | Hubbell | P13LA | - | - | - | - | Bulk | MCBC | - | - | Active | - | - | Non-Metallic | Light Almond | - | - | - | Screw Terminal | - | AC, Proportional Control | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 180V ~ 280V | - | - | - | - | - | 25A | 1 | - | - | - | ||
![]() P226LA Cooper | In Stock | - | - | Chassis Mount | Hockey Puck | -- | Thermoplastic | - | cULus | - | - | - | Hubbell | P226LA | - | - | - | - | Bulk | MCS | - | - | Active | - | - | Non-Metallic | Light Almond | - | - | - | Screw Terminal | - | AC, Proportional Control | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 90V ~ 140V | - | - | - | - | - | 90A | 3 | - | - | - | ||
![]() P23GY Cooper | In Stock | - | - | Chassis Mount | Hockey Puck | -- | Thermoplastic | - | cULus | - | - | - | Hubbell | P23GY | - | - | - | - | Bulk | MCS | - | - | Active | - | - | Non-Metallic | Gray | - | - | - | Screw Terminal | - | AC, Proportional Control | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 90V ~ 140V | - | - | - | - | - | 90A | 2 | - | - | - | ||
![]() P265 Cooper | In Stock | - | - | Chassis Mount | Hockey Puck | -- | Thermoplastic | - | cULus | - | - | - | Hubbell | P265 | - | - | - | - | Bulk | MCTC | - | - | Obsolete | - | - | Non-Metallic | Brown | - | - | - | Screw Terminal | - | AC, Proportional Control | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 48V ~ 530V | - | - | - | - | - | 50A | 5 | - | - | - | ||
![]() P26GY Cooper | In Stock | - | - | Panel Mount | - | - | Thermoplastic | Polyamide (PA66), Nylon 6/6 | cULus | 50,000 Cycles | - | - | Hubbell | P26GY | - | - | 30V | -40°C ~ 85°C | Bulk | MT | - | - | Active | - | - | Non-Metallic | Gray | - | IP68 - Dust Tight, Waterproof | 6A (AC), 4A (DC) | Solder Lug | Rocker | - | - | SPDT | - | Mom-Off-Mom | - | Circular - 17.65mm Dia | - | -- | -- | Non-Illuminated | - | - | - | 11/16-28 | - | - | - | - | - | - | - | 1 | Black Actuator | - | -- | ||
![]() P2R Cooper | In Stock | - | - | Chassis Mount | - | - | Thermoplastic | - | cULus | 50,000 Cycles | - | - | Hubbell | P2R | - | - | - | -10°C ~ 105°C | Bulk | MAB | - | - | Active | - | - | Non-Metallic | Red | - | -- | 16A (AC) | Quick Connect - 0.187 (4.7mm) | Round (Pin Plunger) | - | - | SPDT | - | On-Mom | - | - | - | - | - | - | - | -- | 357gf | - | - | 0.030 (0.76mm) | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.583 (14.8mm) | -- | - | 2 | -- | - | - | ||
![]() P2GY Cooper | In Stock | - | - | Panel Mount, Front | - | - | Thermoplastic | - | cULus | 200,000 Cycles | - | - | Hubbell | P2GY | - | - | 36V | -25°C ~ 55°C | Tray | MMP0120 | - | - | Active | - | Vandal Resistant | Non-Metallic | Gray | - | IP67 - Dust Tight, Waterproof | 2A (DC) | Solder Lug | Round, Button, Domed | - | - | SPST-NO | - | Off-Mom | - | Circular - 12.00mm Dia | Silver | -- | -- | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | 2 | Stainless Steel | - | - | ||
![]() P5W Cooper | In Stock | - | - | Panel Mount, Front | - | - | Thermoplastic | - | cULus | 35,000 Cycles | - | - | Hubbell | P5W | - | - | 24V | -30°C ~ 70°C | Bulk | -- | - | - | Active | - | Vandal Resistant, Illuminated | Non-Metallic | White | - | IP66 - Dust Tight, Water Resistant | 50mA (DC) | Screw Terminal | Round, Button, Flush | - | - | SPST-NO | - | Off-Mom | - | Circular - 19.20mm Dia | Silver | 24 VDC | LED, Green | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | 5 | Stainless Steel | - | - | ||
![]() P737W Cooper | In Stock | - | - | - | - | - | Thermoplastic | - | cULus | - | - | - | Hubbell | P737W | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | ||
![]() P7GY Cooper | In Stock | - | - | - | - | - | Thermoplastic | - | cULus | - | - | - | Hubbell | P7GY | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | ||
![]() P8LA Cooper | In Stock | - | - | - | - | - | Thermoplastic | - | cULus | - | - | - | Hubbell | P8LA | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | Light Almond | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | ||
![]() PJ11LA Cooper | In Stock | - | - | - | - | - | Thermoplastic | - | cULus | - | - | - | Hubbell | PJ11LA | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | Light Almond | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | ||
![]() NPJ138W Cooper | In Stock | - | - | Through Hole | Axial | - | Nylon | - | UL;CSA | - | -- | -- | Hubbell | NPJ138W | - | 100V | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-39003/1, CSR13 | 0.185 Dia x 0.474 L (4.70mm x 12.04mm) | ±5% | Active | -- | Hermetically Sealed | Non-Metallic | White | 1µF | - | - | - | - | - | -- | - | D (0.001%) | - | -- | - | - | - | - | - | B | - | - | - | - | - | - | - | - | - | - | 2 | Military | -- | - | ||
![]() NPJ8BL Cooper | In Stock | - | - | Through Hole | Axial | - | Nylon | - | UL;CSA | - | -- | -- | Hubbell | NPJ8BL | - | 25V | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39006/22, CLR79 | 0.406 Dia x 1.126 L (10.31mm x 28.60mm) | ±10% | Active | -- | Hermetically Sealed | Non-Metallic | Blue | 350µF | - | - | - | - | - | -- | - | P (0.1%) | - | -- | - | - | - | - | - | T4 | - | - | - | - | - | - | - | - | - | - | 1 | Military | -- | - |