- Manufacturer
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Connector Type
- Exterior Type (Adapter End)
- Interior Type (Adapter End)
- Published
- Style
- Number of Ports
- Exterior Housing Color
- Exterior Housing Material
Attribute column
Categories
Keystone - Inserts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Housing Material | Body Material | Exterior Housing Material | Interior Housing Material | O-Ring Material | Approvals | Contact Materials | Interface Type | Manufacturer | Manufacturer Part Number | Mounting | Number of Outlets | Operation | RoHS | Timing Range | Wire Gauge Range | Packaging | Termination | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Style | Current Rating | Output | Housing Color | ELV | Number of Ports | Input Type | Terminal Type | Input | Temperature Range | Coil Voltage | Wire Type | Depth Behind Panel | Capacity | Number of Gangs | Mode of Operation | Connection Type | Lamp Type | Features | Contacts | Electrical Connection | IP Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1933455-1 TE Connectivity | In Stock | - | - | Gold | - | - | Polycarbonate | - | PC | PC | - | - | Copper | - | - | - | - | - | - | Compliant | - | - | Box | - | RJ45 | - | 60 °C | -10 °C | - | Unshielded | - | - | - | Brown | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
Tiny WHSL | 24416242 |
| - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH550-BCR-062A-6+K454+L511 | - | 1 | - | - | - | - | - | - | - | Cover Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 30520275 |
| - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | ABB | G1MP3-62C01L8 | - | 2 | Momentary | - | - | - | - | - | - | Cover Plate | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | 1.91 | - | - | - | - | LED | - | 1NC | - | IP66 | - | ||
Tiny WHSL | 30520275 |
| - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG33G0250D2WL | Panel | 2 | - | - | - | - | - | - | - | Cover Plate | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 30520275 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Cover Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 30520275 |
| - | - | Flush Mount | Plastic | - | - | - | - | - | - | - | RJ45 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 30520275 |
| - | - | Flush Mount | Plastic | - | - | - | - | - | - | - | RJ45 | Tripp-Lite | U040-C2M-C-5A | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 30520275 |
| - | - | Flush Mount | Metal | - | - | - | - | - | UL | - | RJ45 | Thomas & Betts | BH353A | - | 1 | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53 Cubic Inches | 3 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 30520275 |
| - | - | - | - | - | - | - | - | - | - | - | - | Name Brand Replacements™ | - | - | 2 | - | - | - | - | - | - | - | Cover Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 30520275 |
| - | - | - | - | - | - | - | - | - | - | - | - | Brady | 86452 | - | 1 | - | - | - | - | - | - | - | Cover Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 30520275 |
| - | - | Flush Mount | Aluminum | - | - | - | - | - | - | - | RJ45 | Grove Gear | EL-BMQ818-100-L-140 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C-Face Quilled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 30520275 |
| - | - | - | - | Polyamide | - | - | - | - | UL;IEC | - | - | Altech | SVF17-3,50-K | - | 2 | - | - | - | 30~14 AWG | - | - | - | Cover Plate | - | - | Green | - | - | - | - | - | - | 17 | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 30520275 |
| - | - | Surface | Thermoplastic | - | - | - | - | - | CE, CSA, UL | - | TV Aerial | SSAC | KSD2611S-SSAC | - | 3 | - | - | 1 | - | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 VAC | - | - | - | - | Interval | - | - | - | 1NO | - | - | - | ||
Tiny WHSL | 30520275 |
| - | - | Flush Mount | Plastic | - | Stainless Steel 316 | - | - | Fluoroelastomer | - | - | RJ45 | Dwyer Instruments | 3MSV-SF340 | - | 2 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female NPT | - | - | - | - | - | - | ||
Tiny WHSL | 30520275 |
| - | - | Flush Mount | Plastic | - | - | - | - | - | - | - | RJ45 | ABB | ACH550-BCR-075A-2+B055+L511 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 30520275 |
| - | - | Flush Mount | Plastic | - | - | - | - | - | CE, cUL, UL | - | RJ45 | Barksdale Control Products | 425H4-22-P6 | - | 1 | - | - | - | - | - | - | - | General Industrial (Amplified) | - | - | - | - | - | - | 4-20 mA | - | - | - | - | - | 12-32 VDC | -40-185 °F | - | - | - | - | - | - | - | - | - | - | DIN 43650 Form C | - | - | ||
Tiny WHSL | 30520275 |
| - | - | - | - | - | - | - | - | - | - | - | - | Brady | 86482 | - | 1 | - | - | - | - | - | - | - | Cover Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 84 |
| - | - | Flush Mount | - | - | - | - | - | - | - | - | RJ45 | Brady | 86485 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Flush Mount | Plastic | - | - | - | - | - | - | - | RJ45 | Acme Electric | NS10-0253316-8S | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IM1K1OW Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | UL;CSA | - | - | Hubbell | IM1K1OW | - | - | - | No | - | - | - | - | - | - | - | - | Office White | - | Keystone Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat | - | - | - | - |