- Manufacturer
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Connector Type
- Exterior Type (Adapter End)
- Interior Type (Adapter End)
- Published
- Style
- Number of Ports
- Exterior Housing Color
- Exterior Housing Material
Attribute column
Categories
Keystone - Inserts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Weight | Exterior Housing Material | Interior Housing Material | Exterior Contact Material | Interior Contact Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Depth | Style | Reach Compliance Code | Reference Standard | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Contact Style | Insulation Resistance | Body/Shell Style | ELV | Termination Type | Coupling Type | Number of Ports | Durability | Direction | Specifications | Keyed | Wire Size (Min) | Wire Size (Max) | Exterior Type (Adapter End) | Interior Type (Adapter End) | Exterior Housing Color | Connection Type | Interior Housing Color | Exterior Contact Finish | Interior Contact Finish | Length | Plating Thickness | Exterior Contact Finish Thickness | Interior Contact Finish Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLJ-6508 Quest Technology International Inc. | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Acrylonitrile Butadiene Styrene (ABS) | - | Bronze | - | - | - | -40°C~70°C | Bulk | 2013 | NLJ | - | Active | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Jack 8p8c (RJ45, Ethernet) | IDC, Pressdown, Punchdown Block | White | - | White | Gold | Tin | - | - | 50μin 1.27μm | - | - | RoHS Compliant | - | - | Cat6 | ||
![]() 2-406372-7 TE Connectivity | In Stock | - | Datasheet | - | Gold | Panel | - | - | POLYPHENYLENE OXIDE | - | Polycarbonate | - | - | - | - | - | - | Bronze | - | - | Bulk | 2011 | - | yes | - | - | IDC | EAR99 | TELECOM AND DATACOM CONNECTOR | 70°C | -40°C | Red | 1 | Female | TERMINATION DONE USING PUNCH DOWN TOOL | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | Unshielded | - | - | - | UL, CSA | COMMERCIAL | 0.9 inch | 8 | - | - | 94V-0 | NO | - | TELCOM, MODULAR | 500000000Ohm | JACK | Compliant | - | - | 1 | 750 Cycles | User Selectable | - | No | 26 AWG | 22 AWG | - | - | - | - | - | - | - | - | 1.27μm | - | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() CMDSBLLCBU Panduit Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() AX101323 Belden Inc. | In Stock | - | - | 2 Weeks | Gold | - | - | 606 | - | - | Plastic | 453.59237g | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 60°C | -10°C | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() A0407006 Belden Inc. | In Stock | - | - | 2 Weeks | - | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() AX101307 Belden Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | 453.59237g | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() AX101324 Belden Inc. | In Stock | - | - | 2 Weeks | Gold | - | - | 606 | - | - | Plastic | 453.59237g | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 60°C | -10°C | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() AX104939 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | 453.59237g | - | - | - | - | - | - | - | - | - | 2015 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() CJSK5E88TGVL Panduit Corp | In Stock | - | - | 2 Weeks | - | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() CHSR2WH-X Panduit Corp | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | 77.110703g | Plastic | - | - | - | - | - | - | - | - | 2010 | Mini-Com® | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | Fiber Optic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With 2 Port Frame | - | - | - | - | - | White | - | - | - | - | 62.992mm | - | - | - | No | RoHS Compliant | - | - | - | ||
![]() CJSK5E88TGIG Panduit Corp | In Stock | - | - | 8 Weeks | - | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() CHB2MPW-X Panduit Corp | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | - | - | - | 2004 | Mini-Com® | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With 2 Port Frame | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() CHSR2IW-X Panduit Corp | In Stock | - | - | 2 Weeks | - | - | - | Module | - | - | - | 73.935556g | Plastic | - | - | - | - | - | - | - | - | 2010 | Mini-Com® | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fiber Optic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With 2 Port Frame | - | - | - | - | - | White | - | - | - | - | 62.992mm | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() CMSEISCBU Panduit Corp | In Stock | - | - | - | - | - | - | Module | - | Bronze | - | 12.609868g | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | FIBER OPTIC CONNECTOR ADAPTER | - | - | Blue | - | - | STANDARD: 874-1 | NO | NO | YES | - | - | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP-SNAP | - | - | - | - | - | - | - | - | - | - | SIMPLEX | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() CMSBUSCAW Panduit Corp | In Stock | - | - | - | - | - | - | Module | - | Bronze | Polycarbonate | 12.609868g | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | Straight | - | 15.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49.1mm | - | - | - | No | RoHS Compliant | - | - | - | ||
![]() CMSBUSCEI Panduit Corp | In Stock | - | - | - | - | - | - | Module | - | Bronze | Polycarbonate | 6.803886g | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | Straight | - | 15.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49.1mm | - | - | - | No | RoHS Compliant | - | - | - | ||
![]() SCSMINSERT-FW HellermannTyton | 60 |
| - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fiber Optic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multimode | - | - | - | ST Simplex Jack | ST Simplex Jack | White, Off | - | Blue | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() AX102599 Belden Inc. | In Stock | - | - | 5 Weeks | - | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() DN-93601-U/BL Assmann WSW Components | 47 |
| - | 23 Weeks | - | - | CABLE | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Polycarbonate (PC) | Phosphor Bronze | Phosphor Bronze | - | - | ABS | -10°C~60°C | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | RJ45 | - | - | - | 1 | - | ROHS COMPLIANT | - | - | - | - | - | - | 8 | - | - | - | Modular | - | UL | COMMERCIAL | 0.75 inch | - | 0.77 inch | FEMALE | - | - | 1.35 inch | - | - | - | - | IDC | - | 1 | 750 Cycles | - | - | - | 24 AWG | 23 AWG | Modular Jack 8p8c (RJ45, Ethernet) | IDC, Pressdown, Punchdown Block | Black | - | - | Gold | Tin | - | - | 50μin 1.27μm | 50μin 1.27μm | - | ROHS3 Compliant | - | Lead Free | Cat6 | ||
![]() CJLR688TGEI Panduit Corp | 23 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Acrylonitrile Butadiene Styrene (ABS) | Phosphor Bronze | Phosphor Bronze | - | - | - | -10°C~65°C | - | - | Mini-Com® | - | Active | Not Applicable | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Jack 8p8c (RJ45, Ethernet) | IDC, Pressdown, Punchdown Block | Ivory | - | White | - | - | - | - | - | - | - | - | - | - | Cat6 |