- Manufacturer
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Connector Type
- Exterior Type (Adapter End)
- Interior Type (Adapter End)
- Published
- Style
- Number of Ports
- Exterior Housing Color
- Exterior Housing Material
Attribute column
Categories
Keystone - Inserts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Number of Terminals | Automotive | Base Product Number | Body Orientation | Brand | Casing | Category Number | Coding | Connections | Connector Orientation | Connector standard | Contact Finish Mating | Contact Materials | Contact Resistance Max | Content | ECCN (US) | EU RoHS | Factory colour | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Insulation Resistance (MOhm) | Insulator Material | Integrated Magnetics | LEDs | Left/Right LED Color | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mating Cycle (Cycles) | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Data Rate | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of ports | No. of rows | Number of Loaded Positions | Number of Positions / Contacts per Port | Operating Temp Range | Package | Package Description | Part Life Cycle Code | Performance Category | Pins | Pitch (mm) | Positions Loaded | PPAP | Product Depth (mm) | Product Status | Product Style | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Spring Option | Tail Length | Terminal Pitch (mm) | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Gender | Additional Feature | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Contact Finish | Termination Style | Number of Contacts | Contact Gender | UL Flammability Code | Empty Shell | Configuration | Body/Shell Style | ELV | Termination Type | Connector Style | Number of Ports | Contact Finish Termination | Family | Data Rate | Mating Cycles | Product Type | Operating Temperature Range | Tab Direction | Current Rating (Max) | Preloaded | Shell Plating | Keyed | Number of Cores | Product | Mounting Angle | Features | USOC Codes | Product Category | Turns Ratio | Port Configuration | IP Rating | Product Length (mm) | Height | Length | Contact Finish Thickness | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MODS-E-6P4C-L-S Samtec, Inc. | In Stock | - | - | - | - | - | Copper Alloy | - | 6 | No | - | Straight | - | - | Cat 3 | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | No | - | - | - | - | - | 500 | 20 | 1.5/Contact | - | - | 90 | 120VAC | - | - | -25 | Through Hole | - | - | - | 4 | - | - | - | - | - | - | - | - | - | No | 16.7 | - | Single | - | - | - | - | No | - | 1.27 | Solder | - | - | - | - | Tray | - | - | - | Obsolete | - | - | Modular Jack | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | User Selectable | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | 16.15 | - | - | - | 16.5 | - | ||
![]() 10085081-100LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | Stainless Steel | - | 168 | No | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | 1000 | - | Yes | - | - | - | - | - | 1000 | - | - | - | - | 70 | - | - | - | 0 | Through Hole | - | - | - | 96 | - | - | - | - | - | - | - | - | - | No | 28.8 | - | Stacked | - | - | - | - | - | - | - | Solder | - | - | - | - | Tray | - | - | - | Obsolete | - | - | RJ-45 | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96 | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 87.12 | - | - | - | 25.78 | - | ||
![]() 10073512LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MODS-E-8P8C-E Samtec, Inc. | In Stock | - | - | - | - | - | - | - | 8 | No | - | Straight | - | - | Cat 3 | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | No | - | - | - | - | - | 500 | - | 1.5/Contact | - | - | 90 | 120VAC | - | - | -25 | Through Hole | - | - | - | 8 | - | - | - | - | - | - | - | - | - | No | 16.5 | - | Single | - | - | - | - | No | - | 1.27 | Solder | - | - | - | - | Tray | - | - | - | Obsolete | - | - | Modular Jack | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | User Selectable | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.9 | - | - | - | 16.38 | - | ||
![]() 63657-003LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | BOARD | POLYBUTYLENE TEREPHTHALATE | - | 17 | No | - | Straight | - | - | - | - | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL | - | - | - | EAR99 | Compliant | - | - | - | FCI | - | - | - | - | - | Amphenol FCi | 63657-003LF | 63657 | - | - | - | - | - | - | - | - | - | - | Through Hole | STRAIGHT | - | - | 17 | - | - | - | LEAD FREE | Obsolete | - | - | - | - | No | 7.8 | - | Single | 5.83 | - | - | - | - | - | - | Solder | - | - | - | - | Tray | - | e3 | - | Obsolete | - | TELECOM AND DATACOM CONNECTOR | Cellular Phone Connector | - | - | - | - | - | HDR | LATCHED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 17 | - | - | - | unknown | - | - | - | - | 17 | MALE | - | NO | - | - | - | SOLDER | - | 1 | TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.7 | - | - | - | 14.45 | - | ||
![]() MODS-F-8P8C-U-S-N-N-SM-TR Samtec, Inc. | In Stock | - | - | - | - | - | Copper Alloy | - | 8 | No | - | Right Angle | - | - | Cat 3 | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | No | - | - | - | - | - | 500 | - | 1.5/Contact | - | - | 90 | 120VAC | - | - | -25 | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | - | No | 17.4 | - | Single | - | - | - | - | Yes | - | 1.02 | Solder | - | - | - | - | Tape and Reel | - | - | - | Obsolete | - | - | Modular Jack | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Up | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | 16.55 | - | - | - | 13.48 | - | ||
![]() MODS-E-4P4C-G Samtec, Inc. | In Stock | - | - | - | - | BOARD | COPPER ALLOY | - | 4 | No | - | Straight | - | - | Cat 3 | - | - | - | - | GOLD (15) | - | - | - | EAR99 | Compliant | - | - | - | SAMTEC INC | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | No | - | - | Samtec Inc | MODS-E-4P4C-G | MODS-E | 500 | - | 1.5/Contact | - | - | 90 | 120VAC | - | - | -25 | Through Hole | STRAIGHT | - | - | 4 | - | - | - | ROHS COMPLIANT | Obsolete | - | - | - | - | No | 16.5 | - | Single | 5.83 | - | - | - | No | - | 1.27 | Solder | - | - | - | - | Tray | - | e4 | - | Obsolete | - | TELECOM AND DATACOM CONNECTOR | Modular Jack | - | - | - | - | - | F | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | No | - | unknown | - | NICKEL | - | - | 4 | FEMALE | - | NO | - | JACK | - | SOLDER | - | 1 | GOLD FLASH | - | - | - | - | - | User Selectable | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.8 | - | - | - | 16.38 | - | ||
![]() MODM-E-08-8P8C-U-S-G-Y Samtec, Inc. | In Stock | - | - | - | - | - | Copper Alloy | - | 96 | No | - | Right Angle | - | - | Cat 3 | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | No | - | Green/Yellow | - | - | - | 500 | - | 1.5/Contact | - | - | 90 | 120VAC | - | - | -25 | Through Hole | - | - | - | 64 | - | - | - | - | - | - | - | - | - | No | 15.75 | - | Multiport | - | - | - | - | Yes | - | 1.02 | Solder | - | - | - | - | Tray | - | - | - | Obsolete | - | - | RJ-45 | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 64 | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | Up | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | 126.75 | - | - | - | 13.6 | - | ||
![]() MODM-E-04-8P8C-L-S4-4-1 Samtec, Inc. | In Stock | - | - | - | - | - | Copper Alloy | - | 48 | No | - | Right Angle | - | - | Cat 3 | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | No | - | (Yellow|Red)/(Green|Orange) | - | - | - | 500 | - | 1.5/Contact | - | - | 90 | 120VAC | - | - | -25 | Through Hole | - | - | - | 32 | - | - | - | - | - | - | - | - | - | No | 15.75 | - | Multiport | - | - | - | - | Yes | - | 1.02 | Solder | - | - | - | - | Tray | - | - | - | Obsolete | - | - | RJ-45 | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | Up | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | 63.8 | - | - | - | 13.6 | - | ||
![]() MODS-F-8P8C-L-S4-Y-G-SM Samtec, Inc. | In Stock | - | - | - | - | BOARD | Copper Alloy | - | 12 | No | - | Right Angle | - | - | Cat 3 | - | - | - | - | GOLD (15) | PHOSPHOR BRONZE | - | - | EAR99 | Compliant | - | - | - | SAMTEC INC | - | NYLON46 | No | - | Yellow/Green | Samtec Inc | MODS-F-8P8C-L-S4-Y-G-SM | MODS-F | 500 | - | 1.5/Contact | - | - | 90 | 120VAC | - | - | -25 | Surface Mount | RIGHT ANGLE | - | - | 8 | - | - | - | ROHS COMPLIANT | Obsolete | - | - | - | - | No | 17.4 | - | Single | 5.82 | - | Yes | - | Yes | - | 1.02 | Solder | - | - | - | - | Tray | - | e3 | Yes | Obsolete | - | TELECOM AND DATACOM CONNECTOR | Modular Jack | - | - | - | - | - | F | SHIELDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | Yes | - | compliant | - | NICKEL | - | - | 8 | FEMALE | - | NO | - | JACK | - | SURFACE MOUNT | - | 1 | TIN | - | - | - | - | - | Up | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | 16.55 | - | - | - | 13.48 | - | ||
![]() AMJ-188-10101-CAT6 ASSMANN WSW Components | 6429 |
| - | Gold Over Nickel | - | - | Copper Alloy | Thermoplastic | 8 | No | - | Straight | - | Polyester glasfaserverstärkt | Cat 6 | - | Soldering | - | RJ45 | - | Phosphor Bronze | 35(mohm) | 1pc(s) | EAR99 | Compliant | Silver | - | 8536.69.40.51 | - | 1000 | - | - | - | - | - | - | - | 750 | - | 1.5 | - | - | 85 | 125VAC | - | - | -40 | Through Hole | Through Hole | 1x | 1 | 8 | - | -40C to 85C | - | - | - | - | 8 | 2.54(mm) | 8 | No | 16.7 | - | Single | - | - | - | Yes | - | - | 2.54 | Solder | - | - | 125VAC | - | - | - | - | - | Active | - | - | Modular Jack | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | 1 | - | AMJ188 | - | - | - | - | - | 1.5(A) | - | - | - | - | - | - | shielded housing | - | - | - | - | - | 16 | - | - | - | 16.2 | - | ||
![]() 1840866-1 TE Connectivity | In Stock | - | - | - | - | - | Brass | - | 20 | No | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant with Exemption | - | - | 8537.10.91.70 | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | 70 | - | - | - | 0 | Through Hole | - | - | - | 16 | - | - | - | - | - | - | - | - | - | No | - | - | Stacked | - | Non-Compliant | - | - | - | 3.04 mm | 1.27 | Solder | - | - | - | - | - | - | - | - | Active | Through Hole | - | RJ-45 | - | -70 °C | 0 °C | - | - | F | - | - | - | - | - | - | - | - | - | Right Angle | Yes | - | - | - | - | - | - | 16 | - | - | - | - | - | Compliant | - | - | 2 | - | - | - | - | - | - | - | - | Yes | Semi Bright Nickel | - | 8 | - | - | - | - | - | 1:1 | - | - | - | - | - | - | - | - | ||
![]() 2-336539-1 TE Connectivity | In Stock | - | - | Gold | Through Hole | - | Brass | Thermoplastic | 16 | No | - | Right Angle | - | - | Cat 6 | - | - | - | - | - | Copper | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | 16 | - | - | - | - | - | - | - | - | - | No | - | - | Multiport | - | Compliant | - | - | - | 2.95 mm | - | Solder | - | - | - | - | Box | - | - | - | Obsolete | Solder | - | Modular Jack | 8 | - | - | White | - | F | - | - | - | - | - | - | - | - | - | Right Angle | Yes | 16 | - | - | - | - | - | 16 | - | - | - | - | - | Compliant | - | - | 2 | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 70 | 48 mm | 70 mm | - | 48 | - | ||
![]() RJMG16112D101ER Amphenol Information Communication & Commercial | In Stock | - | - | Gold | - | - | - | - | - | No | - | Right Angle | Amphenol Commercial Products | - | - | - | - | - | - | - | Phosphor Bronze | - | - | EAR99 | - | - | 60 | - | - | - | - | - | - | - | Amphenol | - | - | - | - | - | - | + 70 C | - | - | - | 0 C | - | - | Mounting Peg | - | - | - | 8P8C | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Solder | RJ Mag | - | - | - | Tray | RJMG | - | - | Active | - | - | Modular | 8 Position | - | - | Black | - | Jack (Female) | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | Solder Pin | 8 Contact | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | Modular Connectors / Ethernet Connectors | - | Up | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() RJE398880480 Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | - | No | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Green/Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 64 | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJMG1C8129141ER Amphenol Information Communication & Commercial | In Stock | - | - | Gold | - | - | - | Liquid Crystal Polymer (LCP) | - | No | - | Right Angle | Amphenol Commercial Products | - | - | - | - | - | - | - | Phosphor Bronze | - | - | EAR99 | - | - | 60 | - | - | - | - | - | - | - | Amphenol | - | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | - | Mounting Peg | - | - | - | 8P8C | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | Tray | - | - | - | Active | - | - | Modular | 8 Position | - | - | Black | - | Jack (Female) | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | Solder Pin | 8 Contact | - | - | - | 1x1 | - | - | - | - | 1 | - | - | - | 750 Cycle | Modular Connectors / Ethernet Connectors | - | Down | - | - | - | - | - | Connectors | Straight | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() UE36-A1010-3000T Amphenol Information Communication & Commercial | 18000 |
| - | Gold | - | Surface Mount, Right Angle | LIQUID CRYSTAL POLYMER | Thermoplastic (TP) | - | No | - | - | Amphenol Commercial Products | - | - | - | - | - | - | - | Copper Alloy | - | - | - | Compliant | - | - | - | AMPHENOL ICC | - | - | - | - | - | Amphenol | UE36-A1010-3000T | - | - | - | (1/0.5)/Contact | - | + 85 C | - | - | Amphenol ICC (Commercial Products) | - 40 C | - | - | PCB Mount | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | No | - | Active | - | 5.67 | Details | - | - | - | - | - | Solder | - | - | - | 30 VDC | Tape and Reel | UE36 | - | - | Active | Solder | QSFP-DD (Double Density) | Cage | 76 | - | - | Black | - | - | - | I/O Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 76 | - | - | - | compliant | 500 mA | - | Gold | SMD/SMT | 76 | FEMALE | 94V-0 | NO | - | PLUG | - | SURFACE MOUNT | Plug | 1 Port | - | - | 56 Gb/s | - | I/O Connectors | - | - | - | - | - | - | - | QSFP Connector | - | Board Guide | - | I/O Connectors | - | - | - | - | - | - | 30.0µin (0.76µm) | - | UL 94 V-0 | ||
![]() RJE1J1880410 Amphenol Information Communication & Commercial | 861 |
| - | Gold | - | - | - | - | - | No | - | - | Amphenol Commercial Products | - | - | - | - | Vertical | - | - | Phosphor Bronze | - | - | EAR99 | Compliant | - | 1320 | - | - | - | - | - | Without LED | - | Amphenol | - | - | - | - | - | - | + 85 C | - | - | Amphenol ICC (Commercial Products) | - 40 C | - | - | Board Lock | - | - | - | 8P8C | - | Box | - | - | Cat 5 | - | - | - | No | - | Active | - | - | Details | - | - | - | - | - | - | - | 0.300610 oz | - | 125 VAC | Tray | * | - | - | Active | - | - | Modular | 8 Position | - | - | Black | 10/100 Base-T | Jack (Female) | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | Solder Pin | 8 Contact | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | Connectors | Vertical | - | RJ45 | Modular Connectors / Ethernet Connectors | - | 1 x 1 (Port) | - | - | - | - | - | - | UL 94 V-0 | ||
![]() RJMG18B21E101DS Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | Brass | - | 12 | No | RJMG1 | Straight | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | Yes | - | Yellow/Green | - | - | - | 750 | - | - | 100Mbps | - | 85 | - | Amphenol ICC (Commercial Products) | - | -40 | Surface Mount | - | - | - | 8 | - | - | Tray | - | - | - | - | - | - | No | 25.4 | Obsolete | Single | - | - | - | - | - | - | 1.02 | Solder | - | - | - | - | - | - | - | - | Obsolete | - | - | RJ-45 | - | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | 13.3 | - | ||
![]() RJMG1841271316R Amphenol Information Communication & Commercial | 325 |
| - | Gold | - | - | - | Thermoplastic (TP) | 12 | No | - | Right Angle | Amphenol Commercial Products | - | - | - | - | - | - | - | Phosphor Bronze | - | - | EAR99 | - | - | 550 | - | - | - | - | - | - | - | Amphenol | - | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | - | Surface Mount | - | - | - | 8P8C | -40C to 85C | - | - | - | - | - | 1.02(mm) | 8 | No | 25.4(mm) | - | - | - | - | - | - | - | - | - | Solder | RJ Mag | - | - | - | Reel | RJMG | - | - | Active | - | - | RJ-45 | - | - | - | Black | - | RCP | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | Solder Pin | 8(POS) | - | - | - | 1x1 | - | - | - | - | 1 | - | RJMG | - | - | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | Down | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | 16(mm) | - | - | - | 13.3(mm) | UL 94V-0 |