- Manufacturer
- Manufacturer Part Number
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Risk Rank
- Terminal Pitch
- Rohs Code
- Package Description
- Operating Temperature-Max
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Categories
Memory Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Housing Material | Number of Terminals | Access Time-Max | Base/Housing Material | Body Orientation | Brand | Clock Frequency-Max (fCLK) | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Latch Color | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of Rows Loaded | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Termination Method | Turn-off Time | Turn-on Time | Usage Level | Voltage, Rating | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Brand Name | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Termination Type | Memory Size | Number of Ports | Operating Mode | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Output Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Product Type | Density | Standby Current-Max | Memory Density | Max Frequency | Interface IC Type | Boundary Scan | Low Power Mode | Screening Level | I/O Type | Memory IC Type | Output Peak Current Limit-Nom | High Side Driver | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Access Mode | Supply Voltage1-Min | Product | Supply Voltage1-Max | Mounting Angle | Self Refresh | Product Category | Number of Banks | Memory Organization | Product Length | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS43LR32400E-6BL Integrated Silicon Solution, Inc. (ISSI) | 10800 | - | - | - | - | - | - | YES | - | - | 90 | 5.5 ns | - | - | - | 166 MHz | - | - | - | INTEGRATED SILICON SOLUTION INC | - | IS43LR32400E-6BL | - | - | - | - | - | - | 3 | - | - | - | 4194304 words | 4000000 | 70 °C | - | - | PLASTIC/EPOXY | TFBGA | TFBGA, BGA90,9X15,32 | BGA90,9X15,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | DSBGA | - | 40 | 5.56 | - | Yes | - | - | - | 1.8 V | - | - | - | - | - | - | - | e1 | Yes | EAR99 | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | AUTO/SELF REFRESH | 8542.32.00.02 | - | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | 260 | 1 | 0.8 mm | compliant | - | 90 | - | R-PBGA-B90 | Not Qualified | - | - | - | - | - | 1.95 V | 1.8 V | COMMERCIAL | 1.7 V | - | - | 1 | SYNCHRONOUS | - | - | 0.09 mA | - | - | - | - | 4MX32 | 3-STATE | 1.2 mm | 32 | - | - | - | - | 0.00003 A | 134217728 bit | - | - | - | - | - | COMMON | DDR DRAM | - | - | 4096 | 2,4,8,16 | 2,4,8,16 | FOUR BANK PAGE BURST | - | - | - | - | YES | - | - | - | - | 13 mm | 8 mm | ||
![]() NT5CB64M16GP-DII Nanya | In Stock | - | - | - | - | - | - | YES | - | - | 96 | 0.225 ns | - | - | - | 800 MHz | - | - | - | NANYA TECHNOLOGY CORP | - | NT5CB64M16GP-DII | - | - | - | - | - | - | - | - | - | - | 67108864 words | 64000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | VFBGA | VFBGA, BGA96,9X16,32 | BGA96,9X16,32 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | - | - | NOT SPECIFIED | 5.64 | - | Yes | - | - | - | 1.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTO/SELF REFRESH | - | - | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.8 mm | compliant | - | - | - | R-PBGA-B96 | Not Qualified | - | - | - | - | - | 1.575 V | 1.5 V | INDUSTRIAL | 1.425 V | - | - | 1 | SYNCHRONOUS | - | - | 0.212 mA | - | - | - | - | 64MX16 | 3-STATE | 1 mm | 16 | - | - | - | - | 0.011 A | 1073741824 bit | - | - | - | - | - | COMMON | DDR DRAM | - | - | 8192 | 8 | 8 | MULTI BANK PAGE BURST | - | - | - | - | YES | - | - | - | - | 13 mm | 8 mm | ||
![]() NT5TU64M16HG-ACI Nanya | 13 |
| - | - | - | - | - | YES | - | - | 84 | 0.4 ns | - | - | - | 400 MHz | - | - | - | NANYA TECHNOLOGY CORP | - | NT5TU64M16HG-ACI | - | - | - | - | - | - | - | - | - | - | 67108864 words | 64000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA, BGA84,9X15,32 | BGA84,9X15,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | - | - | NOT SPECIFIED | 1.78 | - | Yes | - | - | - | 1.8 V | - | - | - | - | - | - | - | e1 | - | - | - | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | AUTO/SELF REFRESH | - | - | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.8 mm | compliant | - | - | - | R-PBGA-B84 | Not Qualified | - | - | - | - | - | 1.9 V | 1.8 V | INDUSTRIAL | 1.7 V | - | - | 1 | SYNCHRONOUS | - | - | 0.2 mA | - | - | - | - | 64MX16 | 3-STATE | 1.2 mm | 16 | - | - | - | - | 0.009 A | 1073741824 bit | - | - | - | - | - | COMMON | DDR DRAM | - | - | 8192 | 4,8 | 4,8 | MULTI BANK PAGE BURST | - | - | - | - | YES | - | - | - | - | 12.5 mm | 8 mm | ||
![]() NT5TU64M16HG-BE Nanya | In Stock | - | - | - | - | - | - | YES | - | - | 84 | 0.35 ns | - | - | - | 533 MHz | - | - | - | NANYA TECHNOLOGY CORP | - | NT5TU64M16HG-BE | - | - | - | - | - | - | - | - | - | - | 67108864 words | 64000000 | 85 °C | - | - | PLASTIC/EPOXY | TFBGA | TFBGA, BGA84,9X15,32 | BGA84,9X15,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | - | - | NOT SPECIFIED | 5.65 | - | Yes | - | - | - | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTO/SELF REFRESH | - | - | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.8 mm | compliant | - | - | - | R-PBGA-B84 | Not Qualified | - | - | - | - | - | 1.9 V | 1.8 V | OTHER | 1.7 V | - | - | 1 | SYNCHRONOUS | - | - | - | - | - | - | - | 64MX16 | 3-STATE | 1.2 mm | 16 | - | - | - | - | - | 1073741824 bit | - | - | - | - | - | COMMON | DDR DRAM | - | - | 8192 | 4,8 | 4,8 | MULTI BANK PAGE BURST | - | - | - | - | YES | - | - | - | - | 12.5 mm | 8 mm | ||
![]() 2199155-3 TE Connectivity | In Stock | - | - | 11 Weeks, 4 Days | Gold | - | - | - | - | Nylon | - | - | Nylon | Straight | TE Connectivity | - | NOT SPECIFIED | NOT SPECIFIED | 24 | TE CONNECTIVITY LTD | Black | 2199155-3 | - | + 105 C | - | - | - 55 C | - | - | Surface Mount | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 1.71 | Details | Yes | - | - | - | - | Solder | - | - | - | 25 VAC | - | - | - | - | EAR99 | CARD EDGE CONNECTOR | DDR4 DIMM Socket | 288 Position | - | - | - | 2 | Receptacle | - | 8536.69.40.40 | Memory Connectors & Sockets | - | - | - | - | - | - | 0.8500 mm | - | - | - | - | - | - | - | compliant | 750 mA | 288 | SMD/SMT | - | - | 288 POS | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | Straight | - | DIMM Connectors | - | - | 142 mm | - | - | ||
![]() WEDPN16M64V-133B2I Microchip | In Stock | - | - | - | - | - | - | YES | - | - | 219 | 5.5 ns | - | - | - | - | - | - | - | WHITE ELECTRONIC DESIGNS CORP | - | WEDPN16M64V-133B2I | - | - | - | - | - | - | - | - | - | - | 16777216 words | 16000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | - | - | NOT SPECIFIED | 5.66 | - | No | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTO/SELF REFRESH | - | - | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.27 mm | unknown | - | - | - | S-PBGA-B219 | Not Qualified | - | - | - | - | - | 3.6 V | - | INDUSTRIAL | 3 V | - | - | 1 | SYNCHRONOUS | - | - | - | - | - | - | - | 16MX64 | - | - | 64 | - | - | - | - | - | 1073741824 bit | - | - | - | - | - | - | SYNCHRONOUS DRAM | - | - | - | - | - | MULTI BANK PAGE BURST | - | - | - | - | YES | - | - | - | - | - | - | ||
![]() W634GG6MB15I Winbond Electronics Corporation | In Stock | - | - | - | - | - | - | YES | - | - | 96 | - | - | - | - | - | - | - | - | WINBOND ELECTRONICS CORP | - | W634GG6MB15I | - | - | - | - | - | - | - | - | - | - | 268435456 words | 256000000 | 95 °C | -40 °C | - | PLASTIC/EPOXY | VFBGA | VFBGA, | - | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Not Recommended | - | - | - | 5.63 | - | Yes | - | - | - | 1.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTO/SELF REFRESH | - | - | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | - | 1 | 0.8 mm | compliant | - | - | - | R-PBGA-B96 | - | - | - | - | - | - | 1.575 V | - | INDUSTRIAL | 1.425 V | - | - | 1 | SYNCHRONOUS | - | - | - | - | - | - | - | 256MX16 | - | 1 mm | 16 | - | - | - | - | - | 4294967296 bit | - | - | - | - | - | - | DDR DRAM | - | - | - | - | - | MULTI BANK PAGE BURST | - | - | - | - | YES | - | - | - | - | 13 mm | 9 mm | ||
![]() 61127-5050 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | BERG ELECTRONICS | - | 61127-5050 | 61127 | - | - | - | - | - | - | - | RIGHT ANGLE | 2 | - | - | - | - | - | - | - | - | - | - | - | Transferred | - | - | - | 5.66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCMCIA CONNECTOR | - | - | - | - | - | - | - | STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | - | - | - | - | 1 mm | unknown | - | - | - | - | - | - | 91931-31169 | MALE | 94V-0 | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MQ198B-10S-CV1(01) Hirose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HIROSE ELECTRIC CO LTD | - | MQ198B-10S-CV1(01) | MQ198B-10S-CV1(01) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V62/16623-01XE Texas Instruments | 18 |
| - | - | - | - | - | YES | - | - | 16 | - | - | - | - | - | - | - | - | Texas INC | - | V62/16623-01XE | - | - | - | - | - | - | 2 | - | - | - | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | 1.82 | - | Yes | 5.5 V | 2.25 V | 5 V | - | - | 0.11 µs | 0.11 µs | - | - | - | - | e4 | Yes | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | - | - | R-PDSO-G16 | - | - | - | - | - | Texas | - | - | MILITARY | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | 2.65 mm | - | - | - | - | - | - | - | - | AND GATE BASED IGBT/MOSFET DRIVER | - | - | - | - | - | 5 A | NO | - | - | - | - | 15 V | - | 30 V | - | - | - | - | - | - | 10.3 mm | 7.5 mm | ||
![]() IS43R16320E-6TL-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | 8 Weeks | - | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | YES | 66-TSOP II | - | 66 | 0.7 ns | - | - | - | - | - | - | - | INTEGRATED SILICON SOLUTION INC | - | IS43R16320E-6TL-TR | - | - | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | - | - | - | 33554432 words | 32000000 | 70 °C | - | Tape & Reel (TR) | PLASTIC/EPOXY | TSOP2 | TSOP2, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | - | Active | NOT SPECIFIED | 5.61 | Compliant | Yes | - | - | - | 2.5 V | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | AUTO/SELF REFRESH | - | - | - | - | - | - | - | - | - | - | 2.3V ~ 2.7V | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | compliant | - | - | - | R-PDSO-G66 | - | - | - | - | - | - | 2.7 V | - | COMMERCIAL | 2.3 V | - | 512Mbit | 1 | SYNCHRONOUS | - | 166 MHz | - | 700 ps | DRAM | SSTL_2 | - | 32MX16 | - | 1.2 mm | 16 | 15ns | 13 b | - | 512 Mb | - | 536870912 bit | 166 MHz | - | - | - | - | - | DDR DRAM | - | - | - | - | - | FOUR BANK PAGE BURST | - | - | - | - | YES | - | - | 32M x 16 | - | 22.22 mm | 10.16 mm | ||
![]() IS43TR82560A-15HBLI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | - | YES | - | - | 78 | 13.125 ns | - | - | - | 667 MHz | - | - | - | INTEGRATED SILICON SOLUTION INC | - | IS43TR82560A-15HBLI | - | - | - | - | - | - | - | - | - | - | 268435456 words | 256000000 | 95 °C | - | - | PLASTIC/EPOXY | TFBGA | TFBGA, BGA78,9X13,32 | BGA78,9X13,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | - | - | 5.6 | - | Yes | - | - | - | 1.5 V | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | AUTO SELF REFRESH MODE, ALSO OPERATES AT 1.35 V NOMINAL SUPPLY | 8542.32.00.36 | - | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | - | 1 | 0.8 mm | compliant | - | 78 | - | R-PBGA-B78 | Not Qualified | - | - | - | - | - | 1.575 V | 1.5 V | OTHER | 1.425 V | - | - | 1 | SYNCHRONOUS | - | - | 0.245 mA | - | - | - | - | 256MX8 | 3-STATE | 1.2 mm | 8 | - | - | - | - | 0.014 A | 2147483648 bit | - | - | - | - | - | COMMON | DDR DRAM | - | - | 8192 | 4,8 | 4,8 | MULTI BANK PAGE BURST | - | - | - | - | YES | - | - | - | - | 10.5 mm | 9 mm | ||
![]() IS45S16100E-7TLA2 Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | - | YES | - | - | 50 | 5.5 ns | - | - | - | 143 MHz | - | - | - | INTEGRATED SILICON SOLUTION INC | - | IS45S16100E-7TLA2 | - | - | - | - | - | - | 3 | - | - | - | 1048576 words | 1000000 | 105 °C | -40 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP50,.46,32 | TSOP50,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | - | 10 | 5.69 | - | Yes | - | - | - | 3.3 V | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | - | - | Matte Tin (Sn) - annealed | - | - | - | - | AUTO/SELF REFRESH | 8542.32.00.02 | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 0.8 mm | compliant | - | 50 | - | R-PDSO-G50 | Not Qualified | - | - | - | - | - | 3.6 V | 3.3 V | INDUSTRIAL | 3 V | - | - | 1 | SYNCHRONOUS | - | - | 0.17 mA | - | - | - | - | 1MX16 | 3-STATE | 1.2 mm | 16 | - | - | - | - | 0.002 A | 16777216 bit | - | - | - | - | - | COMMON | SYNCHRONOUS DRAM | - | - | 2048 | 1,2,4,8,FP | 1,2,4,8 | DUAL BANK PAGE BURST | - | - | - | - | YES | - | - | - | - | 20.95 mm | 10.16 mm | ||
![]() IS43R86400F-6TL Integrated Silicon Solution, Inc. (ISSI) | 48 |
| - | 8 Weeks | - | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | YES | 66-TSOP II | - | 66 | 0.7 ns | - | - | ISSI | - | - | - | 108 | INTEGRATED SILICON SOLUTION INC | - | IS43R86400F-6TL | - | - | Volatile | ISSI, Integrated Silicon Solution Inc | - | Yes | - | - | SMD/SMT | - | 67108864 words | 64000000 | 70 °C | - | Bulk | PLASTIC/EPOXY | TSOP2 | TSOP2, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | - | Active | NOT SPECIFIED | 5.61 | Details | Yes | - | - | - | 2.5 V | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | EAR99 | - | SDRAM - DDR | - | - | - | - | - | - | PROGRAMMABLE CAS LATENCY; AUTO/SELF REFRESH | - | Memory & Data Storage | - | - | - | - | - | - | - | - | 2.3V ~ 2.7V | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | compliant | - | - | - | R-PDSO-G66 | - | - | - | - | - | - | 2.7 V | - | COMMERCIAL | 2.3 V | - | 512Mbit | 1 | SYNCHRONOUS | - | 167 MHz | - | 700 ps | DRAM | SSTL_2 | - | 64MX8 | - | 1.2 mm | 8 | 15ns | - | DRAM | - | - | 536870912 bit | - | - | - | - | - | - | DDR DRAM | - | - | - | - | - | FOUR BANK PAGE BURST | - | - | - | - | YES | DRAM | - | 64M x 8 | - | 22.22 mm | 10.16 mm | ||
![]() IS46DR16320B-37CBLA2-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | - | YES | - | - | 84 | 0.5 ns | - | - | - | 266 MHz | - | - | - | INTEGRATED SILICON SOLUTION INC | - | IS46DR16320B-37CBLA2-TR | - | - | - | - | - | - | 1 | - | - | - | 33554432 words | 32000000 | 105 °C | -40 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA, BGA84,9X15,32 | BGA84,9X15,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | - | - | NOT SPECIFIED | 5.82 | - | Yes | - | - | - | 1.8 V | - | - | - | Automotive grade | - | - | - | e3 | Yes | - | - | - | - | Matte Tin (Sn) | - | - | - | - | AUTO/SELF REFRESH | - | - | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | 225 | 1 | 0.8 mm | compliant | - | - | - | R-PBGA-B84 | Not Qualified | - | - | - | - | - | 1.9 V | 1.8 V | INDUSTRIAL | 1.7 V | - | - | 1 | SYNCHRONOUS | - | - | 0.335 mA | - | - | - | - | 32MX16 | 3-STATE | 1.2 mm | 16 | - | - | - | - | 0.008 A | 536870912 bit | - | - | - | - | AEC-Q100 | COMMON | DDR DRAM | - | - | 8192 | 4,8 | 4,8 | FOUR BANK PAGE BURST | - | - | - | - | YES | - | - | - | - | 13 mm | 10.5 mm | ||
![]() W3E32M64S-266SBM Microchip | In Stock | - | - | - | - | - | - | YES | - | - | 208 | 0.75 ns | - | - | - | - | - | - | - | MICROSEMI CORP | - | W3E32M64S-266SBM | - | - | - | - | - | - | - | - | - | - | 33554432 words | 32000000 | 125 °C | -55 °C | - | PLASTIC/EPOXY | BGA | BGA, | - | RECTANGULAR | GRID ARRAY | Transferred | BGA | - | NOT SPECIFIED | 5.22 | - | No | - | - | - | 2.5 V | - | - | - | - | - | - | - | e0 | No | EAR99 | - | - | - | TIN LEAD | - | - | - | - | AUTO REFRESH | 8542.32.00.36 | - | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | - | compliant | - | 208 | - | R-PBGA-B208 | Not Qualified | - | - | - | - | - | 2.7 V | - | MILITARY | 2.3 V | - | - | 1 | SYNCHRONOUS | - | - | - | - | - | - | - | 32MX64 | - | - | 64 | - | - | - | - | - | 2147483648 bit | - | - | - | - | - | - | DDR DRAM | - | - | - | - | - | FOUR BANK PAGE BURST | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS43DR16320B-37CBLI-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | - | YES | - | - | 84 | 0.5 ns | - | - | - | 266 MHz | - | - | - | INTEGRATED SILICON SOLUTION INC | - | IS43DR16320B-37CBLI-TR | - | - | - | - | - | - | 1 | - | - | - | 33554432 words | 32000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA, BGA84,9X15,32 | BGA84,9X15,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | - | - | NOT SPECIFIED | 5.83 | - | Yes | - | - | - | 1.8 V | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | Matte Tin (Sn) | - | - | - | - | AUTO/SELF REFRESH | - | - | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | 225 | 1 | 0.8 mm | compliant | - | - | - | R-PBGA-B84 | Not Qualified | - | - | - | - | - | 1.9 V | 1.8 V | INDUSTRIAL | 1.7 V | - | - | 1 | SYNCHRONOUS | - | - | 0.335 mA | - | - | - | - | 32MX16 | 3-STATE | 1.2 mm | 16 | - | - | - | - | 0.008 A | 536870912 bit | - | - | - | - | - | COMMON | DDR DRAM | - | - | 8192 | 4,8 | 4,8 | FOUR BANK PAGE BURST | - | - | - | - | YES | - | - | - | - | 13 mm | 10.5 mm | ||
![]() IS43LD16320A-3BLI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | - | YES | - | - | 134 | - | - | - | - | - | - | - | - | INTEGRATED SILICON SOLUTION INC | - | IS43LD16320A-3BLI | - | - | - | - | - | - | - | - | - | - | 33554432 words | 32000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA, | - | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | - | - | NOT SPECIFIED | 5.7 | - | Yes | - | - | - | 1.2 V | - | - | - | - | - | - | - | e1 | - | - | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | SELF CONTAINED REFRESH; ALSO REQUIRES 1.8 V SUPPLY | - | - | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.65 mm | compliant | - | - | - | R-PBGA-B134 | - | - | - | - | - | - | 1.3 V | - | INDUSTRIAL | 1.14 V | - | - | 1 | SYNCHRONOUS | - | - | - | - | - | - | - | 32MX16 | - | 1.1 mm | 16 | - | - | - | - | - | 536870912 bit | - | - | - | - | - | - | DDR DRAM | - | - | - | - | - | FOUR BANK PAGE BURST | - | - | - | - | YES | - | - | - | - | 11.5 mm | 10 mm | ||
![]() AM2968DC AMD | In Stock | - | - | - | - | - | - | NO | - | - | 48 | - | - | - | - | - | - | - | - | ADVANCED MICRO DEVICES INC | - | AM2968DC | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP48,.6 | DIP48,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 5.88 | Non-Compliant | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | 48 | - | R-CDIP-T48 | Not Qualified | - | - | - | - | - | - | 5 V | COMMERCIAL | - | - | - | - | - | MEMORY CONTROLLER, DRAM | - | 280 mA | - | - | - | - | - | - | 5.08 mm | - | - | 18 | - | - | - | - | - | - | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 1M X 16 | - | 60.96 mm | 15.24 mm | ||
![]() EDF8132A1MC-GD-F-D Micron | In Stock | - | - | - | - | - | - | YES | - | - | 178 | - | - | - | - | - | - | - | - | MICRON TECHNOLOGY INC | - | EDF8132A1MC-GD-F-D | - | - | - | - | - | - | - | - | - | - | 268435456 words | 256000000 | - | - | - | PLASTIC/EPOXY | VFBGA | VFBGA, | - | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | - | - | - | 5.8 | - | - | - | - | - | 1.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTO/SELF REFRESH; IT ALSO REQUIRES 1.8V NOM | - | - | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | - | 1 | 0.8 mm | unknown | - | - | - | R-PBGA-B178 | - | - | - | - | - | - | 1.3 V | - | - | 1.14 V | - | - | 1 | SYNCHRONOUS | - | - | - | - | - | - | - | 256MX32 | - | 0.9 mm | 32 | - | - | - | - | - | 8589934592 bit | - | - | - | - | - | - | DDR DRAM | - | - | - | - | - | DUAL BANK PAGE BURST | - | - | - | - | YES | - | - | - | - | 12 mm | 11.5 mm |