- Manufacturer
- Manufacturer Part Number
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Risk Rank
- Terminal Pitch
- Rohs Code
- Package Description
- Operating Temperature-Max
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Categories
Memory Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Board Mounting Option | Access Time-Max | Body Length | Clock Frequency-Max (fCLK) | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Memory Types | Mfr | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Number of Words | Number of Words Code | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Product Status | Rad Hardened | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Operating Supply Voltage | Rated Current (Signal) | Supply Voltage-Max (Vsup) | Power Supplies | Contact Style | Contact Resistance | Temperature Grade | Supply Voltage-Min (Vsup) | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Supply Voltage | Min Supply Voltage | Termination Type | Memory Size | Dielectric Withstanding Voltage | Number of Ports | Nominal Supply Current | Operating Mode | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Clock Frequency | Supply Current-Max | Mating Contact Row Spacing | Access Time | Memory Format | Memory Interface | Data Bus Width | Insulator Color | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | I/O Type | Memory IC Type | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Access Mode | Terminal Length | Self Refresh | Memory Organization | Length | Width | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS43R16800CC-5TLI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | - | YES | - | - | 66 | - | 0.7 ns | - | 200 MHz | - | - | INTEGRATED SILICON SOLUTION INC | - | IS43R16800CC-5TLI | - | - | - | 3 | - | - | - | - | 8388608 words | 8000000 | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, TSSOP66,.46 | TSSOP66,.46 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | - | Obsolete | TSOP2 | - | - | 40 | 5.16 | - | Yes | 2.5 V | - | - | - | e3 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | AUTO/SELF REFRESH | 8542.32.00.02 | - | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 66 | - | R-PDSO-G66 | Not Qualified | - | - | - | - | - | - | - | - | - | 2.7 V | 2.5 V | - | - | INDUSTRIAL | 2.3 V | - | - | - | - | - | - | - | - | 1 | - | SYNCHRONOUS | - | - | - | - | - | 0.29 mA | - | - | - | - | - | - | 8MX16 | 3-STATE | 1.2 mm | 16 | - | - | - | 0.03 A | 134217728 bit | - | - | COMMON | DDR DRAM | 4096 | 2,4,8 | 2,4,8 | FOUR BANK PAGE BURST | - | YES | - | 22.22 mm | 10.16 mm | - | ||
![]() IS46DR16128-3DBLA1 Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | - | YES | - | - | 84 | - | 0.45 ns | - | 333 MHz | - | - | INTEGRATED SILICON SOLUTION INC | - | IS46DR16128-3DBLA1 | - | - | - | - | - | - | - | - | 134217728 words | 128000000 | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFBGA | LFBGA, BGA84,9X15,32 | BGA84,9X15,32 | RECTANGULAR | GRID ARRAY, LOW PROFILE, FINE PITCH | - | Obsolete | BGA | - | - | 40 | 5.69 | Compliant | Yes | 1.8 V | Automotive grade | - | - | e1 | Yes | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 95 °C | -40 °C | AUTO/SELF REFRESH | 8542.32.00.36 | - | - | - | - | - | - | - | - | BOTTOM | BALL | 260 | 1 | 0.8 mm | compliant | 84 | - | R-PBGA-B84 | Not Qualified | - | - | - | - | - | - | - | - | - | 1.9 V | 1.8 V | - | - | INDUSTRIAL | 1.7 V | - | - | - | 1.9 V | 1.7 V | - | 256 MB | - | 1 | - | SYNCHRONOUS | - | - | - | - | - | 0.485 mA | - | - | - | - | 16 b | - | 128MX16 | 3-STATE | 1.4 mm | 16 | - | - | - | 0.03 A | 2147483648 bit | 333 MHz | AEC-Q100 | COMMON | DDR DRAM | 8192 | 4,8 | 4,8 | MULTI BANK PAGE BURST | - | YES | - | 13.5 mm | 10.5 mm | - | ||
![]() IS43R16400B-6TLI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | 13 Weeks, 6 Days | - | - | - | YES | - | - | 66 | - | 0.7 ns | - | 166 MHz | - | - | INTEGRATED SILICON SOLUTION INC | - | IS43R16400B-6TLI | - | - | - | - | - | - | - | - | 4194304 words | 4000000 | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, TSSOP66,.46 | TSSOP66,.46 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | - | Active | TSOP2 | - | - | - | 5.17 | - | Yes | 2.5 V | - | - | - | - | - | EAR99 | - | - | - | - | - | AUTO/SELF REFRESH | 8542.32.00.02 | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | 66 | - | R-PDSO-G66 | Not Qualified | - | - | - | - | - | - | - | - | - | 2.7 V | 2.5 V | - | - | INDUSTRIAL | 2.3 V | - | - | - | - | - | - | - | - | 1 | - | SYNCHRONOUS | - | - | - | - | - | 0.2 mA | - | - | - | - | - | - | 4MX16 | 3-STATE | 1.2 mm | 16 | - | - | - | 0.01 A | 67108864 bit | - | - | COMMON | DDR DRAM | 4096 | 2,4,8 | 2,4,8 | FOUR BANK PAGE BURST | - | YES | - | 22.22 mm | 10.16 mm | - | ||
![]() NT5CC128M16IP-DIT Nanya | In Stock | - | - | - | - | - | - | YES | - | - | 96 | - | 0.225 ns | - | 800 MHz | - | - | NANYA TECHNOLOGY CORP | - | NT5CC128M16IP-DIT | - | - | - | - | - | - | - | - | 134217728 words | 128000000 | - | - | - | 85 °C | -20 °C | - | PLASTIC/EPOXY | VFBGA | VFBGA, BGA96,9X16,32 | BGA96,9X16,32 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | - | Obsolete | - | - | - | NOT SPECIFIED | 5.3 | - | Yes | 1.35 V | - | - | - | - | - | - | - | - | - | - | - | AUTO/SELF REFRESH | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.8 mm | compliant | - | - | R-PBGA-B96 | Not Qualified | - | - | - | - | - | - | - | - | - | 1.45 V | 1.35 V | - | - | OTHER | 1.283 V | - | - | - | - | - | - | - | - | 1 | - | SYNCHRONOUS | - | - | - | - | - | 0.22 mA | - | - | - | - | - | - | 128MX16 | 3-STATE | 1 mm | 16 | - | - | - | 0.012 A | 2147483648 bit | - | - | COMMON | DDR DRAM | 8192 | 4,8 | 4,8 | MULTI BANK PAGE BURST | - | YES | - | 13 mm | 8 mm | - | ||
![]() 10038393-E050LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | NOT SPECIFIED | FCI | - | 10038393-E050LF | 10038393 | - | - | - | - | RIGHT ANGLE | - | 2 | - | - | - | - | - | - | - | - | - | - | LEAD FREE | - | - | - | - | Obsolete | - | - | - | - | 5.77 | - | - | - | - | - | - | e3 | - | - | PCMCIA CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | - | - | - | - | - | 0.635 mm | compliant | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | MATTE TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10118741-050HLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FCI | - | 10118741-050HLF | 10118741 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.77 | - | - | - | - | - | - | - | - | - | PCMCIA CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS43R86400E-5TL Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | 8 Weeks | - | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | YES | - | 66-TSOP II | 66 | - | 0.7 ns | - | - | - | - | INTEGRATED SILICON SOLUTION INC | - | IS43R86400E-5TL | - | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | - | - | 67108864 words | 64000000 | - | - | - | 70 °C | - | Bulk | PLASTIC/EPOXY | TSOP2 | TSOP2, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | - | Active | - | Active | - | NOT SPECIFIED | 5.59 | - | Yes | 2.5 V | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | PROGRAMMABLE CAS LATENCY; AUTO/SELF REFRESH | - | - | - | - | - | - | - | - | 2.3V ~ 2.7V | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | compliant | - | - | R-PDSO-G66 | - | - | - | - | - | - | - | - | - | - | 2.7 V | - | - | - | COMMERCIAL | 2.3 V | - | - | - | - | - | - | 512Mbit | - | 1 | - | SYNCHRONOUS | - | - | - | - | 200 MHz | - | - | 700 ps | DRAM | SSTL_2 | - | - | 64MX8 | - | 1.2 mm | 8 | 15ns | - | - | - | 536870912 bit | - | - | - | DDR DRAM | - | - | - | FOUR BANK PAGE BURST | - | YES | 64M x 8 | 22.22 mm | 10.16 mm | - | ||
![]() IS46DR16640A-25EBLA1-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | - | YES | - | - | 84 | - | 0.4 ns | - | 400 MHz | - | - | INTEGRATED SILICON SOLUTION INC | - | IS46DR16640A-25EBLA1-TR | - | - | - | - | - | - | - | - | 67108864 words | 64000000 | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA, BGA84,9X15,32 | BGA84,9X15,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | - | Obsolete | - | - | - | - | 5.69 | Compliant | Yes | 1.8 V | Automotive grade | - | - | - | - | - | - | - | - | 95 °C | -40 °C | AUTO/SELF REFRESH | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | - | 1 | 0.8 mm | compliant | - | - | R-PBGA-B84 | Not Qualified | - | - | - | - | - | - | - | - | - | 1.9 V | 1.8 V | - | - | INDUSTRIAL | 1.7 V | - | - | - | 1.9 V | 1.7 V | - | 128 MB | - | 1 | - | SYNCHRONOUS | - | - | - | - | - | 0.36 mA | - | 400 ps | - | - | 16 b | - | 64MX16 | 3-STATE | 1.2 mm | 16 | - | - | - | 0.015 A | 1073741824 bit | 400 MHz | AEC-Q100 | COMMON | DDR DRAM | 8192 | 4,8 | 4,8 | MULTI BANK PAGE BURST | - | YES | - | 13.65 mm | 8 mm | - | ||
![]() IS43DR16640A-25DBLI-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | - | YES | - | - | 84 | - | 0.4 ns | - | 400 MHz | - | - | INTEGRATED SILICON SOLUTION INC | - | IS43DR16640A-25DBLI-TR | - | - | - | - | - | - | - | - | 67108864 words | 64000000 | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA, BGA84,9X15,32 | BGA84,9X15,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | - | Obsolete | - | - | - | - | 5.41 | - | Yes | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | AUTO/SELF REFRESH | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | - | 1 | 0.8 mm | compliant | - | - | R-PBGA-B84 | Not Qualified | - | - | - | - | - | - | - | - | - | 1.9 V | 1.8 V | - | - | INDUSTRIAL | 1.7 V | - | - | - | - | - | - | - | - | 1 | - | SYNCHRONOUS | - | - | - | - | - | 0.36 mA | - | - | - | - | - | - | 64MX16 | 3-STATE | 1.2 mm | 16 | - | - | - | 0.015 A | 1073741824 bit | - | - | COMMON | DDR DRAM | 8192 | 4,8 | 4,8 | MULTI BANK PAGE BURST | - | YES | - | 13.65 mm | 8 mm | - | ||
![]() IS46DR16320B-3DBLA1-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | - | YES | - | - | 84 | - | 0.45 ns | - | 333 MHz | - | - | INTEGRATED SILICON SOLUTION INC | - | IS46DR16320B-3DBLA1-TR | - | - | - | 1 | - | - | - | - | 33554432 words | 32000000 | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA, BGA84,9X15,32 | BGA84,9X15,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | - | Obsolete | - | - | - | NOT SPECIFIED | 5.84 | Compliant | Yes | 1.8 V | Automotive grade | - | - | e3 | Yes | - | - | - | Matte Tin (Sn) | 95 °C | -40 °C | AUTO/SELF REFRESH | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | 225 | 1 | 0.8 mm | compliant | - | - | R-PBGA-B84 | Not Qualified | - | - | - | - | - | - | - | - | - | 1.9 V | 1.8 V | - | - | INDUSTRIAL | 1.7 V | - | - | - | 1.9 V | 1.7 V | - | 64 MB | - | 1 | - | SYNCHRONOUS | - | - | - | - | - | 0.34 mA | - | 450 ps | - | - | 16 b | - | 32MX16 | 3-STATE | 1.2 mm | 16 | - | - | - | 0.008 A | 536870912 bit | 333 MHz | AEC-Q100 | COMMON | DDR DRAM | 8192 | 4,8 | 4,8 | FOUR BANK PAGE BURST | - | YES | - | 13 mm | 10.5 mm | - | ||
![]() IS43TR81280ED-15HBLI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | - | YES | - | - | 78 | - | - | - | - | - | - | INTEGRATED SILICON SOLUTION INC | - | IS43TR81280ED-15HBLI | - | - | - | 3 | - | - | - | - | 134217728 words | 128000000 | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TFBGA | FBGA-78 | - | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | - | Active | - | - | - | 10 | 5.61 | - | Yes | 1.5 V | - | - | - | e1 | - | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PROGRAMMABLE CAS LATENCY; AUTO/SELF REFRESH | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | 260 | 1 | 0.8 mm | compliant | - | - | R-PBGA-B78 | - | - | - | - | - | - | - | - | - | - | 1.575 V | - | - | - | INDUSTRIAL | 1.425 V | - | - | - | - | - | - | - | - | 1 | - | SYNCHRONOUS | - | - | - | - | - | - | - | - | - | - | - | - | 128MX8 | - | 1.2 mm | 8 | - | - | - | - | 1073741824 bit | - | - | - | DDR DRAM | - | - | - | MULTI BANK PAGE BURST | - | YES | - | 10.5 mm | 8 mm | - | ||
![]() IS42VM32200G-75BLI-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | - | YES | - | - | 90 | - | 6 ns | - | 133 MHz | - | - | INTEGRATED SILICON SOLUTION INC | - | IS42VM32200G-75BLI-TR | - | - | - | - | - | - | - | - | 2097152 words | 2000000 | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | FBGA | FBGA, BGA90,9X15,32 | BGA90,9X15,32 | RECTANGULAR | GRID ARRAY, FINE PITCH | - | Active | - | - | - | - | 5.75 | - | Yes | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | - | - | 0.8 mm | compliant | - | - | R-PBGA-B90 | Not Qualified | - | - | - | - | - | - | - | - | - | - | 1.8 V | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.075 mA | - | - | - | - | - | - | 2MX32 | 3-STATE | - | 32 | - | - | - | 0.00003 A | 67108864 bit | - | - | COMMON | SYNCHRONOUS DRAM | 4096 | 1,2,4,8,FP | 1,2,4,8 | - | - | - | - | - | - | - | ||
![]() IS43DR16640A-3DBI-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | - | YES | - | - | 84 | - | 0.45 ns | - | 333 MHz | - | - | INTEGRATED SILICON SOLUTION INC | - | IS43DR16640A-3DBI-TR | - | - | - | - | - | - | - | - | 67108864 words | 64000000 | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TFBGA | 8 X 13.65 MM, 1.20 MM HEIGHT, 0.80 MM PITCH, MO-207, TWBGA-84 | BGA84,9X15,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | - | Obsolete | - | - | - | - | 5.92 | - | No | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | AUTO/SELF REFRESH | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | - | 1 | 0.8 mm | unknown | - | - | R-PBGA-B84 | Not Qualified | - | - | - | - | - | - | - | - | - | 1.9 V | 1.8 V | - | - | INDUSTRIAL | 1.7 V | - | - | - | - | - | - | - | - | 1 | - | SYNCHRONOUS | - | - | - | - | - | 0.35 mA | - | - | - | - | - | - | 64MX16 | 3-STATE | 1.2 mm | 16 | - | - | - | 0.015 A | 1073741824 bit | - | - | COMMON | DDR DRAM | 8192 | 4,8 | 4,8 | MULTI BANK PAGE BURST | - | YES | - | 13.65 mm | 8 mm | - | ||
![]() C2777-EZ5A-AUG JAE Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 535660-1 TE Connectivity | In Stock | - | - | - | - | BOARD | - | - | - | - | - | SOLDER HOLDING POSTS | - | 2.44 inch | - | AU ON NI | BRASS | TYCO ELECTRONICS AMP | LIQUID CRYSTAL POLYMER (LCP) | 535660-1 | 535660 | - | - | - | - | RIGHT ANGLE | ONE | 2 | - | - | - | - | - | 70 °C | -10 °C | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 8.78 | - | No | - | - | - | - | - | - | - | PCMCIA CONNECTOR | - | - | - | - | TOP BOARD THRU-HOLE MOUNT | - | - | - | - | - | - | - | 68 | - | - | - | - | - | 2.54 mm | unknown | - | UL, CSA | - | - | COMMERCIAL | 4 | STAGGERED | 0.378 inch | MALE | - | 1.378 inch | - | 0.5 A | - | - | SQ PIN-SKT | 40 mΩ | - | - | 100000000 Ω | 0.05 inch | RECEPTACLE | - | - | SOLDER | - | 500VAC V | 1 | - | - | 1.905 mm | 10000 Cycles | - | RECTANGULAR | - | - | 0.05 inch | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.118 inch | - | - | - | - | 30u inch | ||
![]() D5128EC4BPGGBUI-U Kingston | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KINGSTON TECHNOLOGY COMPANY INC | - | D5128EC4BPGGBUI-U | - | - | - | - | Surface Mount | - | - | - | - | - | 1.35(V) | -40C to 95C | Industrial | - | - | - | - | - | , | - | - | - | FBGA | End Of Life | - | - | No | - | 5.68 | - | - | - | - | - | - | - | - | - | - | DDR3 SDRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 78 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512Mx8 | - | - | - | - | - | 4294967296(Bit) | - | - | - | - | - | DDR DRAM | - | - | - | - | - | - | - | - | - | - | ||
![]() IS43R83200B-6TLI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | - | YES | - | - | 66 | - | 0.7 ns | - | 166 MHz | - | - | INTEGRATED SILICON SOLUTION INC | - | IS43R83200B-6TLI | - | - | - | 3 | - | - | - | - | 33554432 words | 32000000 | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, TSSOP66,.46 | TSSOP66,.46 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | - | Obsolete | TSOP2 | - | - | 10 | 5.69 | Compliant | Yes | 2.5 V | - | - | - | e3 | Yes | EAR99 | - | - | Matte Tin (Sn) - annealed | 85 °C | -40 °C | AUTO/SELF REFRESH | 8542.32.00.24 | - | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 66 | - | R-PDSO-G66 | Not Qualified | - | - | - | - | - | - | - | - | - | 2.7 V | 2.5 V | - | - | INDUSTRIAL | 2.3 V | - | - | - | 2.7 V | 2.3 V | - | 32 MB | - | 1 | - | SYNCHRONOUS | - | - | - | - | - | 0.25 mA | - | 700 ps | - | - | 8 b | - | 32MX8 | 3-STATE | 1.2 mm | 8 | - | - | - | 0.025 A | 268435456 bit | 166 MHz | - | COMMON | DDR DRAM | 8192 | 2,4,8 | 2,4,8 | FOUR BANK PAGE BURST | - | YES | - | 22.22 mm | 10.16 mm | - | ||
![]() IS41LV16105B-50K Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | - | YES | - | - | 42 | - | 50 ns | - | - | - | - | INTEGRATED SILICON SOLUTION INC | - | IS41LV16105B-50K | - | - | - | 3 | - | - | - | - | 1048576 words | 1000000 | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOJ | 0.400 INCH, PLASTIC, SOJ-42 | SOJ42,.44 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | SOJ | - | - | NOT SPECIFIED | 5.77 | - | No | 3.3 V | - | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | RAS ONLY/CAS BEFORE RAS/HIDDEN/AUTO REFRESH | 8542.32.00.02 | - | - | - | - | - | - | - | - | DUAL | J BEND | NOT SPECIFIED | 1 | 1.27 mm | unknown | 42 | - | R-PDSO-J42 | Not Qualified | - | - | - | - | - | - | - | - | - | 3.6 V | 3.3 V | - | - | COMMERCIAL | 3 V | - | - | - | - | - | - | - | - | 1 | - | ASYNCHRONOUS | - | - | - | - | - | 0.16 mA | - | - | - | - | - | - | 1MX16 | 3-STATE | 3.75 mm | 16 | - | - | - | 0.001 A | 16777216 bit | - | - | COMMON | FAST PAGE DRAM | 1024 | - | - | FAST PAGE | - | NO | - | 27.305 mm | 10.16 mm | - | ||
![]() IS45S16320B-7CTNA1-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTEGRATED SILICON SOLUTION INC | - | IS45S16320B-7CTNA1-TR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | , | - | - | - | - | Obsolete | - | - | - | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS42S16160D-6B Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | 13 Weeks, 6 Days | Surface Mount | - | - | YES | 54 | - | 54 | - | 5.4 ns | - | 166 MHz | - | - | INTEGRATED SILICON SOLUTION INC | - | IS42S16160D-6B | - | - | - | 3 | - | - | - | - | 16777216 words | 16000000 | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | TFBGA | 13 X 8 MM, 0.80 MM PITCH, MS-207, TFBGA-54 | BGA54,9X9,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | - | Obsolete | DSBGA | - | - | NOT SPECIFIED | 5.34 | Non-Compliant | No | 3.3 V | - | - | - | e0 | No | EAR99 | - | - | Tin/Lead (Sn/Pb) | 70 °C | 0 °C | AUTO/SELF REFRESH | 8542.32.00.24 | - | - | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.8 mm | unknown | 54 | - | R-PBGA-B54 | Not Qualified | - | - | - | - | - | - | - | 3.3 V | - | 3.6 V | 3.3 V | - | - | COMMERCIAL | 3 V | - | - | - | 3.6 V | 3 V | - | 32 MB | - | 1 | 180 mA | SYNCHRONOUS | - | - | - | - | - | 0.18 mA | - | 5.4 ns | - | - | 16 b | - | 16MX16 | 3-STATE | 1.2 mm | 16 | - | 15 b | 256 Mb | 0.003 A | 268435456 bit | 166 MHz | - | COMMON | SYNCHRONOUS DRAM | 8192 | 1,2,4,8,FP | 1,2,4,8 | FOUR BANK PAGE BURST | - | YES | - | 13 mm | 8 mm | - |