- Manufacturer
- Manufacturer Part Number
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Risk Rank
- Terminal Pitch
- Rohs Code
- Package Description
- Operating Temperature-Max
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Categories
Memory Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Number of Terminals | Board Mounting Option | Access Time-Max | Body Length | Clock Frequency-Max (fCLK) | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Mfr | Moisture Sensitivity Levels | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Position | Orientation | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Contact Finish | Termination Style | JESD-30 Code | Qualification Status | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Operating Supply Voltage | Rated Current (Signal) | Supply Voltage-Max (Vsup) | Power Supplies | Contact Style | Contact Resistance | Temperature Grade | Supply Voltage-Min (Vsup) | Card Type | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Max Supply Voltage | Min Supply Voltage | Termination Type | Memory Size | Dielectric Withstanding Voltage | Number of Ports | Nominal Supply Current | Operating Mode | PCB Contact Row Spacing | uPs/uCs/Peripheral ICs Type | Durability | Contact Finish Termination | Contact Pattern | Supply Current-Max | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Access Time | Data Bus Width | Insulator Color | Organization | Output Characteristics | Seated Height-Max | Memory Width | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Parallel/Serial | I/O Type | Memory IC Type | Refresh Cycles | Data Transfer Rate-Max | Insertion, Removal Method | Sequential Burst Length | Interleaved Burst Length | Access Mode | Product | Ejector Side | Features | Terminal Length | Self Refresh | Host Data Transfer Rate-Max | Host Interface Standard | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74F189PCQR Rochester Electronics | In Stock | - | - | - | - | - | NO | - | - | - | 16 | - | 20 ns | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | 74F189PCQR | - | - | - | - | - | - | 16 words | 16 | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | - | - | - | 5.76 | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.32.00.41 | - | - | - | - | - | - | - | - | DUAL | - | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | - | - | - | R-PDIP-T16 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.25 V | - | - | - | COMMERCIAL | 4.75 V | - | - | - | - | - | - | - | - | - | - | - | - | ASYNCHRONOUS | - | - | - | - | - | - | - | - | - | - | - | - | 16X4 | - | 5.08 mm | 4 | - | - | - | 64 bit | - | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.18 mm | 7.62 mm | - | - | - | - | - | ||
![]() AP-ISD08GID4B-T Apacer | In Stock | - | - | - | - | - | YES | - | - | - | 9 | - | - | - | - | - | - | - | APACER TECHNOLOGY INC | - | AP-ISD08GID4B-T | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | UNSPECIFIED | DIE | DIE, | - | RECTANGULAR | UNCASED CHIP | Contact Manufacturer | - | - | NOT SPECIFIED | 5.71 | - | Yes | 3.6 V | 2.7 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UPPER | - | NO LEAD | NOT SPECIFIED | - | - | unknown | - | - | - | - | - | R-XUUC-N9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | - | - | - | - | - | - | - | - | - | - | - | - | 2.25 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 MBps | - | 32 mm | 24 mm | - | - | - | - | - | ||
![]() AH98873-A1B2-4M Foxconn | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | GOLD (30) | COPPER ALLOY | - | HON HAI PRECISION INDUSTRY CO LTD | - | AH98873-A1B2-4M | AH988 | - | - | STRAIGHT | - | 2 | - | - | - | - | - | - | - | ROHS COMPLIANT | - | - | - | Active | - | - | - | 5.75 | - | Yes | - | - | - | - | - | - | - | e3 | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 288 | - | - | - | - | - | 0.85 mm | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | SOCKET | - | - | PRESS FIT | - | - | - | - | - | - | - | - | MATTE TIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APCFA064GQAHS-ETDCM Apacer | In Stock | - | - | - | - | - | YES | - | - | - | 24 | - | - | - | - | - | - | - | APACER TECHNOLOGY INC | - | APCFA064GQAHS-ETDCM | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | UNSPECIFIED | DIE | DIE, | - | RECTANGULAR | UNCASED CHIP | Contact Manufacturer | - | - | NOT SPECIFIED | 5.7 | - | Yes | 3.465 V | 3.135 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | - | - | - | UPPER | - | NO LEAD | NOT SPECIFIED | - | - | unknown | - | - | - | - | - | R-XUUC-N24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | - | - | - | - | - | - | - | - | - | - | - | - | 4.27 mm | - | - | - | - | - | - | - | - | - | - | 375 MBps | - | - | - | - | - | - | - | - | - | 160 MBps | ATA; ATAPI | 42.8 mm | 36.4 mm | - | - | - | - | - | ||
![]() AS4DDR232M64PBG-3/XT Micross | In Stock | - | - | - | - | - | YES | - | - | - | 255 | - | 0.45 ns | - | - | - | - | - | AUSTIN SEMICONDUCTOR INC | - | AS4DDR232M64PBG-3/XT | - | - | - | - | - | - | 33554432 words | 32000000 | 125 °C | -55 °C | - | PLASTIC/EPOXY | BGA | BGA, | - | RECTANGULAR | GRID ARRAY | Transferred | BGA | - | NOT SPECIFIED | 5.15 | - | No | - | - | - | 1.8 V | - | - | - | e0 | No | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | AUTO/SELF REFRESH | 8542.32.00.36 | - | - | - | - | - | - | - | - | BOTTOM | - | BALL | NOT SPECIFIED | 1 | 1.27 mm | unknown | - | 255 | - | - | - | R-PBGA-B255 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | 1.9 V | - | - | - | MILITARY | 1.7 V | - | - | - | - | - | - | - | - | - | - | 1 | - | SYNCHRONOUS | - | - | - | - | - | - | - | - | - | - | - | - | 32MX64 | - | 2.03 mm | 64 | - | - | - | 2147483648 bit | - | - | - | DDR DRAM | - | - | - | - | - | FOUR BANK PAGE BURST | - | - | - | - | YES | - | - | 32 mm | 25 mm | - | - | - | - | - | ||
![]() IS42S16800D-7TLI-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | - | YES | - | - | - | 54 | - | 5.4 ns | - | - | - | - | - | INTEGRATED SILICON SOLUTION INC | - | IS42S16800D-7TLI-TR | - | - | 3 | - | - | - | 8388608 words | 8000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | - | 40 | 5.07 | - | Yes | - | - | - | 3.3 V | - | - | - | e3 | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | AUTO/SELF REFRESH | 8542.32.00.02 | - | - | - | - | - | - | - | - | DUAL | - | GULL WING | 260 | 1 | 0.8 mm | unknown | - | 54 | - | - | - | R-PDSO-G54 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | - | - | - | INDUSTRIAL | 3 V | - | - | - | - | - | - | - | - | - | - | 1 | - | SYNCHRONOUS | - | - | - | - | - | - | - | - | - | - | - | - | 8MX16 | - | 1.2 mm | 16 | - | - | - | 134217728 bit | - | - | - | SYNCHRONOUS DRAM | - | - | - | - | - | FOUR BANK PAGE BURST | - | - | - | - | YES | - | - | 22.22 mm | 10.16 mm | - | - | - | - | - | ||
![]() NT5CB64M16GP-DI Nanya | In Stock | - | - | - | - | - | YES | - | - | - | 96 | - | 0.225 ns | - | 800 MHz | - | - | - | NANYA TECHNOLOGY CORP | - | NT5CB64M16GP-DI | - | - | - | - | - | - | 67108864 words | 64000000 | 85 °C | - | - | PLASTIC/EPOXY | VFBGA | VFBGA, BGA96,9X16,32 | BGA96,9X16,32 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | - | - | NOT SPECIFIED | 5.66 | - | Yes | - | - | - | 1.5 V | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | AUTO/SELF REFRESH | - | - | - | - | - | - | - | - | - | BOTTOM | - | BALL | NOT SPECIFIED | 1 | 0.8 mm | compliant | - | - | - | - | - | R-PBGA-B96 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | 1.575 V | 1.5 V | - | - | OTHER | 1.425 V | - | - | - | - | - | - | - | - | - | - | 1 | - | SYNCHRONOUS | - | - | - | - | - | 0.212 mA | - | - | - | - | - | - | 64MX16 | 3-STATE | 1 mm | 16 | - | - | 0.011 A | 1073741824 bit | - | - | COMMON | DDR DRAM | 8192 | - | - | 8 | 8 | MULTI BANK PAGE BURST | - | - | - | - | YES | - | - | 13 mm | 8 mm | - | - | - | - | - | ||
![]() 92789-050 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | BOARD | - | - | - | - | - | LOCATING POSTS | - | 2.48 inch | - | GOLD (4) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | - | FCI | LIQUID CRYSTAL POLYMER (LCP) | 92789-050 | 92789 | - | - | RIGHT ANGLE | ONE | 2 | - | - | 65 °C | -20 °C | - | - | - | - | - | - | - | Obsolete | - | - | - | 8.72 | - | No | - | - | - | - | - | - | - | e0 | - | - | EAR99 | PCMCIA CONNECTOR | - | - | - | - | - | - | - | STAGGERED CONFIGURATION | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | - | - | - | - | 1.27 mm | compliant | - | - | UL, CSA | - | - | - | - | COMMERCIAL | 4 | - | - | STAGGERED | - | 0.425 inch | MALE | 94V-0 | 3.366 inch | - | 0.5 A | - | - | SQ PIN-SKT | 40 mΩ | - | - | - | 100000000 Ω | - | 0.05 inch | RECEPTACLE | - | - | SOLDER | - | - | 1 | - | - | 1.905 mm | - | 10000 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | 39.1424 N | 6.672 N | 0.05 inch | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.11 inch | - | - | - | - | - | - | 4u inch | - | - | - | ||
![]() NT5CB256M8IN-EK Nanya | In Stock | - | - | - | - | - | YES | - | - | - | 78 | - | 0.195 ns | - | 933 MHz | - | - | - | NANYA TECHNOLOGY CORP | - | NT5CB256M8IN-EK | - | - | - | - | - | - | 268435456 words | 256000000 | 85 °C | - | - | PLASTIC/EPOXY | VFBGA | VFBGA, BGA78,9X13,32 | BGA78,9X13,32 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | - | - | NOT SPECIFIED | 5.22 | - | Yes | - | - | - | 1.5 V | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | AUTO/SELF REFRESH | - | - | - | - | - | - | - | - | - | BOTTOM | - | BALL | NOT SPECIFIED | 1 | 0.8 mm | compliant | - | - | - | - | - | R-PBGA-B78 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | 1.575 V | 1.5 V | - | - | OTHER | 1.425 V | - | - | - | - | - | - | - | - | - | - | 1 | - | SYNCHRONOUS | - | - | - | - | - | 0.24 mA | - | - | - | - | - | - | 256MX8 | 3-STATE | 1 mm | 8 | - | - | 0.012 A | 2147483648 bit | - | - | COMMON | DDR DRAM | 8192 | - | - | 4,8 | 4,8 | MULTI BANK PAGE BURST | - | - | - | - | YES | - | - | 10.5 mm | 8 mm | - | - | - | - | - | ||
![]() 61125-650CA AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | BOARD | - | - | - | - | - | HOLE .086-.098 | - | 2.681 inch | - | GOLD (3) OVER NICKEL (20) | PHOSPHOR BRONZE | - | FCI | LIQUID CRYSTAL POLYMER (LCP) | 61125-650CA | 61125 | - | - | STRAIGHT | ONE | 2 | - | - | 65 °C | -20 °C | - | - | - | - | - | - | - | Obsolete | - | - | - | 5.81 | - | No | - | - | - | - | - | - | - | e0 | - | - | EAR99 | PCMCIA CONNECTOR | - | - | - | - | - | - | - | STAGGERED CONFIGURATION | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | - | - | - | - | 1.27 mm | compliant | - | - | UL, CSA | - | - | - | - | COMMERCIAL | 1 | - | - | RECTANGULAR | 91931-31169 | 0.425 inch | MALE | 94V-0 | 3.878 inch | - | 0.5 A | - | - | SQ PIN-SKT | 40 mΩ | - | - | - | 100000000 Ω | - | 0.05 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | 500VAC V | 1 | - | - | - | - | 10000 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | 39.1424 N | 6.672 N | 0.05 inch | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4u inch | - | - | - | ||
![]() 61127-0050 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | BOARD | - | - | 68 | Polymer | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | FCI | - | 61127-0050 | 61127 | - | - | RIGHT ANGLE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 5.84 | Compliant | No | - | - | - | - | 3.3 V | - | - | - | - | SMD/SMT | - | PCMCIA CONNECTOR | - | 68 | - | 85 °C | -55 °C | 2 | Male | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1 mm | 68 | - | Straight | - | - | - | 1.27 mm | compliant | 500 mA | - | - | - | - | - | - | - | - | 1 mm | 68 | - | 91931-31169 | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | 1 GΩ | 1.27 mm | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() HX426C15FBK4/16 Kingston | In Stock | - | - | - | - | - | NO | - | - | - | 288 | - | - | - | - | - | - | - | KINGSTON TECHNOLOGY COMPANY INC | - | HX426C15FBK4/16 | - | - | - | - | - | - | 2147483648 words | 2000000000 | 85 °C | - | - | UNSPECIFIED | DIMM | DIMM, | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | 5.84 | - | - | - | - | - | 1.2 V | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | AUTO/SELF REFRESH; SEATED HGT-NOM | 8473.30.11.40 | - | - | - | - | - | - | - | - | DUAL | - | NO LEAD | - | 1 | - | unknown | - | - | - | - | - | R-XDMA-N288 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | - | - | - | - | - | - | - | 1 | - | SYNCHRONOUS | - | - | - | - | - | - | - | - | - | - | - | - | 2GX64 | - | 34.04 mm | 64 | - | - | - | 137438953472 bit | - | - | - | DDR DRAM MODULE | - | - | - | - | - | SINGLE BANK PAGE BURST | - | - | - | - | YES | - | - | 133.35 mm | 7.08 mm | - | - | - | - | - | ||
![]() SG50S017VCAR500 JAE Electronics | In Stock | - | - | Gold | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | JAE Electronics | - | PCB Mount | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | Cut Tape | SG50S0 | - | - | - | - | Connector and Ejector | - | 23 (17 + 6) | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | SMD/SMT | - | - | - | - | - | 17 Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | - | - | - | Card Connectors | - | Switch | - | - | - | - | - | - | 19.7µin (0.50µm) | - | 0.124 (3.15mm) | - | - | ||
![]() 61125-155CA AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | BOARD | - | - | - | - | - | HOLE .086-.098 | - | 2.681 inch | - | GOLD (3) OVER NICKEL (20) | PHOSPHOR BRONZE | - | FCI | LIQUID CRYSTAL POLYMER (LCP) | 61125-155CA | 61125 | - | - | STRAIGHT | ONE | 2 | - | - | 65 °C | -20 °C | - | - | - | - | - | - | - | Obsolete | - | - | - | 5.81 | - | No | - | - | - | - | - | - | - | e0 | - | - | EAR99 | PCMCIA CONNECTOR | - | - | - | - | - | - | - | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | - | - | - | - | 1.27 mm | compliant | - | - | UL, CSA | - | - | - | - | COMMERCIAL | 1 | - | - | RECTANGULAR | 91931-31169 | 0.228 inch | MALE | 94V-0 | 3.878 inch | - | 0.5 A | - | - | SQ PIN-SKT | 40 mΩ | - | - | - | 100000000 Ω | - | 0.05 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | 500VAC V | 1 | - | - | - | - | 10000 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | 39.1424 N | 6.672 N | 0.05 inch | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4u inch | - | - | - | ||
![]() NT6TL128M32AQ-G2 Nanya | In Stock | - | - | - | - | - | YES | - | - | - | 168 | - | 5.5 ns | - | 333 MHz | - | - | - | NANYA TECHNOLOGY CORP | - | NT6TL128M32AQ-G2 | - | - | - | - | - | - | 134217728 words | 128000000 | 85 °C | -25 °C | - | PLASTIC/EPOXY | VFBGA | VFBGA, BGA168,23X23,20 | BGA168,23X23,20 | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | - | - | NOT SPECIFIED | 5.68 | - | Yes | - | - | - | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTO/SELF REFRESH; ALSO REQURIES 1.2V | - | - | - | - | - | - | - | - | - | BOTTOM | - | BALL | NOT SPECIFIED | 1 | 0.5 mm | compliant | - | - | - | - | - | S-PBGA-B168 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | 1.95 V | 1.2,1.8 V | - | - | OTHER | 1.7 V | - | - | - | - | - | - | - | - | - | - | 1 | - | SYNCHRONOUS | - | - | - | - | - | - | - | - | - | - | - | - | 128MX32 | 3-STATE | 0.79 mm | 32 | - | - | - | 4294967296 bit | - | - | COMMON | DDR DRAM | 8192 | - | - | 4,8,16 | 4,8,16 | MULTI BANK PAGE BURST | - | - | - | - | YES | - | - | 12 mm | 12 mm | - | - | - | - | - | ||
![]() NT5CC64M16GP-EKI Nanya | In Stock | - | - | - | - | - | YES | - | - | - | 96 | - | 0.195 ns | - | 933 MHz | - | - | - | NANYA TECHNOLOGY CORP | - | NT5CC64M16GP-EKI | - | - | - | - | - | - | 67108864 words | 64000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | VFBGA | VFBGA, BGA96,9X16,32 | BGA96,9X16,32 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | - | - | NOT SPECIFIED | 5.66 | - | Yes | - | - | - | 1.35 V | - | - | - | e1 | - | - | - | - | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | AUTO/SELF REFRESH | - | - | - | - | - | - | - | - | - | BOTTOM | - | BALL | NOT SPECIFIED | 1 | 0.8 mm | compliant | - | - | - | - | - | R-PBGA-B96 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | 1.45 V | 1.35 V | - | - | INDUSTRIAL | 1.283 V | - | - | - | - | - | - | - | - | - | - | 1 | - | SYNCHRONOUS | - | - | - | - | - | 0.232 mA | - | - | - | - | - | - | 64MX16 | 3-STATE | 1 mm | 16 | - | - | 0.011 A | 1073741824 bit | - | - | COMMON | DDR DRAM | 8192 | - | - | 8 | 8 | MULTI BANK PAGE BURST | - | - | - | - | YES | - | - | 13 mm | 8 mm | - | - | - | - | - | ||
![]() NT5CC128M16IP-DIT Nanya | In Stock | - | - | - | - | - | YES | - | - | - | 96 | - | 0.225 ns | - | 800 MHz | - | - | - | NANYA TECHNOLOGY CORP | - | NT5CC128M16IP-DIT | - | - | - | - | - | - | 134217728 words | 128000000 | 85 °C | -20 °C | - | PLASTIC/EPOXY | VFBGA | VFBGA, BGA96,9X16,32 | BGA96,9X16,32 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | - | - | NOT SPECIFIED | 5.3 | - | Yes | - | - | - | 1.35 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTO/SELF REFRESH | - | - | - | - | - | - | - | - | - | BOTTOM | - | BALL | NOT SPECIFIED | 1 | 0.8 mm | compliant | - | - | - | - | - | R-PBGA-B96 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | 1.45 V | 1.35 V | - | - | OTHER | 1.283 V | - | - | - | - | - | - | - | - | - | - | 1 | - | SYNCHRONOUS | - | - | - | - | - | 0.22 mA | - | - | - | - | - | - | 128MX16 | 3-STATE | 1 mm | 16 | - | - | 0.012 A | 2147483648 bit | - | - | COMMON | DDR DRAM | 8192 | - | - | 4,8 | 4,8 | MULTI BANK PAGE BURST | - | - | - | - | YES | - | - | 13 mm | 8 mm | - | - | - | - | - | ||
![]() NT5CB128M16IP-FL Nanya | In Stock | - | - | - | - | - | YES | - | - | - | 96 | - | 0.18 ns | - | 1066 MHz | - | - | - | NANYA TECHNOLOGY CORP | - | NT5CB128M16IP-FL | - | - | - | - | - | - | 134217728 words | 128000000 | 85 °C | - | - | PLASTIC/EPOXY | VFBGA | VFBGA, BGA96,9X16,32 | BGA96,9X16,32 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | - | - | NOT SPECIFIED | 5.46 | - | Yes | - | - | - | 1.5 V | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | AUTO/SELF REFRESH | - | - | - | - | - | - | - | - | - | BOTTOM | - | BALL | NOT SPECIFIED | 1 | 0.8 mm | compliant | - | - | - | - | - | R-PBGA-B96 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | 1.575 V | 1.5 V | - | - | OTHER | 1.425 V | - | - | - | - | - | - | - | - | - | - | 1 | - | SYNCHRONOUS | - | - | - | - | - | 0.26 mA | - | - | - | - | - | - | 128MX16 | 3-STATE | 1 mm | 16 | - | - | 0.016 A | 2147483648 bit | - | - | COMMON | DDR DRAM | 8192 | - | - | 4,8 | 4,8 | MULTI BANK PAGE BURST | - | - | - | - | YES | - | - | 13 mm | 8 mm | - | - | - | - | - | ||
![]() MT46V64M4TG-6 Micron | In Stock | - | - | - | - | - | YES | - | - | - | 66 | - | - | - | 167 MHz | - | - | - | MICRON TECHNOLOGY INC | - | MT46V64M4TG-6 | - | - | - | - | - | - | 67108864 words | 64000000 | 70 °C | - | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP66,.46 | TSSOP66,.46 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | - | 5.83 | - | No | - | - | - | 2.5 V | - | - | - | e0 | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | - | GULL WING | - | - | 0.635 mm | unknown | - | - | - | - | - | R-PDSO-G66 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 V | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64MX4 | 3-STATE | - | 4 | - | - | - | 268435456 bit | - | - | COMMON | DDR DRAM | 8192 | - | - | 2,4,8 | 2,4,8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS43DR32801A-5BBLI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | Surface Mount | - | YES | - | 126 | - | 126 | - | 0.6 ns | - | 200 MHz | - | - | - | INTEGRATED SILICON SOLUTION INC | - | IS43DR32801A-5BBLI | - | - | 3 | - | - | - | 8388608 words | 8000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFBGA | LFBGA, BGA126,12X16,32 | BGA126,12X16,32 | RECTANGULAR | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | - | 10 | 5.67 | Compliant | Yes | - | - | - | 1.8 V | - | - | - | e1 | Yes | - | EAR99 | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85 °C | -40 °C | - | - | CAS BEFORE RAS/SELF REFRESH | 8542.32.00.24 | - | - | - | - | - | - | - | - | BOTTOM | - | BALL | 260 | 1 | 0.8 mm | compliant | - | 126 | - | - | - | R-PBGA-B126 | Not Qualified | - | - | - | - | - | - | - | - | - | - | 1.8 V | - | 1.9 V | 1.8 V | - | - | INDUSTRIAL | 1.7 V | - | - | - | - | - | 1.9 V | 1.7 V | - | 32 MB | - | 1 | 210 mA | SYNCHRONOUS | - | - | - | - | - | 0.43 mA | - | - | - | 600 ps | 32 b | - | 8MX32 | 3-STATE | 1.4 mm | 32 | 15 b | 256 Mb | 0.008 A | 268435456 bit | 400 MHz | - | COMMON | DDR DRAM | 8192 | - | - | 4,8 | 4,8 | FOUR BANK PAGE BURST | - | - | - | - | YES | - | - | 14 mm | 11 mm | - | - | - | No | - |