- Manufacturer
- Pitch
- Number of Positions
- Packaging
- Contact Plating
- Memory Types
- Current Rating
- Contact Materials
- Part Status
- Housing Material
- Mounting Type
- Number of Rows
- RoHS Status
Attribute column
Categories
Memory Connectors - Inline Module Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Memory Types | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Standards | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 59355-152TSLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Reverse | - | - | - | - | - | Bronze | Polymer | DDR SDRAM | - | - | - | Tray | 2008 | - | Active | 1 (Unlimited) | Solder | - | - | 200 | 85°C | -55°C | 2 | Female | - | - | - | - | - | - | - | - | 600μm | - | Right Angle | - | 25.2mm | - | - | - | - | Gold | 50V | - | - | - | 200 | - | - | - | - | - | - | - | 30mOhm | 100MOhm | - | - | - | - | - | SODIMM | - | - | - | - | - | - | - | - | - | 72.2mm | - | 11.8μin 0.30μm | - | - | No | RoHS Compliant | - | - | ||
![]() 59354-252FSLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Normal, Standard - Top | - | - | - | - | - | - | Polymer | DDR SDRAM | - | - | - | Tray | - | - | Active | 1 (Unlimited) | Solder | - | - | 200 | 85°C | -55°C | 2 | Female | - | - | - | - | - | - | - | - | 600μm | - | Right Angle | - | 25.2mm | - | 300mA | - | - | Gold | 50V | - | - | - | 200 | - | - | - | - | - | - | - | 30mOhm | 100MOhm | - | - | - | - | - | SODIMM | - | - | - | - | - | - | - | Board Guide | - | 72.2mm | - | Flash | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 10116657-152FSLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Reverse | 200 | - | - | - | - | - | - | DDR SDRAM | - | - | - | Tray | - | - | Active | 1 (Unlimited) | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SODIMM | - | - | - | - | - | - | - | Board Guide | - | - | - | 11.8μin 0.30μm | - | - | - | RoHS Compliant | - | - | ||
![]() 10117867-052FC Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, 30° Angle | Normal, Standard - Top | - | - | - | - | - | - | - | DDR SDRAM | - | - | - | Tray | - | - | Active | 1 (Unlimited) | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SODIMM | - | - | - | - | - | - | - | Board Guide, Latches | - | - | - | Flash | - | - | - | RoHS Compliant | - | - | ||
![]() 59355-452AC Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Reverse | - | - | - | - | - | - | - | DDR SDRAM | - | - | - | Tray | - | - | Active | 1 (Unlimited) | Solder | - | - | 200 | - | - | 2 | Female | - | - | - | - | - | - | - | - | 600μm | - | Right Angle | - | - | - | - | - | - | Gold | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SODIMM | - | - | - | - | - | - | - | Board Guide | - | - | - | 30.0μin 0.76μm | - | - | No | Non-RoHS Compliant | - | - | ||
![]() 10116657-052FSLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, 30° Angle | Reverse | - | - | - | - | - | - | - | DDR SDRAM | - | - | - | Tray | 2011 | - | Active | 1 (Unlimited) | Solder | - | - | 200 | - | - | 2 | Female | - | - | - | - | - | - | - | - | 600μm | - | Right Angle | - | - | - | - | - | - | Gold | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SODIMM | - | - | - | - | - | - | - | Board Guide, Latches | - | - | - | Flash | - | - | No | RoHS Compliant | - | - | ||
![]() 10108992-11103LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | Through Hole | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | Tray | - | - | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2mm | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10120194-004LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | COPPER ALLOY | - | DDR3 SDRAM | - | 85°C | -55°C | Tray | - | e3 | Obsolete | 1 (Unlimited) | Press-Fit | EAR99 | - | 240 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 2mm | 240 | Straight | - | - | - | - | ONE | UL | Gold, GXT™ | - | COMMERCIAL | 5.866 inch | 4 | - | STAGGERED | - | - | - | 0.846 inch | 0.5A | BELLOWED TYPE | 30mOhm | 1000000Ohm | - | RECEPTACLE | - | POLARIZED KEY | 700VAC V | RDIMM | 0.075 mm | - | - | - | - | BLACK | MO-269 | Board Guide, Latches | - | - | - | 30.0μin 0.76μm | 30μin | - | - | RoHS Compliant | - | - | ||
![]() 296401072013856+ AVX / Kyocera | In Stock | - | - | - | Gold | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 72 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5mm | 27.5mm | 64mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 10124632-0202101LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | BOARD | - | - | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | AU ON NI | COPPER ALLOY | - | - | STRAIGHT | 65°C | -55°C | - | - | e3 | Active | - | - | - | CARD EDGE CONNECTOR | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 288 | - | 1.7018mm | - | compliant | - | ONE | UL | - | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | 0.256 inch | - | - | - | 0.75A | BELLOWED TYPE | 10mOhm | 1000000Ohm | 0.033 inch | - | SOLDER | POLARIZED HOUSING | 700VAC V | - | - | 25 Cycles | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | 15μin | 0.102 inch | - | RoHS Compliant | - | - | ||
![]() 10124632-0241V03LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10124677-0521P03LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10124677-0311003LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10124677-0301D15LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10124632-1203001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10144512-L301113 Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52490-61102 Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | Normal, Standard - Top | - | - | - | - | - | - | - | SDRAM | - | - | - | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | 168 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | - | - | - | Board Lock, Latches | - | - | - | 15.0μin 0.38μm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 10124677-0311001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10124677-0501V03LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15-82-1538 Molex | In Stock | - | - | - | - | - | BOARD | - | - | LATCH | POLARIZATION POST | LOCKING | TIN (200) | PHOSPHOR BRONZE | LIQUID CRYSTAL POLYMER (LCP) | - | RIGHT ANGLE | 85°C | -40°C | - | 2005 | e3 | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | - | - | 1 | - | MODULE ORIENTATION: RIGHT ANGLE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 72 | - | 2.54mm | - | compliant | - | ONE | UL, CSA | - | - | COMMERCIAL | 4.55 inch | 2 | - | STAGGERED | 0.448 inch | FEMALE | 94V-0 | - | 1A | BELLOWED TYPE | 30mOhm | 5000000000Ohm | 0.05 inch | SOCKET | SOLDER | LEFT | 1000VAC V | - | 0.1 mm | 25 Cycles | Tin (Sn) | ZIF N | ZIF N | BLACK | - | - | - | - | - | - | 200u inch | 0.11 inch | - | RoHS Compliant | - | - |