- Manufacturer
- Pitch
- Number of Positions
- Packaging
- Contact Plating
- Memory Types
- Current Rating
- Contact Materials
- Part Status
- Housing Material
- Mounting Type
- Number of Rows
- RoHS Status
Attribute column
Categories
Memory Connectors - Inline Module Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Supplier Device Package | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Grid Size | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tail Length | Termination Method | Unit Weight | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Number of Rows | Gender | Power (Watts) | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Brand Name | Failure Rate | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Voltage | ELV | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Durability | Contact Finish Termination | Insulator Color | Product Type | Screening Level | Outside Diameter | Standards | Product | Connection Type | Key Type | Mounting Angle | Features | Terminal Length | Product Category | Product Length | IP Rating | Product Length (mm) | Height Seated (Max) | Length | Contact Finish Thickness | Plating Thickness | Stack Height | Product Height (mm) | Radiation Hardening | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87623-2101 Molex | In Stock | - | - | - | Gold | - | BOARD | - | - | - | - | - | Thermoplastic | LOCKING | PEG | - | - | 5.551 inch | - | - | GOLD (30) | Tin | - | 30 | - | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 87623-2101 | - | + 85 C | - | - | - 40 C | - | PCB Mount | ONE | - | 2 | - | 85 °C | -40 °C | - | - | 0876232101 | Obsolete | - | - | - | - | 5.83 | Details | Yes | DIMM Connectors 1.27MM DDR DIMM SOC 184P LO-PRO GOLD | - | - | 0.383745 oz | - | 50 V | - | Tray | 87623 | - | - | e3 | Yes | - | - | - | - | CARD EDGE CONNECTOR | DDR | - | 184 Position | - | - | - | - | LATCHED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27 mm | 184 | - | 1.27 mm | - | compliant | 1 A | - | UL | - | Through Hole | COMMERCIAL | 4 | - | RECTANGULAR | - | FEMALE | 94V-0 | - | - | - | 1 A | - | 40 mΩ | 1000000000 Ω | - | 0.05 inch | - | - | - | SOLDER | POLARIZED HOUSING | 500VAC V | - | 1.6002 mm | 25 Cycles | Tin (Sn) | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30u inch | - | - | - | - | - | - | ||
![]() 87623-2011 Molex | In Stock | - | - | - | Gold | - | BOARD | - | - | - | - | - | Thermoplastic | LOCKING | PEG | - | - | 5.551 inch | - | - | GOLD (15) | Tin | 40(mohm) | 210 | Not Required | MOLEX LLC | Thermoplastic | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 87623-2011 | - | + 85 C | - | - | - 40 C | - | PCB Mount | ONE | 2 | 2 | -40C to 85C | 85 °C | -40 °C | - | - | 0876232011 | Obsolete | 2.54(mm) | 30.67(mm) | - | No | 5.8 | Details | Yes | DIMM Connectors 1.27MM DDR DIMM 184P S-KEY | - | Solder | 0.384733 oz | - | 50 V | - | Tray | 87623 | - | - | e3 | Yes | - | - | - | - | CARD EDGE CONNECTOR | DDR | - | 184 Position | - | - | SKT | - | LATCHED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27 mm | 184 | - | 1.27 mm | - | compliant | 1 A | - | UL | - | Through Hole | COMMERCIAL | 4 | 184(POS) | RECTANGULAR | - | FEMALE | 94V-0 | - | - | - | 1 A | - | 40 mΩ | 1000(Mohm) | - | 0.05 inch | - | - | - | SOLDER | POLARIZED HOUSING | 500VAC V | - | 1.6002 mm | 25 Cycles | Tin (Sn) | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | 148.5(mm) | - | - | - | 15u inch | - | - | - | - | - | - | ||
![]() 212825-2502 Molex | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 212825 | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | Bulk | - | 2128252502 02128252502 | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | Tray | 212825 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10124677-0301001LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | Surface Mount | - | Normal, Standard - Top | - | - | - | Resin | - | - | 10124677 | - | - | - | - | - | Copper Alloy | - | 560 | - | - | - | - | - | - | - | + 85 C | DDR4 SDRAM | Amphenol ICC (FCI) | - 55 C | - | PCB Mount | - | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 29.9 V | - | Tray | - | - | - | - | - | - | - | - | - | - | DDR4 | - | 288 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.85 mm | - | - | - | - | - | 0.75 A | - | - | Gold | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 MOhms | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | - | - | - | MO-309 | DIMM | - | Right | Vertical | Latches, Solder Retention | - | - | - | - | - | - | - | 15.0µin (0.38µm) | - | - | - | - | - | - | - | ||
![]() 151080-0002 Molex | 23 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | 151080 | - | - | - | - | - | Copper Alloy | - | 96 | - | - | - | - | - | - | - | + 85 C | - | Molex | - 55 C | - | PCb Mount | - | - | - | - | - | - | Bulk | - | 1510800002 01510800002 | - | - | - | Active | - | - | Details | - | - | - | - | - | - | 29 V | - | Bulk | 151080 | - | - | - | - | - | - | - | - | - | DDR4 | - | 288 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.85 mm | - | - | - | - | - | 750 mA | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DDR4288V0471HF AMPHENOL FCI ASIA PTE LTD | 8 |
| - | - | Gold | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | Copper Alloy | - | 288 | - | - | - | - | - | - | - | + 85 C | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.18 mm | - | - | - | 29.9 V | - | Tray | DDR4 | - | - | - | - | - | - | - | - | - | DDR4 | - | 288 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.85 mm | - | - | - | - | - | 0.75 A | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DDR4288V0443TF AMPHENOL FCI ASIA PTE LTD | 34 |
| - | - | Gold | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | Copper Alloy | - | 480 | - | - | - | - | - | - | - | + 85 C | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.18 mm | - | - | - | 29.9 V | - | Tray | DDR4 | - | - | - | - | - | - | - | - | - | DDR4 | - | 288 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.85 mm | - | - | - | - | - | 0.75 A | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DDR4288V0253TF AMPHENOL FCI ASIA PTE LTD | 8 |
| - | - | Gold | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | Copper Alloy | - | 480 | - | - | - | - | - | - | - | + 85 C | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.67 mm | - | - | - | 29.9 V | - | Tray | DDR4 | - | - | - | - | - | - | - | - | - | DDR4 | - | 288 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.85 mm | - | - | - | - | - | 0.75 A | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DDR4288V0441TF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | Copper Alloy | - | 480 | - | - | - | - | - | - | - | + 85 C | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.18 mm | - | - | - | 29.9 V | - | Tray | DDR4 | - | - | - | - | - | - | - | - | - | DDR4 | - | 288 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.85 mm | - | - | - | - | - | 0.75 A | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10136350-0201K03LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | Copper Alloy | - | 56 | - | - | - | - | - | - | - | + 85 C | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.6 mm | - | - | - | 1.2 V | - | Tray | - | - | - | - | - | - | - | - | - | - | DDR4 | - | 288 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.85 mm | - | - | - | - | - | 0.75 A | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2013287-3 TE Connectivity | In Stock | - | - | - | Gold | Surface Mount | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | DDR, SDRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | 204 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 600 µm | - | Right Angle | - | 26 mm | - | - | - | - | - | - | - | - | 204 | - | - | - | - | Black | - | - | - | - | - | - | 8.2 mm | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 71 mm | - | - | 4 mm | - | No | UL94 V-0 | - | - | ||
![]() 0787301503 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 078730 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1612773-4 TE Connectivity | 6000 | - | - | 17 Weeks, 2 Days | Gold | - | - | - | - | - | - | - | Thermoplastic | - | - | - | Thermoplastic | - | Right Angle | TE Connectivity / AMP | NOT SPECIFIED | Copper Alloy | - | 20 | Not Required | TE CONNECTIVITY LTD | Thermoplastic | - | TE Connectivity | 1612773-4 | 1612773 | - | - | - | - | Surface Mount | Surface Mount | - | 2 | - | - | - | - | - | - | - | Active | 0.6(mm) | 26.5(mm) | - | No | 1.6 | Details | Yes | - | - | Solder | - | - | 1.8V | - | FRAME | - | - | - | - | - | - | - | EAR99 | - | - | SO DIMM Socket | - | - | - | - | Receptacle | - | - | 8536.69.40.40 | Memory Connectors & Sockets | - | - | - | - | - | - | 0.6000 mm | - | - | - | - | compliant | - | - | - | - | - | - | - | 200(POS) | - | - | - | - | - | AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM Connectors | - | - | - | SODIMM | - | - | - | - | - | DIMM Connectors | 71.5 mm | - | 71.5(mm) | - | - | - | - | - | 6.73(mm) | - | - | - | - | ||
![]() 5353869-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 72 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | - | - | - | - | LATCH & EJECT | SPLIT BOARD LOCK | - | - | 5.551 inch | - | - | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Benshaw | BISCR8604050-BNSH | - | - | - | - | - | - | STRAIGHT | ONE | - | 2 | - | 85 °C | -55 °C | - | LEAD FREE | - | Active | - | - | - | - | 5.76 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 240 | - | 1 mm | - | compliant | - | - | UL | - | - | COMMERCIAL | 4 | - | STAGGERED | 0.299 inch | FEMALE | 94V-0 | - | - | - | 0.75 A | BELLOWED TYPE | 10 mΩ | 1000000 Ω | - | 0.039 inch | SOCKET | - | - | SOLDER | POLARIZED HOUSING | 500VAC V | - | 1.905 mm | 25 Cycles | Tin (Sn) - with Nickel (Ni) barrier | IVORY | - | - | - | - | - | - | - | - | - | 0.125 inch | - | - | - | - | - | - | - | 15u inch | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | ABB | 10037402-11208LF | 10037402 | - | - | - | - | - | STRAIGHT | - | - | 2 | - | - | - | - | LEAD FREE | - | Active | - | - | - | - | 5.42 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | LATCHED, POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 240 | - | 1 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | SOLDER | - | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | Johnson Controls | VFF-050LB-722D4 | - | - | - | - | - | - | STRAIGHT | - | - | 2 | - | - | - | - | LEAD FREE | - | Active | - | - | - | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 240 | - | 1 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1761024-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Cast Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Maurey Power Transmission | D510810716BX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.75 Inches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0876090152 Molex | In Stock | - | - | - | - | - | - | QFN | - | - | - | - | - | - | - | 087609 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | Surface Mount | - | - | - | -20C to 70C | - | - | Bulk | - | - | - | - | 5(mm) | Active | - | - | - | - | - | - | - | - | Commercial grade | - | - | Bulk | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | 7(mm) | - | - | - | - | - | 0.9(mm) | - | - | - | - | ||
![]() 5390350-2 TE Connectivity | In Stock | - | - | - | Tin | Through Hole | - | 0603 (1608 Metric) | - | - | 0603 | - | Nylon | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | RCD Components | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | - | -55°C ~ 155°C | Bulk | BLU | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1% | - | - | 2 | Solder | - | 25ppm/°C | - | - | 43.2 kOhms | 278 | Thin Film | 2 | Female | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | 1 mm | - | Straight | - | - | - | - | - | - | - | - | - | - | 278 | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | Not Applicable | - |