- Manufacturer
- Pitch
- Number of Positions
- Packaging
- Contact Plating
- Memory Types
- Current Rating
- Contact Materials
- Part Status
- Housing Material
- Mounting Type
- Number of Rows
- RoHS Status
Attribute column
Categories
Memory Connectors - Inline Module Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Housing Material | Circuit Applications | Contact Materials | Insulation Materials | Memory Types | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Termination Type | Plating | Connector Style | Sealable | Insulator Color | Contact Rating (Current) | Current Rating (Max) | Standards | Features | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Stack Height | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10124632-0210001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | - | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | 288 | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 288 | - | 1.7018mm | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | - | 4 | - | - | STAGGERED | 0.253 inch | - | - | - | 0.57 inch | BELLOWED TYPE | - | - | 0.033 inch | - | - | SOLDER | - | DIMM | - | NATURAL | - | - | MO-309 | Board Lock, Latches | - | 15.0μin 0.38μm | 15μin | 0.126 inch | - | - | RoHS Compliant | - | - | ||
![]() 10124632-0201K03LF Amphenol ICC (FCI) | 153664 |
| - | 9 Weeks | - | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | - | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | 288 | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 288 | - | 1.7018mm | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | - | 4 | - | - | STAGGERED | 0.253 inch | - | - | - | 0.57 inch | BELLOWED TYPE | - | - | 0.033 inch | - | - | SOLDER | - | DIMM | - | BLACK | - | - | MO-309 | Board Lock, Latches | - | 30.0μin 0.76μm | 30μin | 0.102 inch | - | - | RoHS Compliant | - | - | ||
![]() 10124632-0211001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | - | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | - | 850μm | 288 | Straight | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | - | 4 | - | - | STAGGERED | - | - | - | - | 0.57 inch | BELLOWED TYPE | - | - | - | - | - | - | - | DIMM | - | BLACK | - | - | MO-309 | Board Lock, Latches | - | 15.0μin 0.38μm | 15μin | - | - | - | RoHS Compliant | - | - | ||
![]() 10124632-0211603LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | 288 | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 288 | - | 1.7018mm | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | - | 4 | - | - | STAGGERED | 0.157 inch | - | - | - | 0.57 inch | BELLOWED TYPE | - | - | 0.033 inch | - | - | SOLDER | - | DIMM | - | BLACK | - | - | MO-309 | Board Lock, Latches | - | 30.0μin 0.76μm | 30μin | 0.126 inch | - | - | RoHS Compliant | - | - | ||
![]() 10124632-0231601LF Amphenol ICC (FCI) | 155232 |
| - | 9 Weeks | - | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | - | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | 288 | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 288 | - | 1.7018mm | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | - | 4 | - | - | STAGGERED | 0.157 inch | - | - | - | 0.57 inch | BELLOWED TYPE | - | - | 0.033 inch | - | - | SOLDER | - | DIMM | - | BLACK | - | - | MO-309 | Board Lock, Latches | - | 15.0μin 0.38μm | 15μin | 0.094 inch | - | - | RoHS Compliant | - | - | ||
![]() 10124632-0202007LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | 288 | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 288 | - | 1.7018mm | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | - | 4 | - | - | STAGGERED | 0.253 inch | - | - | - | 0.57 inch | BELLOWED TYPE | - | - | 0.033 inch | - | - | SOLDER | - | DIMM | - | BLUE | - | - | MO-309 | Board Lock, Latches | - | 15.0μin 0.38μm | 15μin | 0.102 inch | - | - | RoHS Compliant | - | - | ||
![]() 10124632-0231101LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | - | 850μm | 288 | Straight | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | - | 4 | - | - | STAGGERED | - | - | - | - | 0.57 inch | BELLOWED TYPE | - | - | - | - | - | - | - | DIMM | - | BLACK | - | - | MO-309 | Board Lock, Latches | - | 15.0μin 0.38μm | 15μin | 0.094 inch | - | - | RoHS Compliant | - | - | ||
![]() 10124632-0231A03LF Amphenol ICC (FCI) | 155232 |
| - | 9 Weeks | - | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | - | 850μm | 288 | Straight | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | - | 4 | - | - | STAGGERED | - | - | - | - | 0.57 inch | BELLOWED TYPE | - | - | - | - | - | - | - | DIMM | - | BLACK | - | - | MO-309 | Board Lock, Latches | - | 30.0μin 0.76μm | 30μin | 0.094 inch | - | - | RoHS Compliant | - | - | ||
![]() 10124677-0301C03LF Amphenol ICC (FCI) | 166320 |
| Datasheet | 9 Weeks | - | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | 288 | - | - | - | - | DDR4 SDRAM | - | Tray | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | 288 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | MO-309 | Latches, Solder Retention | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10124677-0301013LF Amphenol ICC (FCI) | 164640 |
| Datasheet | 9 Weeks | - | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | 288 | - | - | - | - | DDR4 SDRAM | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | 288 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | MO-309 | Latches, Solder Retention | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10124677-0131F13LF Amphenol ICC (FCI) | 186240 |
| Datasheet | 9 Weeks | - | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | 288 | - | - | - | - | DDR4 SDRAM | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | 288 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | MO-309 | Board Lock, Latches | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10124677-0101F14LF Amphenol ICC (FCI) | 166320 |
| Datasheet | 9 Weeks | - | GXT, Gold | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | NOT SPECIFIED | - | DDR4 SDRAM | - | Tray | 2015 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | 288 | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | MO-309 | Board Lock, Latches | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10124677-0301S03LF Amphenol ICC (FCI) | 166320 |
| Datasheet | 9 Weeks | - | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | 288 | - | - | - | - | DDR4 SDRAM | - | Tray | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | 288 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | MO-309 | Latches, Solder Retention | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10124677-0501D01LF Amphenol ICC (FCI) | 166320 |
| Datasheet | 9 Weeks | - | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | 288 | - | - | - | - | DDR4 SDRAM | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | 288 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | MO-309 | Latches, Solder Retention | - | 15.0μin 0.38μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10124632-0201J03LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | 288 | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 288 | - | 1.7018mm | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | - | 4 | - | - | STAGGERED | 0.253 inch | - | - | - | 0.57 inch | BELLOWED TYPE | - | - | 0.033 inch | - | - | SOLDER | - | DIMM | - | BLACK | - | - | MO-309 | Board Lock, Latches | - | 30.0μin 0.76μm | 30μin | 0.102 inch | - | - | RoHS Compliant | - | - | ||
![]() 10079248-11003LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | COPPER ALLOY | Resin | DDR3 SDRAM | - | Tray | 2014 | - | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | 240 | 85°C | -55°C | 2 | KEYED | 8536.69.40.40 | 30V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1mm | 240 | Straight | - | 7.6mm | - | - | - | Gold | 30V | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | 10mOhm | 1MOhm | - | SOCKET | - | - | - | RDIMM | - | - | - | - | MO-269 | Board Lock, Latches | - | 30.0μin 0.76μm | - | - | - | No | RoHS Compliant | - | - | ||
![]() 0876232113 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole, 25° Angle | Normal, Standard - Top | - | - | - | PHOSPHOR BRONZE | - | DDR SDRAM | - | Tray | - | 87623 | e3 | yes | Obsolete | 1 (Unlimited) | Solder | - | - | - | - | 2 | LOW PROFILE, POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | - | - | - | 1A | - | - | Gold | - | - | - | - | - | 1.27mm | 184 | - | - | FEMALE | - | - | - | - | - | - | - | SOCKET | - | - | - | DIMM | - | - | - | - | MO-206 | Board Guide, Board Lock, Latches | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 10033854-052FB Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount, 30° Angle | Reverse | - | - | - | - | - | DDR2 SDRAM | 50V | Tray | 2008 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 200 | - | - | 2 | - | - | - | - | - | - | - | - | - | 600μm | - | Right Angle | - | - | 500mA | - | - | Gold | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SODIMM | - | - | - | - | MO-274 | Board Guide, Latches | - | Flash | - | - | - | No | Non-RoHS Compliant | - | - | ||
![]() 2-2013311-2 TE Connectivity | 10050 | - | Datasheet | - | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | - | - | - | Thermoplastic | Power | - | - | DDR, SDRAM | - | Tape & Reel (TR) | - | - | - | - | - | - | Solder | - | 204 | 185°C | -67°C | 2 | - | - | - | - | - | - | - | - | - | 609.6μm | - | Right Angle | - | - | - | - | - | - | - | - | - | 8.1788 mm | - | - | 204 | - | - | - | - | Black | - | - | - | - | - | - | Compliant | - | Gold | - | No | - | 500mA | 500mA | - | - | - | - | 254 nm | - | 9.1948mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10081530-12248LF Amphenol ICC (FCI) | 166320 |
| - | 9 Weeks | - | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | Thermoplastic | - | - | Resin | DDR3 SDRAM | - | Tray | 2014 | - | - | - | Active | 1 (Unlimited) | Through Hole | - | 240 | 85°C | -55°C | 2 | - | - | 30V | - | - | - | - | - | - | 2mm | - | Straight | - | 7.6mm | 750mA | - | - | Gold | 30V | - | - | - | - | - | 240 | - | - | - | - | - | - | - | 10mOhm | 1MOhm | - | - | - | - | - | RDIMM | - | - | - | - | MO-269 | Board Lock, Latches | 148mm | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | - |