- Manufacturer
- Pitch
- Number of Positions
- Packaging
- Contact Plating
- Memory Types
- Current Rating
- Contact Materials
- Part Status
- Housing Material
- Mounting Type
- Number of Rows
- RoHS Status
Attribute column
Categories
Memory Connectors - Inline Module Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Memory Types | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Durability | Contact Finish Termination | Insulator Color | Standards | Features | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10079248-12102LF Amphenol ICC (FCI) | 166320 |
| - | 8 Weeks | - | - | BOARD | - | - | - | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | - | - | STRAIGHT | - | - | - | - | - | - | e3 | yes | Active | - | - | EAR99 | CARD EDGE CONNECTOR | - | - | - | - | 2 | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 240 | - | - | 1mm | - | - | - | ONE | UL | - | - | COMMERCIAL | 5.567 inch | 2 | - | - | RECTANGULAR | 0.299 inch | FEMALE | 94V-0 | - | 1.268 inch | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | BLACK | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10079248-11117SLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | BOARD | - | - | - | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | AU ON NI | - | - | - | STRAIGHT | - | - | - | - | - | - | e3 | - | Active | - | - | EAR99 | CARD EDGE CONNECTOR | - | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 240 | - | - | - | - | - | - | ONE | UL | - | - | COMMERCIAL | 5.567 inch | 2 | - | - | RECTANGULAR | 0.299 inch | - | - | - | 1.268 inch | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | BLACK | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10124806-01016LF Amphenol ICC (FCI) | 153664 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10124632-0201403LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | - | - | - | Tray | 2015 | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 288 | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | - | 850μm | 288 | Straight | - | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | - | - | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | - | - | - | - | - | DIMM | - | - | - | BLACK | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | 30μin | - | - | RoHS Compliant | - | ||
![]() 10124632-0031401LF Amphenol ICC (FCI) | 152096 |
| - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | - | - | - | Tray | 2015 | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 288 | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | - | 850μm | 288 | Straight | - | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | - | - | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | - | - | - | - | - | DIMM | - | - | - | BLACK | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | 15μin | 0.094 inch | - | RoHS Compliant | - | ||
![]() 10124677-0130E13LF Amphenol ICC (FCI) | 190080 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | 288 | - | - | - | - | - | - | - | DDR4 SDRAM | - | - | - | - | Tray | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | 288 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | ||
![]() 10129040-0201001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | - | NOT SPECIFIED | - | DDR4 SDRAM | - | - | - | - | Tray | 2015 | - | - | - | Active | 1 (Unlimited) | Solder | - | - | 288 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 800μm | - | Straight | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | - | - | - | RoHS Compliant | - | ||
![]() 10124632-0011003LF Amphenol ICC (FCI) | 155232 |
| - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | - | - | - | Tray | 2015 | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 288 | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | - | 850μm | 288 | Straight | - | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | - | - | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | - | - | - | - | - | DIMM | - | - | - | BLACK | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | 30μin | - | - | RoHS Compliant | - | ||
![]() 10124632-0012801LF Amphenol ICC (FCI) | 153664 |
| - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | - | - | - | Tray | - | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 288 | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | - | 850μm | 288 | Straight | - | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | 0.157 inch | - | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | - | - | - | - | - | DIMM | - | - | - | BLUE | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | 15μin | - | - | RoHS Compliant | - | ||
![]() 0546987001 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | Normal, Standard - Top | - | - | - | - | - | - | NOT SPECIFIED | - | DRAM, SDRAM | - | - | - | - | Tray | - | 54698 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 144 | - | - | - | 2 | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 144 | - | - | 0.8mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | SOCKET | - | - | - | SODIMM | - | - | - | - | - | Board Guide, Latches | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | ||
![]() 54697-7000 Molex | 37882 | - | - | - | - | - | BOARD | - | - | - | LATCH & EJECT | PEG | LOCKING | GOLD (10) | NOT SPECIFIED | - | - | RIGHT ANGLE | 85°C | -55°C | - | - | 2008 | - | e3 | - | Discontinued | - | - | EAR99 | CARD EDGE CONNECTOR | - | - | - | - | 2 | ROHS COMPLIANT | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 144 | - | - | 0.8mm | - | unknown | - | ONE | UL | - | - | COMMERCIAL | 2.854 inch | 2 | - | - | RECTANGULAR | 0.157 inch | FEMALE | 94V-0 | - | - | 0.3A | BELLOWED TYPE | 50mOhm | 1000000000Ohm | 0.031 inch | SOCKET | SURFACE MOUNT | POLARIZED KEY | 200VAC V | - | 0.323 mm | 30 Cycles | Tin (Sn) - with Nickel (Ni) barrier | WHITE | - | - | - | - | - | FLASH inch | - | - | RoHS Compliant | - | ||
![]() 10005639-12207LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Gold | - | Through Hole | Normal, Standard - Top | - | - | - | - | - | - | - | - | DDR2 SDRAM | - | - | - | - | Tray | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 1mm | 240 | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | MO-237 | Board Lock, Latches | - | - | 15.0μin 0.38μm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 10079248-11102LF Amphenol ICC (FCI) | 166320 |
| - | 7 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | - | - | - | - | Resin | DDR3 SDRAM | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | Solder | - | - | 240 | 85°C | -55°C | - | 2 | - | - | 30V | - | - | - | - | - | - | 1mm | - | Straight | - | - | 7.6mm | - | - | - | - | Gold | 30V | - | - | - | - | 240 | - | - | - | - | - | - | - | - | 10mOhm | 1MOhm | - | - | - | - | - | RDIMM | - | - | - | - | MO-269 | Board Lock, Latches | - | - | 15.0μin 0.38μm | - | - | No | RoHS Compliant | - | ||
![]() 10124632-0201001LF Amphenol ICC (FCI) | 22410 | - | - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | - | - | - | Tray | - | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 288 | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | - | 850μm | 288 | Straight | - | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | - | - | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | - | - | - | - | - | DIMM | - | - | - | BLACK | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | 15μin | - | - | RoHS Compliant | - | ||
![]() 59354-052FC Amphenol ICC (FCI) | 24 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount, 30° Angle | Normal, Standard - Top | - | Thermoplastic | - | - | - | - | - | Polymer | DDR SDRAM | - | - | - | 50V | Tray | 2008 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 200 | - | - | Black | 2 | - | - | 200V | - | - | - | - | - | - | 600μm | - | Right Angle | Unshielded | - | 25.2mm | - | 300mA | - | - | Gold | 50V | - | - | - | - | 200 | - | - | - | - | Black | - | - | - | 30mOhm | 100MOhm | - | - | - | - | - | SODIMM | - | - | - | - | MO-224 | Board Guide, Latches | 72.2mm | 72.2mm | Flash | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 10079248-11103LF Amphenol ICC (FCI) | 15120 | - | - | 7 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | - | - | - | - | Resin | DDR3 SDRAM | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | Solder | - | - | 240 | 85°C | -55°C | - | 2 | - | - | 30V | - | - | - | - | - | - | 1mm | - | Straight | - | - | 7.6mm | - | - | - | - | Gold | 30V | - | - | - | - | 240 | - | - | - | - | - | - | - | - | 10mOhm | 1MOhm | - | - | - | - | - | RDIMM | - | - | - | - | MO-269 | Board Lock, Latches | - | - | 30.0μin 0.76μm | - | - | No | RoHS Compliant | - | ||
![]() 10124632-0201607LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | - | - | - | Tray | - | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 288 | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | - | 850μm | 288 | Straight | - | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | 0.157 inch | - | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | - | - | - | - | - | DIMM | - | - | - | BLACK | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | 15μin | - | - | RoHS Compliant | - | ||
![]() 10124677-0100E14LF Amphenol ICC (FCI) | 159600 |
| Datasheet | 9 Weeks | GXT, Gold | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | - | - | - | NOT SPECIFIED | - | DDR4 SDRAM | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 288 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | ||
![]() 10124677-0101713LF Amphenol ICC (FCI) | 166320 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | - | - | - | NOT SPECIFIED | - | DDR4 SDRAM | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 288 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | ||
![]() 10124677-0101011LF Amphenol ICC (FCI) | 164640 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | 288 | - | - | - | - | - | - | - | DDR4 SDRAM | - | - | - | - | Tray | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | 288 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | - | - | - | RoHS Compliant | - |