- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Number of Pins | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Shield Material | Ambient temperature | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Insulator Material | Manufacturer Part Number | Manufacturer Series | Material contact | Material housing | Material of contact surface | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Positions / Contacts per Port | Operating Temperature-Max | Operating Temperature-Min | Overvoltage category | Package | Package Description | Part Life Cycle Code | Performance Category | Pollution degree | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | With protective conductor | Packaging | Series | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Configuration | Insulation Resistance | Body/Shell Style | Termination Type | Polarization | Dielectric Withstanding Voltage | Number of Ports | Durability | Mating Cycles | Insulator Color | Number of Positions/Contacts | Transformer Type | Ambient Temperature Range High | Product | Mounting Angle | Features | Terminal Length | USOC Codes | IP Rating | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFJ12-1G40ERL HALO | In Stock | - | - | 14 Weeks | Gold | - | 1 | - | Polyester | - | - | - | - | - | - | - | Phosphor Bronze | 64 | HALO ELECTRONICS INC | - | - | HFJ12-1G40ERL | - | - | - | - | + 70 C | - | 0 C | Panel Mount | - | - | - | - | - | - | Active | - | - | - | 5.65 | Details | Yes | FastJacks | - | 1.5 kV | - | Tray | HFJ-1G | - | - | EAR99 | - | Modular | 20 Position | 70 °C | 0 °C | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | Shielded | - | - | 21.59 mm | 16 | compliant | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x2 | - | - | - | - | - | 2 Port | - | - | - | - | DATACOM TRANSFORMER | - | Connectors | Right Angle | - | - | RJ45 | - | - | 31.12 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | Polyester | - | - | - | - | - | - | - | Phosphor Bronze | 26 | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | FastJacks | - | 1.5 kV | - | Tube | HFJT1-1G | - | - | - | - | Modular | 14 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | 1 Port | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | Polyester | - | - | - | - | - | - | NOT SPECIFIED | Phosphor Bronze | 26 | HALO ELECTRONICS INC | - | - | HFJT1-E1G06-L11RL | - | - | - | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | Not Recommended | - | - | - | 5.68 | Details | Yes | FastJacks | - | 1.5 kV | - | Tube | HFJT1-1G | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 14 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | compliant | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | 1 Port | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 520 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Tube | HFJ-10/100BT | - | - | - | - | - | - | - | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 17-101774 CONEC | In Stock | - | - | - | Gold | - | - | - | Zinc | - | - | - | - | - | - | - | Phosphor Bronze | 10 | CONEC CORP | - | - | 17-101774 | 17-10 | - | - | - | + 85 C | - | - 40 C | Panel Mount | 8P8C | - | - | - | - | - | Active | Cat 5e | - | - | 5.67 | Details | - | - | - | 100 V | - | Bulk | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | 8 Position | - | - | - | - | - | Plug (Male) | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | compliant | 1.2 A | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | RJ45 | IP67 | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 17-110914 CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | 8P8C | - | - | - | - | - | - | Cat 5e | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | - | - | - | - | ||
![]() 17-111164 CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | 8P8C | - | - | - | - | - | - | Cat 5e | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | - | - | - | - | ||
![]() AX101762 Belden | In Stock | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | + 60 C | Belden Inc. | - 10 C | Panel Mount | - | - | - | - | Bulk | - | - | - | - | Active | - | Details | - | - | 1.058219 oz | - | - | - | * | Active | - | - | - | Insert | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() HFJV1-1081RL HALO | In Stock | - | - | - | Gold | - | - | - | Polyester | - | - | - | - | - | - | - | Phosphor Bronze | 30 | - | - | - | - | - | - | - | - | + 70 C | - | 0 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | FastJack | - | 1.5 kV | - | Tube | HFJ-10BT | - | - | - | - | Modular | 12 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | 1 Port | - | - | - | - | - | - | Connectors | Vertical | - | - | RJ45 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | Polyester | - | - | - | - | - | - | NOT SPECIFIED | Phosphor Bronze | 26 | HALO ELECTRONICS INC | - | - | HFJT1-E1G06-L12RL | - | - | - | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | Not Recommended | - | - | - | 5.68 | Details | Yes | FastJacks | - | 1.5 kV | - | Tube | HFJT1-1G | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 14 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | compliant | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | 1 Port | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | - | ||
![]() 9454521560 HARTING | In Stock | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | + 70 C | - | - 25 C | In-Line | 8P8C | - | - | - | - | - | - | Cat 6a | - | - | - | Compliant | - | - | - | 125 V | - | - | - | - | - | - | - | Modular | 8 Position | 70 °C | -25 °C | Silver | 10G Base-T | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | 1.5 A | - | - | - | Connector | - | 8 | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | 1 Port | - | 750 Cycles | - | - | - | 70 °C | Couplers | Straight | - | - | RJ45 | IP20 | - | - | - | - | - | - | - | ||
![]() GSXHT-NS-88-3.6850 Kycon | In Stock | - | - | - | - | BOARD | - | COPPER ALLOY | - | - | - | - | - | - | - | GOLD (50) OVER NICKEL | - | 220 | KYCON INC | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC | GSXHT-NS-88-3.68-50 | GSX | - | - | - | - | - | - | RIGHT ANGLE | 8P8C | - | - | - | - | ROHS COMPLIANT | Active | - | - | - | 5.66 | Details | - | - | - | - | - | Tray | GSX | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | SHIELDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | - | - | - | - | - | compliant | - | NICKEL | - | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | JACK | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | FastJacks | - | - | - | Tray | HFJ12 | - | - | - | - | Modular | - | - | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Port | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | Polyester | - | - | - | - | - | - | - | Phosphor Bronze | 25 | - | - | - | - | - | - | - | - | + 70 C | - | 0 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | FastJacks | - | 1.5 kV | - | Tube | HFJT1-1G | - | - | - | - | Modular | 16 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | 1 Port | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | - | ||
![]() GSGX-NSX-288-45750 Kycon | In Stock | - | - | - | - | BOARD | - | COPPER ALLOY | - | LOCKING | SPLIT BOARD LOCK | - | - | 1.224 inch | - | AU ON NI | PHOSPHOR BRONZE | 110 | KYCON INC | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | GSGX-NSX-288-45750 | - | - | - | - | - | - | - | RIGHT ANGLE | 8P8C | 85 °C | -40 °C | - | - | - | Active | - | - | - | 5.69 | Details | - | - | - | - | - | Tray | GSGX | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Ganged | - | - | - | - | - | - | Jack (Female) | ROHS COMPLIANT | 8536.69.40.30 | - | - | - | - | - | - | - | - | 16 | - | - | - | 2.54 mm | - | - | compliant | - | NICKEL | CSA, UL | - | - | COMMERCIAL | - | STAGGERED | 0.543 inch | MALE | - | - | 0.839 inch | 1.5 A | TELCOM, MODULAR | 20 mΩ | - | - | 500000000 Ω | RECEPTACLE | SOLDER | - | 1000VAC V | 2 | 500 Cycles | - | BLACK | - | - | - | Connectors | - | - | 0.126 inch | - | - | - | - | - | - | 50u inch | - | - | ||
![]() GSXHT-NS-88-3.68 Kycon | In Stock | - | - | - | - | BOARD | - | COPPER ALLOY | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL | - | 220 | KYCON INC | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC | GSXHT-NS-88-3.68 | GSX | - | - | - | - | - | - | RIGHT ANGLE | 8P8C | - | - | - | - | ROHS COMPLIANT | Active | - | - | - | 5.66 | Details | - | - | - | - | - | Tray | GSX | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | - | - | - | - | - | - | Jack (Female) | SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | - | - | - | - | - | compliant | - | NICKEL | - | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | JACK | SOLDER | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GSXHT-N-88-50 Kycon | In Stock | - | - | - | - | BOARD | - | COPPER ALLOY | - | - | - | - | - | - | - | GOLD (50) OVER NICKEL | - | 230 | KYCON INC | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC | GSXHT-N-88-50 | GSX | - | - | - | - | - | - | RIGHT ANGLE | 8P8C | - | - | - | - | ROHS COMPLIANT | Active | - | - | - | 5.66 | Details | - | - | - | - | - | Tray | GSX | - | - | - | TELECOM AND DATACOM CONNECTOR | Modular | - | - | - | - | - | - | Jack (Female) | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | - | - | - | - | - | compliant | - | NICKEL | - | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | JACK | SOLDER | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GDLX-SA-88K Kycon | In Stock | - | - | - | - | BOARD | - | COPPER ALLOY | - | LOCKING | SPLIT BOARD LOCK | - | - | 0.7 inch | - | GOLD (15) OVER NICKEL (100) | PHOSPHOR BRONZE | 180 | KYCON INC | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC | GDLX-SA-88K | - | - | - | - | - | - | - | RIGHT ANGLE | 8P8C | 80 °C | -40 °C | - | - | ROHS COMPLIANT | Active | - | - | - | 5.69 | Details | - | - | - | - | - | Tray | GDLX | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | SHEILDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | - | - | 2.54 mm | - | - | compliant | - | NICKEL | CSA, UL | - | - | COMMERCIAL | - | STAGGERED | 0.519 inch | FEMALE | 94V-0 | NO | 0.722 inch | 1.5 A | TELCOM, MODULAR | 20 mΩ | - | - | 500000000 Ω | JACK | SOLDER | - | 1400VAC V | 1 | - | - | BLACK | - | - | - | - | - | - | 0.138 inch | - | - | - | - | - | - | 15u inch | - | - | ||
![]() 1402410 Phoenix Contact | 36 |
| - | - | - | - | - | - | Plastic | - | - | - | 60 - 60 | - | Round Cable, Not Specified | - | Copper | 1 | PHOENIX CONTACT GMBH & CO KG | V0 | - | 1402410 | - | Other | Plastic | Other | + 60 C | Phoenix Contact | - 10 C | Cable Mount | 8P8C | - | - | I | Bulk | - | Active | Cat 5e | 2 | Active | 2.27 | Details | Yes | - | 0.439161 oz | 72 VDC | No | - | - | - | Crimp | - | Plug | Modular Connector | 6 Position | - | - | Clear | 10/100/1000 Base-T | - | - | - | - | - | - | - | - | - | - | 1.75 A | - | - | - | Unshielded | IP20 | - | 59 | - | compliant | - | - | - | Gold | IDC | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | 500 MOhms | - | - | None | - | - | - | - | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | - | - | Connectors | Straight | - | - | RJ45 | IP20 | 14.6 | 0.19 (59.0mm) | 14 | - | - | - | Cat5e | ||
![]() GSGX-NSX-288-457 Kycon | In Stock | - | - | - | - | BOARD | - | COPPER ALLOY | - | LOCKING | SPLIT BOARD LOCK | - | - | 1.224 inch | - | AU ON NI | PHOSPHOR BRONZE | 110 | KYCON INC | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | GSGX-NSX-288-457 | - | - | - | - | - | - | - | RIGHT ANGLE | 8P8C | 85 °C | -40 °C | - | - | - | Active | - | - | - | 5.69 | Details | - | - | - | - | - | Tray | GSGX | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Ganged | - | - | - | - | - | - | Jack (Female) | ROHS COMPLIANT | 8536.69.40.30 | - | - | - | - | - | - | - | - | 16 | - | - | - | 2.54 mm | - | - | compliant | - | NICKEL | CSA, UL | - | - | COMMERCIAL | - | STAGGERED | 0.543 inch | MALE | - | - | 0.839 inch | 1.5 A | TELCOM, MODULAR | 20 mΩ | - | - | 500000000 Ω | RECEPTACLE | SOLDER | - | 1000VAC V | 2 | 500 Cycles | - | BLACK | - | - | - | Connectors | - | - | 0.126 inch | - | - | - | - | - | - | 15u inch | - | - |