- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Shield Material | Body Length | Contact Finish Mating | Contact Materials | Country of Origin | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Number of Positions / Contacts per Port | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Performance Category | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | Termination Type | Plating | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Direction | Operating Temperature Range | Number of Positions/Contacts | LED Color | Tab Direction | Number of Cores per Jack | Product | Mounting Angle | Features | Terminal Length | USOC Codes | Length | Contact Finish Thickness | Plating Thickness | Height Above Board | Radiation Hardening | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Gold | - | Surface Mount | - | Polyamide (PA), Nylon | - | - | - | - | - | Phosphor Bronze | - | 1000 VAC | 150 | - | - | - | - | - | + 85 C | GCT | - 40 C | - | SMD/SMT | 4P4C | - | - | Tape & Reel (TR) | - | - | - | Cat 3 | Obsolete | - | Details | - | - | - | 0.081130 oz | 125 VAC | -40°C ~ 85°C | Reel | MJ3310 | - | Solder | - | Jack | Modular | 4 Position | - | - | Black | 10 Base-T | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Vertical | Unshielded | - | - | - | - | - | 1.5 A | - | - | Gold | Solder | - | 4 Contact | - | - | - | - | - | - | - | - | - | - | - | 1x1 | 1000 MOhms | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - 40 C to + 85 C | 4p4c (RJ9, RJ10, RJ22) | Does Not Contain LED | User Selectable | - | Connectors | Vertical | Board Guide, Panel Stops | - | - | - | 6.00µin (0.152µm) | - | - | - | UL 94 V-0 | Cat3 | ||
![]() CRJ009-ML4-TH CUI Devices | 784 |
| - | - | Gold | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | Brass | - | - | Phosphor Bronze | - | - | 70 | - | - | - | - | - | + 70 C | CUI Devices | 0 C | Horizontal | Board Lock | 8P10C | - | - | Tray | - | - | - | Cat 5e | Active | - | - | - | - | - | - | 150 VAC | 0°C ~ 70°C | - | - | - | Solder | - | RJ45 | Magnetic Jack | 8 Position | - | - | Black | 1000 Base-T | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | - | - | - | - | 1.5 A | - | - | Gold | Solder Pin | - | 10 Contact | - | - | - | - | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | - | 1 Port | - | - | - | - | - | - | - | 0 C to + 70 C | - | Yellow - Green | Down | 8 | Connectors | Right Angle | Board Lock | - | RJ45 | - | 50.0µin (1.27µm) | - | 0.535 (13.60mm) | - | UL 94 V-0 | - | ||
![]() CRJ032-1-TH CUI Devices | 1194 |
| - | - | Gold | - | Through Hole | - | Polyamide (PA9T), Nylon 9T | - | - | - | - | - | Phosphor Bronze | - | - | 2700 | - | - | - | - | - | + 70 C | CUI Devices | 0 C | Horizontal | Board Lock | 8P8C | - | - | Tray | - | - | - | - | Active | - | - | - | - | - | - | 150 VAC | 0°C ~ 70°C | - | - | - | Solder | - | Jack | Modular | 8 Position | - | - | Black | - | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Unshielded | - | - | - | - | - | 1.5 A | - | - | Gold | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | - | 1 Port | - | - | - | - | - | - | - | 0 C to + 70 C | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | - | Connectors | Right Angle | - | - | RJ45 | - | 6.00µin (0.152µm) | - | - | - | UL 94 V-0 | - | ||
![]() CRJ011-ML3-TH CUI Devices | 2192 |
| - | - | Gold | - | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | Brass | - | - | Phosphor Bronze | - | - | 1200 | - | - | - | - | - | + 70 C | CUI Devices | 0 C | Horizontal | Board Lock | 8P8C | - | - | Tray | - | - | - | Cat 5 | Active | - | - | - | - | - | - | 150 VAC | 0°C ~ 70°C | - | - | - | Solder | - | RJ45 | Magnetic Jack | 8 Position | - | - | Black | 10/100 Base-T | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | - | - | - | - | 1.5 A | - | - | Gold | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | - | 1 Port | - | - | - | - | - | - | - | 0 C to + 70 C | - | Yellow - Green | Down | 4 | Connectors | Right Angle | Board Lock | - | RJ45 | - | 30.0µin (0.76µm) | - | 0.535 (13.60mm) | - | UL 94 V-0 | - | ||
![]() CRJ037-5-TH CUI Devices | 1116 |
| - | - | Gold | - | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | Phosphor Bronze | - | - | 200 | - | - | - | - | - | + 70 C | CUI Devices | 0 C | Horizontal | Board Lock | 8P8C | - | - | Tray | - | - | - | - | Active | - | - | - | - | - | - | 150 VAC | 0°C ~ 70°C | - | - | - | Solder | - | Jack | Stacked | 8 Position | - | - | Black | - | 2 | Jack (Female) | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | - | - | - | - | 1.5 A | - | - | Gold | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | - | 2x6 | 500 MOhms | - | - | - | - | 12 Port | - | - | - | - | - | - | - | 0 C to + 70 C | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up and Down | - | Connectors | Right Angle | - | - | RJ45 | - | 50.0µin (1.27µm) | - | - | - | UL 94 V-0 | - | ||
![]() CRJ007-MLG-TH CUI Devices | 329 |
| - | - | Gold | - | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | Brass | - | - | Phosphor Bronze | - | - | 700 | - | - | - | - | - | + 70 C | CUI Devices | 0 C | Horizontal | Board Lock | 8P10C | - | - | Tray | - | - | - | Cat 5e | Active | - | - | - | - | - | - | 150 VAC | 0°C ~ 70°C | - | - | - | Solder | - | RJ45 | Magnetic Jack | 8 Position | - | - | Black | 1000 Base-T | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | - | - | - | - | 1.5 A | - | - | Gold | Solder Pin | - | 10 Contact | - | - | - | - | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | - | 1 Port | - | - | - | - | - | - | - | 0 C to + 70 C | - | Yellow, Green - Yellow, Green | Down | 8 | Connectors | Right Angle | Board Lock | - | RJ45 | - | Flash | - | 0.535 (13.60mm) | - | UL 94 V-0 | - | ||
![]() CRJ059-L1-TH CUI Devices | 1081 |
| - | - | Gold | - | Through Hole | - | Polyamide (PA9T), Nylon 9T | - | - | - | - | - | Phosphor Bronze | - | - | 120 | - | - | - | - | - | + 70 C | CUI Devices | 0 C | Vertical | Board Lock | 8P8C | - | - | Tray | - | - | - | - | Active | - | - | - | - | - | - | 150 VAC | 0°C ~ 70°C | - | - | - | Solder | - | Jack | Modular | 8 Position | - | - | Black | - | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Vertical | Shielded | - | - | - | - | - | 1.5 A | - | - | Gold | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | - | 1 Port | - | - | - | - | - | - | - | 0 C to + 70 C | 8p8c (RJ45, Ethernet) | Yellow - Green | User Selectable | - | Connectors | Vertical | - | - | RJ45 | - | 6.00µin (0.152µm) | - | - | - | UL 94 V-0 | - | ||
![]() GMXHT-N-1010-50 Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 | KYCON INC | - | - | GMXHT-N-1010-50 | GMXHT | - | - | - | - | - | 10P10C | - | - | - | - | - | Active | - | - | 5.68 | Details | - | - | - | - | - | - | Tray | GMX | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCJ11-802SK HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | + 85 C | - | - 40 C | - | Board Lock | 8P8C | - | - | - | - | - | - | Cat 5 | - | - | Details | - | - | - | - | 125 V | - | Tray | HCJ11 | - | - | - | - | Modular | 8 Position | - | - | Black | 10/100 Base-T | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded, EMI Finger | - | - | - | - | - | 1.5 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | ||
![]() HCJ11-804SK HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | + 85 C | - | - 40 C | - | Board Lock | 8P8C | - | - | - | - | - | - | Cat 5 | - | - | Details | - | - | - | - | 125 V | - | Tray | HCJ11 | - | - | - | - | Modular | 8 Position | - | - | Black | 10/100 Base-T | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded, EMI Finger | - | - | - | - | - | 1.5 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | ||
![]() 43202-8910 Molex | In Stock | - | - | - | Gold | - | - | - | Thermoplastic (TP) | - | - | - | - | - | Tin | - | - | 560 | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | 0432028910 | - | Cat 3, Cat 4 | - | - | Details | - | - | - | 0.154923 oz | 125 V | - | Tray | 43202 | - | - | - | - | Modular | 8 Position | - | - | Black | 10/16 Base-T | - | Jack (Female) | - | - | - | - | - | - | - | - | 1.02 mm | - | - | Shielded | - | - | - | - | - | 1.5 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 42410-8792 Molex | In Stock | - | - | - | Gold | - | BOARD | GLASS FILLED POLYESTER | - | LOCKING | PEG | - | 0.61 inch | NOT SPECIFIED | Tin | - | - | 1260 | MOLEX LLC | GLASS FILLED POLYESTER | - | 42410-8792 | - | + 80 C | - | - 40 C | - | STRAIGHT | - | 85 °C | -40 °C | - | LEAD FREE | 0424108792 | Obsolete | Cat 3 | - | 5.84 | Details | Yes | - | - | - | 125 V | - | Tray | 42410 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | - | - | Black | 10 Base-T | - | Jack (Female) | STAGGERED CONFIGURATION | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 6 | - | Unshielded | - | 2.54 mm | - | - | unknown | 1.5 A | - | CSA, UL | - | Solder Pin | COMMERCIAL | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | FEMALE | 94V-0 | - | NO | 0.645 inch | 1.5 A | TELCOM, MODULAR | 45 mΩ | 1x1 | 500000000 Ω | JACK | SOLDER | - | 1000VAC V | 1 Port | 500 Cycles | - | - | - | - | BLACK | - | - | - | - | - | - | Connectors | Vertical | - | 0.205 inch | RJ45 | - | - | 50u inch | - | - | UL 94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | Polyester | - | - | - | - | - | Phosphor Bronze | - | - | 26 | - | - | - | - | - | + 85 C | - | - 40 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | FastJacks | - | 1.5 kV | - | Tube | HFJ-10/100BT | - | - | - | - | Modular | 12 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | ||
![]() 42878-4360 Molex | In Stock | - | - | - | Gold | - | BOARD AND PANEL | GLASS FILLED POLYESTER | Polyester | LOCKING | PEG | - | 0.55 inch | NOT SPECIFIED | Tin | - | - | 1610 | MOLEX LLC | GLASS FILLED POLYESTER | - | 42878-4360 | - | + 85 C | - | - 40 C | - | STRAIGHT | - | 80 °C | -40 °C | - | - | 0428784360 | Obsolete | Cat 3 | - | 5.84 | Details | Yes | - | - | - | 150 VAC | - | Tray | 42878 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 4 Position | - | - | Black | 10 Base-T | - | Jack (Female) | LOW PROFILE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 2 | - | Unshielded | - | 2.54 mm | - | - | unknown | 1.5 A | - | CSA, UL | - | Solder Pin | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | FEMALE | 94V-0 | - | NO | 0.5 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | 1x1 | 500000000 Ω | JACK | SOLDER | - | 1000VAC V | 1 Port | 500 Cycles | - | - | - | - | BLACK | - | - | - | - | - | - | Connectors | Vertical | - | 0.12 inch | - | - | - | 50u inch | - | - | UL 94 V-0 | - | ||
![]() 44560-0003 Molex | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD; PANEL | GLASS FILLED POLYAMIDE | Thermoplastic (TP) | LOCKING | PEG | - | 2.272 inch | NOT SPECIFIED | Tin | US | - | 200 | MOLEX INC | GLASS FILLED POLYAMIDE | OBSOLETE (Last Updated: 2 years ago) | 44560-0003 | 44560 | + 85 C | - | - 40 C | - | RIGHT ANGLE | 8P8C | 85 °C | -40 °C | - | - | 0445600003 | Active | Cat 5e | - | 5.66 | Details | Yes | Modular Connectors / Ethernet Connectors MODJACK RA COMPACT CAT 5 PTH UNSHIELDED | - | 0.269634 oz | 150 V | - | Tray | 44560 | Yes | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | 85 °C | -40 °C | Black | - | 1 | Jack (Female) | 4 PORTS: 8 POSITIONS EACH, LOW PROFILE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 32 | Right Angle | Unshielded | - | 2.54 mm | 20.2 mm | 32 | unknown | 1.5 A | NICKEL OVER COPPER | UL | - | Solder Pin | COMMERCIAL | 32 | STAGGERED | - | 0.424 inch | FEMALE | 94V-0 | Black | NO | 0.795 inch | 1.5 A | TELCOM, MODULAR | 25 mΩ | - | 500000000 Ω | JACK | SOLDER | Tin | - | 4 Port | - | NOT SPECIFIED | 22.24 N | 22.24 N | - | BLACK | Down | - | - | - | - | - | Connectors | Right Angle | - | 0.13 inch | RJ45 | 57.71 mm | - | 50u inch | - | No | - | - | ||
![]() 42410-4312 Molex | In Stock | - | - | - | Gold | - | BOARD AND PANEL | POLYESTER | Polyester | LOCKING | PEG | - | 0.45 inch | NOT SPECIFIED | Tin | - | - | 1610 | MOLEX LLC | POLYESTER | - | 42410-4312 | - | + 80 C | - | - 40 C | - | STRAIGHT | - | 85 °C | -40 °C | - | - | 0424104312 | Obsolete | Cat 3 | - | 5.84 | Details | Yes | - | - | 0.070865 oz | 125 V | - | Tray | 42410 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 4 Position | - | - | Black | 10 Base-T | - | Jack (Female) | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 2 | - | Unshielded | - | 2.54 mm | - | - | compliant | 1.5 A | - | CSA, UL | - | Solder Pin | COMMERCIAL | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | FEMALE | 94V-0 | - | NO | 0.645 inch | 1.5 A | TELCOM, MODULAR | 45 mΩ | 1x1 | 500000000 Ω | JACK | SOLDER | - | 1000VAC V | 1 Port | 500 Cycles | - | 22.24 N | - | - | BLACK | - | - | - | - | - | - | Connectors | Vertical | - | 0.12 inch | - | - | - | 50u inch | - | - | UL 94 V-0 | - | ||
![]() GMX-S-1010K-50 Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | KYCON INC | - | - | GMX-S-1010K-50 | GMX | - | - | - | - | - | 10P10C | - | - | - | - | - | Active | - | - | 5.65 | Details | - | - | - | - | - | - | Tray | GMX | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFJ11-CMRP1ERL HALO | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | 26 | - | - | - | - | - | + 85 C | - | - 40 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | FastJacks | - | 500 V | - | Tube | HFJ11-CMC10/100 | - | - | - | - | Modular | 12 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | ||
![]() HFJ14-E1G46ERL HALO | In Stock | - | - | - | Gold | - | BOARD | - | - | LOCKING | PEG | - | 2.326 inch | AU | Phosphor Bronze | - | - | 40 | HALO ELECTRONICS INC | - | - | HFJ14-E1G46ERL | - | + 85 C | - | - 40 C | - | Panel Mount | - | 85 °C | -40 °C | - | - | - | Active | - | - | 5.67 | Details | - | - | FastJacks | - | 1.5 kV | - | Tray | HFJ-1G | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 40 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | 32 | - | Shielded | - | 2.54 mm | - | - | compliant | - | - | - | - | Solder Pin | COMMERCIAL | - | STAGGERED | - | 0.543 inch | FEMALE | - | - | - | 0.85 inch | - | TELCOM, MODULAR | - | 1x4 | - | JACK | SOLDER | - | - | 4 Port | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | 0.11 inch | RJ45 | - | - | 30u inch | - | - | - | - | ||
![]() JXD1-1V07NL Pulse Electronics | 750 |
| - | - | Gold | - | Through Hole | - | Thermoplastic (TP) | - | - | - | - | - | Phosphor Bronze | - | - | 60 | - | - | - | - | - | + 85 C | Pulse Electronics | - 40 C | - | Cable Mount | - | - | - | Tray | - | - | - | - | Active | - | Details | - | - | - | - | - | -40°C ~ 85°C | Tray | JXD1 | - | Solder | - | RJ45 | - | 8 Position | - | - | - | 10/100 Base-T, AutoMDIX | 1 | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | - | - | - | - | - | - | - | Gold | Solder | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | - | - | 500 MOhms | - | - | - | - | 1 Port | - | - | - | - | 750 Cycle | - | - | - | - | Green - Orange, Yellow | Up | 4 | Connectors | Right Angle | Board Guide | - | RJ45 | - | - | - | - | - | - | - |