- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Housing Material | Number of Terminals | Shell Material, Finish | Shield Material | Body Orientation | Brand | Category | Connector Orientation | Contact Materials | Coupling Mechanism | Current-IEC | Current-UL | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LEDs | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Number of Positions / Contacts per Port | Operating Temp Range | Package | Part # Aliases | Part Life Cycle Code | Performance Category | Pitch (mm) | Positions Loaded | Product Depth (mm) | Product Status | Risk Rank | RoHS | Termination Method | Torque-Screw | Tradename | Type of fastening | Unit Weight | Voltage, Rating | Voltage-UL | With label space | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Subcategory | Pitch | Voltage - Supply | Shielding | Ingress Protection | Insulation Height | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Configuration | Insulation Resistance | Contact Tail Length | Number of Levels | Number of Ports | Contact Mating Finish | Data Rate | Mating Cycles | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Protocol | Screw Size | Number of Drivers/Receivers | Duplex | Receiver Hysteresis | Cable Diameter | Convert From (Adapter End) | Convert To (Adapter End) | Product | Mounting Angle | Features | USOC Codes | Product Category | Port Configuration | IP Rating | Product Length (mm) | Contact Finish Thickness | Product Height (mm) | Material Flammability Rating | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCJ24-805SK-L11 HALO | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | + 85 C | - | - 40 C | - | Mounting Peg | 8P8C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 125 V | - | - | - | Tray | HCJ24 | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | - | Shielded | - | - | - | 1.5 A | - | Solder Pin | 8 Contact | - | 2x4 | - | - | - | 8 Port | - | - | 750 Cycle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJ21-802SK HALO | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | + 85 C | - | - 40 C | - | Mounting Peg | 8P8C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 125 V | - | - | - | Tray | HCJ21 | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | - | Shielded | - | - | - | 1.5 A | - | Solder Pin | 8 Contact | - | 2x1 | - | - | - | 2 Port | - | - | 750 Cycle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJT2-802SK HALO | In Stock | - | - | 7 Weeks | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | HALO ELECTRONICS INC | - | - | HCJT2-802SK | + 85 C | - | - 40 C | - | Board Lock | 8P8C | - | - | - | Active | - | - | - | - | - | 5.68 | Details | - | - | - | - | - | 125 V | - | - | - | Tray | HCJT2 | - | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | Black | - | - | Jack (Female) | - | - | - | Shielded, EMI Finger | - | - | unknown | 1.5 A | - | Solder Pin | 8 Contact | - | 1x2 | - | - | - | 2 Port | - | - | 750 Cycle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 17-101604 Amphenol | 22 | - | - | - | - | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | - | - | - | Amphenol CONEC | - | - | Phosphor Bronze | - | -- | 15A | - | 10 | - | - | Amphenol | - | - | - | - | - | In-Line | 8P8C | - | - | - | - | Cat 5e | - | - | - | - | - | Details | - | 0.4 Nm (3.5 Lb-In) | - | - | 5.086505 oz | 100 VDC | 300V | - | -40°C ~ 115°C | Bulk | TS | Active | - | Plug, Female Sockets | 2 | Gray | 1000 Base-T | - | Jack (Female) | Modular Connectors / Ethernet Connectors | 0.300 (7.62mm) | - | Shielded | -- | 1.024 (26.01mm) | - | 1.2 A | - | Screw - Leaf Spring, Wire Guard | - | - | 1x1 | - | -- | 1 | - | Tin | - | - | 12-24 AWG | 2 | 270° | -- | 0.2-2.5mm² | Modular Connectors / Ethernet Connectors | 6-7mm | - | M3 | - | - | - | - | - | - | Couplers | Straight | Mating Flange, Retention Latches (Non-Wire Side) | RJ45 | Modular Connectors / Ethernet Connectors | - | IP67 | - | - | - | UL94 V-0 | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | Polyester | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | 30 | - | - | - | - | + 85 C | - | - 40 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | FastJacks | - | - | 1.5 kV | - | - | - | Tube | HFJV1-1G | - | - | Modular | 14 Position | - | - | 1 Row | Jack (Female) | - | 2.54 mm | - | Shielded | - | - | - | - | - | Solder Pin | - | - | 1x1 | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Vertical | - | RJ45 | - | - | - | - | - | - | - | - | - | ||
![]() MRC197DNN Amphenol Aerospace | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 1 | - | - | - | - | + 100 C | - | - 65 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | MRC | - | - | - | 19 Position | - | - | - | Plug (Male) | - | - | - | - | - | - | - | 2.5 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | IP67 | - | - | - | - | - | - | ||
![]() 17-10012 Amphenol | In Stock | - | - | - | Gold | Panel | - | - | - | Plastic | - | - | - | - | Amphenol CONEC | - | - | Phosphor Bronze | Threaded | - | - | - | 10 | - | - | Amphenol | - | + 85 C | - | - 40 C | Front/Rear | Panel Mount | 8P8C | - | - | - | - | Cat 5e | - | - | - | - | - | Details | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | Modular | - | - | - | - | Jack (Female) | Modular Connectors / Ethernet Connectors | - | - | Shielded | - | - | - | 1.2 A | - | Through Hole | - | - | 1x1 | - | - | - | 1 Port | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | RJ45 | Modular Connectors / Ethernet Connectors | - | IP67 | - | - | - | - | UL 94 V-0 | - | ||
![]() 17-110024 Amphenol | 19 | - | - | - | Gold | Panel | - | - | - | Polyester | - | - | - | - | Amphenol CONEC | - | - | Phosphor Bronze | Threaded | - | - | - | 10 | - | - | Amphenol | - | + 85 C | - | - 40 C | - | Bulkhead | 8P8C | - | - | - | - | Cat 5e | - | - | - | - | - | Details | - | - | - | - | 1.594383 oz | 100 VDC | - | - | - | Bulk | - | - | - | Circular Modular Kit | - | Black | 1000 Base-T | - | Jack (Female) | Modular Connectors / Ethernet Connectors | - | - | Shielded | - | - | - | 1.2 A | - | Connector | - | - | 1x1 | 500 MOhms | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | Couplers | Straight | - | RJ45 | Modular Connectors / Ethernet Connectors | - | IP67 | - | - | - | - | UL 94 V-0 | - | ||
![]() 17-111154 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol CONEC | - | - | - | - | - | - | - | 10 | - | - | Amphenol | - | - | - | - | - | - | 8P8C | - | - | - | - | Cat 5e | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack (Female) | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | ||
![]() MRC197DNG Amphenol Aerospace | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 1 | - | - | - | - | + 100 C | - | - 65 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | MRC | - | - | Modular | 19 Position | - | - | - | - | - | - | - | - | - | - | - | 2.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | RJ45 | - | - | IP67 | - | - | - | - | - | - | ||
![]() ARJM21A-J3752ZZEWCB Abracon LLC. | 41 |
| - | - | Gold Over Nickel | - | - | - | - | - | 32 | - | - | Right Angle | - | - | Right Angle | Phosphor Bronze | - | - | - | - | 20 | - | With LED | - | - | + 70 C | - | 0 C | - | Panel Mount | 12P8C | 0C to 70C | - | - | - | - | 1.27(mm) | 16 | 41.12(mm) | - | - | Details | Solder | - | - | - | 1.648907 oz | - | - | - | - | Tray | ARJM21 | - | - | Magnetic Jack | - | - | 10G Base-T | - | Jack (Female) | - | - | - | Shielded | - | - | - | - | - | Solder Pin | 16(POS) | Black | 2x2 | - | - | - | 2(Port) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | 2 x 1 (Stacked) | - | 17.2(mm) | - | 27.18(mm) | - | - | - | ||
![]() BB-ENSP1F5 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | + 80 C | - | - 20 C | - | Bulkhead | - | - | - | BB-ENSP1F5 | - | Cat 5e | - | - | - | - | - | Details | - | - | - | - | 0.811301 oz | 125 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 A | - | Connector | - | - | 1x1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | RJ45 | - | - | - | - | - | - | - | - | - | ||
![]() MRC197ENG Amphenol Aerospace | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 1 | - | - | - | - | + 100 C | - | - 65 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | MRC | - | - | Modular | 19 Position | - | - | - | - | - | - | - | - | - | - | - | 2.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | RJ45 | - | - | IP67 | - | - | - | - | - | - | ||
![]() CAT5-CPL-BK Triplett | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Triplett | - | - | - | - | - | Bag | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupler | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | - | - | - | - | - | - | Cat5e | ||
![]() 5970515 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Engage (snap) | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP30722SMB440 CLIFF | In Stock | - | - | - | - | Panel Mount, Flange (2 Hole) | - | Flange | - | Acrylonitrile Butadiene Styrene (ABS); Polycarbonate (PC) | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | CLIFF Electronic Components Ltd | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -10°C ~ 70°C | - | - | - | - | Coupler | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | - | - | 3.00µin (0.076µm) | - | - | - | Cat6 | ||
![]() CP30723M440 CLIFF | In Stock | - | - | - | - | Panel Mount, Flange (2 Hole) | - | Flange | - | Acrylonitrile Butadiene Styrene (ABS); Polycarbonate (PC) | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | CLIFF Electronic Components Ltd | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -10°C ~ 60°C | - | - | - | - | Coupler | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 6p4c (RJ11, RJ14) | Jack, 6p4c (RJ11, RJ14) | - | - | - | - | - | - | - | - | 3.00µin (0.076µm) | - | - | - | Cat3 | ||
Tiny WHSL | 61 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP30722SM440 CLIFF | In Stock | - | - | - | - | Panel Mount, Flange (2 Hole) | - | Flange | - | Acrylonitrile Butadiene Styrene (ABS); Polycarbonate (PC) | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | CLIFF Electronic Components Ltd | - | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -10°C ~ 70°C | - | - | - | - | Coupler | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | - | - | 3.00µin (0.076µm) | - | - | - | Cat6 | ||
![]() 17-101764 Amphenol | 108 |
| - | - | Gold | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | Zinc | - | - | - | - | Amphenol CONEC | - | - | - | - | - | - | - | 10 | - | - | Amphenol | - | + 85 C | National Semiconductor | - 40 C | - | Bulkhead | 8P8C | - | Bulk | - | - | Cat 5e | - | - | - | Active | - | Details | - | - | - | - | 2.370410 oz | 100 VDC | - | - | 0°C ~ 70°C (TA) | - | - | - | - | Transceiver | - | Nickel | 1000 Base-T | - | Jack (Female) | Modular Connectors / Ethernet Connectors | - | 4.75V ~ 5.25V | Unshielded | - | - | - | 1.2 A | - | Connector | - | - | 1x1 | - | - | - | 1 Port | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | RS422, RS485 | - | 1/1 | Half | 50 mV | - | - | - | Couplers | Straight | - | RJ45 | Modular Connectors / Ethernet Connectors | - | IP67 | - | - | - | - | - | - |