- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Shield Material | Terminal Material | Cable Types | Connector Orientation | Contact Materials | Coupling Mechanism | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Insulator Material | LEDs | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Number of Positions / Contacts per Port | Package | Part # Aliases | Performance Category | Product Status | RoHS | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Current Rating (Amps) | Pitch | Orientation | Shielding | Ingress Protection | Current Rating | Contact Finish | Termination Style | Number of Contacts | Wire Gauge | Configuration | Insulation Resistance | Number of Ports | Mating Cycles | Insulation | Terminal Type | Operating Temperature Range | Number of Positions/Contacts | LED Color | Tab Direction | Number of Wire Entries | Cable Diameter | Number of Cores per Jack | Product | Mounting Angle | Features | USOC Codes | Port Configuration | IP Rating | Length | Contact Finish Thickness | Height Above Board | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-2301994-1 TE Connectivity | 2024 |
| - | - | - | - | - | - | - | - | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Magnetic Jack | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | RJ45 | - | - | - | - | - | - | - | ||
![]() TMJG4820GENL Taoglas | 2813 |
| - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Stainless Steel | - | - | - | Phosphor Bronze | - | - | 50 | - | - | - | Taoglas Limited | - | - | - | - | Tray | - | - | Active | Details | - | - | -40°C ~ 85°C | MouseReel | Atmos | Solder | RJ45 | - | - | - | 1G Base-T, AutoMDIX | 1 | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | Gold | - | - | - | - | - | 1 | - | - | - | - | - | Green - Yellow | Down | - | - | 8 | Connectors | - | Board Lock | - | - | - | - | 6.00µin (0.152µm) | 0.524 (13.30mm) | - | - | ||
![]() JXD7-0V06NL Pulse Electronics | 314 |
| - | Gold | Through Hole | Thermoplastic (TP) | Stainless Steel | - | - | - | Phosphor Bronze | - | - | 50 | - | - | + 85 C | Pulse Electronics | - 40 C | - | PCB Mount | 8P8C | Tray | - | - | Active | Details | PulseJack | - | -40°C ~ 85°C | Tray | JXD | Solder | RJ45 | Modular | - | - | 100 Base-TX | 1 | - | - | - | 90° Angle (Right) | Shielded | - | - | Gold | Solder Pin | - | - | 1x1 | - | 1 | - | - | - | - 40 C to + 85 C | - | Yellow - Green | Up | - | - | 4 | Connectors | Right Angle | Board Guide | RJ45 | - | - | - | 30.0µin (0.76µm) | 0.531 (13.49mm) | UL 94V-0 | - | ||
![]() SS-82120-002 Stewart Connector | In Stock | - | - | Tin | - | - | - | Phosphor Bronze | - | - | Phosphor Bronze | - | - | 1 | Uninsulated | - | - | Stewart Connector | - | - | - | - | Box | - | - | Active | Details | - | - | - | - | - | IDC / IDT | - | Cable Splicer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-26 AWG | - | - | 1 Port | - | Non-Insulated | In Line Splice | - | - | - | - | 2 | - | - | Accessories | Straight | - | RJ45 | - | - | - | - | - | - | - | ||
![]() 233-301NF00G195HN1T Glenair | 517 |
| - | - | - | - | - | - | - | - | - | Threaded | - | 1 | - | - | - | Glenair | - | - | Panel Mount | - | Bulk | - | Cat 5e | Active | - | SuperNine | - | - | - | 233-301 | - | - | Modular | - | - | - | - | Jack (Female) | - | - | - | Shielded | - | - | - | - | 8 Contact | - | 1x1 | - | 1 Port | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | RJ45 | - | IP68 | - | - | - | - | - | ||
![]() 09451511140 HARTING | 113 | - | - | Gold | - | Zinc Die Cast | - | - | Round Cable, Solid or Stranded Wires | Vertical | Copper Alloy | - | - | 1 | - | Without LED | + 85 C | HARTING | - 40 C | Rear | Cable Mount | 4P4C | Box | - | Cat 5 | Active | Details | - | 50 VAC, 60 VDC | - | - | RJ Industrial® | IDC | Plug | Modular Connector | 4 Position | Silver | 10/100 Base-T | - | Plug (Male) | 1.76 A | - | - | Shielded | IP20 | 1.76 A | Gold | IDC | 4 Contact | 22-26 AWG | - | 500 MOhms | 1 Port | 750 Cycles | - | - | - 40 C to + 85 C | 8p4c | - | - | - | - | - | Connectors | Straight | - | RJ45 | 1 x 1 (Port) | IP20 | 2.134 (54.20mm) | 50.0µin (1.27µm) | - | - | Cat5 | ||
![]() 09451511141 HARTING | 38 | - | - | Gold | - | Zinc Die Cast | - | - | Round Cable, Solid or Stranded Wires | Right Angle | Copper Alloy | - | - | 1 | - | Without LED | + 85 C | HARTING | - 40 C | Rear | Cable Mount | 4P4C | Box | - | Cat 5 | Active | Details | - | 50 VAC, 60 VDC | - | - | RJ Industrial® | IDC | Plug | Modular Connector | 4 Position | Silver | 10/100 Base-T | - | Plug (Male) | 1.76 A | - | - | Shielded | IP20 | 1.76 A | Gold | IDC | 4 Contact | 22-26 AWG | - | 500 MOhms | 1 Port | 750 Cycles | - | - | - 40 C to + 85 C | 8p4c | - | - | - | - | - | Connectors | Right Angle | Angled - 90° | RJ45 | 1 x 1 (Port) | IP20 | 2.280 (57.90mm) | 50.0µin (1.27µm) | - | - | Cat5 | ||
![]() 09451511570 HARTING | 105 |
| - | Gold | - | Zinc Die Cast | - | - | Round Cable, Solid or Stranded Wires | Vertical | Copper Alloy | - | - | 1 | - | Without LED | + 85 C | HARTING | - 40 C | Rear | Cable Mount | 8P8C | Box | - | Cat 6a | Active | Details | - | 50 VAC, 60 VDC | - | - | RJ Industrial® | IDC | Plug | Modular Connector | 8 Position | Yellow | 10G Base-T | - | Plug (Male) | 1.76 A | - | - | Shielded | IP20 | 1.76 A | Gold | IDC | 8 Contact | 22-26 AWG | - | 5000 MOhms | - | 750 Cycles | - | - | - 40 C to + 85 C | 8p8c (RJ45, Ethernet) | - | - | - | - | - | Connectors | Straight | - | RJ45 | 1 x 1 (Port) | IP20 | 2.134 (54.20mm) | 50.0µin (1.27µm) | - | - | Cat6a | ||
![]() 09451511571 HARTING | 49 | - | - | Gold | - | Zinc Die Cast | - | - | Round Cable, Solid or Stranded Wires | Right Angle | Copper Alloy | - | - | 1 | - | Without LED | + 85 C | HARTING | - 40 C | Rear | Cable Mount | 8P8C | Box | - | Cat 6a | Active | Details | - | 50 VAC, 60 VDC | - | - | RJ Industrial® | IDC | Plug | Modular Connector | 8 Position | Yellow | 10G Base-T | - | Plug (Male) | 1.76 A | - | - | Shielded | IP20 | 1.76 A | Gold | IDC | 8 Contact | 22-26 AWG | - | 5000 MOhms | - | 750 Cycles | - | - | - 40 C to + 85 C | 8p8c (RJ45, Ethernet) | - | - | - | - | - | Connectors | Right Angle | Angled - 90° | RJ45 | 1 x 1 (Port) | IP20 | 2.280 (57.90mm) | 50.0µin (1.27µm) | - | - | Cat6a | ||
![]() IX30G-A-10S-CVL1(7.0) Hirose Connector | 196 |
| - | Gold | - | Polyamide (PA) | - | - | - | - | Copper Alloy | - | 100 | - | - | - | + 85 C | - | - 40 C | - | Cable Mount | 10P10C | - | 251-0063-0-00 | Cat 5e, Cat 6a | - | Details | - | 50 VAC, 60 VDC | - | Tray | IX | - | - | Industrial Connector | 10 Position | Black | 1G/10G Base-T | - | Plug (Male) | - | 10 mm | - | Shielded | - | 1.5 A | - | IDC | - | - | - | 500 MOhms | 1 Port | 5000 Cycle | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() TM2RGV-L64-4S-150M Hirose Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 222-4456-9-00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM1RV-623K66-4S-350M Hirose Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 222-4555-0-00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 61 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JXT7-1131NL Pulse Electronics | 97 |
| - | Gold | Through Hole | Thermoplastic (TP) | Copper Alloy | - | - | - | Phosphor Bronze | - | - | 50 | - | - | + 85 C | Pulse Electronics | - 40 C | - | Board Lock | 8P8C | Tray | - | Cat 6a | Active | Details | - | - | -40°C ~ 85°C | Tray | JXT7-11 | Solder | RJ45 | Modular | 8 Position | Black | 10G Base-T PoE 100 W | 1 | Jack (Female) | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | 900 mA | Gold | Solder Pin | 8 Contact | - | 1x1 | - | 1 Port | - | - | - | - 40 C to + 85 C | - | Yellow, Green - Green | Up | - | - | 8 | Connectors | Right Angle | Board Guide | RJ45 | - | - | - | 50.0µin (1.27µm) | 0.525 (13.33mm) | UL 94 V-0 | - | ||
![]() JXD2-0Z10NL Pulse Electronics | 800 |
| - | - | Through Hole | Thermoplastic | Brass | - | - | - | Phosphor Bronze | - | - | 50 | - | - | + 85 C | Pulse Electronics | - 40 C | - | Board Lock | 8P8C | Tray | - | Cat 5 | Active | Details | PulseJack | - | -40°C ~ 85°C | Tray | JXD2 | Solder | RJ45 | Modular | - | Black | 10/100 Base-TX | 1 | Jack (Female) | - | - | Vertical | Shielded | - | - | Gold | Solder Pin | - | - | 1x1 | - | 1 | - | - | - | - | - | Green - Yellow | User Selectable | - | - | 4 | Connectors | Vertical | Board Guide | RJ45 | - | - | - | 30.0µin (0.76µm) | 0.667 (16.94mm) | - | - | ||
![]() PTI2-1G001 HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 35 | - | - | + 70 C | - | - 10 C | - | In-Line | 8P8C | - | - | Cat 5e | - | Details | - | - | - | Bulk | PTI | - | - | Isolator | - | White | 10/100/1000 Base-T | - | - | - | - | - | - | - | - | - | Connector | - | - | 1x1 | - | - | - | - | - | - | - | - | - | - | - | - | Couplers | Straight | - | RJ45 | - | - | - | - | - | - | - | ||
![]() PTA-01 HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 48 | - | - | - | - | - | - | Wall Mount | - | - | - | - | - | Details | - | - | - | Bulk | PTA | - | - | Mounting Frame | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | ||
![]() 43202-8802 Molex | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | Tin | - | - | 560 | - | - | + 85 C | - | - 40 C | - | - | - | - | 0432028802 | Cat 3 | - | Details | - | 125 V | - | Tray | 43202 | - | - | Modular | 8 Position | Black | 10 Base-T | - | Jack (Female) | - | 1.02 mm | - | Shielded | - | 1.5 A | - | Solder Pin | - | - | 1x1 | - | 1 Port | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 43202-8122 Molex | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | Tin | - | - | 1760 | - | - | + 85 C | - | - 40 C | - | - | - | - | 0432028122 | Cat 3 | - | Details | - | 150 VAC | - | Tray | 43202 | - | - | Modular | 8 Position | Black | 10 Base-T | - | Jack (Female) | - | 1.02 mm | - | Unshielded | - | 1.5 A | - | Solder Pin | - | - | 1x1 | - | 1 Port | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 1337251 Phoenix Contact | 27 |
| - | Gold | - | Stainless Steel | - | - | - | - | Phosphor Bronze | - | - | - | - | - | + 85 C | - | - 50 C | - | PCB Mount | 8P8C | - | - | - | - | Details | - | 72 V | - | - | - | - | - | Modular | 8 Position | - | - | - | - | - | - | - | Shielded | - | 1.5 A | - | Solder Pin | 8 Contact | - | 1x1 | - | 1 Port | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | IP20 | - | - | - | UL 94V-0 | - |