- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Exterior Housing Material | Interior Housing Material | Exterior Contact Material | Interior Contact Material | Approvals | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Coupling Mechanism | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Number of Positions / Contacts per Port | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Performance Category | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Style | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Durability | Insertion Force-Max | Insulator Color | Operating Temperature Range | Number of Positions/Contacts | Specifications | LED Color | Tab Direction | Exterior Type (Adapter End) | Interior Type (Adapter End) | Exterior Housing Color | Product | Mounting Angle | Features | Interior Housing Color | Terminal Length | Exterior Contact Finish | USOC Codes | Interior Contact Finish | IP Rating | Contact Finish Thickness | Plating Thickness | Exterior Contact Finish Thickness | Interior Contact Finish Thickness | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CJSLR6X88TGGRY Panduit Corporation | In Stock | - | - | - | - | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Polycarbonate (PC) | Phosphor Bronze | Phosphor Bronze | UL | CJSLR6 | - | - | - | - | - | 1 | - | - | CJSLR6X88TGGRY | - | - | Panduit Corp | - | - | - | 8P8C | - | - | Bulk | - | - | - | Cat 6a | Active | - | Details | - | - | - | - | -10°C ~ 65°C | - | Mini-Com® TX6A™ | - | - | - | - | Modular | - | Green | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Jack 8p8c (RJ45, Ethernet) | IDC, Pressdown, Punchdown Block | Gray | Connectors | - | 100 Ohm;Snap Mount | Blue | - | Tin | - | Tin | - | - | - | - | - | - | Cat6a | ||
![]() 44144-0103 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | - | 8P8C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | - | - | - | - | - | Modular | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43743-6121 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Cut Tape | - | - | - | - | - | Modular | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44144-0104 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | - | - | - | - | - | Modular | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | 40 | HALO ELECTRONICS INC | - | HFJ14-2450ER-L78RL | - | + 70 C | - | 0 C | - | Panel Mount | - | - | - | - | - | - | Active | - | - | 5.69 | Details | - | FastJacks | - | 1.5 kV | - | Tray | HFJ-10/100BT | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 32 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | unknown | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x4 | - | - | - | - | 4 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | RJ45 | - | - | - | - | - | - | - | - | ||
![]() GSXHT-NS2-88-3.68 Kycon | In Stock | - | - | - | BOARD | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL | - | - | - | 220 | KYCON INC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC | GSXHT-NS2-88-3.68 | GSX | - | - | - | - | RIGHT ANGLE | 8P8C | - | - | - | ROHS COMPLIANT | - | Active | - | - | 5.66 | Details | - | - | - | - | - | Tray | GSX | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | - | - | - | - | Jack (Female) | SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | - | - | - | - | compliant | - | NICKEL | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | JACK | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLX-N-62M-BLK Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 | KYCON INC | - | GLX-N-62M-BLK | GLX | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.65 | Details | - | - | - | - | - | Tube | GLX | - | - | - | TELECOM AND DATACOM CONNECTOR | Modular | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFJT1-1GHPRL HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | 25 | - | - | - | - | + 70 C | - | 0 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | FastJacks | - | 1.5 kV | - | Tube | HFJT1-1G | - | - | - | - | Modular | 20 Position | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | RJ45 | - | - | - | - | - | - | - | - | ||
![]() 1036260 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 8P8C | - | - | - | - | - | - | Cat 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS74800-102F Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 8P8C | - | - | - | - | - | - | Cat 5e | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44282-0007 Molex | In Stock | - | - | Gold | BOARD AND PANEL | GLASS FILLED POLYAMIDE | - | LOCKING | - | - | - | - | - | - | - | - | 0.73 inch | NOT SPECIFIED | Tin | - | - | 840 | MOLEX LLC | GLASS FILLED NYLON | 44282-0007 | - | + 80 C | - | - 40 C | - | RIGHT ANGLE | 8P8C | 80 °C | -40 °C | - | - | 0442820007 | Obsolete | Cat 3 | - | 5.83 | Details | Yes | - | 0.140743 oz | 125 V | - | Reel | 44282 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | Black | 10 Base-T | - | Jack (Female) | SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 8 | - | Shielded | - | 1.27 mm | - | compliant | 1.5 A | TIN OVER COPPER | UL | - | SMD/SMT | COMMERCIAL | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.53 inch | FEMALE | 94V-0 | NO | 0.693 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | 1x1 | 500000000 Ω | JACK | SURFACE MOUNT | 1000VAC V | 1 Port | 500 Cycles | 22.24 N | BLACK | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | RJ45 | - | - | - | 50u inch | - | - | UL 94 V-0 | - | ||
![]() 43202-4104 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | 2400 | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | 0432024104 | - | Cat 3, Cat 4 | - | - | Details | - | - | 0.059260 oz | 125 V | - | Tray | 43202 | - | - | - | - | Modular | 4 Position | Black | 10/16 Base-T | - | Jack (Female) | - | - | - | - | - | - | - | - | 1.02 mm | - | - | Unshielded | - | - | - | - | 1.5 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 233-301NF00G195HN3 Glenair | 601 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | 1 | - | - | - | - | - | Glenair | - | - | Panel Mount | - | - | - | Bulk | - | - | - | Cat 5e | Active | - | - | - | SuperNine | - | - | - | - | 233-301 | - | - | - | - | Modular | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | RJ45 | - | IP68 | - | - | - | - | - | - | ||
![]() 42878-9032 Molex | In Stock | - | - | Gold | BOARD | POLYESTER | - | LOCKING | HOLE .125-.137 | - | - | - | - | - | - | - | 0.61 inch | NOT SPECIFIED | Tin | - | - | 1260 | MOLEX LLC | GLASS FILLED POLYESTER | 42878-9032 | - | + 85 C | - | - 40 C | - | STRAIGHT | - | 85 °C | -40 °C | - | - | 0428789032 | Obsolete | Cat 3 | - | 5.84 | Details | Yes | - | - | 150 VAC | - | Tray | 42878 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | Black | 10 Base-T | - | Jack (Female) | LOW PROFILE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 4 | - | Unshielded | - | 2.54 mm | - | unknown | 1.5 A | - | CSA, UL | - | Solder Pin | COMMERCIAL | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | FEMALE | 94V-0 | NO | 0.5 inch | 1.5 A | TELCOM, MODULAR | 45 mΩ | 1x1 | 500000000 Ω | JACK | SOLDER | 1000VAC V | 1 Port | 500 Cycles | - | BLACK | - | - | - | - | - | - | - | - | Connectors | Vertical | - | - | 0.12 inch | - | RJ45 | - | - | - | 50u inch | - | - | UL 94 V-0 | - | ||
![]() 43202-8909 Molex | In Stock | - | - | Gold | BOARD AND PANEL | BRASS | - | GUIDE SLOT | SPLIT BOARD LOCK | LOCKING | - | - | - | - | - | - | 0.624 inch | NOT SPECIFIED | Tin | - | - | 560 | MOLEX LLC | GLASS FILLED POLYAMIDE | 43202-8909 | - | + 85 C | - | - 40 C | - | RIGHT ANGLE | - | 70 °C | -40 °C | - | - | 0432028909 | Obsolete | Cat 3, Cat 4 | - | 5.83 | Details | Yes | - | 0.155876 oz | 125 V | - | Tray | 43202 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | Black | 10/16 Base-T | - | Jack (Female) | SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 10 | - | Shielded | - | 2.54 mm | - | compliant | 1.5 A | NICKEL | CSA, UL | - | Solder Pin | COMMERCIAL | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.476 inch | FEMALE | 94V-0 | NO | 0.734 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | 1x1 | 500000000 Ω | JACK | SOLDER | 1000VAC V | 1 Port | 500 Cycles | - | BLACK | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | 0.12 inch | - | RJ45 | - | - | - | 50u inch | - | - | UL 94 V-0 | - | ||
![]() MJ3405-88-2 GCT | In Stock | - | - | Gold | Surface Mount | - | Polyamide (PA), Nylon | LOCKING | PEG | - | - | - | - | - | - | - | 0.594 inch | AU ON NI | Phosphor Bronze | - | 1000 VAC | 150 | GLOBAL CONNECTOR TECHNOLOGY INC | NYLON | MJ3405-88-2 | MJ3405 | + 85 C | GCT | - 40 C | - | SMD/SMT | 8P8C | 85 °C | -40 °C | Tape & Reel (TR) | - | - | Contact Manufacturer | Cat 3 | Obsolete | 5.68 | Details | Yes | - | 0.132983 oz | 125 VAC | -40°C ~ 85°C | Reel | MJ3405 | - | Solder | - | Jack | Modular | 8 Position | Black | 10 Base-T | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | 8 | 90° Angle (Right) | Unshielded | - | 1.27 mm | - | compliant | 1.5 A | - | UL | Gold | Solder | COMMERCIAL | 8 Contact | RECTANGULAR | - | 0.453 inch | FEMALE | - | - | 0.713 inch | 1.5 A | TELCOM, MODULAR | 35 mΩ | 1x1 | 1000 MOhms | JACK | SURFACE MOUNT | 1400VAC V | 1 Port | 750 Cycles | - | BLACK | - 40 C to + 85 C | 8p8c (RJ45, Ethernet) | - | Does Not Contain LED | Down | - | - | - | Connectors | Right Angle | Solder Retention | - | - | - | - | - | - | 6.00µin (0.152µm) | 6u inch | - | - | UL 94 V-0 | Cat3 | ||
![]() CRJ042-1-TH CUI Devices | 1075 |
| - | Gold | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | 2600 | - | - | - | - | + 70 C | CUI Devices | 0 C | Vertical | Board Lock | 8P8C | - | - | Tray | - | - | - | - | Active | - | - | - | - | - | 150 VAC | 0°C ~ 70°C | - | - | - | Solder | - | Jack | Modular | 8 Position | Black | - | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Vertical | Shielded | - | - | - | - | 1.5 A | - | - | Gold | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | 1 Port | - | - | - | 0 C to + 70 C | 8p8c (RJ45, Ethernet) | - | Does Not Contain LED | User Selectable | - | - | - | Connectors | Vertical | - | - | - | - | RJ45 | - | - | 6.00µin (0.152µm) | - | - | - | UL 94 V-0 | - | ||
![]() CRJ050-1-TH CUI Devices | 1274 |
| - | Gold | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | 2760 | - | - | - | - | + 70 C | CUI Devices | 0 C | Horizontal | Board Lock | 6P4C | - | - | Tray | - | - | - | - | Active | - | - | - | - | - | 150 VAC | 0°C ~ 70°C | - | - | - | Solder | - | Jack | Modular | 6 Position | Black | - | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | - | - | - | 1.5 A | - | - | Gold | Solder Pin | - | 4 Contact | - | - | - | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | 1 Port | - | - | - | 0 C to + 70 C | 6p4c (RJ13) | - | Does Not Contain LED | Down | - | - | - | Connectors | Right Angle | - | - | - | - | RJ13 | - | - | 6.00µin (0.152µm) | - | - | - | UL 94 V-0 | - | ||
![]() CRJ058-1H-SMT CUI Devices | 469 |
| - | Gold | Surface Mount | - | Polyamide (PA9T), Nylon 9T | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | 1200 | - | - | - | - | + 70 C | CUI Devices | 0 C | Horizontal | PCB Mount | 8P8C | - | - | Tray | - | - | - | - | Active | - | - | - | - | - | 150 VAC | 0°C ~ 70°C | - | - | - | Solder | - | Jack | Modular | 8 Position | Black | - | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | - | - | - | 1.5 A | - | - | Gold | SMD/SMT | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | 1 Port | - | - | - | 0 C to + 70 C | 8p8c (RJ45, Ethernet) | - | Does Not Contain LED | Down | - | - | - | Connectors | Right Angle | - | - | - | - | RJ45 | - | - | 6.00µin (0.152µm) | - | - | - | UL 94 V-0 | - | ||
![]() CRJ057-1H-SMT CUI Devices | 928 |
| - | Gold | Through Hole | - | Polyamide (PA9T), Nylon 9T | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | 1200 | - | - | - | - | + 70 C | CUI Devices | 0 C | Horizontal | PCB Mount | 8P8C | - | - | Tray | - | - | - | - | Active | - | - | - | - | - | 150 VAC | 0°C ~ 70°C | - | - | - | Solder | - | Jack | Modular | 8 Position | Black | - | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Unshielded | - | - | - | - | 1.5 A | - | - | Gold | SMD/SMT | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | 1 Port | - | - | - | 0 C to + 70 C | 8p8c (RJ45, Ethernet) | - | Does Not Contain LED | Down | - | - | - | Connectors | Right Angle | - | - | - | - | RJ45 | - | - | 6.00µin (0.152µm) | - | - | - | UL 94 V-0 | - |