- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Shell Material | Housing Material | Mounting Option 1 | Shell Material, Finish | Board Mounting Option | Shield Material | Body Length | Cable Types | Component Type | Connector Orientation | Contact Finish Mating | Contact Materials | Coupling Mechanism | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | LEDs | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Number of Positions / Contacts per Port | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Performance Category | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Pbfree Code | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Configuration | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Durability | Insulator Color | Operating Temperature Range | Shielded | Number of Positions/Contacts | LED Color | Tab Direction | Convert From (Adapter End) | Convert To (Adapter End) | Number of Cores per Jack | Product | Mounting Angle | Features | Terminal Length | USOC Codes | Port Configuration | Flammability | IP Rating | Length | Contact Finish Thickness | Plating Thickness | Height Above Board | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JC0-0182NL Pulse Electronics | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | Pulse Electronics | - | - | - | - | - | - | Tray | - | - | - | Active | - | Details | - | - | - | - | - | Tray | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2x4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | - | - | - | - | - | ||
![]() E6588-WB0B44-L Pulse Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1540 | - | - | - | - | - | - | - | - | - | - | 8P8C | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Tray | - | - | - | - | Modular | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTL-0006NL Pulse Electronics | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | Pulse Electronics | - | - | - | - | - | - | Tray | - | - | - | Active | - | Details | - | - | - | - | - | Tray | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | - | - | - | - | - | ||
![]() E5J88-043-01-L Pulse Electronics | 20000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 560 | - | - | - | - | - | + 85 C | - | - 40 C | - | Board Lock | 8P8C | - | - | - | - | - | - | - | - | Details | - | - | - | 125 VAC | - | Tray | - | - | - | - | Modular | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded, EMI Finger | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | - | - | ||
![]() E5B88-A01-01-L Pulse Electronics | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | Pulse Electronics | - | - | - | 8P8C | - | - | Tray | - | - | Cat 5 | Active | - | Details | - | - | - | - | - | Tray | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2x2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | - | - | - | - | - | ||
![]() E5J88-023-03-L Pulse Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | + 85 C | - | - 40 C | - | Board Lock | 8P8C | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Tray | - | - | - | - | Modular | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | - | - | - | - | - | - | - | ||
![]() GMXHT-S-66-50 Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 | KYCON INC | - | - | GMXHT-S-66-50 | GMXHT | - | - | - | - | - | 6P6C | - | - | - | - | Active | - | - | 5.68 | Details | - | - | - | - | - | Tray | GMX | - | - | TELECOM AND DATACOM CONNECTOR | Modular | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRJ027-1-TH CUI Devices | 788 |
| - | Gold | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | 2700 | - | - | - | - | - | + 70 C | CUI Devices | 0 C | Vertical | Board Lock | 8P8C | - | - | Tray | - | - | - | Active | - | Details | - | - | - | 150 VAC | 0°C ~ 70°C | - | - | - | Solder | Jack | Modular | 8 Position | Black | - | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | Vertical | Shielded | - | - | - | 1.5 A | - | - | Gold | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | 1 Port | - | - | 0 C to + 70 C | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | - | - | Connectors | Vertical | - | - | RJ45 | - | - | - | - | 6.00µin (0.152µm) | - | - | UL 94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | Gold | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 1000 VAC | 120 | - | - | - | - | - | + 85 C | GCT | - 40 C | - | Board Lock | 6P6C | - | - | Tray | - | - | Cat 3 | Obsolete | - | Details | - | - | 0.079366 oz | 125 VAC | -40°C ~ 85°C | Tray | MJ3105 | - | Solder | Jack | Modular | 6 Position | Black | 10 Base-T | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | Vertical | Unshielded | - | - | - | 1.5 A | - | - | Gold | Solder | - | 6 Contact | - | - | - | - | - | - | - | - | - | - | - | 1x1 | 1000 MOhms | - | - | - | 1 Port | - | - | - 40 C to + 85 C | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | User Selectable | - | - | - | Connectors | Vertical | Board Lock | - | - | - | - | - | - | 6.00µin (0.152µm) | - | - | UL 94 V-0 | Cat3 | ||
![]() CRJ015-1-TH CUI Devices | 499 |
| - | Gold | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | Phosphor Bronze | - | - | 1000 | - | - | - | - | - | + 70 C | CUI Devices | 0 C | Horizontal | In-Line | 4P4C | - | - | Tray | - | - | - | Active | - | - | - | - | - | 150 VAC | 0°C ~ 70°C | - | - | - | - | - | Modular | 4 Position | Black | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | 1.5 A | - | - | Gold | Connector | - | 4 Contact | - | - | - | - | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | 1 Port | - | - | 0 C to + 70 C | - | - | - | - | Jack, 4p4c (RJ9, RJ10, RJ22) | Jack, 4p4c (RJ9, RJ10, RJ22) | - | Couplers | Straight | - | - | RJ10 | - | - | - | - | 6.00µin (0.152µm) | - | - | UL 94 V-0 | - | ||
![]() CRJ028-1H-TH CUI Devices | 336 |
| - | Gold | Through Hole | - | - | Polyamide (PA9T), Nylon 9T | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | 2700 | - | - | - | - | - | + 70 C | CUI Devices | 0 C | Vertical | Board Lock | 8P8C | - | - | Tray | - | - | - | Active | - | - | - | - | - | 150 VAC | 0°C ~ 70°C | - | - | - | Solder | Jack | Modular | 8 Position | Black | - | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | Vertical | Shielded | - | - | - | 1.5 A | - | - | Gold | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | 1 Port | - | - | 0 C to + 70 C | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | - | - | Connectors | Vertical | - | - | RJ45 | - | - | - | - | 6.00µin (0.152µm) | - | - | UL 94 V-0 | - | ||
![]() CRJ051-1-TH CUI Devices | 1500 |
| - | Gold | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | 2760 | - | - | - | - | - | + 70 C | CUI Devices | 0 C | Horizontal | Board Lock | 6P6C | - | - | Tray | - | - | - | Active | - | - | - | - | - | 150 VAC | 0°C ~ 70°C | - | - | - | Solder | Jack | Modular | 6 Position | Black | - | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | - | - | 1.5 A | - | - | Gold | Solder Pin | - | 6 Contact | - | - | - | - | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | 1 Port | - | - | 0 C to + 70 C | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | Down | - | - | - | Connectors | Right Angle | - | - | RJ12 | - | - | - | - | 6.00µin (0.152µm) | - | - | UL 94 V-0 | - | ||
![]() CRJ005-M1-TH CUI Devices | 1541 |
| - | Gold | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | - | Brass | - | - | - | - | - | Phosphor Bronze | - | - | 1500 | - | - | - | - | - | + 70 C | CUI Devices | 0 C | Horizontal | Board Lock | 8P10C | - | - | Tray | - | - | Cat 5 | Active | - | - | - | - | - | 150 VAC | 0°C ~ 70°C | - | - | - | Solder | RJ45 | Magnetic Jack | 8 Position | Black | 10/100 Base-T PoE | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | - | - | 1.5 A | - | - | Gold | Solder Pin | - | 10 Contact | - | - | - | - | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | 1 Port | - | - | 0 C to + 70 C | - | - | Does Not Contain LED | Up | - | - | 4 | Connectors | Right Angle | Board Lock | - | RJ45 | - | - | - | - | 6.00µin (0.152µm) | - | 0.532 (13.51mm) | UL 94 V-0 | - | ||
![]() CRJ043-1-TH CUI Devices | 1181 |
| - | Gold | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | 2600 | - | - | - | - | - | + 70 C | CUI Devices | 0 C | Vertical | Board Lock | 8P8C | - | - | Tray | - | - | - | Active | - | - | - | - | - | 150 VAC | 0°C ~ 70°C | - | - | - | Solder | Jack | Modular | 8 Position | Black | - | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | Vertical | Shielded | - | - | - | 1.5 A | - | - | Gold | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | 1 Port | - | - | 0 C to + 70 C | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | - | - | Connectors | Vertical | - | - | RJ45 | - | - | - | - | 6.00µin (0.152µm) | - | - | UL 94 V-0 | - | ||
![]() VDV826704 Klein Tools | In Stock | - | - | Gold | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | Straight | - | - | - | - | 6 | - | - | Without LED | - | - | - | Klein Tools, Inc. | - | - | Cable Mount | 8P8C | - | - | Bulk | - | - | Cat 6a | Active | - | Details | - | - | 1 lb | - | - | - | Twisted Pair Connectors | - | IDC | Plug | Modular Connector | 8 Position | Clear | 10G Base-T PoE+ | - | Plug (Male) | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | Gold | IDC | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | Connector Kits | Straight | Pass-Through | - | RJ45 | 1 x 1 (Port) | - | - | 0.875 (22.23mm) | - | - | - | - | Cat6a | ||
![]() G8LX-188S1-QQ-G/Y-50 Kycon | In Stock | - | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | - | Brass | - | - | - | - | - | Phosphor Bronze | - | - | 120 | - | - | - | - | - | - | Kycon, Inc. | - | - | - | 8P8C | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | G8LX | - | Solder | RJ45 | Modular | - | - | - | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Green - Yellow | Down | - | - | 8 | Connectors | - | Board Guide | - | - | - | - | - | - | Flash | - | 0.524 (13.31mm) | - | - | ||
![]() 233-301NF00G195HN1 Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | 1 | - | - | - | - | - | - | Glenair | - | - | Panel Mount | - | - | - | Bulk | - | - | Cat 5e | Active | - | - | - | SuperNine | - | - | - | - | 233-301 | - | - | - | Modular | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | RJ45 | - | - | IP68 | - | - | - | - | - | - | ||
![]() 44150-0017 Molex | 40788 | - | - | Gold | BOARD AND PANEL | - | GLASS FILLED POLYAMIDE | Nylon | LOCKING | - | PEG | - | 1.2 inch | - | PCB Jack | - | NOT SPECIFIED | Tin | - | - | 180 | MOLEX INC | GLASS FILLED NYLON | - | 44150-0017 | 44150 | + 85 C | - | - 40 C | - | Board Lock | 8P8C | 80 °C | -40 °C | - | 0441500017 | Lifetime Buy | Cat 5, Cat 5e | Active | 7.52 | Details | Yes | - | 0.203672 oz | 150 VAC | - | Tray | 44150 | Yes | - | TELECOM AND DATACOM CONNECTOR | Ganged | 8 Position | Black | 10/100/1000 Base-T | - | Jack (Female) | 2 PORT, 8-POSITION EACH | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 16 | Right Angle (Side Entry) | Shielded, EMI Finger | - | 2.54 mm | unknown | 1.5 A | - | UL, CSA | - | Solder Pin | COMMERCIAL | - | STAGGERED | - | 0.505 inch | FEMALE | 94V-0 | NO | 0.828 inch | 1.5 A | TELCOM, MODULAR | 20 mΩ | - | 1x4 | 500000000 Ω | JACK | SOLDER | 1000VAC V | 2 Port | 500 Cycles | BLACK | - | No | - | - | - | - | - | - | Connectors | Right Angle | - | 0.142 inch | RJ45 | - | 94V-0 | - | - | - | 50u inch | - | UL 94 V-0 | - | ||
![]() 95540-6888 Molex | 3018 | - | - | Gold | BOARD | - | BRASS | Thermoplastic (TP) | - | - | - | - | - | - | PCB Jack | Right Angle | NOT SPECIFIED | Tin | - | - | 2700 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | Without LED | 95540-6888 | 95540 | + 85 C | - | - 40 C | - | RIGHT ANGLE | 8P8C | - | - | - | 0955406888 | Active | Cat 3 | Active | 5.67 | Details | Yes | - | 0.089596 oz | 125 VDC | - | MouseReel | 95540 | Yes | - | TELECOM AND DATACOM CONNECTOR | - | - | Black | 10 Base-T | - | Jack (Female) | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 8 | Right Angle (Side Entry) | Shielded | - | - | compliant | 1.5 A | TIN | - | - | SMD/SMT | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | 1x1 | - | JACK | SURFACE MOUNT | - | 1 Port | - | - | - | Yes | - | - | - | - | - | - | - | Right Angle | - | - | - | 1 x 1 (Port) | 94V-0 | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 1337254 Phoenix Contact | 106 |
| - | Gold | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | + 85 C | - | - 50 C | - | PCB Mount | 8P8C | - | - | - | - | - | - | - | - | Details | - | - | - | 72 V | - | - | - | - | - | - | Modular | 8 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 1.5 A | - | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | - | - | IP20 | - | - | - | - | UL 94V-0 | - |