- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Housing Material | Shell Material, Finish | Shield Material | Base Product Number | Brand | Category | Connector Orientation | Contact Materials | Coupling Mechanism | Degree of protection (IP) | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | LEDs | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Number of Positions / Contacts per Port | Package | Performance Category | Product Status | RoHS | Tradename | Type of fastening | Unit Weight | Voltage Rated | Voltage, Rating | With label space | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Capacitance | Subcategory | Pitch | Orientation | Shielding | Ingress Protection | Current Rating | Contact Finish | Termination Style | Number of Contacts | Failure Rate | Lead Spacing | Configuration | Insulation Resistance | Number of Ports | Lead Style | Mating Cycles | Product Type | Operating Temperature Range | Number of Positions/Contacts | LED Color | Tab Direction | Convert From (Adapter End) | Convert To (Adapter End) | Number of Cores per Jack | Connection Method | Product | Mounting Angle | Features | USOC Codes | Product Category | Port Configuration | IP Rating | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness | Height Above Board | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS-90000-006 Stewart Connector | In Stock | - | - | Gold | Through Hole | - | - | Thermoplastic (TP) | - | - | - | - | - | Right Angle | - | - | - | 1 kVAC | 1 | Without LED | - | + 85 C | Stewart Connector | - 40 C | - | Board Lock | 6P4C | Tray | Cat 3 | Active | Details | - | - | - | - | 125 VAC | - | -40°C ~ 85°C | - | SS-90000 | - | - | Solder | - | Jack | Modular | 6 Position | Black | 10 Base-T | 1 | Jack (Female) | - | - | 2.54 mm | 90° Angle (Right) | Unshielded | - | 1.5 A | Gold | Solder Pin | 4 Contact | - | - | 1x1 | 1000 MOhms | 1 Port | - | 750 Cycle | - | - 40 C to + 85 C | 6p4c (RJ11, RJ14) | Does Not Contain LED | Down | - | - | - | - | Connectors | Vertical | - | RJ11 | - | 1 x 1 (Port) | - | - | - | 15.0µin (0.38µm) | - | UL 94 V-0 | - | ||
![]() 1149873 Phoenix Contact | 133 | - | - | - | Surface Mount | - | - | Polyamide (PA9T), Nylon 9T, Glass Filled | - | - | - | - | - | Straight | Bronze | - | - | - | 100 | With LED | - | + 85 C | Phoenix Contact | - 40 C | - | PCB Mount | 8P8C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Cat 6a | Active | Details | - | - | - | - | 72 VDC | - | -40°C ~ 85°C | - | - | - | - | Solder | - | Jack | Modular | 8 Position | Black | 10G Base-T | 1 | - | - | - | - | 90° Angle (Right) | Shielded | IP20 | 1.5 A | Gold | SMD/SMT | - | - | - | 1x1 | - | 1 | - | - | - | - | 8p8c (RJ45, Ethernet) | Green - Yellow | Up | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | 1 x 1 (Port) | IP20 | - | - | - | - | - | - | ||
![]() CRJ066-1-SMT CUI Devices | 1696 | - | - | Gold | Panel Mount, Flange | - | - | Polyamide (PA) | - | - | - | - | - | - | Phosphor Bronze | - | - | - | 230 | - | - | + 70 C | CUI Devices | 0 C | Vertical | Flange Mount | 6P6C | Tray | - | Active | - | - | - | - | - | 150 VAC | - | 0°C ~ 70°C | - | - | - | - | Solder | - | Jack | Modular | 6 Position | Black | - | 1 | Jack (Female) | - | - | - | Vertical | Unshielded | - | 1.5 A | Gold | SMD/SMT | 6 Contact | - | - | 1x1 | 500 MOhms | 1 Port | - | - | - | 0 C to + 70 C | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | User Selectable | - | - | - | - | Connectors | Vertical | - | RJ12 | - | - | - | - | - | 6.00µin (0.152µm) | - | UL 94 V-0 | - | ||
![]() CRJ024-1-TH CUI Devices | 996 |
| - | Gold | Through Hole | - | - | Polyamide (PA) | - | - | - | - | - | - | Phosphor Bronze | - | - | - | 2700 | - | - | + 70 C | CUI Devices | 0 C | Vertical | Board Lock | 6P6C | Tray | - | Active | - | - | - | - | - | 150 VAC | - | 0°C ~ 70°C | - | - | - | - | Solder | - | Jack | Modular | 6 Position | Black | - | 1 | Jack (Female) | - | - | - | Vertical | Shielded | - | 1.5 A | Gold | Solder Pin | 6 Contact | - | - | 1x1 | 500 MOhms | 1 Port | - | - | - | 0 C to + 70 C | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | User Selectable | - | - | - | - | Connectors | Vertical | - | RJ12 | - | - | - | - | - | 6.00µin (0.152µm) | - | UL 94 V-0 | - | ||
![]() 1149867 Phoenix Contact | 23 |
| - | Gold | Through Hole | - | - | Polyamide (PA) | - | - | - | - | - | Right Angle | Phosphor Bronze | - | - | - | 80 | With LED | - | + 85 C | Phoenix Contact | - 40 C | - | Board Lock | 8P8C | Tray | Cat 6a | Active | Details | - | - | - | - | 72 VDC | - | -40°C ~ 85°C | - | - | - | - | Solder | - | Jack | Modular | 8 Position | Black | 10G Base-T | 1 | Jack (Female) | - | - | - | 90° Angle (Right) | Shielded | IP20 | 1.5 A | Gold | Solder Pin | 8 Contact | - | - | 1x1 | - | 1 Port | - | - | - | - | 8p8c (RJ45, Ethernet) | Yellow - Green | Up | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | 1 x 1 (Port) | IP20 | - | - | - | - | UL 94 V-0 | - | ||
![]() 2250577-1 TRP Connector | 146 |
| - | Gold | Panel Mount, Through Hole | - | - | Thermoplastic (TP) | - | Brass | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | + 70 C | TRP Connector B.V. | 0 C | - | Board Lock | 8P8C | Tray | Cat 5e | Active | Details | MagJack | - | - | - | - | - | 0°C ~ 70°C | Tray | MagJack® | - | - | Solder | - | RJ45 | Stacked, Magnetic Jack | 16 Position | Black | 10/100/1000 Base-T | 2 | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | Gold | Solder Pin | 16 Contact | - | - | 2x1 | - | 2 Port | - | - | - | 0 C to + 70 C | - | Green, Yellow - Green, Yellow | Up and Down | - | - | 8 | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | 50.0µin (1.27µm) | 0.900 (22.86mm) | UL 94 V-0 | - | ||
![]() SS-60400-024 Stewart Connector | In Stock | - | - | Gold | Panel Mount, Flange (2 Hole); Through Hole | - | - | Thermoplastic (TP) | - | - | SS-60400 | - | - | Right Angle | Copper Alloy | - | - | - | 500 | Without LED | - | - | Stewart Connector | - | - | Mounting Peg | 8P8C | Tray | Cat 6 | Active | Details | - | - | - | - | - | - | - | Tray | SealJack™ | - | - | Solder | - | Jack | Modular | 8 Position | - | 1G/10G Base-T | 1 | Jack (Female) | - | - | - | 90° Angle (Right) | Shielded | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | 8 Contact | - | - | 1x1 | - | 1 Port | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | 1 x 1 (Port) | IP67 | - | - | 50.0µin (1.27µm) | - | UL 94 V-0 | Cat6 | ||
![]() 44282-1104 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | 8P8C | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | Modular | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTN4576-0022 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screwing | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTN4576-0021 Schneider | 54 |
| - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screwing | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC4F0014-19N-1-C-U TE Connectivity | 2171 |
| - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | 1 | - | TE Connectivity | - | - | - | - | Panel Mount | 8P8C | - | - | - | Details | - | - | 2.081164 oz | - | - | - | - | - | PC4F0014 | - | - | - | - | - | Circular Modular | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | Connector | - | - | - | 1x1 | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | Couplers | Straight | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | ||
![]() 17-150014 Amphenol | 50 | - | - | Gold | Panel | - | - | Polyester | - | - | - | Amphenol CONEC | - | - | Phosphor Bronze | Threaded | - | - | 10 | - | Amphenol | + 85 C | - | - 40 C | - | Panel Mount | 8P8C | - | Cat 6a | - | Details | - | - | 1.439178 oz | - | 100 V | - | - | Bulk | - | - | - | - | - | - | Circular Modular | - | - | - | - | Jack (Female) | - | Modular Connectors / Ethernet Connectors | - | - | Shielded | - | 1 A | - | Connector | - | - | - | 1x1 | 500 MOhms | 1 Port | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | Couplers | Straight | - | RJ45 | Modular Connectors / Ethernet Connectors | - | IP67 | - | - | - | - | UL 94 V-0 | - | ||
![]() SS-74500-014 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 8P8C | - | Cat 5e | - | Details | StackJack | - | - | - | - | - | - | - | SS-74500 | - | - | - | - | - | Stacked | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | 2x6 | - | 12 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36100-812 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCJ24-804SK-L11 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | + 85 C | - | - 40 C | - | Board Lock | 8P8C | - | - | - | Details | - | - | - | - | 125 V | - | - | Tray | HCJ24 | - | - | - | - | - | Stacked | 8 Position | Black | - | - | Jack (Female) | - | - | - | - | Shielded, EMI Finger | - | 1.5 A | - | Solder Pin | 8 Contact | - | - | 2x4 | - | 8 Port | - | 750 Cycle | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | Polyester | - | - | - | - | - | - | Phosphor Bronze | - | - | - | 30 | - | - | + 85 C | - | - 40 C | - | Panel Mount | - | - | - | - | Details | FastJacks | - | - | - | 1.5 kV | - | - | Tube | HFJV1-1G | - | - | - | - | - | Modular | 14 Position | - | - | 1 Row | Jack (Female) | - | - | 2.54 mm | - | Shielded | - | - | - | Solder Pin | - | - | - | 1x1 | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | Connectors | Vertical | - | RJ45 | - | - | - | - | - | - | - | - | - | ||
![]() KLAPX-CPLR-S-64 Kycon | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | Kycon, Inc. | - | - | - | 6P4C | Tray | - | Active | Details | - | - | - | - | - | - | - | Tray | KLAPX | - | - | - | - | - | Modular | 6 Position | - | - | - | - | - | - | - | - | Shielded | - | - | Gold | - | 4 Contact | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 6p4c (RJ11, RJ14) | Jack, 6p4c (RJ11, RJ14) | - | - | Couplers | - | - | RJ45 | - | - | - | - | - | - | - | - | - | ||
![]() RJFTV67CPEM1BZ Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | Amphenol Socapex | - | - | - | - | - | - | 1 | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJFTV6 | - | - | - | - | - | - | - | - | - | - | Jack (Female) | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | ||
![]() 2111299-2 TE Connectivity | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | Tape & Reel (TR) | - | Active | Compliant | - | - | - | 100V | - | - | -55°C ~ 150°C | - | GA | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | - | X8R | - | - | - | - | Automotive | - | - | 3300 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.057 (1.45mm) | - | - | - | AEC-Q200 | ||
![]() 1710009 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Position | - | - | - | - | - | - | 7.62 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - |