- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Shield Material | Base Product Number | Connector Orientation | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LEDs | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Positions / Contacts per Port | Package | Part # Aliases | Part Life Cycle Code | Performance Category | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Pitch | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Configuration | Insulation Resistance | Number of Ports | Contact Finish Termination | Mating Cycles | Number of Positions/Contacts | LED Color | Tab Direction | Number of Cores per Jack | Product | Mounting Angle | Features | USOC Codes | Port Configuration | IP Rating | Contact Finish Thickness | Height Above Board | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1091942 Phoenix Contact | 59 | - | - | - | Through Hole | - | - | - | Straight | - | Copper | 84 | - | Without LED | - | + 105 C | Phoenix Contact | - 40 C | Board Lock | 8P8C | Tray | - | - | Cat 6a | Active | - | Details | - | - | - | 72 VDC | -40°C ~ 105°C | - | - | - | Solder | - | Jack | Modular | 8 Position | Black | 10G Base-T | 1 | - | - | Vertical | Shielded | IP20 | - | 1.5 A | Gold | Solder Pin | - | 1x1 | - | 1 | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | Connectors | Vertical | - | RJ45 | 1 x 1 (Port) | IP20 | - | - | - | Cat6a | ||
![]() 1099281 Phoenix Contact | 148 |
| - | - | Through Hole | - | - | - | Right Angle | - | Copper | 84 | - | With LED | - | + 105 C | Phoenix Contact | - 40 C | Board Lock | 8P8C | Tray | - | - | Cat 6a | Active | - | Details | - | - | - | 72 VDC | -40°C ~ 105°C | - | - | - | Solder | - | Jack | Modular | 8 Position | Black | 10G Base-T | 1 | - | - | 90° Angle (Right) | Shielded, EMI Finger | IP20 | - | 1.5 A | Gold | Solder Pin | - | 1x1 | - | 1 | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | - | Connectors | Right Angle | - | RJ45 | 1 x 1 (Port) | IP20 | - | - | - | Cat6a | ||
![]() TM1RV-623K62-4S-150M Hirose | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | + 60 C | - | - 25 C | In-Line | 6P2C | - | 222-4470-0-00 | - | - | - | - | Details | - | - | - | 125 V | - | - | - | - | - | - | - | Modular | - | Gray | - | - | - | - | - | Unshielded | - | - | 500 mA | - | Wire Leads | - | 1x1 | - | - | - | - | - | - | - | - | Connectors | Straight | - | RJ11 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | NOT SPECIFIED | Phosphor Bronze | 30 | HALO ELECTRONICS INC | - | HFJV1-E2450-L21RL | + 85 C | - | - 40 C | Panel Mount | - | - | - | Active | Cat 5 | - | 5.13 | Details | Yes | FastJacks | - | 1.5 kV | - | Tube | HFJV1-10/100BT | e4 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 12 Position | - | 10/100 Base-T | 1 Row | Jack (Female) | 2.54 mm | - | Shielded | - | compliant | - | - | Solder Pin | - | 1x1 | - | 1 Port | Gold (Au) | - | - | - | - | - | Connectors | Vertical | - | RJ45 | - | - | - | - | - | - | ||
![]() HFJT1-1GPE-L12RL HALO | In Stock | - | - | Gold | - | - | - | - | - | - | Phosphor Bronze | 25 | - | - | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | Details | - | FastJacks | - | 1.5 kV | - | Tube | HFJT1-1G | - | - | - | - | Modular | 20 Position | - | - | 1 Row | Jack (Female) | 2.54 mm | - | Shielded | - | - | 350 mA | - | Solder Pin | - | 1x1 | - | 1 Port | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | ||
![]() PSL-DCPLE Panduit Corporation | 59 |
| - | - | - | - | - | PSL | - | - | - | 1 | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | - | - | Lock-In Device | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | RJ45 | - | - | - | - | - | - | ||
![]() PSL-DCPLRE Panduit Corporation | 67 |
| - | - | - | - | - | PSL | - | - | - | 1 | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | - | - | Lock-In Device | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | RJ45 | - | - | - | - | - | - | ||
![]() HCJT4-815SK-L11 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | 20 | - | - | - | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | - | - | - | Details | - | - | - | 125 V | - | Tray | HCJT4 | - | - | - | - | Modular | 8 Position | - | - | - | Jack (Female) | - | - | Shielded | - | - | 1.5 A | - | Solder Pin | 8 Contact | 1x4 | - | 4 Port | - | 750 Cycle | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJ21-804SK-L12 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | 50 | - | - | - | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | - | - | - | Details | - | - | - | 125 V | - | Tray | HCJ21 | - | - | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | Shielded | - | - | 1.5 A | - | Solder Pin | 8 Contact | 2x1 | - | 2 Port | - | 750 Cycle | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJ26-805SK-L11 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | 10 | - | - | - | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | - | - | - | Details | - | - | - | 125 V | - | Tray | HCJ26 | - | - | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | Shielded | - | - | 1.5 A | - | Solder Pin | 8 Contact | 2x6 | - | 12 Port | - | 750 Cycle | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJ26-804SK-L12 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | 10 | - | - | - | + 85 C | - | - 40 C | Board Lock | 8P8C | - | - | - | - | - | - | Details | - | - | 3.441769 oz | 125 V | - | Tray | HCJ26 | - | - | - | - | Stacked | 8 Position | Black | - | - | Jack (Female) | - | - | Shielded, EMI Finger | - | - | 1.5 A | - | Solder Pin | 8 Contact | 2x6 | - | 12 Port | - | 750 Cycle | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJ21-802SK-L21 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | 50 | - | - | - | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | - | - | - | Details | - | - | - | 125 V | - | Tray | HCJ21 | - | - | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | Shielded | - | - | 1.5 A | - | Solder Pin | 8 Contact | 2x1 | - | 2 Port | - | 750 Cycle | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJ22-802SK-L12 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | 30 | - | - | - | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | - | - | - | Details | - | - | - | 125 V | - | Tray | HCJ22 | - | - | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | Shielded | - | - | 1.5 A | - | Solder Pin | 8 Contact | 2x2 | - | 4 Port | - | 750 Cycle | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJ22-804SK-L11 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | 30 | - | - | - | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | - | - | - | Details | - | - | - | 125 V | - | Tray | HCJ22 | - | - | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | Shielded | - | - | 1.5 A | - | Solder Pin | 8 Contact | 2x2 | - | 4 Port | - | 750 Cycle | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | UL 94 V-0 | - | ||
![]() HCJ22-805SK-L11 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | 30 | - | - | - | + 85 C | - | - 40 C | Mounting Peg | 8P8C | - | - | - | - | - | - | Details | - | - | - | 125 V | - | Tray | HCJ22 | - | - | - | - | Stacked | 8 Position | - | - | - | Jack (Female) | - | - | Shielded | - | - | 1.5 A | - | Solder Pin | 8 Contact | 2x2 | - | 4 Port | - | 750 Cycle | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | UL 94 V-0 | - | ||
![]() JXD0-9006NL Pulse Electronics | In Stock | - | - | Gold | Through Hole | Liquid Crystal Polymer (LCP) | Brass | - | - | - | Copper Alloy | 50 | - | - | - | + 85 C | Pulse Electronics | - 40 C | Board Lock | 8P8C | Tray | - | - | Cat 5 | Obsolete | - | Details | - | PulseJack | 0.176429 oz | - | -40°C ~ 85°C | Tray | JXD | - | Solder Paste | - | RJ45 | Modular | 8 Position | Black | 10/100 Base-TX | 1 | Jack (Female) | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | Solder Pin | 8 Contact | 1x1 | - | 1 Port | - | - | - | Green - Yellow | Down | 4 | Connectors | Right Angle | Board Guide | RJ45 | - | - | 30.0µin (0.76µm) | 0.570 (14.50mm) | UL 94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 520 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | FastJack | - | - | - | Tube | HFJ-1G | - | - | - | - | - | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 17-111094 CONEC | In Stock | - | - | Gold | - | Zinc | - | - | - | - | Phosphor Bronze | 10 | - | - | - | + 85 C | - | - 40 C | Flange Mount | 8P8C | - | - | - | Cat 5e | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | Modular | - | Black | - | - | Jack (Female) | - | - | Shielded | - | - | 1.2 A | - | Solder | - | 1x1 | 500 MOhms | 1 Port | - | - | - | - | - | - | Connectors | Straight | - | RJ45 | - | IP67 | - | - | UL 94 V-0 | - | ||
![]() 57-99010 CONEC | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SuperCon | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | Plug (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | IP67 | - | - | - | - | ||
![]() 17-111574 CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 8P8C | - | - | - | Cat 5e | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Modular | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | RJ45 Jack | - | - | - | - | - | - | - | - | - | - | Couplers | - | - | RJ45 | - | - | - | - | - | - |