- Manufacturer
- Contact Materials
- Connector Type
- Orientation
- RoHS Status
- Shielding
- Number of Ports
- Termination
- Housing Material
- Part Status
- Factory Lead Time
- Mount
- Packaging
Attribute column
Categories
Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | PCB Mounting Orientation | Core Material | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Brand | Category Number | Circuit Applications | Connector Orientation | Contact Finish Mating | Contact Materials | Ethernet Connector Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | LEDs | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Positions / Contacts per Port | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Performance Category | Pitch (mm) | Positions Loaded | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tail Length | Termination Method | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Military Standard | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | Inductance | ELV | Termination Type | Test Frequency | DC Resistance (DCR) | Dielectric Withstanding Voltage | Element Configuration | Number of Ports | Max DC Current | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Lead/Base Style | Family | Mating Cycles | Insulator Color | Direction | Number of Ways | Product Type | Operating Temperature Range | Number of Positions/Contacts | DC Current | Shield Type | LED Color | Tab Direction | Self Resonant Frequency | Current Rating (Max) | Keyed | Product | Mounting Angle | Features | Terminal Length | USOC Codes | Product Category | Product Length | Port Configuration | IP Rating | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Contact Finish Thickness - Mating | PCB Thickness | Product Height (mm) | Radiation Hardening | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5520470-3 TE Connectivity | 1 |
| - | - | - | Gold Over Nickel | Through Hole | PBT-POLYESTER | Polybutylene Terephthalate (PBT) | 6 | - | SPLIT BOARD LOCK | - | - | - | PBT (Polybutylene Terephthalate) | 0.535 inch | Right Angle | TE Connectivity | Cat 3 | - | Right Angle | NOT SPECIFIED | Phosphor Bronze | RJ25 Connector | 2816 | TE CONNECTIVITY LTD | - | Without LED | TE Connectivity | 5520470-3 | + 85 C | - | - 40 C | Through Hole | Through Hole | 6P6C | -40C to 85C | 85 °C | -40 °C | - | - | Active | Cat 3 | 1.27(mm) | 6 | 20.83(mm) | - | 1.61 | Details | Yes | - | - | Solder | 0.136016 oz | 150VAC | 150 V | - | Box or Tray | 5520470 | - | e3 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-25 | 6 Position | - | - | Black | 10 Base-T | 1 Row | F | - | 8536.69.40.30 | Modular Connectors / Ethernet Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 6 | Right Angle | Unshielded | - | 2.54 mm | 13.59mm | - | compliant | 200 mA, 1.5 A | - | - | CSA, UL | - | Solder Pin | COMMERCIAL | 6 POS | STAGGERED | 0.635 inch | FEMALE | - | Black | NO | 0.825 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | JACK | - | - | SOLDER | - | - | 1400VAC V | - | 1 | - | 750 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 5520470 | - | GRAY | - | 6P6C | Modular Connectors / Ethernet Connectors | - | - | - | UTP | - | - | - | 1.5/Contact(A) | - | Connectors | Right Angle | - | 0.17 inch | RJ25 | Modular Connectors / Ethernet Connectors | 13.34 mm | 1 x 1 (Port) | - | 13.59(mm) | - | 20.96mm | 16.13mm | - | 50u inch | - | - | 16.13(mm) | - | UL 94 V-0 | - | ||
![]() 5558068-1 TE Connectivity | In Stock | - | - | 14 Weeks | - | Gold | BOARD AND PANEL | COPPER ALLOY | Thermoplastic (TP) | 10 | LOCKING | SPLIT BOARD LOCK | - | - | - | PCT (Polychlorinated Terphenyl) | 0.625 inch | Right Angle | TE Connectivity / AMP | Cat 3 | - | - | GOLD (50) | Phosphor Bronze | - | 90 | TE CONNECTIVITY LTD | POLYETHYLENE | - | TE Connectivity | 5558068-1 | + 85 C | - | - 40 C | Through Hole | Through Hole | 10P10C | -40C to 80C | 85 °C | -40 °C | - | ROHS COMPLIANT | Active | Cat 3 | 2.54(mm) | 10 | 21.34(mm) | - | 1.61 | Details | Yes | - | - | Solder | 0.257041 oz | 150VAC | - | -40 to 80 °C | Tray | - | - | e3 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 10 Position | - | - | Black | 10 Base-T | - | Receptacle | - | 8536.69.40.30 | Modular Connectors / Ethernet Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 10 | - | Shielded | - | 2.54 mm | - | - | compliant | 200 mA, 1.5 A | - | TIN OVER NICKEL | UL | - | Solder Pin | COMMERCIAL | 10 POS | STAGGERED | 0.537 inch | FEMALE | 94V-0 | Black | NO | 0.84 inch | AMP | 1.5 A | TELCOM, MODULAR | - | 1x1 | - | JACK | - | - | SOLDER | - | - | 1000VAC V | - | 1 | - | 750 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 5558068 | - | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | 1.5/Contact(A) | - | Connectors | Right Angle | - | 0.14 inch | RJ45 | Modular Connectors / Ethernet Connectors | 15.88 mm | - | - | 15.88(mm) | - | - | - | - | 50u inch | - | - | 13.64(mm) | - | UL 94 V-0 | - | ||
![]() 5406533-7 TE Connectivity | In Stock | - | - | 23 Weeks | Production (Last Updated: 10 months ago) | Gold | BOARD | POLYETHYLENE | Thermoplastic | - | LOCKING | SPLIT BOARD LOCK | Right Angle | - | - | - | 0.65 inch | - | - | - | Signal | - | NOT SPECIFIED | Bronze | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | TE Connectivity | 5406533-7 | - | - | - | - | RIGHT ANGLE | - | - | 85 °C | -40 °C | - | - | Obsolete | - | - | - | - | - | 8.03 | Compliant | Yes | - | 2.54 mm | - | - | - | - | - | - | - | - | e3 | Yes | Solder | - | TELECOM AND DATACOM CONNECTOR | - | 8 | 85 °C | -40 °C | Green, Orange | - | 1 | - | - | - | Telecom and Datacom Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.04 mm | 8 | Right Angle | No | - | 2.032 mm | 15.24 mm | 8 | compliant | 1.5 A | - | - | CSA, UL | - | - | COMMERCIAL | 8 | STAGGERED | 0.535 inch | FEMALE | 94V-0 | Black | NO | 0.6 inch | AMP | 1.5 A | TELCOM, MODULAR | - | - | 500000000 Ω | JACK | - | Compliant | SOLDER | - | - | 1000VAC V | Single | 1 | - | 750 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | BLACK | Up | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 0.1 inch | - | - | - | - | - | - | 13.59 mm | 16.51 mm | - | - | 1.27 µm | 1.27 µm | 1.57 mm | - | No | UL94 V-0 | - | ||
![]() 5558067-1 TE Connectivity | In Stock | - | - | 8 Weeks | - | Gold | BOARD AND PANEL | COPPER ALLOY | - | 10 | LOCKING | PEG | - | - | - | PCT (Polychlorinated Terphenyl) | 0.625 inch | Right Angle | TE Connectivity | Cat 3 | - | - | NOT SPECIFIED | Phosphor Bronze | - | 90 | TE CONNECTIVITY LTD | PCT-POLYESTER | - | TE Connectivity | 5558067-1 | + 85 C | - | - 40 C | Through Hole | Through Hole | 10P10C | -40C to 80C | 85 °C | -40 °C | - | - | Active | Cat 3 | 2.54(mm) | 10 | 21.34(mm) | - | 1.6 | Details | Yes | - | - | Solder | 0.255031 oz | 150VAC | 150 V | -40 to 80 °C | Box or Tray | - | - | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 10 Position | - | - | Black | 10 Base-T | - | Receptacle | LOW PROFILE, SHIELDED, SIDE ENTRY | 8536.69.40.30 | Modular Connectors / Ethernet Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 10 | - | Shielded | - | 2.54 mm | - | - | compliant | 200 mA, 1.5 A | - | NICKEL | UL | - | Solder Pin | COMMERCIAL | 10 POS | STAGGERED | 0.54 inch | FEMALE | 94V-0 | Black | NO | 0.84 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | JACK | - | - | SOLDER | - | - | 1000VAC V | - | 1 | - | 750 Cycles | - | 35.584 N | 35.584 N | - | 5558067 | - | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | 1.5/Contact(A) | - | Connectors | Right Angle | - | 0.14 inch | RJ45 | Modular Connectors / Ethernet Connectors | 15.87 mm | - | - | 15.87(mm) | - | - | - | - | 50u inch | - | - | 13.64(mm) | - | UL 94 V-0 | - | ||
![]() 5406552-1 TE Connectivity | In Stock | - | - | 17 Weeks | - | Gold | BOARD | COPPER-ZINC ALLOY | Thermoplastic | 48 | - | - | - | - | - | Thermoplastic | - | Right Angle | TE Connectivity / AMP | Cat 5 | - | - | GOLD (50) OVER NICKEL | Phosphor Bronze | - | 32 | TYCO ELECTRONICS AMP | POLYETHYLENE | - | TE Connectivity | 5406552-1 | + 85 C | - | - 40 C | Through Hole | Through Hole | 8P8C | -40C to 85C | - | - | - | - | Transferred | Cat 5 | 2.03(mm) | 32 | 15.75(mm) | - | 1.58 | Details | - | TE Connectivity Cat5 8-Way Female RJ45 Socket Right Angle PCB Mount STP | - | Solder | 0.481807 oz | 150VAC | 150 V | -40 to 85 °C | Box or Tray | - | - | e0 | Yes | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10/100 Base-T | - | Receptacle | 4 PORT, 8-POSITION EACH | - | Modular Connectors / Ethernet Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.0300 mm | 32 | - | Shielded, EMI Finger | - | - | - | - | unknown | 1.5 A | - | NICKEL | - | - | Solder Pin | - | 32(POS) | - | - | FEMALE | 94V-0 | Black | NO | - | AMP | - | - | - | 1x4 | - | JACK | - | - | SOLDER | - | - | - | - | 4(Port) | - | - | MATTE TIN LEAD (150) OVER NICKEL | - | - | - | 5406552 | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | 1.5/Contact(A) | - | Connectors | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | 64.77 mm | - | - | 64.77(mm) | - | - | - | - | - | - | - | 14.54(mm) | - | UL 94 V-0 | - | ||
![]() 5406556-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | 5406556-4 | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 557280-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6368116-4 TE Connectivity | 449 |
| - | - | - | Gold Over Nickel | - | - | - | 96 | - | - | - | - | - | - | - | Right Angle | TE Connectivity | Cat 5 | - | - | - | Phosphor Bronze | - | 10 | - | - | - | TE Connectivity | - | - | - | - | - | Through Hole | - | -30C to 70C | - | - | - | - | - | - | 1.02(mm) | 64 | 31.06(mm) | - | - | Details | - | - | - | Press Fit | - | - | - | - | Tray | - | - | - | - | - | - | - | RJ-45 | - | - | - | - | - | - | F | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64(POS) | - | - | - | - | Black | - | - | - | - | - | - | 2x6 | - | - | - | - | - | - | - | - | - | 12(Port) | - | - | - | - | - | - | 6368116 | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | 89.03(mm) | - | - | - | - | - | - | - | 22.99(mm) | - | - | - | ||
![]() RJE1A1885441 Amphenol | 552 | - | - | - | - | Gold | PCB Mount | - | Thermoplastic | - | - | - | - | - | RJE1A18 | - | - | - | Amphenol Commercial Products | - | - | Right Angle | - | Phosphor Bronze | RJ45 Connector | 50 | - | - | With LED | Amphenol | - | + 85 C | Amphenol ICC (Commercial Products) | - 40 C | - | PCB Mount | 8P8C | - | - | - | Tray | - | - | Cat 5e | - | - | - | Active | - | Details | - | - | - | - | - | - | 125 VAC | -55°C ~ 85°C | Tray | RJE1A | - | - | - | Solder | - | Jack | Modular | 8 Position | - | - | Black | 1G/2.5G Base-T | 1 | Female | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | 1.02 mm | - | 90° Angle (Right) | Shielded | - | - | - | - | - | 1.25 A | - | - | - | Gold | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 750 Cycles | - | - | 8P8C | Modular Connectors / Ethernet Connectors | - 55 C to + 85 C | 8p8c (RJ45, Ethernet) | - | Shielded | Green - Yellow | Up | - | - | - | Connectors | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | - | 1 x 1 (Port) | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | Cat5e | ||
![]() RJE721886411 Amphenol | 644 |
| - | - | - | Gold | PCB Mount | - | Thermoplastic | - | - | - | - | - | RJE7218 | - | - | - | Amphenol Commercial Products | - | - | Right Angle | - | Phosphor Bronze | RJ45 Connector | 50 | - | - | With LED | Amphenol | - | + 85 C | Amphenol ICC (Commercial Products) | - 40 C | - | Mounting Peg | 8P8C | - | - | - | Tray | - | - | Cat 5e | - | - | - | Active | - | - | - | - | - | - | - | - | 125 VAC | -40°C ~ 85°C | Tray | RJE72 | - | - | - | Solder | - | Jack | Modular | 8 Position | - | - | Black | 1G/2.5G Base-T | 1 | Female | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | - | - | - | - | 1.25 A | - | - | - | Gold | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | - | 1x1 | 500 MOhms | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 750 Cycle | - | - | 8P8C | Modular Connectors / Ethernet Connectors | - 40 C to + 85 C | 8p8c (RJ45, Ethernet) | - | Shielded | Yellow, Green | Up | - | - | - | Connectors | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | - | 1 x 1 (Port) | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | - | UL 94V-0 | Cat5e | ||
![]() J00026A4111 Telegartner | In Stock | - | - | - | - | Gold over Nickel | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 Connector | - | TELEGARTNER KARL GARTNER GMBH | - | - | Telegartner Karl Gartner GmbH | J00026A4111 | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | 5.63 | - | - | - | - | - | - | - | - | - | - | MFP8 | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | 41mm | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4P4C | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | 45.7mm | 13.9mm | - | - | - | - | - | - | - | - | ||
![]() RJHSE5F8G03 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Commercial Products | - | - | - | - | - | - | 46 | - | - | - | Amphenol | - | - | - | - | - | - | 8P8C | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJHSE5F8803 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Commercial Products | - | - | - | - | - | - | 46 | - | - | - | Amphenol | - | - | - | - | - | - | 8P8C | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJHSE5F8T03 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Commercial Products | - | - | - | - | - | - | 46 | - | - | - | Amphenol | - | - | - | - | - | - | 8P8C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJHSE5F8M03 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Commercial Products | - | - | - | - | - | - | 46 | - | - | - | Amphenol | - | - | - | - | - | - | 8P8C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJHSE5F8C03 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Commercial Products | - | - | - | - | - | - | 46 | - | - | - | Amphenol | - | - | - | - | - | - | 8P8C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJHSE5F8E03 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Commercial Products | - | - | - | - | - | - | 46 | - | - | - | Amphenol | - | - | - | - | - | - | 8P8C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJHSE5F8D03 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Commercial Products | - | - | - | - | - | - | 46 | - | - | - | Amphenol | - | - | - | - | - | - | 8P8C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJE0166202H Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | Amphenol Commercial Products | - | - | - | - | - | - | 448 | - | - | - | Amphenol | - | - | - | - | - | - | 6P6C | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Tape and Reel | RJE | 10 % | - | - | - | - | - | - | - | 105 °C | -55 °C | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2 µH | - | - | 7.9 MHz | 600 mΩ | - | - | - | 360 mA | - | - | - | - | Axial | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | 360 mA | - | - | - | 50 MHz | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | 9.78 mm | - | - | - | - | - | - | - | - | - | ||
![]() RJHSE5F8H03 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Commercial Products | - | - | - | - | - | - | 46 | - | - | - | Amphenol | - | - | - | - | - | - | 8P8C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |