- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Housing Material | Shield Material | Base Product Number | Contact Materials | Mfr | Package | Product Status | RoHS | Tail Length | Operating Temperature | Packaging | Series | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Pitch | Orientation | Shielding | Depth | Number of Positions Loaded | Current Rating | Contact Finish | Number of Contacts | ELV | Element Configuration | Number of Ports | Direction | LED Color | Tab Direction | Preloaded | Number of Cores per Jack | Number of Cores | Features | Turns Ratio | Length | Contact Finish Thickness | Height Above Board | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6610055-1 TE Connectivity | In Stock | - | - | - | - | Through Hole | - | Thermoplastic | - | - | - | - | - | - | Compliant | - | - | - | - | Solder | RJ45 | - | - | - | - | 1 | - | - | - | Shielded | - | - | - | - | - | Compliant | - | 4 | Up | - | - | - | 4 | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() AR11-4224I Allied Components | In Stock | - | - | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | - | Phosphor Bronze | Allied Components International | Tray | Active | - | - | -40°C ~ 85°C | - | - | Solder | RJ45 | - | - | - | 10/100 Base-T | 1 | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | - | - | - | 1 | - | Green - Yellow | Up | - | 5 | - | Board Lock | - | - | 50.0µin (1.27µm) | 0.531 (13.50mm) | - | - | ||
![]() AR11-4515 Allied Components | In Stock | - | - | - | - | - | Through Hole | Thermoplastic | Stainless Steel | - | Phosphor Bronze | Allied Components International | Tray | Active | - | - | 0°C ~ 70°C | - | - | Solder | RJ45 | - | - | - | 10/100/1000 Base-T, AutoMDIX | 1 | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | - | - | - | 1 | - | Green - Yellow | Down | - | 8 | - | Board Guide | - | - | 6.00µin (0.152µm) | 0.524 (13.31mm) | - | - | ||
![]() AR11-4456 Allied Components | In Stock | - | - | - | - | - | Through Hole | Thermoplastic | Brass | - | Phosphor Bronze | Allied Components International | Tray | Active | - | - | 0°C ~ 70°C | - | - | Solder | RJ45 | - | - | - | 10G Base-T, AutoMDIX | 1 | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | - | - | - | 1 | - | Does Not Contain LED | Down | - | 8 | - | Board Guide | - | - | 50.0µin (1.27µm) | 0.469 (11.92mm) | - | - | ||
![]() AR21-4538I Allied Components | In Stock | - | - | - | - | - | Through Hole | Thermoplastic | Copper Alloy | - | Copper Alloy | Allied Components International | Tray | Active | - | - | -40°C ~ 85°C | - | - | Solder | RJ45 | - | - | - | 10/100/1000 Base-T, AutoMDIX | 2 | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | - | - | - | 2 | - | Yellow - Green | Up and Down | - | 8 | - | Board Guide | - | - | 6.00µin (0.152µm) | 1.059 (26.90mm) | - | - | ||
![]() 2250576-1 TRP Connector | 37 |
| - | - | - | - | Through Hole | Thermoplastic | Brass | - | Phosphor Bronze | TRP Connector B.V. | Tray | Active | - | - | 0°C ~ 70°C | - | - | Solder | RJ45 with USB A, Dual | - | - | - | 2.5G Base-T, AutoMDIX | 1 | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | - | - | - | 1 | - | Green - Green, Yellow | Up | - | 8 | - | Board Lock | - | - | 50.0µin (1.27µm) | 1.223 (31.06mm) | - | - | ||
![]() AR11-3780I Allied Components | In Stock | - | - | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | - | Phosphor Bronze | Allied Components International | Tray | Active | - | - | -40°C ~ 85°C | - | - | Solder | RJ45 | - | - | - | 10/100 Base-T | 1 | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Nickel | - | - | - | 1 | - | Green - Yellow | Up | - | 4 | - | Board Lock | - | - | 40.0µin (1.02µm) | 0.535 (13.59mm) | - | - | ||
![]() AR14-3916 Allied Components | In Stock | - | - | - | - | - | Through Hole | Thermoplastic | Brass | - | Phosphor Bronze | Allied Components International | Tray | Active | - | - | 0°C ~ 70°C | - | - | Solder | RJ45 | - | - | - | 10/100/1000 Base-T | 1 | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | - | - | - | 4 | - | Green - Green | Up | - | 8 | - | Board Guide | - | - | 6.00µin (0.152µm) | 0.553 (14.04mm) | - | - | ||
![]() AR12-3830I Allied Components | In Stock | - | - | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | - | Phosphor Bronze | Allied Components International | Tray | Active | - | - | -40°C ~ 85°C | - | - | Solder | RJ45 | - | - | - | 10/100 Base-T | 1 | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | - | - | - | 2 | - | Green - Yellow | Down | - | 4 | - | Board Lock | - | - | 6.00µin (0.152µm) | 0.531 (13.49mm) | - | - | ||
![]() 2250539-1 TRP Connector | 79 | - | - | - | - | - | Through Hole | Thermoplastic | Brass | - | Phosphor Bronze | TRP Connector B.V. | Tray | Active | - | - | -40°C ~ 85°C | - | - | Solder | RJ45 | - | - | - | 5G Base-T, AutoMDIX | 2 | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | - | - | - | 4 | - | Green - Orange | Up and Down | - | 8 | - | Board Guide | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() 1840872-1 Bel Fuse Inc | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJMG1634486012 Amphenol | In Stock | - | - | - | - | - | - | - | - | RJMG1 | - | Amphenol ICC (Commercial Products) | Tray | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJMG1V121K1012R Amphenol | In Stock | - | - | - | - | - | - | - | - | RJMG1 | - | Amphenol ICC (Commercial Products) | Tray | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2250056-1 Bel Fuse Inc | 3940 |
| - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2250215-1 TRP Connector | In Stock | - | - | - | - | - | - | - | - | - | - | TRP Connector B.V. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 202577-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1840718-4 TE Connectivity | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Compliant | 3.18 mm | - | Bulk | - | Through Hole | - | -70 °C | 0 °C | - | - | - | Female | 2.03 mm | Right Angle | Shielded | - | - | - | - | 8 | Compliant | Single | - | - | - | - | Yes | - | 8 | - | 1:1 | - | - | - | No | - | ||
![]() 0857290001 Molex | In Stock | - | - | - | - | - | - | - | - | 085729 | - | Molex | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6610000-8 TE Connectivity | In Stock | - | - | - | Gold | Through Hole | - | Polyester | - | - | Bronze | - | - | - | Compliant | 3.68 mm | - | - | - | Through Hole | - | -70 °C | 0 °C | Green, Yellow | - | 1 | Female | 2.54 mm | Right Angle | Shielded | 21.59 mm | 16 | 20 mA | - | 16 | Compliant | - | 2 | Up | - | - | Yes | 4 | 4 | - | 1:1 | 33.78 mm | - | - | No | UL94 V-0 | ||
![]() RJMG201024480DR Amphenol | In Stock | - | - | - | - | - | - | - | - | RJMG2 | - | Amphenol ICC (Commercial Products) | Tray | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |