- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Weight | Body Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | PCB Mounting Orientation | Base/Housing Material | Body Length | Body Orientation | Brand | Category Number | Circuit Applications | Connector Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | Ethernet Connector Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | LEDs | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Positions / Contacts per Port | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Performance Category | Pitch (mm) | Positions Loaded | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tail Length | Termination Method | Unit Weight | Voltage Rating Max | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Construction | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | Element Configuration | Number of Ports | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Family | Insulator Color | Direction | Number of Ways | Product Type | Shield Type | Current Rating (Max) | Keyed | Finish | Thermal Support Device Type | Product | Mounting Angle | Fin Orientation | Terminal Length | USOC Codes | Product Category | Product Length | Port Configuration | IP Rating | Product Length (mm) | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | PCB Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 601403B06000 Aavid Thermalloy | In Stock | - | - | - | - | - | - | - | - | - | - | 907 g | ALUMINUM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AAVID THERMALLOY LLC | - | - | - | - | 601403B06000 | - | - | - | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | 8.52 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EXTRUDED | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANODIZED | HEAT SINK | - | - | LONGITUDINAL | - | - | - | - | - | - | - | 44.45 mm | 152.4 mm | 154.43 mm | - | - | - | - | - | - | - | - | ||
![]() 68423-236HLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | - | FCI | - | - | - | - | 68423-236HLF | 68423 | - | - | - | RIGHT ANGLE | - | 1 | - | - | - | LEAD FREE | Obsolete | - | - | - | - | 5.73 | - | Yes | - | - | - | - | - | - | - | - | e4 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 36 | - | - | 2.54 mm | - | - | - | compliant | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-1775855-1 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | SPCC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | TE CONNECTIVITY LTD | - | POLYBUTYLENE TEREPHTHALATE | - | - | 6-1775855-1 | - | - | - | - | RIGHT ANGLE | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | RJ45 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | - | - | - | - | - | unknown | - | NICKEL | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | JACK | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6116518-1 TE Connectivity | 2285 |
| - | 8 Weeks | - | Gold | - | BOARD | - | POLYAMIDE | - | - | - | 8 | GUIDE SLOT | PEG | LOCKING | - | Nylon | 0.595 inch | Right Angle | TE Connectivity | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | 95 | TE CONNECTIVITY LTD | - | NYLON | - | - | 6116518-1 | - | + 85 C | - 40 C | Through Hole | RIGHT ANGLE | 8P8C | - | - | 80 °C | -40 °C | - | Active | Cat 5e | - | - | - | 2.16 | Details | Yes | - | - | Solder | 0.135558 oz | - | - | Tray | - | e3 | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10/100/1000 Base-T | - | Receptacle | LOW PROFILE | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 8 | - | Unshielded | 2.54 mm | - | - | - | compliant | 200 mA, 1.5 A | - | CSA, UL | Solder Pin | COMMERCIAL | 8 POS | RECTANGULAR | 0.527 inch | FEMALE | 94V-0 | - | NO | 0.81 inch | AMP | 1.5 A | TELCOM, MODULAR | - | 1x1 | - | JACK | - | - | SOLDER | 1400VAC V | - | 1 | 750 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | Connectors | Right Angle | - | 0.14 inch | RJ45 | Modular Connectors / Ethernet Connectors | 15.11 mm | - | - | - | - | - | - | 50u inch | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 6116000-2 TE Connectivity | In Stock | - | - | 74 Weeks | - | Gold | - | BOARD AND PANEL | - | COPPER ALLOY | - | - | - | - | LOCKING | PEG | MOUNTING FLANGE | - | PCT (Polychlorinated Terphenyl) | 3.429 inch | Right Angle | TE Connectivity / AMP | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | 10 | TE CONNECTIVITY LTD | - | PCT-POLYESTER | - | - | 6116000-2 | - | - | - | Through Hole | RIGHT ANGLE | 8P8C | - | - | 70 °C | -40 °C | - | Active | Cat 5 | - | - | - | 5.65 | Details | Yes | - | - | Solder | - | - | - | - | - | e3 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8 Position | - | - | Black | - | - | Receptacle | 12 PORTS, 8 POSITION EACH, SHIELDED | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 96 | - | Shielded | 2.54 mm | - | - | - | compliant | - | NICKEL | CSA, UL | Through Hole | COMMERCIAL | - | STAGGERED | 0.99 inch | FEMALE | 94V-0 | - | NO | 1.12 inch | AMP | 1.5 A | TELCOM, MODULAR | - | 2x6 | 500000000 Ω | JACK | - | - | SOLDER | 1000VAC V | - | 12 | 750 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | Right Angle | - | 0.14 inch | RJ45 | Modular Connectors / Ethernet Connectors | 87.12 mm | - | - | - | - | - | - | 50u inch | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 6116317-5 TE Connectivity | 40 | - | - | 13 Weeks | Production (Last Updated: 4 days ago) | Gold | Through Hole | BOARD AND PANEL | - | COPPER ALLOY | Polybutylene Terepht | - | - | 192 | LOCKING | - | - | Right Angle | PBT (Polybutylene Terephthalate) | 4.655 inch | Right Angle | TE Connectivity / AMP | Cat 5 | Signal | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | 10 | TE CONNECTIVITY LTD | - | POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | - | 6116317-5 | - | - | - | Through Hole | RIGHT ANGLE | - | - | -30C to 70C | 70 °C | -40 °C | - | Active | Cat 5 | 1.02(mm) | 128 | 31.06(mm) | 2.22 | Compliant | Yes | - | 4.35 mm | Solder | - | - | - | Tray | - | e3 | Yes | Press-Fit, Solder | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 | 85 °C | -40 °C | Green, Red, Yellow | - | 2 | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 128 | Right Angle | Yes | 2.032 mm | 31.06 mm | - | 128 | compliant | - | TIN | CSA, UL | Solder Pin | COMMERCIAL | 128(POS) | STAGGERED | 0.905 inch | FEMALE | 94V-0 | Black | NO | 1.223 inch | AMP | 1.5 A | TELCOM, MODULAR | - | 2x8 | 500000000 Ω | JACK | Compliant | - | PRESS FIT | 1000VAC V | - | 16 | 750 Cycles | TIN OVER NICKEL | - | - | 6116317 | BLACK | Up and Down | - | Modular Connectors / Ethernet Connectors | - | - | No | - | - | - | Right Angle | - | 0.171 inch | RJ45 | Modular Connectors / Ethernet Connectors | 118.24 mm | - | - | 118.24(mm) | 22.99 mm | 118.24 mm | - | 50u inch | 1.27 µm | 1.57 mm | 22.99(mm) | No | - | UL94 V-0 | Not Applicable | ||
![]() 6339160-1 TE Connectivity | 600 | - | - | - | - | Gold | - | BOARD | - | POLYPHENYLENE SULFIDE | Nylon | - | - | 8 | LOCKING | PEG | - | - | Nylon | 0.64 inch | Right Angle | TE Connectivity | Cat 5 | - | Right Angle | NOT SPECIFIED | NOT SPECIFIED | 30(mohm) | RJ45 Connector | 200 | TE CONNECTIVITY LTD | - | POLYETHYLENE | Without LED | - | 6339160-1 | - | + 85 C | - 40 C | Surface Mount | RIGHT ANGLE | 8P8C | - | -40C to 85C | 85 °C | -40 °C | ROHS COMPLIANT | Active | Cat 5 | 1.02(mm) | 8 | 16.48(mm) | 1.58 | Details | Yes | Cat5 modular RJ45 jack, 8/8,SMT,shielded | - | Solder | 0.134993 oz | 150VAC | -40 to 85 °C | Tape and Reel | 6339160 | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10/100 Base-T | - | Receptacle | SHIELDED | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.0100 mm | 8 | Right Angle | Shielded | 1.016 mm | 15.62mm | - | - | compliant | 1.5 A | TIN OVER NICKEL | UL | SMD/SMT | COMMERCIAL | 8(POS) | RECTANGULAR | 0.53 inch | FEMALE | 94V-0 | Black | NO | 0.649 inch | AMP | - | TELCOM, MODULAR | 10 mΩ | 1x1 | 500000000 Ω | JACK | - | - | SURFACE MOUNT | 1000VAC V | - | 1 | 750 Cycles | - | 20.016 N | 20.016 N | 6339160 | BLACK | - | 8P8C | Modular Connectors / Ethernet Connectors | Unshielded | 1.5/Contact(A) | - | - | - | Connectors | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | 17.27 mm | 1 x 1 (Port) | - | 16.26(mm) | - | 16.26mm | 13.35mm | 50u inch | - | - | 13.35(mm) | - | - | UL 94 V-0 | - | ||
![]() 6364288-4 TE Connectivity | 10 |
| - | 13 Weeks | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 63 | TE CONNECTIVITY LTD | - | - | - | - | 6364288-4 | 6364288 | + 85 C | - 40 C | - | Board Lock | 8P8C | - | - | - | - | - | Active | Cat 5 | - | - | - | 2.24 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | - | - | Black | 10/100 Base-T | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | Shielded, EMI Finger | - | - | - | - | compliant | 1.5 A | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | AMP | - | - | - | 1x1 | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | Connectors | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 6116689-1 TE Connectivity | In Stock | - | - | 74 Weeks | Production (Last Updated: 5 days ago) | Gold | Panel | BOARD AND PANEL | - | COPPER ALLOY | PBT | - | - | - | LOCKING | - | - | Right Angle | - | 4.655 inch | - | TE Connectivity | - | Signal | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 10 | TE CONNECTIVITY LTD | - | POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | - | 6116689-1 | 6116689 | - | - | - | RIGHT ANGLE | - | - | - | 70 °C | -30 °C | - | Active | Cat 5 | - | - | - | 5.67 | Details | Yes | - | 4.35 mm | - | - | - | - | - | - | - | Yes | Press-Fit | - | TELECOM AND DATACOM CONNECTOR | - | 8 Position | 85 °C | -40 °C | Black | - | 2 | - | 16 PORTS, 8 CONTACTS EACH | - | - | - | - | - | NO | NO | - | 2.03 mm | 128 | Right Angle | Shielded | 2.032 mm | - | - | 8 | compliant | - | TIN | UL | Solder Pin | COMMERCIAL | 128 | STAGGERED | 0.905 inch | FEMALE | 94V-0 | Black | NO | 1.223 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 2x8 | 500000000 Ω | JACK | Compliant | - | SOLDER | 1000VAC V | - | 16 | 750 Cycles | - | - | - | - | BLACK | Up and Down | - | Modular Connectors / Ethernet Connectors | - | - | No | - | - | - | Right Angle | - | 0.171 inch | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | 22.99 mm | - | - | 50u inch | 1.27 µm | 1.57 mm | - | No | - | UL 94 V-0 | Not Applicable | ||
![]() 6116317-1 TE Connectivity | 33 |
| - | 16 Weeks | - | Gold | - | BOARD AND PANEL | - | COPPER ALLOY | - | - | - | - | LOCKING | - | - | - | - | 4.655 inch | - | TE Connectivity / AMP | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | 10 | TE CONNECTIVITY LTD | - | POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | - | 6116317-1 | - | + 70 C | - 30 C | - | RIGHT ANGLE | 8P8C | - | - | 70 °C | -40 °C | - | Active | Cat 5e | - | - | - | 2.2 | Details | Yes | - | - | - | 12.496683 oz | - | - | - | - | e3 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | - | - | Black | 10/100/1000 Base-T | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 128 | - | Shielded, EMI Finger | 2.032 mm | - | - | - | compliant | - | TIN | CSA, UL | Press Fit | COMMERCIAL | - | STAGGERED | 0.905 inch | FEMALE | 94V-0 | - | NO | 1.223 inch | AMP | 1.5 A | TELCOM, MODULAR | - | 2x8 | 500000000 Ω | JACK | - | - | PRESS FIT | 1000VAC V | - | 16 | 750 Cycles | TIN OVER NICKEL | - | - | - | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | Connectors | Right Angle | - | 0.171 inch | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | 50u inch | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 6116317-7 TE Connectivity | In Stock | - | - | 11 Weeks | - | Gold | - | BOARD AND PANEL | - | COPPER ALLOY | - | - | - | - | LOCKING | - | - | - | - | 4.655 inch | - | TE Connectivity | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | 10 | TE CONNECTIVITY LTD | - | POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | - | 6116317-7 | - | - | - | - | RIGHT ANGLE | - | - | - | 70 °C | -40 °C | - | Active | Cat 5 | - | - | - | 5.12 | Details | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | - | TELECOM AND DATACOM CONNECTOR | - | 8 Position | - | - | Black | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 128 | - | Shielded | 2.032 mm | - | - | - | compliant | - | TIN | CSA, UL | Solder Pin | COMMERCIAL | - | STAGGERED | 0.905 inch | FEMALE | 94V-0 | - | NO | 1.223 inch | AMP | 1.5 A | TELCOM, MODULAR | - | 2x8 | 500000000 Ω | JACK | - | - | PRESS FIT | 1000VAC V | - | 16 | 750 Cycles | TIN OVER NICKEL | - | - | - | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | Right Angle | - | 0.171 inch | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | 50u inch | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 6116173-5 TE Connectivity | 45982 | - | - | 14 Weeks | Production (Last Updated: 3 days ago) | Gold | Panel | BOARD | - | COPPER-ZINC ALLOY | Thermoplastic | - | - | - | LOCKING | SPLIT BOARD LOCK | MOUNTING FLANGE | Right Angle | - | 0.68 inch | - | TE Connectivity | - | Signal | - | MATTE TIN | NOT SPECIFIED | - | - | 63 | TE CONNECTIVITY LTD | Polyester | POLYETHYLENE | - | - | 6116173-5 | 6116173 | + 85 C | - 40 C | - | RIGHT ANGLE | 8P8C | - | - | 85 °C | -40 °C | - | Active | Cat 5 | - | - | - | 5.64 | Compliant | Yes | - | 3.05 mm | - | - | - | - | Box | - | e3 | - | Solder | - | TELECOM AND DATACOM CONNECTOR | Modular | 8 | 85 °C | -40 °C | Green, Yellow | 10/100 Base-T | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 8 | Right Angle | Yes | 2.032 mm | 15.75 mm | - | 8 | compliant | 1.5 A | TIN | UL | Solder Pin | COMMERCIAL | 8 | STAGGERED | 0.55 inch | FEMALE | 94V-0 | Black | NO | 0.62 inch | AMP | 1.5 A | TELCOM, MODULAR | - | 1x1 | - | JACK | Compliant | - | SOLDER | 1000VAC V | Single | 1 | 750 Cycles | Matte Tin (Sn) | - | - | - | BLACK | Up | - | Modular Connectors / Ethernet Connectors | - | - | No | - | - | Connectors | Right Angle | - | 0.12 inch | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | 13.35 mm | 18.64 mm | - | 50u inch | 1.27 µm | 1.57 mm | - | No | - | UL94 V-0 | - | ||
![]() 6368116-1 TE Connectivity | 604 |
| - | 19 Weeks | Production (Last Updated: 1 week ago) | Gold | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | Right Angle | - | - | - | TE Connectivity / AMP | - | Signal | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 10 | TE CONNECTIVITY LTD | - | - | - | - | 6368116-1 | - | - | - | - | - | - | - | - | - | - | - | Active | Cat 5 | - | - | - | 2.22 | Details | Yes | - | 4.35 mm | - | - | - | - | - | - | - | - | Press-Fit | - | TELECOM AND DATACOM CONNECTOR | - | 8 Position | 85 °C | -40 °C | Black | - | 2 | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | 2.03 mm | - | Right Angle | Shielded | - | 31.06 mm | - | 96 | compliant | - | - | - | Through Hole | - | 96 | - | - | - | - | Black | - | - | AMP | - | - | - | 2x6 | - | - | Compliant | - | - | - | - | 12 Port | - | - | - | - | - | - | Up and Down | - | Modular Connectors / Ethernet Connectors | - | - | No | - | - | - | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | 22.99 mm | 89.03 mm | - | - | 1.27 µm | 1.57 mm | - | No | - | UL 94 V-0 | Not Applicable | ||
![]() 6368011-3 TE Connectivity | 1080 |
| - | 13 Weeks | Production (Last Updated: 2 days ago) | Gold | Through Hole | BOARD | - | COPPER ALLOY | Polybutylene Terepht | - | - | 24 | - | - | - | Right Angle | PBT (Polybutylene Terephthalate) | - | Right Angle | TE Connectivity | Cat 5 | Signal | Right Angle | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | 180 | TYCO ELECTRONICS AMP | - | POLYBUTYLENE TEREPHTHALATE-POLYESTER | With LED | ACTIVE (Last Updated: 2 days ago) | 6368011-3 | - | + 85 C | - 40 C | Through Hole | RIGHT ANGLE | 8P8C | - | -40C to 80C | - | - | - | Transferred | Cat 5 | 2.54(mm) | 16 | 31.7(mm) | 1.6 | Compliant | Yes | - | 2.8448 mm | Solder | 0.647983 oz | 150VAC | -40 to 80 °C | Tray | - | e3 | Yes | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 | 80 °C | -40 °C | Black | 10/100 Base-T | 2 | Receptacle | 2 PORTS 8 POSITION EACH | 8536.69.40.30 | Modular Connectors / Ethernet Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 16 | Right Angle | Yes | - | 31.7 mm | - | 16 | unknown | 200 mA | TIN LEAD | - | Solder Pin | - | 16(POS) | - | - | FEMALE | 94V-0 | Black | NO | - | AMP | - | - | - | 2x1 | - | JACK | Compliant | 150 V | SOLDER | - | - | 2 | - | TIN OVER NICKEL | - | - | 6368011 | - | Up and Down | - | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | No | - | - | Connectors | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | 19.6 mm | 2 x 1 (Stacked) | - | 19.6(mm) | 31.45 mm | 19.6 mm | 19.6 mm | - | 1.27 µm | 1.57 mm | 28.38(mm) | No | Unknown | UL94 V-0 | Lead Free | ||
![]() 6368115-1 TE Connectivity | 1889 | - | - | 11 Weeks | Production (Last Updated: 1 week ago) | Gold | Panel | BOARD AND PANEL | 8 | COPPER-ZINC ALLOY | Nylon | - | - | 8 | - | SPLIT BOARD LOCK | - | Vertical | Nylon | 0.71 inch | Straight | TE Connectivity / AMP | Cat 3 | Signal | - | GOLD (50) OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | 108 | TE CONNECTIVITY LTD | - | POLYESTER | - | - | 6368115-1 | - | + 85 C | - 40 C | Through Hole | STRAIGHT | 8P8C | - | -40C to 85C | 85 °C | -40 °C | - | Active | Cat 3 | 1.02(mm) | 8 | 16.62(mm) | 1.62 | Details | Yes | - | 3.18 mm | Solder | 0.171819 oz | - | - | Tray | - | e3 | Yes | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | 85 °C | -40 °C | Black | 10 Base-T | 1 | Receptacle | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | Straight | Shielded | 2.54 mm | 16.62 mm | - | 8 | compliant | 200 mA, 1.5 A | TIN | CSA, UL | Solder Pin | COMMERCIAL | 8 POS | STAGGERED | 0.654 inch | FEMALE | - | Black | NO | 0.655 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | JACK | Compliant | - | SOLDER | 1400VAC V | Single | 1 | 750 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 6368115 | BLACK | User Selectable | - | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | No | - | - | Connectors | Vertical | - | 0.125 inch | RJ45 | Modular Connectors / Ethernet Connectors | 18.03 mm | - | - | 18.03(mm) | 16.64 mm | 18.03 mm | - | 50u inch | 1.27 µm | 1.57 mm | 16.77(mm) | No | - | UL 94 V-0 | - | ||
![]() 6605752-1 TE Connectivity | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BEL FUSE INC | - | - | - | - | 6605752-1 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 2.23 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6116314-4 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Gold | - | BOARD AND PANEL | - | COPPER ALLOY | - | - | - | - | LOCKING | PEG | - | - | - | 3.955 inch | - | TE Connectivity / AMP | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | 10 | TE CONNECTIVITY LTD | - | POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | - | 6116314-4 | - | - | - | - | RIGHT ANGLE | 8P8C | - | - | 85 °C | -40 °C | - | Active | Cat 5 | - | - | - | 5.65 | Details | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8 Position | - | - | - | - | - | - | 12 PORTS, 8 POSITION EACH, SHIELDED | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 96 | - | Shielded | 2.286 mm | - | - | - | compliant | - | TIN | CSA, UL | Through Hole | COMMERCIAL | - | STAGGERED | 1.115 inch | FEMALE | 94V-0 | - | NO | 1.224 inch | AMP | 1.5 A | TELCOM, MODULAR | - | 2x6 | 500000000 Ω | JACK | - | - | SOLDER | 1000VAC V | - | 12 | 750 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | Right Angle | - | 0.112 inch | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | 50u inch | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 6368062-2 TE Connectivity | In Stock | - | - | 13 Weeks | - | Gold | - | BOARD AND PANEL | - | COPPER ALLOY | Polybutylene Terephthalate (PBT) | - | - | 96 | LOCKING | - | - | - | PBT (Polybutylene Terephthalate) | 2.355 inch | Right Angle | TE Connectivity / AMP | Cat 5 | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | 20 | TE CONNECTIVITY LTD | - | POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | - | 6368062-2 | - | + 85 C | - 40 C | Through Hole | RIGHT ANGLE | 8P8C | - | -40C to 85C | 70 °C | -40 °C | - | Active | Cat 5 | 1.02(mm) | 64 | 31.06(mm) | 2.21 | Details | Yes | - | - | Press Fit | 6.416969 oz | - | - | Tray | - | e3 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10/100 Base-T | - | Receptacle | 8 PORTS 8 POSITION EACH, STACKED | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.0300 mm | 64 | - | Shielded, EMI Finger | 2.032 mm | - | - | - | compliant | 200 mA, 1.5 A | TIN | CSA, UL | Solder Pin | COMMERCIAL | 64(POS) | STAGGERED | 0.905 inch | FEMALE | 94V-0 | Black | NO | 1.223 inch | AMP | 1.5 A | TELCOM, MODULAR | - | 2x4 | 500000000 Ω | JACK | - | - | PRESS FIT | 1000VAC V | - | 8 | 750 Cycles | TIN OVER NICKEL | - | - | 6368062 | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | - | - | - | Connectors | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | 59.82 mm | - | - | 59.82(mm) | - | - | - | 50u inch | - | - | 22.99(mm) | - | - | UL 94 V-0 | - | ||
![]() 6116689-3 TE Connectivity | In Stock | - | - | 11 Weeks | - | Gold | - | BOARD AND PANEL | - | COPPER ALLOY | - | - | - | - | LOCKING | - | - | - | - | 4.655 inch | - | TE Connectivity / AMP | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 10 | TE CONNECTIVITY LTD | - | POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | - | 6116689-3 | 6116689 | - | - | - | RIGHT ANGLE | - | - | - | 70 °C | -30 °C | - | Active | Cat 5 | - | - | - | 5.67 | Details | Yes | - | - | - | - | - | - | - | - | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | - | 8 Position | - | - | - | - | - | - | 16 PORTS, 8 CONTACTS EACH | - | - | - | - | - | NO | NO | - | - | 128 | - | Shielded | 2.032 mm | - | - | - | compliant | - | TIN | UL | Through Hole | COMMERCIAL | - | STAGGERED | 0.905 inch | FEMALE | 94V-0 | - | NO | 1.223 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 2x8 | 500000000 Ω | JACK | - | - | SOLDER | 1000VAC V | - | 16 | 750 Cycles | - | - | - | - | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | Right Angle | - | 0.171 inch | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | 50u inch | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 6368214-8 TE Connectivity | In Stock | - | - | 14 Weeks | - | Gold | - | BOARD AND PANEL | - | COPPER-ZINC ALLOY | Nylon | - | - | 24 | LOCKING | PEG | MOUNTING FLANGE | - | Thermoplastic | 1.31 inch | Right Angle | TE Connectivity / AMP | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | 288 | TE CONNECTIVITY LTD | - | POLYETHYLENE | - | - | 6368214-8 | - | + 85 C | - 40 C | Through Hole | RIGHT ANGLE | 8P8C | - | - | 85 °C | -40 °C | - | Active | Cat 5 | - | - | - | 5.68 | Details | Yes | - | - | Solder | - | - | - | Bulk | - | e3 | Yes | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10/100 Base-T | - | Receptacle | 2 PORT, 8 POSITION EACH, SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 16 | - | Shielded, EMI Finger | 2.032 mm | - | - | - | compliant | 1.5 A | NICKEL | UL | Solder Pin | COMMERCIAL | 16 POS | STAGGERED | 0.55 inch | FEMALE | 94V-0 | - | NO | 0.62 inch | AMP | - | TELCOM, MODULAR | 10 mΩ | 1x2 | 500000000 Ω | JACK | - | - | SOLDER | 900VAC V | - | 2 | 750 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | Connectors | Right Angle | - | 0.1 inch | RJ45 | Modular Connectors / Ethernet Connectors | 33.27 mm | - | - | - | - | - | - | 50u inch | - | - | - | - | - | UL 94 V-0 | - |