- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Shape | Number of Terminals | Panel Cutout Shape | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Luminous Intensity-Nom | Manufacturer Part Number | Mfr | Number of LEDs in Array | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Packaging | Series | JESD-609 Code | Pbfree Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Subcategory | Packing Method | Number of Functions | Ingress Protection | Terminal Pitch | Reach Compliance Code | Termination Style | Panel Cutout Dimensions | Configuration | Voltage | Current | Viewing Angle | Optoelectronic Device Type | Switch Type | Lens Style | Lens Size | Size | Lens Type | Product Type | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Forward Voltage-Max | Overall Height | Lamp Color | T-code | Reverse Voltage-Max | Peak Wavelength | Luminous Intensity-Min | Features | Product Category | Display Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65-21/G6C-AN2Q1/3T Everlight Electronics | In Stock | - | - | - | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | 63.0 mcd | 65-21/G6C-AN2Q1/3T | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT, SMT, 2 PIN | - | Active | - | 1.73 | - | Yes | - | - | - | - | - | - | BRILLIANT YELLOW GREEN | - | 8541.40.20.00 | - | TAPE AND REEL 7" | 1 | - | 2 mm | compliant | - | - | SINGLE | - | - | 120 deg | SINGLE COLOR LED | - | - | - | 1.7 mm | WATER CLEAR | - | - | - | - | - | 0.025 A | - | 1.35 mm | - | - | - | 575 nm | - | - | - | - | - | ||
![]() 61-238R/REGBB7C-A03/ET Everlight Electronics | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | 61-238R/REGBB7C-A03/ET | - | - | - | - | - | - | - | Active | - | 5.75 | - | Yes | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | TRIPLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 507-5062-3334-500 Dialight | In Stock | - | - | - | NO | RADIAL MOUNT | CYLINDRICAL | 2 | - | - | - | - | DIALIGHT CORP | - | 100.0 mcd | 507-5062-3334-500 | - | - | - | - | - | - | - | Active | - | 5.57 | - | No | - | - | e0 | No | - | Tin/Lead (Sn/Pb) | BLUE | - | 8541.40.20.00 | - | BULK | 1 | - | - | compliant | - | - | SINGLE | - | - | - | SINGLE COLOR LED | - | - | - | 7.14 mm | - | - | - | - | - | - | 0.01 A | - | 23.8 mm | - | - | - | - | - | - | - | - | - | ||
![]() 5082-7300 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | BROADCOM LTD | - | - | 5082-7300 | - | - | 85 °C | -20 °C | - | DIP-8 | - | Obsolete | - | 5.08 | - | - | - | - | - | - | - | - | RED | TTL COMPATIBLE, BUILT-IN MEMORY, WITH DECODER/DRIVER | 8541.40.20.00 | - | - | 1 | - | - | unknown | - | - | COMPLEX | - | - | - | SMART/NORMAL 4 X 7 DOT MATRIX LED DISPLAY | - | - | - | - | - | - | - | - | - | - | 0.01 A | - | - | - | - | - | - | - | - | - | 7.4 mm | - | ||
![]() 515-1061 Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | - | 515-1061 | - | - | - | - | - | - | - | Obsolete | - | 7.83 | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | OPTICAL PIPE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 564-0200-223 Dialight | In Stock | - | - | - | NO | RADIAL MOUNT | ROUND | 6 | - | - | - | - | DIALIGHT CORP | - | 1.6 mcd | 564-0200-223 | - | 3 | 100 °C | -20 °C | - | - | - | Obsolete | - | 5.61 | Non-Compliant | No | - | - | e0 | No | - | Tin/Lead (Sn/Pb) | YELLOW/GREEN | - | 8541.40.20.00 | - | BULK | 3 | - | 2.54 mm | compliant | - | - | SEPARATE, 3 ELEMENTS | - | - | 50 deg | DUAL COLOR LED ARRAY | - | - | - | - | DIFFUSED | - | - | - | - | - | 0.007 A | 2.2 V | 15.24 mm | - | - | - | 583/565 nm | 0.001 cd | - | - | - | - | ||
![]() 555-2007 Texas Instruments | In Stock | - | Datasheet | - | NO | RADIAL MOUNT | ROUND | 2 | - | - | - | - | DIALIGHT CORP | - | 0.9 mcd | 555-2007 | - | - | 100 °C | -55 °C | - | - | - | Obsolete | - | 8.43 | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | RED | HIGH RELIABILITY | 8541.40.20.00 | - | BULK | 1 | - | 2.54 mm | unknown | - | - | SINGLE WITH BUILT-IN RESISTOR | - | - | 40 deg | SINGLE COLOR LED | - | - | - | 2 mm | DIFFUSED | - | - | - | - | - | 0.004 A | 2.4 V | 6.35 mm | - | T-3/4 | - | 650 nm | - | - | - | - | - | ||
![]() 591-3001-113 Dialight | In Stock | - | - | - | YES | SURFACE MOUNT | SQUARE | 4 | - | - | - | - | DIALIGHT CORP | - | 5.0 mcd | 591-3001-113 | - | - | 100 °C | -55 °C | - | - | - | Obsolete | - | 7.86 | - | No | - | - | e0 | - | - | TIN LEAD | RED/GREEN | - | - | - | TAPE AND REEL 13" | 1 | - | 3 mm | unknown | - | - | SEPARATE, 2 ELEMENTS | - | - | 40 deg | DUAL COLOR LED | - | - | - | 3 mm | - | - | - | - | - | - | 0.03 A | 2.6 V | 5 mm | - | - | - | - | - | - | - | - | - | ||
![]() 556-3608-204F Dialight | In Stock | - | - | - | - | - | - | - | Round | 556360 | Dialight | 1 | DIALIGHT CORP | - | - | 556-3608-204F | Dialight | - | - | - | Bag | - | - | Active | Active | 5.76 | - | Yes | Bag | 556 | - | - | LED | - | - | - | - | LED Indication | - | - | IP66, NEMA 4X | - | compliant | Screw Terminal | 1.00 (25.4mm) | - | 37.5V | 16mA | - | SINGLE COLOR LED | - | Round with Domed Top | 28.50mm Dia | - | - | LED Panel Mount Indicators | 15750mcd | - | - | - | - | - | - | Green | - | - | - | - | - | LED Panel Mount Indicators | - | DC | ||
![]() 556-3703-204F Dialight | 36 |
| - | - | - | - | - | - | Round | 556370 | Dialight | 1 | DIALIGHT CORP | - | - | 556-3703-204F | Dialight | - | - | - | Bag | - | - | Active | Active | 5.76 | - | Yes | Bag | 556 | - | - | LED | - | - | - | - | LED Indication | - | - | IP66, NEMA 4X | - | compliant | Screw Terminal | 1.00 (25.4mm) | - | 12V | 95mA | - | SINGLE COLOR LED | - | Round with Domed Top | 28.50mm Dia | - | - | LED Panel Mount Indicators | 4000mcd | - | - | - | - | - | - | Yellow | - | - | - | - | - | LED Panel Mount Indicators | - | DC | ||
![]() 556-1683-304 Dialight | In Stock | - | - | - | NO | PANEL MOUNT | ROUND | 1 | - | - | - | - | DIALIGHT CORP | - | - | 556-1683-304 | - | - | 85 °C | -30 °C | - | - | - | Active | - | 5.38 | - | No | - | - | e0 | No | - | Tin/Lead (Sn/Pb) | BLUISH GREEN | UL RECOGNIZED | 8541.40.20.00 | - | BULK | 1 | - | - | compliant | - | - | COMPLEX | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | 0.06 A | - | 46.23 mm | - | - | - | - | - | - | - | - | - | ||
![]() 550-0507-100 Dialight | In Stock | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | - | 550-0507-100 | - | - | 100 °C | -55 °C | - | - | - | Obsolete | - | 8.77 | Non-Compliant | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8541.40.20.00 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.02 A | 14 V | 6.22 mm | - | - | 7 V | 655 nm | - | - | - | - | - | ||
![]() 570-0100-122 Dialight | In Stock | - | - | - | NO | RADIAL MOUNT | ROUND | 6 | - | - | - | - | DIALIGHT CORP | - | 15.0/15.0 mcd | 570-0100-122 | - | - | 85 °C | -40 °C | - | - | - | Obsolete | - | 5.78 | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | RED/GREEN | - | 8541.40.20.00 | - | BAG | 3 | - | 2.55 mm | unknown | - | - | SEPARATE, 3 ELEMENTS | - | - | 70 deg | DUAL COLOR LED ARRAY | - | - | - | 1.81 mm | DIFFUSED | - | - | - | - | - | 0.03 A | - | 10.17 mm | - | - | - | 627/565 nm | - | - | - | - | - | ||
![]() 597-5213-402 Dialight | In Stock | - | - | - | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | - | - | DIALIGHT CORP | - | 65.0 mcd | 597-5213-402 | - | - | 85 °C | -40 °C | - | SURFACE MOUNT PACKAGE-2 | - | Obsolete | - | 5.61 | - | No | - | - | e0 | No | - | Tin/Lead (Sn/Pb) | ORANGE | SUPPORTS INFRARED | 8541.40.20.00 | - | TAPE | 1 | - | 1.6 mm | compliant | - | - | SINGLE | - | - | 152 deg | SINGLE COLOR LED | - | - | - | 1.2 mm | - | - | - | - | - | - | 0.03 A | 2.4 V | 0.7 mm | - | - | - | 609 nm | - | - | - | - | - | ||
![]() 2213772-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity / Alcoswitch | 100 | TE CONNECTIVITY LTD | Illuminated | - | 2213772-3 | - | - | - | - | - | - | AV2210E124Q04 AV2210E124Q04 | Active | - | 5.49 | Details | Yes | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | not_compliant | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() 2213772-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity / Alcoswitch | 100 | TE CONNECTIVITY LTD | Illuminated | - | 2213772-7 | - | - | - | - | - | - | AV2210E324Q04 AV2210E324Q04 | Active | - | 5.49 | Details | Yes | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | not_compliant | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() 559-5801-001 Dialight | In Stock | - | - | - | NO | PANEL MOUNT | ROUND | 2 | - | - | - | - | DIALIGHT CORP | - | 90.0 mcd | 559-5801-001 | - | - | 85 °C | -30 °C | - | 2 PIN | - | Active | - | 5.57 | - | No | - | - | e0 | No | - | Tin/Lead (Sn/Pb) | ORANGE | IC COMPATIBLE, HIGH RELIABILITY | 8541.40.20.00 | - | BULK | 1 | - | 3.18 mm | compliant | - | - | SINGLE | - | - | 20 deg | SINGLE COLOR LED | - | - | - | 5 mm | WATER CLEAR | - | - | - | - | - | 0.05 A | 2.5 V | 15.88 mm | - | T-1 3/4 | - | 605 nm | - | - | - | - | - | ||
![]() 597-2201-815 Dialight | In Stock | - | - | - | YES | SURFACE MOUNT | ROUND | 2 | - | - | - | - | DIALIGHT CORP | - | 590.0 mcd | 597-2201-815 | - | - | 100 °C | -40 °C | - | - | - | Active | - | 5.59 | - | Yes | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | YELLOW | - | 8541.40.20.00 | - | TAPE AND REEL 13" | 1 | - | 2.5 mm | compliant | - | - | SINGLE | - | - | 120 deg | SINGLE COLOR LED | - | - | - | 2.4 mm | COLORLESS CLEAR | - | - | - | - | - | 0.04 A | - | 4 mm | - | - | - | 594 nm | - | - | - | - | - | ||
![]() 547-2003 Dialight | In Stock | - | - | - | - | - | ROUND | - | - | - | - | - | DIALIGHT CORP | - | - | 547-2003 | - | - | 100 °C | -55 °C | - | - | - | Obsolete | - | 5.9 | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | RED | HIGH RELIABILITY | 8541.40.20.00 | - | - | 1 | - | - | unknown | - | - | SINGLE WITH BUILT-IN RESISTOR | - | - | 80 deg | SINGLE COLOR LED | - | - | - | 2 mm | DIFFUSED | - | - | - | - | - | 0.008 A | 5 V | 6.5 mm | - | - | - | 650 nm | - | - | - | - | - | ||
![]() 547-2008 Dialight | In Stock | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | - | 547-2008 | - | - | 75 °C | -55 °C | - | - | - | Obsolete | - | 5.92 | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8541.40.20.00 | - | - | - | - | - | compliant | - | - | - | - | - | 70 deg | - | - | - | - | - | DIFFUSED | - | - | - | - | - | - | 14 V | 6.4 mm | - | - | - | 650 nm | - | - | - | - | - |