- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Housing Material | Shape | Number of Terminals | Thermal Resistance of Package | CCT(K) | Ihs Manufacturer | Leakage Current-Max | Luminous Intensity-Nom | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | SwitchingFrequency | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Operating Supply Voltage | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Size | Current - Max | Lens Type | Forward Current-Max | Forward Voltage-Max | Overall Height | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Trigger Device Type | On-state Current-Max | Repetitive Peak Off-state Voltage | Reverse Voltage-Max | Non-Repetitive Pk On-state Cur | Peak Wavelength | Critical Rate of Rise of Off-State Voltage-Min | Switching Current | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | On-State Voltage-Max | Circuit Commutated Turn-off Time-Nom | Color@Wavelength | Diameter | Height Seated (Max) | Display Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | - | - | SMD | - | - | - | 18°C/W | 5700K | CREE INC | - | - | JK3030AWT-00-0000-000A0HL257E | - | - | - | End Of Life | 5.56 | - | Yes | - | - | J | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | Active | - | - | - | - | White, Cool | - | 8541.40.20.00 | - | - | - | - | compliant | - | - | 3.2V | 120° | SINGLE COLOR LED | 350mA | 130 lm/W | 80 | - | 400mA | - | - | - | - | 146 lm (Typ) | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 (0.72mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | - | - | SMD | - | - | - | 18°C/W | 5700K | CREE INC | - | - | JK3030AWT-00-0000-000B0BL457E | - | - | - | End Of Life | 6.74 | - | Yes | - | - | J | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | Active | - | - | - | - | White, Cool | - | 8541.40.20.00 | - | - | - | - | compliant | - | - | 3.2V | 120° | SINGLE COLOR LED | 350mA | 136 lm/W | 70 | - | 400mA | - | - | - | - | 152 lm (Typ) | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 (0.72mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | - | - | SMD | - | - | - | 18°C/W | 3500K | CREE INC | - | - | JK3030AWT-00-0000-000B0HK435E | - | - | - | End Of Life | 6.17 | - | Yes | - | - | J | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | Active | - | - | - | - | White, Warm | - | 8541.40.20.00 | - | - | - | - | compliant | - | - | 3.2V | 120° | SINGLE COLOR LED | 350mA | 125 lm/W | 80 | - | 400mA | - | - | - | - | 140 lm (Typ) | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 (0.72mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1113 (2835 Metric) | - | - | SMD | - | - | - | 12°C/W | 4500K | CREE INC | - | - | JK2835AWT-00-0000-000B0BN245E | - | - | - | Obsolete | 5.75 | - | Yes | - | - | J | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | - | Active | - | - | - | - | White, Neutral | - | 8541.40.20.00 | - | - | - | - | compliant | - | - | 6.2V | 120° | SINGLE COLOR LED | 150mA | 165 lm/W | 70 | - | 200mA | - | - | - | - | 153 lm (Typ) | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | - | - | SMD | - | - | - | 18°C/W | 5700K | CREE INC | - | - | JK3030AWT-00-0000-000B0UJ457E | - | - | - | End Of Life | 6.17 | - | Yes | - | - | J | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | Active | - | - | - | - | White, Cool | - | 8541.40.20.00 | - | - | - | - | compliant | - | - | 3.2V | 120° | SINGLE COLOR LED | 350mA | 111 lm/W | 90 | - | 400mA | - | - | - | - | 124 lm (Typ) | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 (0.72mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | - | - | SMD | - | - | - | 18°C/W | 4000K | CREE INC | - | - | JK3030AWT-00-0000-000B0BL440E | - | - | - | End Of Life | 6.12 | - | Yes | - | - | J | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | Active | - | - | - | - | White, Neutral | - | 8541.40.20.00 | - | - | - | - | compliant | - | - | 3.2V | 120° | SINGLE COLOR LED | 350mA | 136 lm/W | 70 | - | 400mA | - | - | - | - | 152 lm (Typ) | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 (0.72mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | - | - | SMD | - | - | - | 14°C/W | 5700K | CREE INC | - | - | JB3030AWT-00-0000-000A0BD457E | - | - | - | End Of Life | 5.58 | - | Yes | - | - | J | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | Active | - | - | - | - | White, Cool | - | 8541.40.20.00 | - | - | - | - | compliant | - | - | 2.8V | 120° | SINGLE COLOR LED | 65mA | 198 lm/W | 70 | - | 240mA | - | - | - | - | 36 lm (Typ) | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 (0.72mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | - | - | SMD | - | - | - | 18°C/W | 4500K | CREE INC | - | - | JK3030AWT-00-0000-000B0HL245E | - | - | - | Obsolete | 5.76 | - | Yes | - | - | J | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | Active | - | - | - | - | White, Neutral | - | 8541.40.20.00 | - | - | - | - | compliant | - | - | 3.2V | 120° | SINGLE COLOR LED | 350mA | 130 lm/W | 80 | - | 400mA | - | - | - | - | 146 lm (Typ) | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 (0.72mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1113 (2835 Metric) | - | - | SMD | - | - | - | 12°C/W | 5700K | CREE INC | - | - | JK2835AWT-00-0000-000B0HM257E | - | - | - | Obsolete | 5.72 | - | Yes | - | - | J | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | - | Active | - | - | - | - | White, Cool | - | 8541.40.20.00 | - | - | - | - | compliant | - | - | 6.2V | 120° | SINGLE COLOR LED | 150mA | 155 lm/W | 80 | - | 200mA | - | - | - | - | 144 lm (Typ) | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | - | - | SMD | - | - | - | 14°C/W | 4000K | CREE INC | - | - | JB3030AWT-00-0000-000A0BD440E | - | - | - | End Of Life | 6.13 | - | Yes | - | - | J | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | Active | - | - | - | - | White, Neutral | - | 8541.40.20.00 | - | - | - | - | compliant | - | - | 2.8V | 120° | SINGLE COLOR LED | 65mA | 198 lm/W | 70 | - | 240mA | - | - | - | - | 36 lm (Typ) | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 (0.72mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | - | - | SMD | - | - | - | 18°C/W | 2700K | CREE INC | - | - | JK3030AWT-00-0000-000A0BK427E | - | - | - | End Of Life | 5.58 | - | Yes | - | - | J | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | Active | - | - | - | - | White, Warm | - | 8541.40.20.00 | - | - | - | - | compliant | - | - | 3.2V | 120° | SINGLE COLOR LED | 350mA | 126 lm/W | 70 | - | 400mA | - | - | - | - | 141 lm (Typ) | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 (0.72mm) | - | - | ||
![]() MCR3935-2 MOTOROLA | In Stock | - | - | - | - | NO | - | - | - | - | - | - | - | MOTOROLA INC | 5 mA | - | MCR3935-2 | 125 °C | -45 °C | - | Obsolete | 8.35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCR | 35000 A | 50 V | - | 350 A | - | 50 V/us | - | 50 mA | 40 mA | 1.5 V | 1.5 V | 20 µs | - | - | - | - | - | ||
![]() MCR3935-6 MOTOROLA | In Stock | - | - | - | - | NO | - | - | - | - | - | - | - | MOTOROLA INC | 5 mA | - | MCR3935-6 | 125 °C | -45 °C | , | Obsolete | 8.34 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCR | 35000 A | 400 V | - | 350 A | - | 50 V/us | - | 50 mA | 40 mA | 1.5 V | 1.5 V | 20 µs | - | - | - | - | - | ||
![]() GP62203301724-US Carlo Gavazzi | In Stock | - | - | - | - | - | - | - | PP | - | - | - | - | CARLO GAVAZZI HOLDING AG | - | - | GP62203301724-US | - | - | - | Active | 5.84 | Compliant | - | - | 40 kHz | - | - | - | - | - | Connector | - | 70 °C | -40 °C | - | - | - | - | - | - | 76 mm | unknown | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mA | - | - | - | - | - | - | 118 mm | - | - | IP34 | ||
![]() MPR3864K Stanley Electric | In Stock | - | - | - | - | NO | RADIAL MOUNT | - | - | RECTANGULAR | 2 | - | - | STANLEY ELECTRIC CO LTD | - | 4.0 mcd | MPR3864K | 85 °C | -30 °C | ROHS COMPLIANT, PLASTIC PACKAGE-2 | Active | 5.78 | - | Yes | - | - | - | - | - | Yes | - | - | - | - | - | RED | - | 8541.40.20.00 | BULK | 1 | 2.5 mm | - | compliant | - | SINGLE | - | 20 deg | SINGLE COLOR LED | - | - | - | 3.1 mm | - | CLEAR PALE RED | 0.03 A | 2.8 V | 5.7 mm | - | - | - | - | - | 4 V | - | 700 nm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAN6610E Everlight Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | FAIRCHILD SEMICONDUCTOR CORP | - | - | MAN6610E | 85 °C | -40 °C | - | Transferred | 5.09 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | ORANGE | IC COMPATIBLE, HIGH RELIABILITY | 8541.40.20.00 | - | 2 | - | - | compliant | - | COMMON ANODE, 2 DIGITS WITH DECIMAL POINT | - | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | - | - | - | - | - | 0.03 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.22 mm | - | ||
![]() MAY3864K Stanley Electric | In Stock | - | - | - | - | NO | RADIAL MOUNT | - | - | RECTANGULAR | 2 | - | - | STANLEY ELECTRIC CO LTD | - | 40.0 mcd | MAY3864K | 85 °C | -30 °C | ROHS COMPLIANT, PLASTIC PACKAGE-2 | Obsolete | 5.82 | - | Yes | - | - | - | - | - | Yes | - | - | - | - | - | YELLOW | - | 8541.40.20.00 | BULK | 1 | 2.5 mm | - | unknown | - | SINGLE | - | 20 deg | SINGLE COLOR LED | - | - | - | 3.1 mm | - | CLEAR PALE YELLOW | 0.03 A | 2.8 V | 5.7 mm | - | - | - | - | - | 4 V | - | 580 nm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAN6640E Everlight Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | FAIRCHILD SEMICONDUCTOR CORP | - | - | MAN6640E | 85 °C | -40 °C | - | Transferred | 5.09 | - | Yes | 7-seg LED Display | - | - | - | - | - | - | - | - | - | - | ORANGE | IC COMPATIBLE, HIGH RELIABILITY | 8541.40.20.00 | - | 2 | - | - | compliant | - | COMMON CATHODE, 2 DIGITS WITH DECIMAL POINT | - | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | - | - | - | - | - | 0.03 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.22 mm | - | ||
![]() LN410YP Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | - | LN410YP | 100 °C | -30 °C | - | Obsolete | 5.92 | Non-Compliant | No | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8541.40.20.00 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | DIFFUSED | 0.03 A | 2.8 V | 5 mm | - | - | - | - | - | - | - | 590 nm | - | - | - | - | - | - | - | Amber | - | - | - | - | ||
![]() LN220RP Panasonic | In Stock | - | - | - | - | NO | RADIAL MOUNT | - | - | RECTANGULAR | 2 | - | - | PANASONIC CORP | - | 0.4 mcd | LN220RP | 85 °C | -25 °C | - | Obsolete | 8.82 | - | No | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | RED | - | 8541.40.20.00 | BULK | 1 | 2.54 mm | - | unknown | - | SINGLE | - | 180 deg | SINGLE COLOR LED | - | - | - | 7 mm | - | DIFFUSED | 0.025 A | 2.8 V | 6 mm | - | - | - | - | - | 4 V | - | 700 nm | - | - | - | - | - | - | - | Red | - | - | - | - |