- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Housing Material | Shape | Number of Terminals | Mounting Option 1 | Board Mounting Option | Shield Material | Mounting Option 2 | PCB Mounting Orientation | Approvals | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Brand | Category Number | Circuit Applications | Connector Orientation | Contact Finish Mating | Contact Materials | ECCN | Ethernet Connector Type | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Insulation Class | Insulator Material | Itar Registered | LEDs | Luminous Intensity-Nom | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Positions / Contacts per Port | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Performance Category | Pitch (mm) | Positions Loaded | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Tail Length | Termination Method | Tradename | Unit Weight | Usage Level | Voltage Rating Max | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Packing Method | Total Number of Contacts | Orientation | Shielding | Number of Functions | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Pin Count | Reference Standard | Contact Finish | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Configuration | Insulation Resistance | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | Element Configuration | Number of Ports | Durability | Contact Finish Termination | Viewing Angle | Optoelectronic Device Type | Protections | Family | Number of Decks | Terminal and Terminal Block Type | Insulator Color | Direction | Number of Ways | Size | Safety Approval | Lens Type | Product Type | Rated Current | Shield Type | LED Color | Forward Current-Max | Tab Direction | Screening Level | Forward Voltage-Max | Overall Height | Fastening Method | Current Rating (Max) | Number of Cores per Jack | T-code | Rated Voltage | Reverse Voltage-Max | Keyed | Peak Wavelength | VA Rating | Product | Mounting Angle | Features | Terminal Length | USOC Codes | Product Category | Product Length | Port Configuration | Phase | IP Rating | Product Length (mm) | Height | Length | Contact Finish Thickness | Plating Thickness | Contact Finish Thickness - Mating | Height Above Board | PCB Thickness | Product Height (mm) | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJMG301831RBAFR Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJMG3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol ICC (Commercial Products) | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-80081-F Bel Fuse Inc | 19 |
| - | - | - | - | - | Through Hole | - | - | - | - | Thermoplastic | - | - | - | - | Copper Alloy | - | - | UL | - | - | - | - | Bel Magnetic Solutions | - | - | - | - | Copper Alloy | - | - | 50 | - | - | Class H | - | - | - | - | GE - General Electric | - | - | - | - | Bel Fuse Inc. | - | Wall | - | - | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | 0°C ~ 70°C | Tray | MagJack® | - | - | Screw Terminals | - | Jack | Distribution | - | - | - | - | 10/100 Base-T, AutoMDIX | 1 | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | Does Not Contain LED | - | Up | - | - | - | - | - | 4 | - | - | - | - | - | 10,000 VA | - | - | Board Guide | - | - | Modular Connectors / Ethernet Connectors | - | - | 1 | - | - | - | - | 15.0µin (0.38µm) | - | - | 0.523 (13.28mm) | - | - | - | - | - | ||
![]() 0937718020 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, IEC, UL | 093771 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | - | LGH360033B20G | - | - | Molex | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | No | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground Fault | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-51009-F Bel Fuse Inc | 10 |
| - | - | - | Gold | - | Through Hole | QFN | - | - | - | Thermoplastic | - | 14 | - | - | Copper Alloy | - | - | - | - | - | - | Right Angle | Bel Magnetic Solutions | - | - | - | - | Copper Alloy | - | - | 50 | - | - | - | - | - | - | - | Bel | - | - | - | + 70 C | Bel Fuse Inc. | 0 C | - | Surface Mount | 8P8C | - | 0C to 70C | - | - | Tray | - | - | Cat 5e | 2.54(mm) | 8 | 5(mm) | Active | - | - | - | - | Solder | MagJack | 0.428226 oz | Commercial grade | - | - | Bulk | SI | - | - | Solder | - | RJ45 | RJ-45 | 8 Position | - | - | - | 1000 Base-T | 1 | F | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | - | - | 6 | - | Gold | Solder Pin | - | 8(POS) | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | SI-51009-F | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | Green - Green, Yellow | - | Up | COMMERCIALC | - | - | - | - | 8 | - | - | - | - | - | - | Connectors | Right Angle | Board Guide | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | 7(mm) | - | - | 50.0µin (1.27µm) | - | - | 0.550 (13.97mm) | - | 0.9(mm) | - | UL 94 V-0 | - | ||
![]() 1-1840472-4 Bel Fuse Inc | In Stock | - | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18621451 CML Innovative Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68715-810HLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FCI | - | - | - | - | - | - | - | 68715-810HLF | 68715 | - | - | - | - | RIGHT ANGLE | - | 2 | - | - | - | - | LEAD FREE | Obsolete | - | - | - | - | - | 5.18 | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 10 | - | - | - | 2.54 mm | - | - | compliant | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD (15) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6368168-6 TE Connectivity | In Stock | - | - | 9 Weeks | - | Gold | - | BOARD AND PANEL | - | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 45 | - | TE CONNECTIVITY LTD | - | POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | - | - | - | - | 6368168-6 | - | - | - | - | - | RIGHT ANGLE | - | - | - | - | - | - | - | Active | Cat 5 | - | - | - | - | 5.66 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | 8 Position | - | - | Black | - | - | - | 2 PORT, 8 POSITION EACH, SHIELDED | - | Modular Connectors / Ethernet Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 16 | - | Shielded | - | - | - | - | compliant | - | TIN | - | - | - | Solder Pin | - | - | - | - | FEMALE | 94V-0 | - | NO | - | AMP | - | - | - | - | 2x1 | - | JACK | - | - | PRESS FIT | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 6116075-5 TE Connectivity | 885 |
| - | 13 Weeks | Production (Last Updated: 1 week ago) | Gold | - | BOARD | - | - | - | COPPER-ZINC ALLOY | Thermoplastic | - | 12 | LOCKING | PEG | - | - | Right Angle | - | - | Thermoplastic | 0.68 inch | Right Angle | TE Connectivity | Cat 5 | Signal | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 63 | - | TE CONNECTIVITY LTD | - | POLYETHYLENE | - | - | - | - | - | 6116075-5 | - | + 85 C | - | - 40 C | Through Hole | RIGHT ANGLE | 8P8C | - | -40C to 85C | 70 °C | -40 °C | - | - | Active | Cat 5 | 1.02(mm) | 8 | 15.75(mm) | - | 1.59 | Details | Yes | 2.29 mm | Solder | - | 0.142683 oz | - | - | - | Tray | - | - | Yes | Solder | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | 85 °C | -40 °C | Black | 10/100 Base-T | 1 | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.0400 mm | - | 8 | Right Angle | Shielded, EMI Finger | - | 2.032 mm | 15.75 mm | 8 | compliant | 1.5 A | TIN | - | CSA, UL | - | Solder Pin | COMMERCIAL | 8(POS) | STAGGERED | 0.55 inch | FEMALE | 94V-0 | Black | NO | 0.62 inch | AMP | 1.5 A | TELCOM, MODULAR | - | - | 1x1 | - | JACK | Compliant | - | SOLDER | 1000VAC V | Single | 1 | 750 Cycles | - | - | - | - | 6116075 | - | - | BLACK | Up | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | 1.5/Contact(A) | - | - | - | - | No | - | - | Connectors | Right Angle | - | 0.09 inch | RJ45 | Modular Connectors / Ethernet Connectors | 17.27 mm | - | - | - | 17.27(mm) | 13.35 mm | 17.27 mm | - | 50u inch | 1.27 µm | - | 1.57 mm | 13.35(mm) | No | UL 94 V-0 | Lead Free | ||
![]() 6339191-4 TE Connectivity | 1500 |
| - | 8 Weeks, 6 Days | Production (Last Updated: 2 days ago) | Gold | Surface Mount | BOARD | - | - | - | COPPER-ZINC ALLOY | Thermoplastic | - | 12 | LOCKING | PEG | - | MOUNTING FLANGE | Right Angle | - | - | Thermoplastic | 0.64 inch | Right Angle | TE Connectivity | Cat 5 | Signal | Right Angle | NOT SPECIFIED | NOT SPECIFIED | - | RJ45 Connector | 200 | - | TE CONNECTIVITY LTD | - | POLYETHYLENE | - | With LED | - | - | ACTIVE (Last Updated: 2 days ago) | 6339191-4 | - | + 85 C | - | - 40 C | Surface Mount | RIGHT ANGLE | 8P8C | - | -40C to 85C | 85 °C | -40 °C | - | - | Active | Cat 5 | 2.54(mm) | 8 | 15.62(mm) | - | 1.58 | Compliant | Yes | 860 µm | Solder | - | 0.139226 oz | - | 150VAC | -40 to 85 °C | Tape and Reel | 6339191 | - | - | SMD/SMT | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 | 85 °C | -40 °C | Black | 10/100 Base-T | 1 | Receptacle | SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | - | 8 | Right Angle | Yes | - | 1.016 mm | 15.62 mm | 8 | compliant | 1.5 A | TIN | - | CSA, UL | - | SMD/SMT | COMMERCIAL | 8(POS) | STAGGERED | 0.53 inch | FEMALE | 94V-0 | Black | NO | 0.615 inch | AMP | - | TELCOM, MODULAR | - | - | 1x1 | 500000000 Ω | JACK | - | 150 V | SURFACE MOUNT | 1000VAC V | Single | 1 | 750 Cycles | - | - | - | - | 6339191 | - | - | BLACK | Up | 8 | - | - | - | Modular Connectors / Ethernet Connectors | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Connectors | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | 18.64 mm | 1 x 1 (Port) | - | - | 18.64(mm) | 13.35 mm | 18.64 mm | - | 50u inch | 1.27 µm | - | 1.57 mm | 13.35(mm) | No | UL94 V-0 | - | ||
![]() 6339082-7 TE Connectivity | In Stock | - | - | 9 Weeks | - | Gold | - | BOARD AND PANEL | - | - | - | COPPER ALLOY | Polybutylene Terephthalate (PBT) | - | - | LOCKING | SOLDER HOLDING POSTS | - | - | - | - | - | PBT (Polybutylene Terephthalate) | 2.595 inch | Right Angle | TE Connectivity / AMP | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | 15 | - | TE CONNECTIVITY LTD | - | POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | - | - | - | - | 6339082-7 | - | - | - | - | Through Hole | RIGHT ANGLE | 8P8C | - | - | 70 °C | -40 °C | - | - | Active | Cat 5 | - | - | - | - | 2.23 | Details | Yes | - | Solder | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8 Position | - | - | Black | - | - | Receptacle | 8 PORT 8 POSITION EACH, SHIELDED | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | - | 64 | - | Shielded | - | 2.54 mm | - | - | compliant | - | TIN | - | CSA, UL | - | Through Hole | COMMERCIAL | - | STAGGERED | 1.075 inch | FEMALE | 94V-0 | - | NO | 1.24 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | - | 2x4 | 500000000 Ω | JACK | - | - | SOLDER | 1000VAC V | - | 8 | 750 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | BLACK | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 0.118 inch | RJ45 | Modular Connectors / Ethernet Connectors | 67.95 mm | - | - | - | - | - | - | - | 50u inch | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 74128 Texas Instruments | In Stock | - | Datasheet | - | - | - | - | PANEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOLEX LLC | - | - | - | - | - | - | - | 74128 | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 1 | - | THERMOPLASTIC; 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 28 | - | CSA; UL | - | - | 30 A | - | - | - | - | - | - | - | SCREW | - | - | - | 300 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W4060VH/2YD Kingbright | In Stock | - | - | - | - | - | - | - | - | NO | RADIAL MOUNT | - | - | ROUND | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | - | - | 5.0 mcd | - | - | W4060VH/2YD | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Active | - | - | - | - | - | 5.78 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | YELLOW | - | - | - | IC COMPATIBLE, HIGH RELIABILITY | 8541.40.20.00 | - | - | - | - | - | - | - | - | BULK | - | - | - | 2 | 2.54 mm | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | - | - | - | - | - | - | - | - | 70 deg | SINGLE COLOR LED ARRAY | - | - | - | - | - | - | - | 1.8 mm | - | DIFFUSED | - | - | - | - | 0.03 A | - | - | - | 8.6 mm | - | - | - | T-3/4 | - | - | - | 590 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WP1513EC Kingbright | In Stock | - | - | - | - | - | - | - | - | NO | RADIAL MOUNT | - | - | ROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | - | - | 80.0 mcd | - | - | WP1513EC | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-2 | Active | - | - | - | - | - | 5.74 | - | Yes | - | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | - | HIGH EFFICIENCY RED | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | TAPE | - | - | - | 1 | 2.54 mm | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | 20 deg | SINGLE COLOR LED | - | - | - | - | - | - | - | 5 mm | - | WATER CLEAR | - | - | - | - | 0.03 A | - | - | - | 8.6 mm | - | - | - | T-1 3/4 | - | - | - | 627 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W53GD14V Kingbright | In Stock | - | - | - | - | - | - | - | - | NO | RADIAL MOUNT | - | - | ROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | - | - | 18.0 mcd | - | - | W53GD14V | - | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | - | Active | - | - | - | - | - | 5.78 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | GREEN | - | - | - | HIGH RELIABILITY | 8541.40.20.00 | - | - | - | - | - | - | - | - | BULK | - | - | - | 1 | 2.54 mm | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE WITH BUILT-IN RESISTOR | - | - | - | - | - | - | - | - | - | - | 30 deg | SINGLE COLOR LED | - | - | - | - | - | - | - | 5 mm | - | DIFFUSED | - | - | - | - | 0.0135 A | - | - | 16 V | 8.6 mm | - | - | - | T-1 3/4 | - | 5 V | - | 565 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W53PGC Kingbright | In Stock | - | - | - | - | - | - | - | - | NO | RADIAL MOUNT | - | - | ROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | - | - | 10.0 mcd | - | - | W53PGC | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Active | - | - | - | - | - | 5.63 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | PURE GREEN | - | - | - | HIGH RELIABILITY | 8541.40.20.00 | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | - | 1 | 2.54 mm | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | 20 deg | SINGLE COLOR LED | - | - | - | - | - | - | - | 5 mm | - | WATER CLEAR | - | - | - | - | 0.025 A | - | - | 2.5 V | 8.6 mm | - | - | - | T-1 3/4 | - | 5 V | - | 555 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W113IDT Kingbright | In Stock | - | - | - | - | - | - | - | - | NO | RADIAL MOUNT | - | - | RECTANGULAR | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | - | - | 5.0 mcd | - | - | W113IDT | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Active | - | - | - | - | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | HIGH EFFICIENCY RED | - | - | - | HIGH RELIABILITY | 8541.40.20.00 | - | - | - | - | - | - | - | - | BULK | - | - | - | 1 | 2.54 mm | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | 110 deg | SINGLE COLOR LED | - | - | - | - | - | - | - | 5 mm | - | DIFFUSED RED | - | - | - | - | 0.03 A | - | - | - | 7 mm | - | - | - | - | - | - | - | 627 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W132XPGD Kingbright | In Stock | - | - | - | - | - | - | - | - | NO | RADIAL MOUNT | - | - | ROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | - | - | 5.0 mcd | - | - | W132XPGD | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Active | - | - | - | - | - | 5.78 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | PURE GREEN | - | - | - | HIGH RELIABILITY | 8541.40.20.00 | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | - | 1 | 2.54 mm | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | 60 deg | SINGLE COLOR LED | - | - | - | - | - | - | - | 3 mm | - | DIFFUSED GREEN | - | - | - | - | 0.025 A | - | - | - | 5.2 mm | - | - | - | T-1 | - | - | - | 555 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WP7679C1SYC/J Kingbright | In Stock | - | - | - | - | - | - | - | - | NO | RADIAL MOUNT | - | - | ROUND | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | - | - | 4500.0 mcd | - | - | WP7679C1SYC/J | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-4 | Active | - | - | - | - | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | - | SUPER BRIGHT YELLOW | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | TUBE AND BOX | - | - | - | 1 | 5.08 mm | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | 70 deg | SINGLE COLOR LED | - | - | - | - | - | - | - | 7.62 mm | - | - | - | - | - | - | 0.07 A | - | - | - | 3.9 mm | - | - | - | T-1 | - | - | - | 590 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W934FO/2YD Kingbright | In Stock | - | - | - | - | - | - | - | - | NO | RADIAL MOUNT | - | - | ROUND | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | - | - | 15.0 mcd | - | - | W934FO/2YD | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Active | - | - | - | - | - | 5.78 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | YELLOW | - | - | - | IC COMPATIBLE, HIGH RELIABILITY | 8541.40.20.00 | - | - | - | - | - | - | - | - | BULK | - | - | - | 2 | 2.54 mm | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | - | - | - | - | - | - | - | - | 60 deg | SINGLE COLOR LED ARRAY | - | - | - | - | - | - | - | 3 mm | - | DIFFUSED | - | - | - | - | 0.03 A | - | - | - | 9.85 mm | - | - | - | T-1 | - | - | - | 590 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |