- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Shape | Shape/Size Description | Number of Terminals | Thermal Resistance of Package | Core Material | Base Product Number | Brand | CCT(K) | Color Rendering Index - CRI | Color Temperature | DC Resistance | Dimensions | Dominant Wave Length | Emitting Color | Factory Pack QuantityFactory Pack Quantity | High Brightness | If - Forward Current | Ihs Manufacturer | Lens Dimensions | Lens Shape | Luminous Flux @ Current/Temperature | Luminous Intensity-Nom | Main Category | Manufacturer Part Number | Manufacturer Series | Maximum Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting | Mounting Orientation | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Status | Rad Hardened | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shape Type | Special Features | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Temperature-Test | Test Current (It) | Tradename | Unit Weight | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Construction | Reach Compliance Code | Pin Count | JESD-30 Code | Temperature Grade | Configuration | Test Frequency | Voltage - Forward (Vf) (Typ) | Inductor Application | Viewing Angle | Terminal Placement | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Inductor Type | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Seated Height-Max | Size | Forward Voltage | Luminous Intensity | Current - Max | Lens Type | Product Type | Case/Size Code | Shielded | Illumination Color | Rated Current | Lens Transparency | Rated Current-Max | Inductance-Nom (L) | Lens Color | Forward Current-Max | Interface IC Type | Luminous Flux | Light Emitting Surface (LES) | Reverse Voltage | Wavelength | Forward Voltage-Max | Overall Height | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Number of LEDs | T-code | Rated Voltage | Reverse Voltage-Max | Peak Wavelength | Multiplexed Display Capability | Luminous Intensity-Min | Dominant Wavelength | Data Input Mode | Product | Features | Vf - Forward Voltage | Product Category | Luminous Flux/Radiant Flux | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IW6401-01A71 Silicon Labs | In Stock | - | - | - | - | - | - | YES | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIALOG SEMICONDUCTOR GMBH | - | - | - | - | - | IW6401-01A71 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | HVSON | HVSON, | - | - | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | - | - | Active | - | - | - | NOT SPECIFIED | 5.69 | - | Yes | - | - | 17 V | 12 V | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 0.65 mm | - | unknown | - | S-PDSO-N12 | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | SERIAL | - | - | - | - | - | - | - | - | 4 mm | 4 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 1212 (3030 Metric) | - | - | - | - | SMD | - | - | - | 18°C/W | - | - | - | 3500K | - | - | - | - | - | - | - | - | - | CREE INC | - | - | - | - | - | JK3030AWT-00-0000-000B0UJ235E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | End Of Life | - | - | - | - | 6.71 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | J | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | - | Active | - | - | - | - | - | White, Warm | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | 3.2V | - | 120° | - | SINGLE COLOR LED | - | 350mA | - | - | 107 lm/W | 90 | - | - | - | - | 400mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 lm (Typ) | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 (0.72mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 1113 (2835 Metric) | - | - | - | - | SMD | - | - | - | 12°C/W | - | - | - | 4500K | - | - | - | - | - | - | - | - | - | CREE INC | - | - | - | - | - | JK2835AWT-00-0000-000B0UK245E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.75 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | J | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | - | - | Active | - | - | - | - | - | White, Neutral | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | 6.2V | - | 120° | - | SINGLE COLOR LED | - | 150mA | - | - | 131 lm/W | 90 | - | - | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 122 lm (Typ) | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 1212 (3030 Metric) | - | - | - | - | SMD | - | - | - | 18°C/W | - | - | - | 3500K | - | - | - | - | - | - | - | - | - | CREE INC | - | - | - | - | - | JK3030AWT-00-0000-000A0HK435E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | End Of Life | - | - | - | - | 5.58 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | J | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | - | Active | - | - | - | - | - | White, Warm | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | 3.2V | - | 120° | - | SINGLE COLOR LED | - | 350mA | - | - | 127 lm/W | 80 | - | - | - | - | 400mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 142 lm (Typ) | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 (0.72mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 1113 (2835 Metric) | - | - | - | - | SMD | - | - | - | 12°C/W | - | - | - | 5000K | - | - | - | - | - | - | - | - | - | CREE INC | - | - | - | - | - | JK2835AWT-00-0000-000B0UK250E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.75 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | J | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | - | - | Active | - | - | - | - | - | White, Cool | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | 6.2V | - | 120° | - | SINGLE COLOR LED | - | 150mA | - | - | 131 lm/W | 90 | - | - | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 122 lm (Typ) | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 1113 (2835 Metric) | - | - | - | - | SMD | - | - | - | 12°C/W | - | - | - | 3500K | - | - | - | - | - | - | - | - | - | CREE INC | - | - | - | - | - | JK2835AWT-00-0000-000B0HL435E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.75 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | J | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | - | - | Active | - | - | - | - | - | White, Warm | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | 6.2V | - | 120° | - | SINGLE COLOR LED | - | 150mA | - | - | 147 lm/W | 80 | - | - | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 137 lm (Typ) | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | ||
![]() LVS303015-3R3M-N Chilisin Electronics | 117200 | - | - | - | - | - | - | YES | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | 2 | - | - | - | - | - | - | - | 0.105 Ω | - | - | - | - | - | - | CHILISIN ELECTRONICS CORP | - | - | - | - | - | LVS303015-3R3M-N | LVS | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | CHIP, 1212, ROHS COMPLIANT | - | - | - | - | - | - | Active | - | - | - | - | 5.3 | - | Yes | - | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | - | - | - | - | - | - | - | - | - | - | - | 20% | - | Yes | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | 1 | - | - | compliant | - | - | - | - | 1 MHz | - | POWER INDUCTOR | - | DUAL ENDED | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | 1212 | YES | - | - | - | 1.9 A | 3.3 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVS606045-150M-N Chilisin Electronics | 100000 | - | - | - | - | - | - | YES | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | 2 | - | Ferrite | - | - | - | - | - | 0.08 Ω | - | - | - | - | - | - | CHILISIN ELECTRONICS CORP | - | - | - | - | - | LVS606045-150M-N | LVS | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | CHIP, 2424, ROHS COMPLIANT | 4.5 mm | 6 mm | - | SMT | - | 6 mm | Not Recommended | - | - | - | - | 5.3 | - | Yes | - | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | - | - | - | - | - | - | - | - | - | LVS | - | 20% | - | Yes | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | - | - | - | - | 1 | - | Magnetic Shielded | compliant | - | - | - | - | 0.1 MHz | - | POWER INDUCTOR | - | DUAL ENDED | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | 2424 | YES | - | - | - | 0.0022 A | 15 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L1F2-5770100000000 Lumileds | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LUMILEDS HOLDING B V | - | - | - | - | - | L1F2-5770100000000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.77 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED | - | - | Square | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 137 lm | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() L130-4080003000X21 Lumileds | 16 |
| - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | - | 12°C/W | - | L130 | Lumileds | 4000K | 80 | 4000(K) | - | - | Not Required(nm) | White | 5000 | Yes | 120 mA | LUMILEDS HOLDING B V | 2.6X2.6X0.52(mm) | Round Flat | - | - | Chip LED | L130-4080003000X21 | - | 240(mA) | + 105 C | Lumileds | - 40 C | Yes | - | Surface Mount | TOP MOUNT | SMD/SMT | 1 | -40C to 105C | INDUSTRIALC | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | 3(mm) | Active | No | - | 1.7 | Details | Yes | Square | - | - | - | - | - | 120(mA) | LUXEON | 0.082453 oz | 4000 K | Tape and Reel | LUXEON 3030 2D Line | 0.118 L x 0.055 W (3.00mm x 1.40mm) | - | - | - | - | - | Uni-Color | - | - | - | White, Neutral | - | - | LEDs | 720 mW | - | - | - | - | - | - | - | - | compliant | 2 | - | - | - | - | 6V | - | 116(deg) | - | - | 240(mA) | 120mA | - | - | 172 lm/W | 80 | - | - | 6.6(V) | - | 240mA | - | LED - Mid Power | - | - | Neutral White | - | Diffused | - | - | Tinted | - | - | 123LM | - | -5(MAX)(V) | - | - | - | 124lm (Typ) | - | - | - | - | - | Not Required(nm) | - | - | - | - | White LEDs | - | 6 V | Mid-Power LEDs - White | 121 lm | 3(mm) | 0.66 mm | 0.028 (0.70mm) | 3 mm | 3 mm | 0.66(mm) | - | ||
![]() L2C5-27801216E2300 Lumileds | 23 |
| - | - | - | - | COB - Chip-on-Board | - | - | - | - | - | - | - | - | - | - | L2C5 | Lumileds | 2700K 3-Step MacAdam Ellipse | 80 | - | - | - | - | - | 50 | - | 1.6 A | LUMILEDS HOLDING B V | - | - | 7546lm (Typ) | - | - | L2C5-27801216E2300 | - | - | + 85 C | Lumileds | - 40 C | - | - | - | - | SMD/SMT | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Active | - | Active | - | - | 5.75 | Details | Yes | - | - | - | - | - | 85°C | - | FreshFocus | 0.572232 oz | 2700 K | Tube | LUXEON CoB Core Range | 28.00mm L x 28.00mm W | - | - | - | - | - | Chip On Board (COB) | - | - | - | White, Warm | - | 8541.40.20.00 | LEDs | - | - | - | - | - | - | - | - | - | compliant | - | - | - | Square | - | 34.5V | - | 115° | - | - | - | 1.6A | - | - | 1600 lm/W | 80 | - | - | - | - | 3.2A | Flat | LED - High Power | - | - | Warm White | - | Diffused | - | - | Tinted | - | - | - | 22.50mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | 34.5 V | High Power LEDs - White | 7546 lm | - | 1.50mm | - | 28 mm | 28 mm | - | - | ||
![]() LN310GP Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | - | - | - | - | LN310GP | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.92 | Non-Compliant | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIFFUSED | - | - | - | - | - | - | - | - | - | 0.03 A | - | - | - | - | - | 2.2 V | 5 mm | - | - | - | - | - | - | 560 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L-710A8GE/2LYD-RV Kingbright | In Stock | - | - | - | - | - | - | NO | - | RADIAL MOUNT | - | - | ROUND | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | - | 3.0 mcd | - | L-710A8GE/2LYD-RV | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.76 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | YELLOW | HIGH RELIABILITY | 8541.40.20.00 | - | - | BAG; BOX | - | - | - | - | 2 | 2.54 mm | - | compliant | - | - | - | SEPARATE, 2 ELEMENTS | - | - | - | 40 deg | - | SINGLE COLOR LED ARRAY | - | - | - | - | - | - | - | 3 mm | - | - | - | DIFFUSED | - | - | - | - | - | - | - | - | - | 0.03 A | - | - | - | - | - | - | 9.65 mm | - | - | - | T-1 | - | - | 590 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L-5603SURCK Kingbright | In Stock | - | - | - | - | Through Hole | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 7 x 5.2 x 3.8mm | - | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | Oval | - | - | - | L-5603SURCK | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 5mm (T-1 3/4) | - | Active | - | - | - | - | 5.75 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | 0.4 deg | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | 2.5 V | 1.9 cd | - | WATER CLEAR | - | - | - | - | - | - | - | - | - | 0.03 A | - | - | - | - | - | 2.5 V | 7 mm | - | - | 1 | - | - | 5 V | 645 nm | - | 30 cd | 630 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L53BR6.35/SGD Kingbright | In Stock | - | - | - | - | - | - | NO | - | RADIAL MOUNT | - | - | ROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | - | 40.0 mcd | - | L53BR6.35/SGD | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.78 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | NOT SPECIFIED | - | - | SUPER BRIGHT GREEN | - | - | - | - | BULK | - | - | - | - | 1 | - | - | unknown | - | - | - | SINGLE | - | - | - | 60 deg | - | SINGLE COLOR LED | - | - | - | - | - | - | - | 5 mm | - | - | - | DIFFUSED GREEN | - | - | - | - | - | - | - | - | - | 0.025 A | - | - | - | - | - | 2.5 V | 14.95 mm | - | - | - | T-1 3/4 | - | 5 V | 565 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L-1553SYDTK Kingbright | In Stock | - | - | - | - | Through Hole | - | NO | - | RADIAL MOUNT | 2 | - | SQUARE | - | 2 | - | - | - | - | - | - | - | - | 9.7 x 5 x 5mm | - | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | Square | - | 180.0 mcd | - | L-1553SYDTK | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | 5 X 5 MM, ROHS COMPLIANT PACKAGE-2 | - | - | - | - | Rectangular | - | Active | - | - | - | - | 5.74 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | SUPER BRIGHT YELLOW | - | 8541.40.20.00 | - | - | BOX/BAG | - | - | - | - | 1 | 2.54 mm | - | compliant | - | - | - | SINGLE | - | - | - | 110 deg | - | SINGLE COLOR LED | - | - | - | - | - | - | - | 5 mm | 2.5 V | 180 mcd | - | DIFFUSED YELLOW | - | - | - | - | - | - | - | - | - | 0.03 A | - | - | - | - | - | - | 9.7 mm | - | - | 1 | - | - | - | 590 nm | - | - | 590 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EAPL4040RA0-AM Everlight Electronics | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | - | - | - | EAPL4040RA0-AM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.78 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EAPL4040WA1-AM Everlight Electronics | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | - | - | - | EAPL4040WA1-AM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L813ED Kingbright | In Stock | - | - | - | Through Hole | - | - | NO | - | RADIAL MOUNT | 2 | - | ROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | - | 100.0 mcd | - | L813ED | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | ROHS COMPLIANT PACKAGE-2 | - | - | - | - | - | - | Active | - | - | - | - | 5.49 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | - | NOT SPECIFIED | 85 °C | -40 °C | ORANGE | IC COMPATIBLE, HIGH RELIABILITY | 8541.40.20.00 | Visible LEDs | - | BULK | 75 mW | - | - | - | 1 | 2.54 mm | - | unknown | - | - | - | SINGLE | - | - | - | 60 deg | - | SINGLE COLOR LED | - | - | Circular, Diffused | - | - | - | - | 10 mm | - | - | - | DIFFUSED | - | - | - | - | - | - | - | - | Orange | 0.03 A | - | - | - | 5 V | 625 nm | 2.8 V | 13.5 mm | - | - | 1 | T-4 | - | - | 627 nm | - | - | 625 nm | - | - | - | - | - | - | - | 13.5 mm | - | 11 mm | 11 mm | - | - | ||
![]() L2C5-30901203F0900 Lumileds | 612 |
| - | - | - | - | COB - Chip-on-Board | - | - | - | - | - | - | - | - | - | - | L2C5 | Lumileds | 3000K 3-Step MacAdam Ellipse | 90 | 3000(K) | - | - | Not Required(nm) | White | 100 | Yes | 300 mA | LUMILEDS HOLDING B V | - | - | 1344lm (Typ) | - | LED MODULE | L2C5-30901203F0900 | - | - | + 85 C | Lumileds | - 40 C | - | - | Surface Mount | - | SMD/SMT | 1 | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Active | 16(mm) | Active | No | - | 2.27 | Details | Yes | Circular | - | - | - | - | 85°C | 300(mA) | FreshFocus | 0.572232 oz | 3000 K | Tube | LUXEON CoB Core Range | 19.00mm L x 16.00mm W | - | - | - | - | - | Uni-Color | - | - | - | White, Warm | - | - | LEDs | - | - | - | - | - | - | - | - | - | compliant | 2 | - | - | Rectangle | - | 34.2V | - | 115(deg) | - | - | - | 300mA | - | - | 300 lm/W | 90 | - | - | - | - | 600mA | Flat | LED - High Power | - | - | Warm White | 600(mA) | Diffused | - | - | Tinted | - | - | - | 11.30mm Dia | - | - | - | - | - | - | - | - | 37.5(V) | - | Not Required(nm) | - | - | - | - | White CoB LEDs | - | 34.5 V | High Power LEDs - White | 1344 lm | 19(mm) | 1.50mm | - | 19 mm | 16 mm | 1.5(mm) | - |