- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Shape | Number of Terminals | Dimensions | Ihs Manufacturer | Lens Shape | Luminous Intensity-Nom | Manufacturer Part Number | Number of LEDs in Array | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Viewing Area Height | Viewing Area Length | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Configuration | Viewing Angle | Optoelectronic Device Type | Forward Current | Lens Style | Lens Size | Size | Forward Voltage | Luminous Intensity | Lens Type | Illumination Color | Lens Color | Forward Current-Max | Wavelength | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Reverse Voltage-Max | Peak Wavelength | Luminous Intensity-Min | Dominant Wavelength | Overall Length | Horizontal Pixel Count | Overall Depth | Vertical Pixel Count | Display Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L128-3070EC3500001 Lumileds | In Stock | - | - | - | - | - | - | - | - | - | - | LUMILEDS HOLDING B V | - | - | L128-3070EC3500001 | - | - | - | - | - | Active | 5.75 | - | Yes | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | compliant | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L513YDT Kingbright | In Stock | - | - | - | - | NO | RADIAL MOUNT | - | RECTANGULAR | 2 | - | KINGBRIGHT ELECTRONIC CO LTD | - | 3.0 mcd | L513YDT | - | 85 °C | -40 °C | - | - | Active | 5.57 | - | Yes | - | - | - | - | Yes | - | NOT SPECIFIED | YELLOW | IC COMPATIBLE | - | BULK | 1 | 2.54 mm | unknown | SINGLE | 110 deg | SINGLE COLOR LED | - | - | - | 5 mm | - | - | DIFFUSED | - | - | 0.03 A | - | 2.5 V | 8.5 mm | - | - | 5 V | 590 nm | - | - | - | - | - | - | - | ||
![]() L-7143SURCK Kingbright | In Stock | - | - | - | Through Hole | NO | RADIAL MOUNT | 2 | ROUND | 2 | 5 (Dia.) x 8.6mm | KINGBRIGHT ELECTRONIC CO LTD | Round | 2300.0 mcd | L-7143SURCK | - | 85 °C | -40 °C | - | 5mm (T-1 3/4) | Active | 5.73 | - | Yes | - | - | - | - | - | EAR99 | - | HYPER RED | - | 8541.40.20.00 | BAG | 1 | 2.54 mm | compliant | SINGLE | 30 deg | SINGLE COLOR LED | - | - | - | 5 mm | 2.5 V | 2.3 cd | WATER CLEAR | - | - | 0.03 A | - | - | 8.6 mm | 1 | T-1 3/4 | - | 645 nm | - | 630 nm | - | - | - | - | - | ||
![]() L-7113SRD-D Kingbright | In Stock | - | - | Through Hole | - | NO | RADIAL MOUNT | 5 | ROUND | 2 | - | KINGBRIGHT ELECTRONIC CO LTD | - | 250.0 mcd | L-7113SRD-D | - | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-2 | - | Active | 1.44 | Compliant | Yes | Kingbright L-7113SRD-D Red LED, 640 nm, 5mm (T-1 3/4), Round Lens Through Hole Package | - | - | - | Yes | EAR99 | - | SUPER BRIGHT RED | HIGH RELIABILITY | 8541.40.20.00 | BULK | 1 | 2.54 mm | compliant | SINGLE | 30 deg | SINGLE COLOR LED | 20 mA | Round | 5 mm | 5 mm | 2.5 V | 250 mcd | DIFFUSED RED | Red | Red | 0.03 A | 660 nm | 2.5 V | 8.6 mm | 1 | T-1 3/4 | 5 V | 660 nm | 30 cd | 640 nm | - | - | - | - | - | ||
![]() L132XBR77/IDTNR Kingbright | In Stock | - | - | - | - | NO | RADIAL MOUNT | - | ROUND | 2 | - | KINGBRIGHT ELECTRONIC CO LTD | - | 25.0 mcd | L132XBR77/IDTNR | - | 85 °C | -40 °C | - | - | Active | 5.78 | - | Yes | - | - | - | - | Yes | EAR99 | - | HIGH EFFICIENCY RED | - | 8541.40.20.00 | TAPE AND REEL | 1 | 2.54 mm | compliant | SINGLE | 60 deg | SINGLE COLOR LED | - | - | - | 3 mm | - | - | DIFFUSED RED | - | - | 0.03 A | - | - | 5.2 mm | - | T-1 | - | 627 nm | - | - | - | - | - | - | - | ||
![]() L-34SURDK Kingbright | In Stock | - | - | - | Through Hole | NO | RADIAL MOUNT | 2 | ROUND | 2 | 3 (Dia.) x 5mm | KINGBRIGHT ELECTRONIC CO LTD | Round | 800.0 mcd | L-34SURDK | - | 85 °C | -40 °C | - | 3mm (T-1) | Active | 5.74 | - | Yes | - | - | - | - | - | EAR99 | - | HYPER RED | - | 8541.40.20.00 | TR | 1 | 2.54 mm | compliant | SINGLE | 60 deg | SINGLE COLOR LED | - | - | - | 3 mm | 2.5 V | 800 mcd | DIFFUSED RED | - | - | 0.03 A | - | - | 5 mm | 1 | T-1 | - | 645 nm | - | 630 nm | - | - | - | - | - | ||
![]() L469SRSGW/CC Kingbright | In Stock | - | - | - | - | NO | RADIAL MOUNT | - | CYLINDRICAL | 3 | - | KINGBRIGHT ELECTRONIC CO LTD | - | 60.0/15.0 mcd | L469SRSGW/CC | - | 85 °C | -40 °C | - | - | Active | 5.57 | - | Yes | - | - | - | - | Yes | - | NOT SPECIFIED | SUPER BRIGHT RED/SUPER BRIGHT GREEN | IC COMPATIBLE | - | BULK | 1 | 2.54 mm | unknown | COMMON CATHODE, 2 ELEMENTS | 60 deg | DUAL COLOR LED | - | - | - | 3 mm | - | - | DIFFUSED WHITE | - | - | 0.03 A | - | 2.5 V | 7.1 mm | - | T-1 | 5 V | 660/565 nm | - | - | - | - | - | - | - | ||
![]() LUM-512CY300 Rohm | In Stock | - | - | - | - | - | - | - | - | - | - | ROHM CO LTD | - | - | LUM-512CY300 | - | - | - | - | - | Obsolete | 5.83 | Non-Compliant | Yes | - | 40 mm | 80 mm | - | Yes | - | - | YELLOW | - | 8541.40.20.00 | - | 1 | - | compliant | - | - | 16 X 32 DOT MATRIX LED DISPLAY | - | - | - | - | - | - | - | - | - | - | - | - | 40 mm | - | - | - | - | - | - | 80 mm | 32 Pixel | 8.2 mm | 16 Pixel | 40 mm | ||
![]() L-7104SYC-E Kingbright | In Stock | - | - | - | Through Hole | NO | RADIAL MOUNT | 2 | ROUND | 2 | 3 x 4.6mm | KINGBRIGHT ELECTRONIC CO LTD | Round | 870.0 mcd | L-7104SYC-E | - | 85 °C | -40 °C | - | 3mm (T-1) | Active | 5.75 | - | - | - | - | - | - | - | - | - | SUPER BRIGHT YELLOW | IC COMPATIBLE | - | BULK | 1 | 2.54 mm | compliant | SINGLE | 34 deg | SINGLE COLOR LED | - | - | - | 3 mm | 2 V | 870 mcd | WATER CLEAR | - | - | 0.03 A | - | - | 4.6 mm | 1 | T-1 | - | 600 nm | - | 595 nm | - | - | - | - | - | ||
![]() L131EB/5GD Kingbright | In Stock | - | - | - | - | NO | RADIAL MOUNT | - | RECTANGULAR | 10 | - | KINGBRIGHT ELECTRONIC CO LTD | - | 1.5 mcd | L131EB/5GD | 5 | 85 °C | -40 °C | - | - | Active | 5.52 | - | - | - | - | - | - | - | - | - | GREEN | - | - | BULK | 5 | 2.54 mm | unknown | SEPARATE, 5 ELEMENTS | 110 deg | SINGLE COLOR LED ARRAY | - | - | - | 5.3 mm | - | - | DIFFUSED | - | - | 0.025 A | - | 2.8 V | 8.3 mm | - | - | - | 565 nm | 0.001 cd | - | - | - | - | - | - | ||
![]() L-4060SRD Kingbright | In Stock | - | - | - | Through Hole | NO | RADIAL MOUNT | 2 | ROUND | 2 | 1.8 (Dia.) x 4.1mm | KINGBRIGHT ELECTRONIC CO LTD | Round | 250.0 mcd | L-4060SRD | - | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-2 | 1.8 mm | Active | 5.74 | - | Yes | - | - | - | - | - | EAR99 | - | SUPER BRIGHT RED | - | 8541.40.20.00 | BOX/BAG | 1 | 2.54 mm | compliant | SINGLE | 70 deg | SINGLE COLOR LED | - | - | - | 1.8 mm | 2.5 V | 250 mcd | DIFFUSED RED | - | - | 0.03 A | - | 2.5 V | 4.1 mm | 1 | T-3/4 | 5 V | 655 nm | 70 cd | 640 nm | - | - | - | - | - | ||
![]() L-7143GD Kingbright | In Stock | - | - | - | - | NO | RADIAL MOUNT | - | ROUND | 2 | - | KINGBRIGHT ELECTRONIC CO LTD | - | 17.0 mcd | L-7143GD | - | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-2 | - | Active | 5.74 | - | Yes | - | - | - | - | - | EAR99 | - | GREEN | IC COMPATIBLE | 8541.40.20.00 | BULK | 1 | 2.54 mm | compliant | SINGLE | 50 deg | SINGLE COLOR LED | - | - | - | 5 mm | - | - | DIFFUSED | - | - | 0.025 A | - | - | 8.6 mm | - | T-1 3/4 | - | 565 nm | - | - | - | - | - | - | - | ||
![]() L-34QBC-D Kingbright | In Stock | - | - | - | Through Hole | NO | RADIAL MOUNT | 2 | ROUND | 2 | 3 (Dia.) x 5mm | KINGBRIGHT ELECTRONIC CO LTD | Round | 1500.0 mcd | L-34QBC-D | - | 85 °C | -40 °C | - | 3mm (T-1) | Active | 5.73 | - | Yes | - | - | - | - | - | EAR99 | - | BLUE | - | 8541.40.20.00 | TR | 1 | 2.54 mm | compliant | SINGLE | 30 deg | SINGLE COLOR LED | - | - | - | 3 mm | 4 V | 1.5 cd | WATER CLEAR | - | - | 0.03 A | - | - | 5 mm | 1 | T-1 | - | 460 nm | - | 465 nm | - | - | - | - | - | ||
![]() L-4060ID Kingbright | In Stock | - | - | - | Through Hole | NO | RADIAL MOUNT | 2 | ROUND | 2 | 1.8 (Dia.) x 4.1mm | KINGBRIGHT ELECTRONIC CO LTD | Round | 15.0 mcd | L-4060ID | - | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-2 | 1.8 mm | Active | 5.74 | - | Yes | - | - | - | - | - | EAR99 | - | HIGH EFFICIENCY RED | - | 8541.40.20.00 | BOX/BAG | 1 | 2.54 mm | compliant | SINGLE | 70 deg | SINGLE COLOR LED | - | - | - | 1.8 mm | 2.5 V | 15 mcd | DIFFUSED RED | - | - | 0.03 A | - | 2.5 V | 4.1 mm | 1 | T-3/4 | 5 V | 627 nm | 70 cd | 617 nm | - | - | - | - | - | ||
![]() L443IDT Kingbright | In Stock | - | - | - | - | NO | RADIAL MOUNT | - | CYLINDRICAL | 2 | - | KINGBRIGHT ELECTRONIC CO LTD | - | 10.0 mcd | L443IDT | - | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-2 | - | Active | 5.56 | - | Yes | - | - | - | - | Yes | EAR99 | - | HIGH EFFICIENCY RED | IC COMPATIBLE, HIGH RELIABILITY | 8541.40.20.00 | BULK | 1 | 2.54 mm | compliant | SINGLE | 100 deg | SINGLE COLOR LED | - | - | - | 2.4 mm | - | - | DIFFUSED RED | - | - | 0.03 A | - | 2.5 V | 8 mm | - | - | 5 V | 627 nm | 100 cd | - | - | - | - | - | - | ||
![]() L443EDT Kingbright | In Stock | - | - | - | - | NO | RADIAL MOUNT | - | CYLINDRICAL | 2 | - | KINGBRIGHT ELECTRONIC CO LTD | - | 10.0 mcd | L443EDT | - | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-2 | - | Active | 5.5 | - | Yes | - | - | - | - | Yes | EAR99 | - | ORANGE | IC COMPATIBLE, HIGH RELIABILITY | 8541.40.20.00 | BULK | 1 | 2.54 mm | compliant | SINGLE | 100 deg | SINGLE COLOR LED | - | - | - | 2.4 mm | - | - | DIFFUSED | - | - | 0.03 A | - | 2.8 V | 8 mm | - | - | - | 627 nm | 120 cd | - | - | - | - | - | - | ||
![]() L914CK/4ID Kingbright | In Stock | - | - | - | - | NO | RADIAL MOUNT | - | RECTANGULAR | 8 | - | KINGBRIGHT ELECTRONIC CO LTD | - | 8.0 mcd | L914CK/4ID | 4 | 85 °C | -40 °C | - | - | Active | 5.5 | - | Yes | - | - | - | - | Yes | - | NOT SPECIFIED | HIGH EFFICIENCY RED | - | - | BULK | 4 | 2.54 mm | unknown | SEPARATE, 4 ELEMENTS | 100 deg | SINGLE COLOR LED ARRAY | - | - | - | 3 mm | - | - | DIFFUSED RED | - | - | 0.03 A | - | 2.5 V | 12 mm | - | - | - | 627 nm | 0.002 cd | - | - | - | - | - | - | ||
![]() L934GO/2ID Kingbright | In Stock | - | - | - | - | NO | RADIAL MOUNT | - | ROUND | 4 | - | KINGBRIGHT ELECTRONIC CO LTD | - | 25.0 mcd | L934GO/2ID | - | 85 °C | -40 °C | - | - | Active | 5.52 | Non-Compliant | Yes | - | - | - | - | Yes | - | NOT SPECIFIED | HIGH EFFICIENCY RED | IC COMPATIBLE, HIGH RELIABILITY | - | BULK | 2 | 2.54 mm | unknown | SEPARATE, 2 ELEMENTS | 60 deg | SINGLE COLOR LED ARRAY | - | - | - | 3 mm | - | - | DIFFUSED RED | - | - | 0.03 A | - | - | 9.65 mm | - | T-1 | - | 627 nm | - | - | - | - | - | - | - | ||
![]() L714ID Kingbright | In Stock | - | - | - | - | NO | RADIAL MOUNT | - | SQUARE | 2 | - | KINGBRIGHT ELECTRONIC CO LTD | - | 5.0 mcd | L714ID | - | 85 °C | -40 °C | - | - | Active | 5.19 | - | Yes | - | - | - | - | Yes | - | NOT SPECIFIED | HIGH EFFICIENCY RED | - | - | BULK | 1 | 2.54 mm | unknown | SINGLE | 110 deg | SINGLE COLOR LED | - | - | - | 3 mm | - | - | DIFFUSED RED | - | - | 0.03 A | - | - | 4.8 mm | - | - | - | 627 nm | - | - | - | - | - | - | - | ||
![]() LD-201YY ROHM Semiconductor | In Stock | - | - | - | - | NO | RADIAL MOUNT | - | RECTANGULAR | 2 | - | ROHM CO LTD | - | 4 mcd | LD-201YY | 1 | 75 °C | -25 °C | - | - | Obsolete | 5.59 | - | Yes | - | - | - | e1 | Yes | - | Tin/Silver/Copper (Sn/Ag/Cu) | YELLOW | - | 8541.40.20.00 | BULK | 1 | 2.5 mm | compliant | SINGLE | - | SINGLE COLOR LED | - | - | - | 5.58 mm | - | - | - | - | - | 0.02 A | - | - | 6.73 mm | - | - | - | 585 nm | 0.0025 cd | - | - | - | - | - | - |