- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Shape | Shape/Size Description | Number of Terminals | Core Material | Base Product Number | Contact Finish Mating | Contact Materials | DC Resistance | Ihs Manufacturer | Luminous Intensity-Nom | Manufacturer Part Number | Manufacturer Series | Mfr | Number of LEDs in Array | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Special Features | Supply Voltage-Nom (Vsup) | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Configuration | Analog IC - Other Type | Inductor Application | Viewing Angle | Terminal Placement | Optoelectronic Device Type | Inductor Type | Size | Lens Type | Shielded | Rated Current-Max | Inductance-Nom (L) | Forward Current-Max | Forward Voltage-Max | Overall Height | T-code | Peak Wavelength | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0934446512 Molex | In Stock | - | - | - | - | - | - | - | - | - | 093444 | NOT SPECIFIED | NOT SPECIFIED | - | MOLEX LLC | - | 0934446512 | - | Molex | - | - | - | Bag | - | - | - | - | - | Obsolete | Obsolete | - | 5.84 | - | Yes | - | - | * | - | - | - | - | COMBINATION LINE CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 1375190-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMSCOPE INC | - | 1375190-2 | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | 5.84 | - | - | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 550-1707 Dialight | In Stock | - | - | NO | RADIAL MOUNT | ROUND | - | 2 | - | - | - | - | - | - | DIALIGHT CORP | 100.0 mcd | 550-1707 | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | 5.63 | - | No | - | - | - | - | e0 | No | - | - | Tin/Lead (Sn/Pb) | RED | - | 8541.40.20.00 | BULK | - | - | - | 1 | 2.54 mm | compliant | - | - | - | - | - | SINGLE | - | - | - | - | SINGLE COLOR LED | - | 5 mm | - | - | - | - | - | - | 5.97 mm | T-1 3/4 | 635 nm | |||
![]() 555-4003 Concord | In Stock | - | - | NO | - | RADIAL MOUNT | ROUND | - | 8 | - | Red | - | - | - | - | DIALIGHT CORP | 1.9 mcd | 555-4003 | - | - | 4 | 100 °C | -55 °C | - | - | - | - | - | - | Obsolete | - | - | 8.47 | - | No | - | - | - | - | e0 | No | - | - | Tin/Lead (Sn/Pb) | RED | HIGH RELIABILITY | 8541.40.20.00 | BULK | - | - | - | 4 | 2.54 mm | compliant | - | - | - | - | - | SEPARATE, 4 ELEMENTS WITH BUILT-IN RESISTOR | - | - | 40 deg | - | SINGLE COLOR LED ARRAY | - | 2 mm | - | - | - | - | 0.008 A | 5 V | 6.35 mm | T-3/4 | 650 nm | ||
![]() 515-1114 Dialight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | 515-1114 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.83 | Compliant | No | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | OPTICAL PIPE | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 5SRDL Bivar, Inc. | In Stock | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | BIVAR INC | - | 5SRDL | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 45 deg | - | - | - | - | DIFFUSED | - | - | - | 0.005 A | 2.2 V | 8.8 mm | - | 660 nm | ||
![]() CLU028-1204C4-272H7M5-F1 Citizen Electronics Co., Ltd. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CITIZEN ELECTRONICS CO LTD | - | CLU028-1204C4-272H7M5-F1 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.55 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() CLU048-1211C4-503M2M2-F1 Citizen Electronics Co., Ltd. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CITIZEN ELECTRONICS CO LTD | - | CLU048-1211C4-503M2M2-F1 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.53 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED DISPLAY CLUSTER | - | - | - | - | - | - | - | - | - | - | - | |||
![]() CLU048-1212C4-353M2M2-F1 Citizen Electronics Co., Ltd. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CITIZEN ELECTRONICS CO LTD | - | CLU048-1212C4-353M2M2-F1 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.53 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() CTX150-4P Eaton | In Stock | - | - | YES | NO LEAD | - | CYLINDRICAL PACKAGE | 4 | IRON | - | - | - | - | 0.696 Ω | COILTRONICS INC | - | CTX150-4P | CTX | - | - | 85 °C | -40 °C | - | - | - | - | - | - | Transferred | - | - | 5.61 | - | - | PARALLEL CONNECTED | - | - | 20% | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | - | - | 2 | - | unknown | - | - | - | - | - | - | - | RF INDUCTOR | - | ON CIRCLE | - | GENERAL PURPOSE INDUCTOR | - | - | NO | 0.55 A | 149.45 µH | - | - | - | - | - | |||
![]() CLU048-1812C4-302H7M5-F1 Citizen Electronics Co., Ltd. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CITIZEN ELECTRONICS CO LTD | - | CLU048-1812C4-302H7M5-F1 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.57 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() CLU028-1204C4-272M2M2-F1 Citizen Electronics Co., Ltd. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CITIZEN ELECTRONICS CO LTD | - | CLU028-1204C4-272M2M2-F1 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.55 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() CLU048-1818C4-22AL1K3 Citizen Electronics Co., Ltd. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CITIZEN ELECTRONICS CO LTD | - | CLU048-1818C4-22AL1K3 | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | 5.53 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED DISPLAY CLUSTER | - | - | - | - | - | - | - | - | - | - | - | |||
![]() CLU039-1206C8-303M2R1 Citizen Electronics Co., Ltd. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CITIZEN ELECTRONICS CO LTD | - | CLU039-1206C8-303M2R1 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.61 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 67-21UYC/S530-A2/TR8 Everlight Electronics | In Stock | - | - | YES | SURFACE MOUNT | ROUND | - | 2 | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | 55.0 mcd | 67-21UYC/S530-A2/TR8 | - | - | - | 85 °C | -40 °C | - | - | - | ROHS COMPLIANT, PLASTIC, LCC-2 | - | - | Active | - | - | 1.7 | - | Yes | - | - | - | - | - | Yes | - | - | - | BRILLIANT YELLOW | - | 8541.40.20.00 | TAPE AND REEL | - | - | - | 1 | 3 mm | compliant | - | - | - | - | - | SINGLE | - | - | 120 deg | - | SINGLE COLOR LED | - | 2.4 mm | WATER CLEAR | - | - | - | 0.025 A | - | 1.9 mm | - | 591 nm | |||
![]() 556-3683-304 Dialight | In Stock | - | - | NO | PANEL MOUNT | ROUND | - | 1 | - | - | - | - | - | - | DIALIGHT CORP | - | 556-3683-304 | - | - | - | 85 °C | -30 °C | - | - | - | - | - | - | Active | - | - | 5.58 | - | No | - | - | - | - | e0 | No | - | - | Tin/Lead (Sn/Pb) | CYAN | UL RECOGNIZED | 8541.40.20.00 | BULK | - | - | - | 1 | - | compliant | - | - | - | - | - | SINGLE | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | 0.06 A | - | - | - | - | |||
![]() 598-8181-102 Dialight | In Stock | - | - | YES | SURFACE MOUNT | RECTANGULAR | - | 2 | - | - | - | - | - | - | DIALIGHT CORP | 300.0 mcd | 598-8181-102 | - | - | - | 85 °C | -30 °C | - | - | - | 2 X 1.25 MM, 0.70 MM HEIGHT, SMD, 2 PIN | - | - | Active | - | - | 5.75 | - | Yes | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | GREEN | - | 8541.40.20.00 | TAPE | - | - | - | 1 | 2.25 mm | compliant | - | - | - | - | - | SINGLE | - | - | 140 deg | - | SINGLE COLOR LED | - | 1.2 mm | WATER CLEAR | - | - | - | 0.025 A | - | 0.7 mm | - | - | |||
![]() 586-2205-204 Dialight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | 586-2205-204 | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED DISPLAY CLUSTER | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 607-3332-120 Dialight | In Stock | - | - | NO | - | RADIAL MOUNT | ROUND | - | 2 | - | Yellow | - | - | - | - | DIALIGHT CORP | 60.0 mcd | 607-3332-120 | - | - | - | 85 °C | -25 °C | - | - | - | - | - | - | Obsolete | - | - | 5.61 | - | No | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | YELLOW | - | 8541.40.20.00 | BULK | - | - | - | 1 | - | compliant | - | - | - | - | - | SINGLE | - | - | - | - | SINGLE COLOR LED | - | 6.8 mm | - | - | - | - | 0.015 A | 6 V | 25.15 mm | - | - | ||
![]() ADNS-7550 AVAGO TECHNOLOGIES INC | 4 | - | - | NO | - | - | - | 16 | - | - | - | - | - | - | BROADCOM INC | - | ADNS-7550 | - | - | - | 40 °C | - | - | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | Active | - | NOT SPECIFIED | 5.58 | - | Yes | - | 5 V | - | - | - | - | EAR99 | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | compliant | R-PDIP-T16 | Not Qualified | 5.25 V | COMMERCIAL | 4 V | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |