- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Shield Material | Contact Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Contact Finish | Number of Contacts | Contact Gender | UL Flammability Code | Empty Shell | Max Current Rating | Number of Ports | Direction | LED Color | Tab Direction | Number of Cores per Jack | Features | Length | Width | Contact Finish Thickness | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARJM11A3-809-AB-CW2 Abracon LLC | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | - | NOT SPECIFIED | 0°C~70°C | Tray | - | ARJM11 | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | - | - | - | 2.5G Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | Gold | - | - | - | - | - | 1 | - | Green - Yellow | Down | 8 | Board Lock | - | - | 6.00μin 0.152μm | 0.535 13.59mm | - | - | RoHS Compliant | - | - | ||
![]() 0816-1X1T-23-F Bel Fuse Inc. | 10 |
| - | 14 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy | Copper Alloy | 0°C~70°C | Tray | - | MagJack® | - | yes | Active | Not Applicable | Solder | EAR99 | RJ45 | - | - | - | - | 10/100/1000 Base-T, AutoMDIX | - | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.03mm | 8 | 90° Angle (Right) | Shielded, EMI Finger | 30.48mm | - | - | - | NICKEL/TIN | Gold | - | FEMALE | 94V-0 | NO | - | 1 | - | Does Not Contain LED | Up | 12 | Board Guide | 19.11mm | - | 50.0μin 1.27μm | 0.536 13.61mm | - | - | ROHS3 Compliant | - | - | ||
![]() A63-112-231N435 EDAC Inc. | 21 |
| - | 17 Weeks | - | Through Hole | Through Hole | 100 | Thermoplastic | Copper Alloy | Copper Alloy | 0°C~70°C | Tray | 2011 | A63 | - | - | Active | 1 (Unlimited) | Solder | - | RJ45 | 8 | - | - | Green, Yellow | 10/100 Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | Gold | - | - | - | - | - | 1 | - | Green - Yellow | Up | 4 | Board Lock | - | - | Flash | 0.531 13.49mm | - | - | ROHS3 Compliant | - | - | ||
![]() SI-52008-F Stewart Connector | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | Module | Thermoplastic | Copper Alloy | Copper Alloy | - | Tray | 2012 | MagJack® ST SI-50000 | - | - | Active | 1 (Unlimited) | Solder | - | RJ45 | - | - | - | Green, Silver, Yellow | 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE) | - | Receptacle | - | - | - | - | - | - | - | 2.54mm | - | 90° Angle (Right) | Shielded, EMI Finger | 25.4mm | - | - | - | - | Gold | 8 | - | - | - | - | 1 | - | Green - Yellow | Up | 4 | Board Guide | 15.21mm | 17.98mm | 50.0μin 1.27μm | 0.550 13.97mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() ARJE-0030 Abracon LLC | 11 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | 0°C~70°C | Tray | 2011 | ARJE | - | - | Active | 1 (Unlimited) | Solder | - | RJ45 | 12 | 70°C | 0°C | Green, Orange, Yellow | 10/100/1000 Base-T, AutoMDIX | 1 | Male | - | - | - | - | - | - | - | 2.03mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | - | 8 | - | - | - | - | 1 | Up | Green, Orange - Yellow | Up | 8 | Board Guide | - | - | - | 0.541 13.75mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() A60-263-300P562 EDAC Inc. | 82 |
| - | 17 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester | - | - | - | Tray | 2011 | A60 | - | - | Active | 1 (Unlimited) | Solder | - | RJ45 | - | - | - | - | 10/100/1000 Base-T, AutoMDIX | 2 | Male | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | Gold | 96 | - | - | - | - | 12 | Up and Down | Does Not Contain LED | Up and Down | 8 | Board Lock | - | - | 15.0μin 0.38μm | 1.005 25.53mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() JT7-1104NL Pulse Electronics Network | 94 |
| - | 15 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | Phosphor Bronze | 0°C~70°C | Tray | 2016 | PULSEJACK™ JT7 | - | yes | Active | 1 (Unlimited) | Solder | - | RJ45 | - | - | - | Green, Yellow | 10G Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | Gold | - | - | - | - | - | 1 | - | Green, Yellow - Green | Up | 8 | Board Guide | - | - | 50.0μin 1.27μm | 0.525 13.33mm | - | - | RoHS Compliant | - | - | ||
![]() ARJM11C7-009-AB-EW2 Abracon LLC | 5 |
| Datasheet | 11 Weeks | - | - | Through Hole | - | - | - | - | -40°C~85°C | Tray | 2013 | ARJM11 | - | - | Active | 1 (Unlimited) | Solder | - | RJ45 | - | - | - | - | 10/100 Base-T, AutoMDIX | 1 | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | Gold | - | - | - | - | - | 1 | - | Green - Yellow | Up | 4 | Board Lock | - | - | 6.00μin 0.152μm | 0.543 13.80mm | - | - | RoHS Compliant | - | - | ||
![]() 7499011441A Würth Elektronik | 33 | - | Datasheet | 13 Weeks | Gold | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JK0-0016 Pulse Electronics Network | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Thermoplastic | Brass | Phosphor Bronze | 0°C~70°C | Bulk | 2007 | PULSEJACK™ JK | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | - | - | Green, Yellow | 10/100/1000 Base-T, AutoMDIX | - | Female | - | - | - | - | - | - | - | 2.03mm | - | 90° Angle (Right) | Shielded, EMI Finger | 33.02mm | 12 | unknown | 8mA | - | Gold | - | - | - | - | 8mA | 1 | - | Yellow, Green - Green | Up | 8 | Board Guide | 18.64mm | 16.8mm | 15.0μin 0.38μm | 0.546 13.87mm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 09455511541 HARTING | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() J0C-0006NLT Pulse Electronics Network | 223 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | - | Thermoplastic | Brass | Phosphor Bronze | 0°C~70°C | Tape & Reel (TR) | 2009 | PULSEJACK™ J0C | - | - | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | - | - | - | 10/100 Base-TX, AutoMDIX | - | - | PULSEJACK, SHIELDED | NO | NO | NO | YES | NO | GENERAL PURPOSE | 1.27mm | 8 | 90° Angle (Right) | Shielded, EMI Finger | 21.95mm | 8 | - | - | NICKEL | Gold | - | FEMALE | - | NO | - | 1 | - | Does Not Contain LED | Down | 4 | Board Guide | 18.26mm | - | 15.0μin 0.38μm | 0.545 13.84mm | No | - | RoHS Compliant | - | - | ||
![]() JT3-1125HL Pulse Electronics Network | 21 |
| - | 13 Weeks | - | - | Through Hole | - | Thermoplastic | Copper Alloy | Phosphor Bronze | 0°C~70°C | Tray | 2014 | PULSEJACK™ JT3 | - | - | Active | 1 (Unlimited) | Solder | - | RJ45 | - | - | - | - | 10G Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | Gold | - | - | - | - | - | 1 | - | Green, Yellow - Green | Down | 10 | Board Guide | - | - | 50.0μin 1.27μm | 0.458 11.64mm | - | - | RoHS Compliant | - | - | ||
![]() A64-113-271P521 EDAC Inc. | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester | - | Bronze | - | Tray | 2011 | A64 | - | - | Active | 1 (Unlimited) | Solder | - | RJ45 | 6 | - | - | Black, Green, Orange, Yellow | 10/100 Base-T | - | Female | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | Gold | 8 | - | - | - | - | 1 | - | Green, Orange - Yellow | Up | 5 | Board Lock | - | - | 15.0μin 0.38μm | 0.528 13.40mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() J0C-0006NL Pulse Electronics Network | 55 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | - | Thermoplastic | Brass | Phosphor Bronze | 0°C~70°C | Tray | 2007 | PULSEJACK™ J0C | - | - | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | - | - | - | 10/100 Base-TX, AutoMDIX | - | - | - | - | - | - | - | - | - | 1.27mm | - | 90° Angle (Right) | Shielded, EMI Finger | 21.95mm | - | - | - | - | Gold | 8 | - | - | - | - | 1 | - | Does Not Contain LED | Down | 4 | Board Guide | 18.26mm | - | 15.0μin 0.38μm | 0.545 13.84mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() SI-46001-F Stewart Connector | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | Metal | Thermoplastic | Copper Alloy | Copper Alloy | - | Tray | 2005 | MagJack® ST SI-40000 | - | - | Active | 1 (Unlimited) | Solder | - | RJ45 | - | - | - | Green, Silver, Yellow | 10/100 Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | 2.54mm | - | Vertical | Shielded | 17.02mm | - | - | - | - | Gold | 8 | - | - | - | - | 1 | User Selectable | Yellow - Green | User Selectable | 4 | Board Lock | 16.26mm | - | 50.0μin 1.27μm | 0.670 17.02mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() JXD0-2005NL Pulse Electronics Network | 9 | - | Datasheet | 15 Weeks | - | - | Through Hole | - | Thermoplastic | Brass | Copper Alloy | -40°C~85°C | Tray | - | PULSEJACK™ JXD0 | - | yes | Active | 1 (Unlimited) | Solder | - | RJ45 | - | - | - | - | 10/100 Base-T, AutoMDIX | 1 | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, Bezel EMI Finger | - | - | - | - | - | Gold | - | - | - | - | - | 2 | - | Green - Yellow | Down | 4 | Board Lock | - | - | 30.0μin 0.76μm | 0.531 13.49mm | - | - | RoHS Compliant | - | - | ||
![]() 0826-1X1T-M1-F Bel Fuse Inc. | 7692 | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6 | Copper Alloy | Copper Alloy | 0°C~70°C | Tray | - | MagJack® | - | - | Active | Not Applicable | Solder | EAR99 | RJ45 | - | - | - | Green, Orange, Yellow | 10/100/1000 Base-T, AutoMDIX | - | Female | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | Gold | - | - | - | - | - | 1 | - | Green, Orange - Yellow | Up | 8 | Board Guide, Voice over Internet Protocol (VoIP) | - | - | 50.0μin 1.27μm | 0.536 13.61mm | - | - | ROHS3 Compliant | - | - | ||
![]() A63-112-300P131 EDAC Inc. | In Stock | - | - | 17 Weeks | Gold | Through Hole | Through Hole | 100 | Thermoplastic | Copper Alloy | Copper Alloy | 0°C~70°C | Tray | 2011 | A63 | - | - | Active | 1 (Unlimited) | Solder | - | RJ45 | 8 | 70°C | 0°C | Black | 10/100 Base-T, AutoMDIX | 1 | Female | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | - | - | - | - | Gold | - | - | - | - | - | 1 | Down | Does Not Contain LED | Down | 4 | Board Lock | - | - | Flash | 0.531 13.49mm | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() A63-112-331P431 EDAC Inc. | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 100 | Polybutylene Terephthalate (PBT) | Copper Alloy | Copper Alloy | 0°C~70°C | Tray | 2011 | A63 | - | - | Active | 1 (Unlimited) | Solder | - | RJ45 | 8 | - | - | Green, Yellow | 10/100 Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | Gold | - | - | - | - | - | 1 | - | Green - Yellow | Down | 4 | Board Lock | - | - | Flash | 0.531 13.49mm | - | - | ROHS3 Compliant | - | - |