- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Shield Material | Contact Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Depth | Number of Positions Loaded | Current Rating | Shell Finish | Contact Finish | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Empty Shell | Body/Shell Style | Inductance | Number of Ports | Direction | LED Color | Tab Direction | Number of Cores per Jack | Features | Length | Width | Contact Finish Thickness | Height Above Board | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARJM11D7-007-AD-EW4 Abracon LLC | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | - | NOT SPECIFIED | -40°C~85°C | Tray | - | ARJM11 | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | - | - | - | 10/100 Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | - | - | - | Gold | - | - | - | - | - | - | - | 1 | - | Green - Orange | Up | 4 | Board Lock | - | - | 30.0μin 0.76μm | 0.543 13.80mm | - | RoHS Compliant | - | - | ||
![]() ARJM11D7-104-AN-CW4 Abracon LLC | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | - | NOT SPECIFIED | 0°C~70°C | Tray | - | ARJM11 | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | - | - | - | 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE) | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | - | - | - | Gold | - | - | - | - | - | - | - | 1 | - | Green | Up | 4 | Board Lock | - | - | 30.0μin 0.76μm | 0.543 13.80mm | - | RoHS Compliant | - | - | ||
![]() ARJM11A3-809-JJ-EW4 Abracon LLC | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | - | NOT SPECIFIED | -40°C~85°C | Tray | - | ARJM11 | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | - | - | - | 2.5G Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | - | - | - | - | - | - | - | 1 | - | Green, Yellow - Green, Yellow | Down | 8 | Board Lock | - | - | 30.0μin 0.76μm | 0.535 13.59mm | - | RoHS Compliant | - | - | ||
![]() ARJM11A3-811-JA-CW4 Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | - | - | - | - | NOT SPECIFIED | 0°C~70°C | Tray | - | ARJM11 | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | - | - | - | 5G Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | - | - | - | - | - | - | - | 1 | - | Green, Yellow - Green | Down | 8 | Board Lock | - | - | 30.0μin 0.76μm | 0.535 13.59mm | - | RoHS Compliant | - | - | ||
![]() ARJM11A3-811-JA-EW4 Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | - | - | - | - | NOT SPECIFIED | -40°C~85°C | Tray | - | ARJM11 | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | - | - | - | 5G Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | - | - | - | - | - | - | - | 1 | - | Green, Yellow - Green | Down | 8 | Board Lock | - | - | 30.0μin 0.76μm | 0.535 13.59mm | - | RoHS Compliant | - | - | ||
![]() ARJM11A3-007-AD-CW2 Abracon LLC | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | - | - | - | - | NOT SPECIFIED | 0°C~70°C | Tray | 2013 | ARJM11 | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | - | - | - | 10/100 Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | - | - | - | - | - | - | - | 1 | - | Green - Orange | Down | 4 | Board Lock | - | - | 6.00μin 0.152μm | 0.535 13.59mm | - | RoHS Compliant | - | - | ||
![]() ARJM11A3-008-AB-CW2 Abracon LLC | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | - | - | - | - | NOT SPECIFIED | 0°C~70°C | Tray | 2013 | ARJM11 | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | - | - | - | 10/100 Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | - | - | - | - | - | - | - | 1 | - | Green - Yellow | Down | 4 | Board Lock | - | - | 6.00μin 0.152μm | 0.535 13.59mm | - | RoHS Compliant | - | - | ||
![]() ARJM11C7-008-AD-ER2-T Abracon LLC | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ARJM11 | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | - | - | - | 10/100 Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | - | - | - | - | - | - | - | 1 | - | Green - Orange | Up | 4 | Board Lock | - | - | 6.00μin 0.152μm | 0.543 13.80mm | - | RoHS Compliant | - | - | ||
![]() ARJM11D7-805-AD-ER2-T Abracon LLC | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | - | NOT SPECIFIED | -40°C~85°C | Tape & Reel (TR) | - | ARJM11 | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | - | - | - | 2.5G Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | - | - | - | Gold | - | - | - | - | - | - | - | 1 | - | Green - Orange | Up | 8 | Board Lock | - | - | 6.00μin 0.152μm | 0.543 13.80mm | - | RoHS Compliant | - | - | ||
![]() 09455511150 HARTING | 74 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TLA-6T785 TDK Corporation | In Stock | - | Datasheet | - | Through Hole | Through Hole | 100 | - | - | - | - | -40°C~85°C | Tray | 2012 | TLA | - | - | Obsolete | 1 (Unlimited) | Solder | - | RJ45 | - | 85°C | -40°C | - | 10/100 Base-TX, AutoMDIX | 1 | - | - | - | - | - | - | - | - | - | - | Vertical | Shielded | - | - | 8mA | - | - | - | - | - | - | - | - | 200 μH | 1 | User Selectable | Does Not Contain LED | User Selectable | 4 | Board Guide | 18.2mm | 16mm | - | 0.472 12.00mm | - | RoHS Compliant | - | Lead Free | ||
![]() 09455511540 HARTING | 74 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0826-1X1T-HT-F Bel Fuse Inc. | 260 |
| Datasheet | 15 Weeks | - | Board Edge, Through Hole | - | - | Polyamide (PA), Nylon | Copper Alloy | - | 0°C~70°C | Tray | - | MagJack® | - | - | Active | Not Applicable | Solder | - | RJ45 | - | - | - | - | 2.5G Base-T, AutoMDIX, Power over Ethernet (PoE) | 1 | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | - | - | - | - | - | - | - | 1 | - | Yellow - Green | Up | 4 | Board Guide | - | - | 50.0μin 1.27μm | 0.536 13.61mm | - | ROHS3 Compliant | - | - | ||
![]() 0826-1D4T-23-F Bel Fuse Inc. | 7 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | Copper Alloy | Copper Alloy | 0°C~70°C | Tray | - | MagJack® | - | - | Active | Not Applicable | Solder | EAR99 | RJ45 | - | - | - | Green, Yellow | 10/100/1000 Base-T, AutoMDIX | 1 | Female | - | - | - | - | - | - | - | 2.03mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | 32 | - | - | - | - | - | - | 4 | - | Yellow - Green | Up | 12 | Board Guide | - | - | 50.0μin 1.27μm | 0.535 13.59mm | - | ROHS3 Compliant | - | - | ||
![]() 0813-1X4T-23-F Bel Fuse Inc. | In Stock | - | - | 14 Weeks | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | Brass | Copper Alloy | 0°C~70°C | Tray | - | MagJack® | - | - | Active | Not Applicable | Solder | EAR99 | RJ45 | - | - | - | - | 10/100/1000 Base-T, AutoMDIX | 1 | Female | - | - | - | - | - | - | - | 2.03mm | - | 90° Angle (Right) | Shielded, EMI Finger | 30.48mm | - | - | - | Gold | 32 | - | - | - | - | - | - | 4 | - | Does Not Contain LED | Down | 12 | Board Guide | 61.5mm | - | 50.0μin 1.27μm | 0.536 13.61mm | - | ROHS3 Compliant | - | - | ||
![]() ARJE-0026 Abracon LLC | 3391 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | 0°C~70°C | Tray | 2011 | ARJE | - | - | Active | 1 (Unlimited) | Solder | - | RJ45 | 6 | 70°C | 0°C | Green, Yellow | 10/100 Base-T, AutoMDIX | 1 | Male | - | - | - | - | - | - | - | 2mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | 8 | - | - | - | - | - | - | 1 | Up | Yellow - Green | Up | 4 | Board Lock | - | - | - | 0.541 13.75mm | No | RoHS Compliant | - | - | ||
![]() J3026G01DNLT Pulse Electronics Network | 150 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | Thermoplastic | Brass | Phosphor Bronze | 0°C~70°C | Tape & Reel (TR) | 2007 | PULSEJACK™ J3 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | 8 | - | - | Green, Yellow | 10/100 Base-TX | - | Female | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 1.02mm | 8 | 90° Angle (Right) | Shielded | 25.4mm | - | - | NICKEL | Gold | - | - | - | 94V-0 | NO | - | - | 1 | - | Green - Yellow | Up | 5 | Board Guide | 16.1mm | - | 30.0μin 0.76μm | 0.536 13.61mm | No | RoHS Compliant | UL94 V-0 | - | ||
![]() JG0-0023NL Pulse Electronics Network | 100 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 20 | Thermoplastic | Brass | Phosphor Bronze | 0°C~70°C | Tray | 2006 | PULSEJACK™ JG0 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | 10 | - | - | Green | 10/100/1000 Base-T, AutoMDIX | 1 | Female | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.54mm | 16 | 90° Angle (Right) | Shielded, EMI Finger | 25.4mm | - | - | NICKEL | Gold | - | - | - | 94V-0 | NO | - | - | 2 | - | Green - Green | Up | 8 | Board Guide | 31.19mm | 31.2mm | 30.0μin 0.76μm | 0.545 13.84mm | No | RoHS Compliant | - | Lead Free | ||
![]() J0011D21NL Pulse Electronics Network | 218 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | Thermoplastic | Brass | Phosphor Bronze | 0°C~70°C | Tray | 2006 | PULSEJACK™ J0 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | - | - | - | 10/100 Base-TX, AutoMDIX | - | Female | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.54mm | 8 | 90° Angle (Right) | Shielded, EMI Finger | 21.59mm | 8 | 8mA | NICKEL | Gold | - | - | - | - | NO | - | - | 1 | - | Does Not Contain LED | Down | 4 | Board Guide | 20.86mm | 16.3mm | 15.0μin 0.38μm | 0.545 13.84mm | No | RoHS Compliant | - | Lead Free | ||
![]() 0480251190 Molex | 972 |
| Datasheet | 20 Weeks | - | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | Brass | Phosphor Bronze | -40°C~70°C | Tray | - | 48025 | e3 | yes | Active | 1 (Unlimited) | Solder | - | RJ45 | - | - | - | - | 10/100 Base-T, AutoMDIX | - | - | POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | NO | JACK | - | 1 | - | Green - Yellow | Up | 4 | Board Guide | - | - | 50.0μin 1.27μm | 0.524 13.31mm | - | ROHS3 Compliant | - | - |