- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Shell Material | Housing Material | Shape | Number of Terminals | Mounting Option 1 | Board Mounting Option | Shield Material | Mounting Option 2 | Approvals | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Brand | Cable Types | Category Number | Connector Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | Ethernet Connector Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | LEDs | Luminous Intensity-Nom | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Positions / Contacts per Port | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Performance Category | Pitch (mm) | Positions Loaded | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Packing Method | Total Number of Contacts | Orientation | Shielding | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Durability | Accessory Type | Contact Finish Termination | Viewing Angle | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Optoelectronic Device Type | Protections | Switch Type | Family | Mating Cycles | Insulator Color | Number of Ways | Size | Terminal Type | Lens Type | Product Type | Shield Type | LED Color | Forward Current-Max | Tab Direction | Overall Height | Current Rating (Max) | Number of Cores per Jack | T-code | Peak Wavelength | Product | Insulation Diameter-Min | Mounting Angle | Features | Terminal Length | USOC Codes | Product Category | Product Length | Port Configuration | IP Rating | Product Length (mm) | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WP7113BR9.52/SGD Kingbright | In Stock | - | - | - | - | - | NO | RADIAL MOUNT | - | - | ROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | - | - | 40.0 mcd | - | WP7113BR9.52/SGD | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-2 | - | Active | - | - | - | - | - | 5.6 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | SUPER BRIGHT GREEN | - | - | - | UL RECOGNIZED | 8541.40.20.00 | - | - | - | - | - | - | - | - | BULK | - | - | - | 1 | 2.54 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | - | 30 deg | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | 5 mm | - | DIFFUSED | - | - | - | 0.025 A | - | 8.6 mm | - | - | T-1 3/4 | 565 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JXD0-9015NL Pulse | In Stock | - | - | - | - | Through Hole | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Brass | - | CSA, UL | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | BAB3020HE | - | - | Pulse Electronics | - | Panel | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | PULSEJACK™ JXD0 | - | - | Solder Paste | - | RJ45 | - | - | - | - | 10/100/1000 Base-T, AutoMDIX | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | 20 A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | - | - | Bolt-On | - | - | - | Green - Yellow | - | Down | - | - | 8 | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | - | - | 30.0µin (0.76µm) | - | 0.570 (14.50mm) | - | - | ||
![]() 5-2301995-3 TE Connectivity | 5 |
| - | 15 Weeks, 5 Days | Gold | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | 50 | TE CONNECTIVITY LTD | - | - | - | - | TE Connectivity | 5-2301995-3 | - | + 85 C | - | - 40 C | - | Board Lock | 8P8C | - | - | - | - | - | - | - | Active | Cat 5 | - | - | - | - | 1.65 | Details | Yes | - | - | - | 0.211644 oz | - | - | - | - | - | - | Tray | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Magnetic Jack | 8 Position | - | Black | 10/100 Base-T | - | Jack (Female) | - | 8536.69.40.30 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | compliant | - | - | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | 1x1 | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Products | 750 Cycle | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | Connectors | - | Vertical | - | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 0857190003 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 085719 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH550-UH-02A7-6+K466+L512 | - | - | Molex | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-1761192-3 TE Connectivity | 900 | - | - | 17 Weeks | - | CABLE | - | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | TE CONNECTIVITY LTD | - | POLYCARBONATE | - | - | - | 5-1761192-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.68 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | - | - | - | - | unknown | - | TIN | - | - | - | - | - | - | - | - | MALE | - | - | NO | - | AMP | - | - | - | - | - | - | PLUG | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-555175-3 TE Connectivity | In Stock | - | - | - | - | CABLE | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | 0.385 inch | - | - | WIRE, STRANDED, ROUND | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | TE CONNECTIVITY LTD | - | POLYCARBONATE | - | - | - | 5-555175-3 | - | - | - | - | - | STRAIGHT | - | 1 | - | 60 °C | -40 °C | - | LEAD FREE | - | Obsolete | - | - | - | - | - | 8.59 | - | Yes | - | - | - | - | - | - | - | 26 AWG | 28 AWG | - | - | - | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | 100 PIECES PER BOX | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 6 | - | - | - | - | - | compliant | - | NICKEL | CSA, UL | - | - | COMMERCIAL | - | - | - | 0.443 inch | MALE | 94V-0 | - | NO | 0.927 inch | - | 1.5 A | TELCOM, MODULAR | 30 mΩ | - | 500000000 Ω | - | PLUG | CRIMP | - | - | 1000VAC V | 1 | 750 Cycles | - | - | - | - | 35.584 N | 35.584 N | - | - | - | - | - | CLEAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50u inch | - | - | - | ||
![]() 5-520424-3 TE Connectivity | In Stock |
| - | 13 Weeks | Gold | CABLE | - | - | POLYCARBONATE | Polycarbonate | - | 8 | LATCH | - | - | LATCHING | - | - | PC (Polycarbonate) | 0.864 inch | Straight | TE Connectivity | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | 1 | TE CONNECTIVITY LTD | - | COPPER ALLOY | - | - | - | 5-520424-3 | - | + 80 C | - | - 20 C | Cable Mount | Cable | 8 Position | 1 | -20C to 80C | 80 °C | -20 °C | - | - | - | Active | - | 1.27(mm) | 8 | 21.95(mm) | - | 1.61 | Details | Yes | - | Crimp | AMPLIMITE | 0.069842 oz | 42.2VDC/30VAC | - | 26 → 24 AWG | 24 AWG | 26 AWG | -20 to 80 °C | - | 50 | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | SDL | 8 Position | - | Gray | - | 1 Row | Plug | ROHS AND ELV COMPLIANT | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | Shielded | - | - | - | compliant | 1.5 A | - | CSA, UL | - | IDC | COMMERCIAL | 8(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.333 inch | MALE | 94V-2 | Gray | NO | 0.87 inch | AMP | 1.5 A | SQ PIN-SKT | 30 mΩ | 1x1 | 500000000 Ω | 0.05 inch | PLUG | IDC | - | POLARIZED HOUSING | 1000VAC V | 1(Port) | 3000 Cycles | - | - | - | RECTANGULAR | 4.8928 N | - | - | - | - | 520424 | - | GRAY | 8 | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | 1.5/Contact(A) | - | - | - | Connectors | 0.045 inch | Straight | - | - | - | Modular Connectors / Ethernet Connectors | 21.72 mm | - | - | 21.72(mm) | - | - | - | 50u inch | - | 8.46(mm) | UL 94 V-2 | ||
![]() 5-569542-3 TE Connectivity | In Stock | - | - | 7 Weeks | - | CABLE | - | - | POLYCARBONATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | TE CONNECTIVITY LTD | - | POLYCARBONATE | - | - | - | 5-569542-3 | 569542 | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.81 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | MALE | - | - | NO | - | - | - | - | - | - | - | - | PLUG | IDC | - | - | - | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5569284-1 TE Connectivity | 2646 | - | - | 7 Weeks, 5 Days | Gold | BOARD AND PANEL | - | - | POLYAMIDE | Nylon | - | 8 | - | SPLIT BOARD LOCK | - | - | - | - | Nylon | 0.615 inch | Straight | TE Connectivity / AMP | - | - | Vertical | GOLD (50) | NOT SPECIFIED | - | RJ45 Connector | 2432 | TE CONNECTIVITY LTD | - | - | Without LED | - | - | 5569284-1 | - | + 85 C | - | - 40 C | Through Hole | STRAIGHT | 8P8C | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | - | Active | Cat 3 | - | - | - | - | 1.58 | Details | Yes | - | Solder | - | 0.132948 oz | - | - | - | - | - | - | Tray | 5569284 | e3 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | Black | 10 Base-T | - | Receptacle | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | - | 8 | Straight | Unshielded | - | 2.54 mm | 16.01mm | compliant | 200 mA, 1.5 A | - | CSA, UL | - | Solder Pin | COMMERCIAL | 8 POS | STAGGERED | - | 0.65 inch | FEMALE | 94V-0 | - | NO | 0.63 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | - | JACK | SOLDER | - | - | 1400VAC V | 1 | 750 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | BLACK | 8 | - | - | - | Modular Connectors / Ethernet Connectors | Unshielded | - | - | - | - | - | - | - | - | Connectors | - | Vertical | - | 0.125 inch | RJ45 | Modular Connectors / Ethernet Connectors | 15.63 mm | 1 x 1 (Port) | - | - | 16.51mm | 15.63mm | - | 50u inch | - | - | UL 94 V-0 | ||
![]() 5569107-1 TE Connectivity | In Stock | - | - | 14 Weeks, 3 Days | Gold | BOARD | - | - | POLYAMIDE | - | - | - | LOCKING | PEG | - | - | - | - | - | 0.695 inch | - | TE Connectivity / AMP | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 80 | TE CONNECTIVITY LTD | - | NYLON | - | - | - | 5569107-1 | - | - | - | - | - | RIGHT ANGLE | 8P8C | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | - | Active | Cat 5e | - | - | - | - | 5.66 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8 Position | - | Black | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | Unshielded | - | 2.54 mm | - | compliant | - | - | CSA, UL | - | Through Hole | COMMERCIAL | - | STAGGERED | - | 0.527 inch | FEMALE | 94V-0 | - | NO | 0.81 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | - | JACK | SOLDER | - | - | 1000VAC V | 1 | 750 Cycles | - | - | - | - | - | - | - | - | - | - | - | BLACK | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 0.14 inch | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | 50u inch | - | - | UL 94 V-0 | ||
![]() 5555165-1 TE Connectivity | 3150 | - | - | 17 Weeks | Gold | BOARD | - | - | POLYESTER | Polybutylene Terephthalate (PBT) | - | 6 | GUIDE SLOT | SPLIT BOARD LOCK | - | LOCKING | - | - | PBT (Polybutylene Terephthalate) | 0.528 inch | Right Angle | TE Connectivity / AMP | - | Cat 3 | Right Angle | NOT SPECIFIED | NOT SPECIFIED | 30(mohm) | RJ25 Connector | 2816 | TE CONNECTIVITY LTD | - | POLYESTER | Without LED | - | - | 5555165-1 | - | + 85 C | - | - 40 C | Through Hole | RIGHT ANGLE | 6P6C | - | -40C to 85C | 70 °C | -40 °C | - | ROHS COMPLIANT | - | Active | Cat 3 | 1.27(mm) | 6 | 18.29(mm) | - | 1.58 | Details | Yes | ModularJack,6Pos.,RJ25,Cat3,SideEntry TE Connectivity Cat3 6P6C Right Angle Through Hole RJ25 Modular Jack Connector | Solder | - | 0.078590 oz | 150VAC | - | - | - | - | -40 to 70 °C | PACKAGE | 5555165 | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | RJ-25 | 6 Position | - | Black | 10 Base-T | - | Receptacle | 1 PORT, 6-POSITION EACH | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | - | 6 | Right Angle | Unshielded | - | 2.54 mm | - | compliant | 200 mA, 1.5 A | - | UL | - | Solder Pin | COMMERCIAL | 6(POS) | STAGGERED | - | 0.5 inch | FEMALE | 94V-0 | Black | NO | 0.72 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | - | JACK | SOLDER | - | - | 1400VAC V | 1 | 750 Cycles | - | - | - | - | 22.24 N | - | - | - | - | 5555165 | - | BLACK | 6P6C | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | 1.5/Contact(A) | - | - | - | Connectors | - | Right Angle | - | 0.15 inch | RJ25 | Modular Connectors / Ethernet Connectors | 13.34 mm | 1 x 1 (Port) | - | 13.34(mm) | - | - | - | 50u inch | - | 12.7(mm) | UL 94 V-0 | ||
![]() 5569252-1 TE Connectivity | In Stock | - | - | 74 Weeks | Gold | BOARD | - | - | COPPER ALLOY | Polyester (PCT) | - | - | LOCKING | PEG | - | - | - | - | - | 2.3 inch | - | TE Connectivity / AMP | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 10 | TE CONNECTIVITY LTD | - | GLASS FILLED PCT | - | - | - | 5569252-1 | 5569252 | - | - | - | - | RIGHT ANGLE | 8P8C | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | - | Active | Cat 5 | - | - | - | - | 5.67 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | - | 8 Position | - | - | - | - | - | OTHER STACKING CONNECTOR: 32 CONTACTS, 4 PORTS, 8 POSITIONS EACH, LOW PROFILE, SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 32 | - | Shielded | - | 2.54 mm | - | compliant | - | TIN | UL | - | Through Hole | COMMERCIAL | - | STAGGERED | - | 0.97 inch | FEMALE | 94V-0 | - | NO | 1.09 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 2x4 | 500000000 Ω | - | JACK | SOLDER | - | - | 1000VAC V | 8 | 750 Cycles | - | - | - | - | - | - | - | - | - | - | - | BLACK | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 0.14 inch | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | 50u inch | - | - | UL 94 V-0 | ||
![]() 558401-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMSCOPE INC | - | - | - | - | - | 558401-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 2.28 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 558912-1 TE Connectivity | In Stock | - | - | - | - | PANEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | TYCO ELECTRONICS AMP | - | - | - | - | - | 558912-1 | 558912 | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.84 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | 8 | - | Black | - | - | Female | - | - | - | NO | NO | NO | NO | NO | - | - | - | 8 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | FEMALE | - | - | NO | - | - | - | - | - | - | - | - | JACK | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 557411-1 TE Connectivity | In Stock | - | - | - | - | PANEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | 557411-1 | 557411 | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 8.63 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | - | - | - | 6 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | FEMALE | - | - | NO | - | - | - | - | - | - | - | - | JACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 551-1307 Texas Instruments | In Stock | - | Datasheet | - | - | - | NO | RADIAL MOUNT | - | - | ROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | - | - | 1.6 mcd | - | 551-1307 | - | - | - | - | - | - | - | - | - | 100 °C | -55 °C | - | - | - | Obsolete | - | - | - | - | - | 8.43 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | - | - | - | - | Tin/Lead (Sn/Pb) | GREEN | - | - | - | HIGH RELIABILITY | 8541.40.20.00 | - | - | - | - | - | - | - | - | BULK | - | - | - | 1 | 2.54 mm | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | - | 60 deg | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | 3 mm | - | - | - | - | - | 0.007 A | - | 7.11 mm | - | - | T-1 | 565 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 553-0102 Dialight | In Stock | - | - | - | - | - | NO | RADIAL MOUNT | - | - | ROUND | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | - | - | 16.0 mcd | - | 553-0102 | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | Obsolete | - | - | - | - | - | 8.41 | Compliant | No | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | - | - | - | - | Tin/Lead (Sn/Pb) | GREEN | - | - | - | HIGH RELIABILITY | 8541.40.20.00 | - | - | - | - | - | - | - | - | BULK | - | - | - | 1 | 2.54 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | 3 mm | - | - | - | - | - | 0.025 A | - | 9.65 mm | - | - | T-1 | 563 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-2213772-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Alcoswitch | - | - | - | - | - | - | - | 100 | TE CONNECTIVITY LTD | Illuminated | - | - | - | - | 5-2213772-7 | - | - | - | - | - | - | - | - | - | - | - | - | - | AV2220E712Q04 AV2220E712Q04 | Active | - | - | - | - | - | 5.49 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 561-1002-060 Dialight | In Stock | - | - | - | - | - | NO | RADIAL MOUNT | - | - | ROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | - | - | 650.0 mcd | - | 561-1002-060 | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | - | - | Obsolete | - | - | - | - | - | 5.69 | Non-Compliant | No | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | - | - | - | - | Tin/Lead (Sn/Pb) | BLUE | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | BULK | - | - | - | 1 | 2.54 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | - | 30 deg | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | 5 mm | - | - | - | - | - | 0.03 A | - | 14.7 mm | - | - | T-1 3/4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67-21SUBC/S400-A6/TR8 Everlight Electronics | In Stock | - | - | 12 Weeks | - | - | YES | SURFACE MOUNT | - | - | ROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | - | 70.5 mcd | - | 67-21SUBC/S400-A6/TR8 | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT, PLASTIC, SMT, LCC-2 | - | Obsolete | - | - | - | - | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | BLUE | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | TAPE AND REEL 7" | - | - | - | 1 | 3 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | - | 120 deg | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | 2.4 mm | - | WATER CLEAR COLORLESS | - | - | - | 0.025 A | - | 1.9 mm | - | - | - | 468 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |