- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Material | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | PCB Mounting Orientation | Package Quantity | Approvals | Base/Housing Material | Body Length | Body Orientation | Brand | Cable Types | Category Number | Circuit Applications | Connector Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | ECCN | Ethernet Connector Type | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Insulator Material | Itar Registered | LEDs | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Positions / Contacts per Port | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Performance Category | Pitch (mm) | Positions Loaded | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tail Length | Termination Method | Unit Weight | Voltage Rating (AC) | Voltage Rating Max | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Dielectric Withstanding Voltage | Element Configuration | Number of Ports | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Family | Insulator Color | Direction | Number of Ways | Product Type | Shield Type | Current Rating (Max) | Keyed | Product | Mounting Angle | Terminal Length | USOC Codes | Product Category | Product Length | Port Configuration | IP Rating | Product Length (mm) | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | PCB Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5558070-1 TE Connectivity | 10 |
| - | 8 Weeks | - | Gold | - | BOARD AND PANEL | - | COPPER ALLOY | - | Polychlorinated Terp | 10 | LOCKING | SOLDER HOLDING POSTS | MOUNTING FLANGE | - | - | - | PCT (Polychlorinated Terphenyl) | 0.625 inch | Right Angle | TE Connectivity | - | Cat 3 | - | Right Angle | NOT SPECIFIED | NOT SPECIFIED | - | - | RJ45 Connector | 90 | - | TE CONNECTIVITY LTD | PCT-POLYESTER | - | Without LED | - | 5558070-1 | - | + 85 C | - 40 C | Through Hole | RIGHT ANGLE | 10P10C | - | -40C to 80C | 85 °C | -40 °C | - | Active | Cat 3 | 2.54(mm) | 10 | 21.34(mm) | 1.63 | Details | Yes | Mod Jack RJ45 Cat 3 PCB Mount TE Connectivity Female Cat3 RJ45 Modular Jack, STP, Right Angle, PCB Mount Mount, 10 Way 5558070 | - | Solder | 0.260816 oz | - | 150VAC | 150 V | - | - | -40 to 80 °C | Box or Tray | 5558070 | e4 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 10 Position | - | - | Black | 10 Base-T | 1 Row | Receptacle | SHIELDED | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 10 | Right Angle | Shielded | 2.54 mm | 21.34mm | - | compliant | 200 mA, 1.5 A | TIN | CSA, UL | Solder Pin | COMMERCIAL | 10 POS | STAGGERED | 0.537 inch | FEMALE | 94V-0 | Black | NO | 0.84 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | JACK | - | - | SOLDER | - | - | 1400VAC V | - | 1 | 750 Cycles | Gold (Au) | - | - | 5558070 | BLACK | - | 10 | Modular Connectors / Ethernet Connectors | Shielded | 1.5/Contact(A) | - | Connectors | Right Angle | 0.14 inch | RJ45 | Modular Connectors / Ethernet Connectors | 15.88 mm | 1 x 1 (Port) | - | 15.88(mm) | - | 13.64mm | 15.88mm | 50u inch | - | - | 15.93(mm) | - | - | UL 94 V-0 | - | ||
![]() 5406443-1 TE Connectivity | In Stock |
| - | 8 Weeks | - | Gold | - | BOARD | - | COPPER ALLOY | - | Nylon | 16 | LOCKING | SPLIT BOARD LOCK | - | - | - | - | Nylon | 1.23 inch | Right Angle | TE Connectivity / Alcoswitch | - | Cat 5 | - | Right Angle | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 45 | - | TE CONNECTIVITY LTD | NYLON | - | Without LED | - | 5406443-1 | - | + 85 C | - 40 C | Through Hole | RIGHT ANGLE | 8P8C | - | -40C to 80C | 85 °C | -40 °C | - | Active | Cat 5 | 1.27(mm) | 16 | 21.34(mm) | 1.63 | Details | Yes | TE Connectivity Female Cat5e RJ45 Modular Jack, Shielded, Right Angle, Through Hole Mount, | - | Solder | 0.400007 oz | - | 150VAC | - | - | - | -40 to 80 °C | Box or Tray | - | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10/100 Base-T | - | Receptacle | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 2.5400 mm | 16 | - | Shielded | 2.54 mm | - | - | compliant | 200 mA, 1.5 A | TIN OVER COPPER | CSA, UL | Solder Pin | COMMERCIAL | 16 POS | STAGGERED | 0.537 inch | MALE | - | Black | - | 0.84 inch | AMP | 1.5 A | TELCOM, MODULAR | - | 1x2 | 500000000 Ω | JACK | - | - | SOLDER | - | - | - | - | 2 | 750 Cycles | - | - | - | 5406443 | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | - | Connectors | Right Angle | 0.14 inch | RJ45 | Modular Connectors / Ethernet Connectors | 31.24 mm | 1 x 2 (Ganged) | - | 31.24(mm) | - | - | - | 50u inch | - | - | 13.64(mm) | - | - | UL 94 V-0 | - | ||
![]() 5406436-1 TE Connectivity | 525 | - | - | 16 Weeks | Production (Last Updated: 5 days ago) | Gold | Panel | BOARD | 8 | COPPER ALLOY | - | Polybutylene Terepht | 8 | LOCKING | SPLIT BOARD LOCK | - | Vertical | - | - | PBT (Polybutylene Terephthalate) | 0.71 inch | Straight | TE Connectivity | - | Cat 3 | Signal | Vertical | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 2268 | - | TE CONNECTIVITY LTD | POLYESTER | - | Without LED | ACTIVE (Last Updated: 5 days ago) | 5406436-1 | - | + 85 C | - 40 C | Through Hole | STRAIGHT | 8P8C | - | -40C to 85C | 85 °C | -40 °C | - | Active | Cat 3 | 1.02(mm) | 8 | 16.63(mm) | 1.61 | Details | Yes | - | 3.18 mm | Solder | 0.174006 oz | - | 150VAC | - | - | - | -40 to 80 °C | Tray | - | e3 | Yes | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | 80 °C | -40 °C | Black | 10 Base-T | 1 | Receptacle | ROHS COMPLIANT | 8536.69.40.30 | - | NO | NO | NO | - | - | GENERAL PURPOSE | 2.5400 mm | 8 | Straight | Shielded | 2.54 mm | 16.63 mm | 8 | compliant | 200 mA, 1.5 A | TIN | CSA, UL | Solder Pin | COMMERCIAL | 8 POS | STAGGERED | 0.653 inch | MALE | - | Black | - | 0.655 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | JACK | Compliant | 150 V | SOLDER | - | - | 1400VAC V | Single | 1 | 750 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | - | 5406436 | BLACK | User Selectable | - | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | No | Connectors | Vertical | 0.125 inch | RJ45 | Modular Connectors / Ethernet Connectors | 18.03 mm | 1 x 1 (Port) | - | 18.03(mm) | 16.64 mm | 18.03 mm | - | 50u inch | 1.27 µm | 1.57 mm | 16.64(mm) | No | - | UL 94 V-0 | Lead Free | ||
![]() 5558398-1 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | - | Polyester | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | 5558398-1 | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 8.63 | Compliant | Yes | - | 3.56 mm | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | TELECOM AND DATACOM CONNECTOR | - | 8 | 85 °C | -40 °C | Black | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | Unshielded | - | - | - | compliant | - | - | - | - | - | 8 | - | - | - | - | Black | - | - | AMP | - | - | - | - | - | - | Compliant | - | - | - | - | - | Single | 1 | - | - | - | - | - | - | User Selectable | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.57 mm | - | No | - | UL94 V-0 | Lead Free | ||
![]() 5555153-3 TE Connectivity | 9 |
| - | 13 Weeks, 3 Days | - | Gold | - | BOARD | - | COPPER ALLOY | - | Polybutylene Terepht | 8 | LOCKING | SPLIT BOARD LOCK | MOUNTING FLANGE | - | - | - | PBT (Polybutylene Terephthalate) | 0.705 inch | Right Angle | TE Connectivity / AMP | - | Cat 3 | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | 30(mohm) | - | - | 32 | - | TE CONNECTIVITY LTD | POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | - | - | 5555153-3 | - | - | - | Through Hole | RIGHT ANGLE | - | - | -40C to 70C | 85 °C | -40 °C | - | Active | Cat 3 | 2.54(mm) | 8 | 18.42(mm) | 1.62 | Details | Yes | - | - | Solder | - | - | 150VAC | - | - | - | -40 to 70 °C | Box/Tube | - | e3 | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10 Base-T | - | Receptacle | 1 PORT, 8-POSITION EACH | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 8 | - | Shielded | 2.54 mm | - | - | compliant | - | TIN | CSA, UL | Solder Pin | COMMERCIAL | 8(POS) | STAGGERED | 0.495 inch | FEMALE | - | Black | NO | 0.735 inch | AMP | 1.5 A | TELCOM, MODULAR | - | 1x1 | 500000000 Ω | JACK | - | - | SOLDER | - | - | 1000VAC V | - | 1 | 750 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | - | 5555153 | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | - | Connectors | Right Angle | 0.15 inch | RJ45 | Modular Connectors / Ethernet Connectors | 17.91 mm | - | - | 17.91(mm) | - | - | - | 50u inch | - | - | 12.7(mm) | - | - | UL 94 V-0 | - | ||
![]() 5569253-1 TE Connectivity | In Stock | - | - | 20 Weeks | Production (Last Updated: 4 days ago) | Gold | - | - | - | - | - | Polyester | 96 | - | - | - | Right Angle | - | - | PCT (Polychlorinated Terphenyl) | - | Right Angle | TE Connectivity / AMP | - | - | Signal | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 10 | - | TE CONNECTIVITY LTD | - | - | - | - | 5569253-1 | 5569253 | - | - | Through Hole | - | 8P8C | - | - | - | - | - | Active | Cat 5 | - | - | - | 5.65 | Compliant | Yes | - | 3.56 mm | Solder | - | - | - | - | - | - | - | - | - | - | - | Solder | - | TELECOM AND DATACOM CONNECTOR | Telephone/Telecom | 8 | 85 °C | -40 °C | Black | - | 2 | Receptacle | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | Right Angle | Unshielded | - | - | 8 | compliant | 200 mA | - | - | Through Hole | - | 96 POS | - | - | - | - | Black | - | - | AMP | - | - | - | 2x6 | - | - | Compliant | - | - | - | - | - | - | 12 | - | - | - | - | - | - | Up and Down | - | Modular Connectors / Ethernet Connectors | - | - | No | - | Right Angle | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | 24.69 mm | - | - | - | 1.27 µm | 1.57 mm | - | No | - | UL94 V-0 | - | ||
![]() 5557730-1 TE Connectivity | 2268 | - | - | 18 Weeks | - | Gold | - | BOARD AND PANEL | - | POLYESTER | - | Polybutylene Terephthalate (PBT) | 8 | - | SPLIT BOARD LOCK | - | - | - | - | PBT (Polybutylene Terephthalate) | 0.715 inch | Straight | TE Connectivity | - | Cat 3 | - | Vertical | NOT SPECIFIED | NOT SPECIFIED | - | - | RJ45 Connector | 2268 | - | TE CONNECTIVITY LTD | POLYESTER | - | Without LED | - | 5557730-1 | - | + 85 C | - 40 C | Through Hole | STRAIGHT | 8P8C | - | -40C to 70C | 85 °C | -40 °C | - | Active | Cat 3 | 2.54(mm) | 8 | 16.77(mm) | 1.58 | Details | Yes | TE Connectivity Cat3 8P8C-Way Female RJ45 Socket Straight PCB Mount Shielded | - | Solder | 0.141096 oz | - | 150VAC | - | - | - | -40 to 70 °C | Box or Tray | 555 | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10 Base-T | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 8 | Straight | Shielded | 2.54 mm | 16.77mm | - | compliant | 200 mA, 1.5 A | TIN | CSA, UL | Solder Pin | COMMERCIAL | 8 POS | STAGGERED | 0.66 inch | FEMALE | - | Black | NO | 0.66 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | JACK | - | - | SOLDER | - | - | 1400VAC V | - | 1 | 750 Cycles | - | - | - | 5557730 | BLACK | - | 8P8C | Modular Connectors / Ethernet Connectors | Shielded | 1.5/Contact(A) | - | Connectors | Vertical | 0.125 inch | RJ45 | Modular Connectors / Ethernet Connectors | 18.17 mm | 1 x 1 (Port) | - | 18.17(mm) | - | 16.77mm | 18.17mm | 50u inch | - | - | 16.77(mm) | - | - | UL 94 V-0 | - | ||
![]() 5520260-4 TE Connectivity | 214 |
| - | 17 Weeks | - | Gold | - | BOARD AND PANEL | - | PBT-POLYESTER | - | Polybutylene Terephthalate (PBT) | 8 | - | SPLIT BOARD LOCK | - | - | - | - | PBT (Polybutylene Terephthalate) | 0.715 inch | Straight | TE Connectivity | - | Cat 3 | - | Vertical | NOT SPECIFIED | NOT SPECIFIED | - | - | RJ45 Connector | 2394 | - | TE CONNECTIVITY LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | Without LED | - | 5520260-4 | - | + 85 C | - 40 C | Through Hole | STRAIGHT | 8P8C | - | -40C to 85C | 85 °C | -40 °C | - | Active | Cat 3 | 1.02(mm) | 8 | 16.64(mm) | 1.6 | Details | Yes | - | - | Solder | 0.105822 oz | - | 150VAC | 150 V | - | - | -40 to 70 °C | Box or Tray | 5520260 | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10 Base-T | 1 Row | Receptacle | TOP ENTRY | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 8 | Straight | Unshielded | 2.54 mm | 16mm | - | compliant | 200 mA, 1.5 A | - | CSA, UL | Solder Pin | COMMERCIAL | 8 POS | STAGGERED | 0.655 inch | FEMALE | - | Black | NO | 0.65 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | JACK | - | - | SOLDER | - | - | 1400VAC V | - | 1 | 750 Cycles | - | - | - | 5520260 | BLACK | - | 8 | Modular Connectors / Ethernet Connectors | Unshielded | 1.5/Contact(A) | - | Connectors | Vertical | 0.125 inch | RJ45 | Modular Connectors / Ethernet Connectors | 18.16 mm | 1 x 1 (Port) | - | 18.16(mm) | - | 16.51mm | 15.88mm | 50u inch | - | - | 16.51(mm) | - | - | UL 94 V-0 | - | ||
![]() 5520426-4 TE Connectivity | 19 |
| - | 17 Weeks | Production (Last Updated: 1 week ago) | Gold | Through Hole | BOARD | 8 | PBT-POLYESTER | - | PBT | 8 | - | SPLIT BOARD LOCK | - | Right Angle | - | CSA, UL | PBT (Polybutylene Terephthalate) | 0.615 inch | Right Angle | TE Connectivity / AMP | - | Cat 3 | Signal | Right Angle | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | RJ45 Connector | 756 | - | TE CONNECTIVITY LTD | - | - | Without LED | ACTIVE (Last Updated: 1 week ago) | 5520426-4 | - | + 85 C | - 40 C | Through Hole | RIGHT ANGLE | 8P8C | - | -40C to 85C | 85 °C | -40 °C | - | Active | Cat 3 | 1.27(mm) | 8 | 20.96(mm) | 0.69 | Compliant | Yes | Modular Connectors / Ethernet Connectors 8 PCB 3CAT BLK R/A T/H RJ45 JACK | 3.8 mm | Solder | 0.136016 oz | - | 150VAC | 150 V | - | - | -40 to 70 °C | Box or Tray | 5520426 | e3 | Yes | Solder | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 | 70 °C | -40 °C | Black | 10 Base-T | 1 | Receptacle | ROHS COMPLIANT | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 8 | Right Angle | No | 2.54 mm | 20.83 mm | 8 | compliant | 1.5 A | - | CSA, UL | Solder Pin | COMMERCIAL | 8 POS | STAGGERED | 0.635 inch | FEMALE | - | Black | NO | 0.825 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | JACK | - | 150 V | SOLDER | - | - | 1400VAC V | Single | 1 | 750 Cycles | Matte Tin (Sn) - reflowed over Nickel (Ni) barrier | - | - | 5520426 | BLACK | Down | 8 | Modular Connectors / Ethernet Connectors | Unshielded | 1.5/Contact(A) | No | Connectors | Right Angle | 0.17 inch | RJ45 | Modular Connectors / Ethernet Connectors | 15.62 mm | 1 x 1 (Port) | - | 15.62(mm) | 16.26 mm | 15.37 mm | 16.13 mm | 50u inch | 1.27 µm | 1.57 mm | 16.13(mm) | No | No SVHC | UL94 V-0 | Lead Free | ||
![]() 5555140-1 TE Connectivity | 2432 | - | - | 9 Weeks | - | Gold | - | BOARD AND PANEL | - | COPPER ALLOY | - | - | 6 | LOCKING | SPLIT BOARD LOCK | MOUNTING FLANGE | - | - | - | PBT (Polybutylene Terephthalate) | 0.625 inch | Right Angle | TE Connectivity | - | Cat 3 | - | Right Angle | GOLD (50) | PHOSPHOR BRONZE | 30(mohm) | - | RJ25 Connector | 152 | - | TE CONNECTIVITY LTD | POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | Without LED | - | 5555140-1 | - | + 85 C | - 40 C | Through Hole | RIGHT ANGLE | 6P6C | - | -40C to 85C | 85 °C | -40 °C | ROHS COMPLIANT | Active | Cat 3 | 2.54(mm) | 6 | 18.42(mm) | 1.58 | Details | Yes | Shielded Mod jack 6/6 panel+pcb Grd SE | - | Solder | 0.123141 oz | - | 150VAC | - | - | - | -40 to 70 °C | BOX/PACKAGE/TRAY | 5555140 | e3 | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-25 | 6 Position | - | - | Black | 10 Base-T | - | Receptacle | SHIELDED, LOW PROFILE | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 6 | Right Angle | Shielded | 2.54 mm | 12.57mm | - | compliant | 200 mA, 1.5 A | TIN | CSA, UL | Solder Pin | COMMERCIAL | 6(POS) | STAGGERED | 0.495 inch | FEMALE | 94V-0 | Black | NO | 0.73 inch | AMP | 1.5 A | TELCOM, MODULAR | - | 1x1 | - | JACK | - | - | SOLDER | - | - | 1000VAC V | - | 1 | 750 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 5555140 | BLACK | - | 6 | Modular Connectors / Ethernet Connectors | Shielded | 1.5/Contact(A) | - | Connectors | Right Angle | 0.15 inch | RJ25 | Modular Connectors / Ethernet Connectors | 15.88 mm | 1 x 1 (Port) | - | 15.88(mm) | - | 15.88mm | 18.54mm | 50u inch | - | - | 12.7(mm) | - | - | UL 94 V-0 | - | ||
![]() 5555167-4 TE Connectivity | 36 |
| - | 11 Weeks | - | Gold | - | BOARD AND PANEL | - | PBT-POLYESTER | - | Polybutylene Terephthalate (PBT) | 8 | LOCKING | SPLIT BOARD LOCK | - | - | - | - | PBT (Polybutylene Terephthalate) | 0.608 inch | Right Angle | TE Connectivity / AMP | - | Cat 3 | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | 36 | - | TE CONNECTIVITY LTD | POLYBUTYLENE TEREPHTHALATE | - | - | - | 5555167-4 | 5555167 | - | - | Through Hole | RIGHT ANGLE | - | - | -40C to 85C | 85 °C | -40 °C | - | Active | Cat 3 | 1.02(mm) | 8 | 18.42(mm) | 1.62 | Details | Yes | - | - | Solder | 0.083846 oz | - | 150VAC | - | - | - | -40 to 70 °C | Box/Tube | - | e3 | Yes | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10 Base-T | - | Receptacle | LOW PROFILE, POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 8 | - | Unshielded | 2.54 mm | - | - | compliant | - | - | UL | Through Hole | COMMERCIAL | 8(POS) | STAGGERED | 0.5 inch | FEMALE | - | Black | NO | 0.725 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | JACK | - | - | SOLDER | - | - | 1000VAC V | - | 1 | 750 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | - | 5555167 | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | - | Connectors | Right Angle | 0.15 inch | RJ45 | Modular Connectors / Ethernet Connectors | 15.44 mm | - | - | 15.44(mm) | - | - | - | 50u inch | - | - | 12.7(mm) | - | - | UL 94 V-0 | - | ||
![]() 5520257-2 TE Connectivity | 3150 | - | - | 17 Weeks | Production (Last Updated: 6 days ago) | Gold | Through Hole | BOARD AND PANEL | 4 | POLYESTER | Polyester | PBT | 4 | - | SPLIT BOARD LOCK | - | Vertical | 2688 | CSA, UL | PBT (Polybutylene Terephthalate) | 0.555 inch | Straight | TE Connectivity | - | Cat 3 | Signal | Vertical | NOT SPECIFIED | NOT SPECIFIED | 30(mohm) | EAR99 | RJ22 Connector | 2688 | - | TE CONNECTIVITY LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | No | Without LED | ACTIVE (Last Updated: 6 days ago) | 5520257-2 | - | + 85 C | - 40 C | Through Hole | STRAIGHT | 4P4C | - | -40C to 85C | 85 °C | -40 °C | ROHS COMPLIANT | Active | Cat 3 | 1.27(mm) | 4 | 16.64(mm) | 1.63 | Details | Yes | Modular Connectors / Ethernet Connectors HANDSET | - | Solder | 0.111889 oz | 150 V | 150VAC | 150 V | - | - | -40 to 70 °C | PACKAGE | 5520257 | - | Yes | Solder | - | TELECOM AND DATACOM CONNECTOR | RJ-22 | 4 Position | 70 °C | -40 °C | Black | 10 Base-T | 1 Row | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 4 | Straight | Unshielded | 2.54 mm | 16.64mm | 4 | compliant | 200 mA, 1.5 A | - | CSA, UL | Solder Pin | COMMERCIAL | 4 POS | STAGGERED | 0.655 inch | FEMALE | 94V-0 | Black | NO | 0.65 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | JACK | Compliant | 150 V | SOLDER | 200 mA | Gold | 1400VAC V | Single | 1 | 750 Cycles | - | - | - | 5520257 | BLACK | User Selectable | 4P4C | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | No | Connectors | Vertical | 0.125 inch | RJ22 | Modular Connectors / Ethernet Connectors | 14.1 mm | 1 x 1 (Port) | - | 14.1(mm) | 16.51 mm | 14.1mm | 16.13 mm | 50u inch | - | 1.57 mm | 16.51(mm) | No | No SVHC | UL 94 V-0 | Lead Free | ||
![]() 5406562-1 TE Connectivity | In Stock | - | - | 18 Weeks | - | Gold | - | BOARD | - | COPPER ALLOY | - | Nylon | 16 | LOCKING | PEG | - | - | - | - | Nylon | 1.23 inch | Right Angle | TE Connectivity | - | Cat 4 | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 45 | - | TE CONNECTIVITY LTD | NYLON | - | - | - | 5406562-1 | - | + 85 C | - 40 C | Through Hole | RIGHT ANGLE | 8P8C | - | -40C to 80C | 85 °C | -40 °C | - | Active | Cat 4 | 2.54(mm) | 16 | 21.34(mm) | 2.22 | Not Applicable | Yes | - | - | Solder | 0.474893 oz | - | 150VAC | - | - | - | -40 to 80 °C | Box or Tray | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 16 Base-T | - | Receptacle | - | 8536.69.40.30 | - | NO | NO | NO | - | - | GENERAL PURPOSE | 2.5400 mm | 16 | - | Shielded, EMI Finger | 2.54 mm | - | - | compliant | 200 mA, 1.5 A | TIN OVER COPPER | CSA, UL | Solder Pin | COMMERCIAL | 16(POS) | STAGGERED | 0.537 inch | MALE | - | Black | - | 0.84 inch | AMP | 1.5 A | TELCOM, MODULAR | - | 1x2 | 500000000 Ω | JACK | - | - | SOLDER | - | - | 1000VAC V | - | 2 | 750 Cycles | - | - | - | 5406562 | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | - | Connectors | Right Angle | 0.14 inch | RJ45 | Modular Connectors / Ethernet Connectors | 31.24 mm | - | - | 31.24(mm) | - | - | - | 50u inch | - | - | 13.63(mm) | - | - | UL 94 V-0 | - | ||
![]() 5406296-1 TE Connectivity | In Stock |
| - | 9 Weeks | - | Gold | - | BOARD AND PANEL | - | COPPER ALLOY | - | Nylon | 8 | LOCKING | SPLIT BOARD LOCK | MOUNTING FLANGE | - | - | - | Nylon | 0.67 inch | Right Angle | TE Connectivity | - | Cat 5 | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | RJ45 Connector | 80 | - | TE CONNECTIVITY LTD | POLYAMIDE | - | - | - | 5406296-1 | - | + 85 C | - 40 C | Through Hole | RIGHT ANGLE | 8P8C | - | -40C to 80C | 85 °C | -40 °C | - | Active | Cat 5e | 2.54(mm) | 8 | 21.34(mm) | 1.6 | Details | Yes | Cat5e modular RJ45 jack,8/8,THT,shielded TE Connectivity Cat5e RJ45 Connector Socket, STP, Right Angle, Through Hole | - | Solder | 0.270410 oz | - | 150VAC | 150 V | - | - | -40 to 80 °C | Tray | CGS SP | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10/100/1000 Base-T | 1 Row | Receptacle | SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 8 | Right Angle | Shielded, EMI Finger | 2.54 mm | 18.29mm | - | compliant | 200 mA, 1.5 A | NICKEL TIN | CSA, UL | Solder Pin | COMMERCIAL | 8 POS | STAGGERED | 0.54 inch | FEMALE | 94V-0 | Black | NO | 0.84 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | JACK | - | - | SOLDER | - | - | 1400VAC V | - | 1 | 750 Cycles | - | - | - | 5406296 | BLACK | - | 8 | Modular Connectors / Ethernet Connectors | Shielded | 1.5/Contact(A) | - | Connectors | Right Angle | 0.14 inch | RJ45 | Modular Connectors / Ethernet Connectors | 17.78 mm | - | - | 17.78(mm) | - | 21.34mm | 17.78mm | 50u inch | - | - | 14.48(mm) | - | - | UL 94 V-0 | - | ||
![]() 5555077-2 TE Connectivity | In Stock | - | - | 13 Weeks | - | Gold | - | BOARD AND PANEL | - | POLYAMIDE | - | - | - | - | SPLIT BOARD LOCK | - | - | - | - | Nylon | 0.625 inch | Right Angle | TE Connectivity | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 2432 | - | TE CONNECTIVITY LTD | NYLON | - | - | - | 5555077-2 | - | + 85 C | - 40 C | Surface Mount | RIGHT ANGLE | 6P4C | - | - | 85 °C | -40 °C | - | Active | Cat 3 | - | - | - | 1.61 | Details | Yes | - | - | Solder | 0.085010 oz | - | - | - | - | - | -40 to 70 °C | Tray | - | e3 | Yes | - | - | TELECOM AND DATACOM CONNECTOR | Modular | 4 Position | - | - | Black | 10 Base-T | - | Receptacle | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.2700 mm | 6 | - | Unshielded | 1.27 mm | - | - | compliant | 200 mA, 1.5 A | - | CSA, UL | SMD/SMT | COMMERCIAL | - | RECTANGULAR | 0.5 inch | FEMALE | 94V-0 | - | NO | 0.72 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | JACK | - | - | SURFACE MOUNT | - | - | 1400VAC V | - | 1 | 750 Cycles | - | - | - | - | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | - | - | Connectors | Right Angle | - | RJ14 | Modular Connectors / Ethernet Connectors | 15.88 mm | - | - | - | - | - | - | 50u inch | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 5406217-1 TE Connectivity | In Stock |
| - | 8 Weeks | - | Gold | - | BOARD AND PANEL | - | COPPER ALLOY | - | Nylon | 8 | LOCKING | PEG | MOUNTING FLANGE | - | - | - | Nylon | 0.7 inch | Right Angle | TE Connectivity | - | Cat 5 | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 80 | - | TE CONNECTIVITY LTD | POLYAMIDE | - | - | - | 5406217-1 | - | + 85 C | - 40 C | Through Hole | RIGHT ANGLE | 8P8C | - | -40C to 80C | 85 °C | -40 °C | - | Active | Cat 5e | 2.54(mm) | 8 | 21.34(mm) | 1.62 | Details | Yes | - | - | Solder | 0.158698 oz | - | 150VAC | - | - | - | -40 to 80 °C | Box or Tray | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10/100/1000 Base-T | - | Receptacle | SHIELDED | - | - | - | - | - | NO | NO | - | 2.5400 mm | 8 | - | Shielded, EMI Finger | 2.54 mm | - | - | compliant | 200 mA, 1.5 A | NICKEL | CSA, UL | Solder Pin | COMMERCIAL | 8 POS | STAGGERED | 0.54 inch | FEMALE | 94V-0 | Black | NO | 0.84 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | JACK | - | - | SOLDER | - | - | 1000VAC V | - | 1 | 750 Cycles | - | - | - | 5406217 | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | - | Connectors | Right Angle | 0.14 inch | RJ45 | Modular Connectors / Ethernet Connectors | 17.78 mm | - | - | 17.78(mm) | - | - | - | 50u inch | - | - | 14.48(mm) | - | - | UL 94 V-0 | - | ||
![]() 5406216-2 TE Connectivity | 2024 |
| - | 20 Weeks | - | Gold | - | - | - | - | - | Nylon | 8 | - | - | - | - | - | - | Nylon | - | Right Angle | TE Connectivity | - | Cat 4 | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 80 | - | TE CONNECTIVITY LTD | - | - | - | - | 5406216-2 | 5406216 | + 85 C | - 40 C | Through Hole | Through Hole | 8P8C | - | -40C to 85C | - | - | - | Active | Cat 4 | 1.02(mm) | 8 | 21.34(mm) | 1.61 | Details | Yes | - | - | Solder | - | - | - | - | - | - | - | Tray | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 16 Base-T | - | Receptacle | - | 8536.69.40.30 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | 2.5400 mm | - | - | Shielded, EMI Finger | - | - | - | compliant | 200 mA, 1.5 A | - | - | Solder Pin | - | 8(POS) | - | - | - | - | Black | - | - | AMP | - | - | - | 1x1 | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | 5406216 | - | - | - | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | - | Connectors | Right Angle | - | RJ45 | Modular Connectors / Ethernet Connectors | 17.78 mm | - | - | 17.78(mm) | - | - | - | - | - | - | 14.48(mm) | - | - | UL 94 V-0 | - | ||
![]() 5-557963-3 TE Connectivity | 63 |
| - | 3 Weeks | - | - | - | CABLE | - | POLYCARBONATE | - | - | - | - | - | - | - | - | - | - | 0.464 inch | - | - | WIRE, STRANDED, ROUND | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | TE CONNECTIVITY LTD | POLYCARBONATE | - | - | - | 5-557963-3 | - | - | - | - | STRAIGHT | - | 1 | - | 60 °C | -40 °C | - | Obsolete | - | - | - | - | 8.59 | - | Yes | - | - | - | - | - | - | - | 26 AWG | 28 AWG | - | - | - | e4 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | 100 ASSEMBLIES PER BOX | 8536.69.40.30 | - | NO | NO | NO | NO | NO | - | - | 10 | - | - | - | - | - | compliant | - | - | CSA, UL | - | COMMERCIAL | - | - | 0.447 inch | MALE | 94V-0 | - | NO | 0.895 inch | - | 1.5 A | TELCOM, MODULAR | 30 mΩ | - | 500000000 Ω | PLUG | - | - | CRIMP | - | - | 1000VAC V | - | 1 | 750 Cycles | GOLD FLASH OVER NICKEL | 22.24 N | 22.24 N | - | CLEAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50u inch | - | - | - | - | - | - | - | ||
![]() 5569564-4 TE Connectivity | In Stock | - | - | 9 Weeks | - | Gold | - | BOARD | - | COPPER ALLOY | - | Nylon | 12 | LOCKING | SOLDER HOLDING POSTS | MOUNTING FLANGE | - | - | - | Nylon | 0.63 inch | Right Angle | TE Connectivity / AMP | - | Cat 3 | - | Right Angle | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 90 | - | TE CONNECTIVITY LTD | NYLON | - | With LED | - | 5569564-4 | 5569564 | + 85 C | - 40 C | Through Hole | RIGHT ANGLE | 8P8C | - | -40C to 80C | 85 °C | -40 °C | - | Active | Cat 3 | 2.54(mm) | 8 | 21.34(mm) | 2.19 | Details | Yes | - | - | Solder | 0.176370 oz | - | 150VAC | - | - | - | -40 to 80 °C | Box or Tray | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10 Base-T | - | Receptacle | ROHS COMPLIANT | 8536.69.40.30 | - | NO | NO | NO | - | - | GENERAL PURPOSE | 2.5400 mm | 8 | - | Shielded | 2.54 mm | - | - | compliant | 200 mA, 1.5 A | TIN OVER NICKEL | UL | Solder Pin | COMMERCIAL | 8(POS) | STAGGERED | 0.537 inch | MALE | - | Black | - | 0.84 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | JACK | - | - | SOLDER | - | - | 1400VAC V | - | 1 | 750 Cycles | - | - | - | 5569564 | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | 1.5/Contact(A) | - | Connectors | Right Angle | 0.11 inch | RJ45 | Modular Connectors / Ethernet Connectors | 16 mm | 1 x 1 (Port) | - | 16(mm) | - | - | - | 50u inch | - | - | 13.64(mm) | - | - | UL 94 V-0 | - | ||
![]() 5520258-4 TE Connectivity | In Stock | - | - | 24 Weeks | - | Gold | - | BOARD AND PANEL | - | PBT-POLYESTER | - | Polybutylene Terephthalate (PBT) | - | - | SPLIT BOARD LOCK | - | - | - | - | PBT (Polybutylene Terephthalate) | 0.635 inch | Straight | TE Connectivity / AMP | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 28 | - | TE CONNECTIVITY LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | 5520258-4 | - | - | - | Through Hole | STRAIGHT | - | - | - | 85 °C | -40 °C | - | Active | Cat 3 | - | - | - | 5.66 | Details | Yes | - | - | Solder | - | - | - | - | - | - | - | Tube | - | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 6 Position | - | - | Black | 10 Base-T | - | Receptacle | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | - | Unshielded | 2.54 mm | - | - | compliant | - | - | CSA, UL | Through Hole | COMMERCIAL | - | STAGGERED | 0.655 inch | FEMALE | 94V-0 | - | NO | 0.65 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | 1x1 | 500000000 Ω | JACK | - | - | SOLDER | - | - | 1400VAC V | - | 1 | 750 Cycles | - | - | - | - | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | - | - | Connectors | Straight | 0.125 inch | RJ25 | Modular Connectors / Ethernet Connectors | 16.13 mm | - | - | - | - | - | - | 50u inch | - | - | - | - | - | UL 94 V-0 | - |