- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Exterior Housing Material | Base/Housing Material | Body Length | Body Orientation | Brand | Cable Types | Category Number | Connector Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | Coupling Mechanism | Ethernet Connector Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | LEDs | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Positions / Contacts per Port | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Performance Category | Pitch (mm) | Pitch Spacing | Positions Loaded | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Unit Weight | Voltage Rating Max | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Configuration | Insulation Resistance | Body/Shell Style | ELV | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Cable Length | Durability | Accessory Type | Contact Finish Termination | Family | Insulator Color | Direction | Number of Ways | Product Type | Connector Type A | Shield Type | Connector Type B | Current Rating (Max) | Keyed | Product | Mounting Angle | Features | Terminal Length | USOC Codes | Product Category | Product Length | Port Configuration | Connector Shell Size | IP Rating | Product Length (mm) | Length | Width | Plating Thickness | Product Height (mm) | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1116062-2 TE Connectivity | 10 |
| - | 10 Weeks | Gold | - | BOARD AND PANEL | COPPER-ZINC ALLOY | Nylon | 8 | LOCKING | SPLIT BOARD LOCK | MOUNTING FLANGE | - | Nylon | 0.591 inch | Right Angle | TE Connectivity | - | Cat 5 | Right Angle | NOT SPECIFIED | PHOSPHOR BRONZE | 30(mohm) | - | RJ45 Connector | 66 | TE CONNECTIVITY LTD | POLYAMIDE | Without LED | 1116062-2 | - | + 70 C | - 40 C | Through Hole | RIGHT ANGLE | 8P8C | - | -40C to 85C | 85 °C | -40 °C | Active | Cat 3 | 1.27(mm) | - | 8 | 18.57(mm) | 1.6 | Details | Yes | - | Solder | 0.128009 oz | 150VAC | - | - | - | -40 to 80 °C | Box or Tray | 1116062 | e3 | Yes | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10 Base-T | - | Receptacle | SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 8 | Right Angle | Shielded | - | 11.35mm | compliant | 1.5 A | TIN | CSA, UL | Solder Pin | COMMERCIAL | 8 POS | STAGGERED | - | 0.447 inch | FEMALE | 94V-0 | Black | NO | 0.731 inch | AMP | 1.5 A | TELCOM, MODULAR | 30 mΩ | - | 1x1 | 500000000 Ω | JACK | - | SOLDER | 1400VAC V | 1 | - | 750 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | 1116062 | BLACK | - | 8P8C | Modular Connectors / Ethernet Connectors | - | Unshielded | - | 1.5/Contact(A) | - | Connectors | Right Angle | - | 0.128 inch | RJ45 | Modular Connectors / Ethernet Connectors | 18.85 mm | 1 x 1 (Port) | - | - | 18.85(mm) | 18.15mm | 18.85mm | 50u inch | 11.35(mm) | - | UL 94 V-0 | - | ||
![]() 1888653-5 TE Connectivity | 5 |
| - | 13 Weeks | Gold | - | BOARD | COPPER ALLOY | - | 24 | LOCKING | - | - | - | PBT (Polybutylene Terephthalate) | 0.63 inch | Right Angle | TE Connectivity | - | Cat 5e | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 45 | TE CONNECTIVITY LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | 1888653-5 | - | + 85 C | - 40 C | Through Hole | RIGHT ANGLE | 8P8C | - | -40C to 70C | 70 °C | -30 °C | Active | Cat 5e | 2.03(mm) | - | 16 | 31.03(mm) | 1.63 | Details | Yes | AMP - TE CONNECTIVITY - 1888653-5 . - RJ45 CONNECTOR, JACK, 8P8C, 2PORT, CAT5E | Press Fit | 0.386708 oz | 150VAC | - | - | - | -40 to 70 °C | Tray | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | - | - | - | Black | 10/100/1000 Base-T | - | Receptacle | - | 8536.69.40.30 | - | - | - | - | - | - | - | 2.0300 mm | 16 | - | Shielded, EMI Finger | 2.032 mm | - | compliant | 1.5 A | TIN OVER NICKEL | CSA, UL | Solder Pin | COMMERCIAL | 16(POS) | STAGGERED | - | 0.905 inch | MALE | - | Black | - | 1.222 inch | AMP | - | TELCOM, MODULAR | 30 mΩ | - | 2x1 | 500000000 Ω | RECEPTACLE | - | PRESS FIT | 1000VAC V | 2 | - | 750 Cycles | - | - | 1888653 | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | - | - | 1.5/Contact(A) | - | Connectors | Right Angle | - | 0.125 inch | RJ45 | Modular Connectors / Ethernet Connectors | 16 mm | - | - | - | 16(mm) | - | - | 50u inch | 29.37(mm) | - | - | - | ||
![]() 1116603-5 TE Connectivity | In Stock | - | - | 10 Weeks | Gold | Cable, Panel | CABLE AND PANEL | POLYPHENYLENE OXIDE | Polyphenylene | - | - | - | - | - | - | 0.57 inch | - | - | WIRE, DISCRETE | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | TE CONNECTIVITY LTD | POLYPHENYLENE OXIDE | - | 1116603-5 | 1116603 | - | - | - | STRAIGHT | - | 2 | - | - | - | Obsolete | - | - | - | - | - | 5.8 | Compliant | Yes | - | - | - | - | - | 22 AWG | 24 AWG | - | Bulk | - | - | Yes | IDC | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 6 | 70 °C | -10 °C | Orange | - | 1 | Female | RJ11C, RJ14C, RJ25C | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | Straight | Unshielded | - | - | compliant | - | - | UL | - | COMMERCIAL | 6 | - | - | 0.635 inch | FEMALE | 94V-0 | Orange | NO | - | - | - | TELCOM, MODULAR | - | - | - | - | JACK | Compliant | IDC | - | 1 | - | - | - | - | - | ORANGE | User Selectable | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 50u inch | - | No | UL94 V-0 | Lead Free | ||
![]() 1375193-5 TE Connectivity | In Stock | - | - | - | - | - | CABLE AND PANEL | POLYPHENYLENE OXIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | TE CONNECTIVITY LTD | - | - | 1375193-5 | 1375193 | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | JACK | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1775090-1 TE Connectivity | In Stock | - | - | - | - | - | BOARD | - | - | - | LOCKING | SPLIT BOARD LOCK | - | - | - | 0.543 inch | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | TE CONNECTIVITY LTD | POLYBUTYLENE TEREPHTHALATE | - | 1775090-1 | - | - | - | - | STRAIGHT | - | - | - | 85 °C | -40 °C | End Of Life | - | - | - | - | - | 5.67 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.30 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | 4 | - | - | 2.54 mm | - | compliant | - | - | CSA, UL | - | COMMERCIAL | - | STAGGERED | - | 0.65 inch | MALE | - | - | - | 0.645 inch | - | 1 A | TELCOM, MODULAR | 50 mΩ | - | - | 200000000 Ω | JACK | - | SOLDER | 1000VAC V | 1 | - | 750 Cycles | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | 0.128 inch | - | - | - | - | - | - | - | - | - | 6u inch | - | - | - | - | ||
![]() 1375193-1 TE Connectivity | In Stock | - | - | - | Gold | Panel | CABLE AND PANEL | POLYPHENYLENE OXIDE | Polycarbonate | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | TE CONNECTIVITY LTD | - | - | 1375193-1 | 1375193 | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.84 | Compliant | Yes | - | - | - | - | - | - | - | - | Bulk | - | - | - | IDC | - | TELECOM AND DATACOM CONNECTOR | - | 6 | 70 °C | -40 °C | Brown | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | Straight | Unshielded | - | - | unknown | - | - | - | - | - | 6 | - | - | - | FEMALE | 94V-0 | Brown | NO | - | - | - | - | - | - | - | - | JACK | Compliant | IDC | - | 1 | - | - | - | - | - | - | User Selectable | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27 µm | - | No | UL94 V-0 | - | ||
![]() 1499925-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMSCOPE INC | - | - | 1499925-6 | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1116353-5 TE Connectivity | In Stock | - | - | - | - | - | BOARD AND PANEL | COPPER-ZINC ALLOY | - | - | LOCKING | SOLDER HOLDING POSTS | MOUNTING FLANGE | - | - | 1.31 inch | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | TE CONNECTIVITY LTD | POLYETHYLENE | - | 1116353-5 | - | - | - | - | RIGHT ANGLE | - | - | - | 85 °C | -40 °C | Obsolete | - | - | - | - | - | 8.78 | - | No | - | - | - | - | - | - | - | - | - | - | e0 | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | 2 PORT, 8-POSITION EACH | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 16 | - | - | - | - | compliant | - | NICKEL | CSA, UL | - | COMMERCIAL | - | STAGGERED | - | 0.55 inch | FEMALE | 94V-0 | - | NO | 0.62 inch | - | - | TELCOM, MODULAR | 10 mΩ | - | - | 5000000000 Ω | JACK | - | SOLDER | 900VAC V | 2 | - | 750 Cycles | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | 150u inch | - | - | - | - | ||
![]() 1777052-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMSCOPE INC | - | - | 1777052-1 | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.56 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTERCONNECTION DEVICE | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 1375187-7 TE Connectivity | In Stock | - | - | - | - | - | CABLE AND PANEL | POLYPHENYLENE OXIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | BERYLLIUM COPPER | - | - | - | - | COMMSCOPE INC | - | - | 1375187-7 | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.65 | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | JACK | - | IDC | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1479795-8 TE Connectivity | In Stock | - | - | - | Gold | Panel | CABLE AND PANEL | POLYPHENYLENE OXIDE | Polyphenylene | - | - | - | - | PC | - | - | - | - | - | - | - | NOT SPECIFIED | BERYLLIUM COPPER | - | - | - | - | TE CONNECTIVITY LTD | - | - | 1479795-8 | 1479795 | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 8.48 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | IDC | - | TELECOM AND DATACOM CONNECTOR | - | 8 | 60 °C | -10 °C | - | - | 1 | - | SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | Straight | Shielded | - | - | unknown | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | Violet | NO | - | - | - | - | - | - | - | - | JACK | Compliant | IDC | - | 1 | - | - | - | MATTE TIN OVER NICKEL | - | - | User Selectable | - | - | - | - | - | - | Yes | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | 1.27 µm | - | - | UL94 V-0 | - | ||
![]() 1775090-3 TE Connectivity | In Stock | - | - | 9 Weeks | Gold | - | BOARD | - | Thermoplastic (TP) | - | LOCKING | SPLIT BOARD LOCK | - | - | Thermoplastic | 0.543 inch | Straight | TE Connectivity | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 120 | TE CONNECTIVITY LTD | POLYBUTYLENE TEREPHTHALATE | - | 1775090-3 | - | - | - | Through Hole | STRAIGHT | - | - | - | 85 °C | -40 °C | Active | Cat 3 | - | - | - | - | 5.66 | Details | Yes | - | Solder | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 4 Position | - | - | Black | 10 Base-T | - | Receptacle | ROHS COMPLIANT | 8536.69.40.30 | - | NO | NO | NO | - | - | GENERAL PURPOSE | 3.8100 mm | 4 | - | Unshielded | 2.54 mm | - | compliant | - | - | CSA, UL | Through Hole | COMMERCIAL | - | STAGGERED | - | 0.65 inch | MALE | - | - | - | 0.645 inch | AMP | 1 A | TELCOM, MODULAR | 50 mΩ | - | 1x1 | 200000000 Ω | JACK | - | SOLDER | 1000VAC V | 1 | - | 750 Cycles | - | - | - | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | Connectors | Straight | - | 0.128 inch | RJ11 | Modular Connectors / Ethernet Connectors | 13.8 mm | - | - | - | - | - | - | 30u inch | - | - | UL 94 V-0 | - | ||
![]() 1546414-4 TE Connectivity | 78 | - | - | 7 Weeks | - | - | BOARD; CABLE; PANEL | - | Polycarbonate (PC) | - | - | - | - | - | - | - | - | TE Connectivity | Patch Cord | - | - | NOT SPECIFIED | NOT SPECIFIED | - | Threaded | RJ45 Connector | 1 | TE CONNECTIVITY LTD | - | - | 1546414-4 | - | + 80 C | - 20 C | - | STRAIGHT | 8P8C | - | -20C to 80C | - | - | Active | Cat 5e | - | - | - | - | 2.19 | Details | Yes | - | Crimp-Crimp | 2 oz | - | 125 VDC | - | - | -40 to 85 °C | PACKAGE | 1546414 | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | Circular Modular | 8 Position | - | - | Black | 10/100/1000 Base-T | 1 Row | Plug-Receptacle | - | - | Modular Connectors / Ethernet Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | Unshielded | - | 12in | compliant | 1.5 A | - | - | Connector | - | - | - | - | - | FEMALE | - | - | NO | - | TE Connectivity | - | - | - | 26(AWG) | 1x1 | - | RECEPTACLE | - | SOLDER | - | 1 | 0.305 m | - | - | - | - | - | - | 8 | Modular Connectors / Ethernet Connectors | RJ-45 | Unshielded | RJ-45 | - | - | Couplers | Straight | - | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | IP20 | - | - | 1.49 (Dia.)in | - | - | - | - | - | ||
![]() 1888250-1 TE Connectivity | 6 |
| - | - | Gold | - | BOARD | COPPER ALLOY | Thermoplastic | 8 | LOCKING | SPLIT BOARD LOCK | MOUNTING FLANGE | - | Thermoplastic | 0.641 inch | Right Angle | TE Connectivity | - | Cat 5 | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | RJ45 Connector | 40 | TE CONNECTIVITY LTD | POLYETHYLENE | - | 1888250-1 | - | + 85 C | - 40 C | Through Hole | STRAIGHT | 8P8C | - | -40C to 85C | 85 °C | -40 °C | Active | Cat 5 | 1.02(mm) | - | 8 | 26.14(mm) | 1.59 | Details | Yes | TE Connectivity, Female Cat5 RJ45 Socket | Press Fit | 0.240004 oz | 150VAC | 150 V | - | - | - | Box or Tray | 1888250 | e3 | Yes | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | 8 Position | - | - | Black | 10/100 Base-T | - | Receptacle | STANDARD: RJ45, LOW PROFILE, SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.0300 mm | 8 | Right Angle | Shielded | - | 26.14mm | compliant | 1.5 A | NICKEL | CSA, UL | Solder Pin | COMMERCIAL | 8(POS) | STAGGERED | - | 0.456 inch | FEMALE | 94V-0 | Black | NO | 1.029 inch | TE Connectivity | 1.5 A | TELCOM, MODULAR | 30 mΩ | - | 1x1 | 500000000 Ω | JACK | - | PRESS FIT | 1400VAC V | 1 | - | 750 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | 1888250 | BLACK | - | 8 | Modular Connectors / Ethernet Connectors | - | Shielded | - | 0.6/CONTACT(A) | - | Connectors | Right Angle | - | 0.09 inch | RJ45 | Modular Connectors / Ethernet Connectors | 18.49 mm | - | - | - | 18.49(mm) | 18.49mm | 11.58mm | 50u inch | 11.58(mm) | - | - | - | ||
![]() 1933457-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMSCOPE INC | - | - | 1933457-1 | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.57 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1473562-4 TE Connectivity | 1200 | - | - | - | Gold | - | CABLE | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | Polyethylene/PVC (Polyvinyl Chloride)/Teflon | - | Straight | TE Connectivity | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 31 | TE CONNECTIVITY LTD | - | - | 1473562-4 | - | + 75 C | - 30 C | Cable Mount | Cable Mount / Free Hanging | - | 1 | - | - | - | Active | - | - | 2mm | - | - | 1.69 | Details | Yes | - | Crimp | 0.070548 oz | - | - | - | - | -30 to 75 °C | Tube | RITS | - | Yes | - | - | BOARD CONNECTOR | E-Con Sensor Connector | 4 Position | - | - | - | - | 1 Row | Plug | - | - | Headers & Wire Housings | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.0000 mm | 4 | - | - | - | - | unknown | - | - | - | Crimp | - | - | - | - | - | MALE | - | - | - | - | TE Connectivity | - | - | - | - | - | - | PLUG | - | - | - | 1 | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | Headers | Straight | - | - | - | Headers & Wire Housings | 16.1 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1933320-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMSCOPE INC | - | - | 1933320-2 | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.57 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1339188-2 TE Connectivity | In Stock | - | - | - | - | - | CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | TE CONNECTIVITY LTD | - | - | 1339188-2 | SL | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.56 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | RJ11C, RJ14C, RJ25C | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | FEMALE | - | - | NO | - | - | - | - | - | - | - | - | JACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1339189-3 TE Connectivity | In Stock | - | - | - | - | - | CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | TE CONNECTIVITY LTD | - | - | 1339189-3 | SL | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.56 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | RJ45 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | FEMALE | - | - | NO | - | - | - | - | - | - | - | - | JACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1499925-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMSCOPE INC | - | - | 1499925-8 | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |