- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Shape | Number of Terminals | Panel Cutout Shape | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Luminous Intensity-Nom | Manufacturer Part Number | Mfr | Number of LEDs in Array | Operating Temperature-Max | Operating Temperature-Min | Operation | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Terminal Finish | Color | Additional Feature | HTS Code | Subcategory | Packing Method | Number of Functions | Ingress Protection | Terminal Pitch | Reach Compliance Code | Termination Style | Panel Cutout Dimensions | Configuration | Voltage | Connector Support Type | Current | Wire/Cable Gauge | Viewing Angle | Optoelectronic Device Type | Forward Current | Lens Style | Lens Size | Size | Forward Voltage | Lens Type | Product Type | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Forward Voltage-Max | Overall Height | Lamp Color | T-code | Peak Wavelength | Luminous Intensity-Min | Ratcheting | Product | Features | Product Category | Display Height | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 521-9210 Texas Instruments | In Stock | - | Datasheet | - | NO | RADIAL MOUNT | ROUND | 2 | - | - | - | - | - | DIALIGHT CORP | 12.6 mcd | 521-9210 | - | - | 100 °C | -55 °C | - | - | - | Obsolete | - | 8.44 | - | No | - | - | - | e0 | No | - | - | - | - | Tin/Lead (Sn/Pb) | GREEN | - | 8541.40.20.00 | - | BULK | 1 | - | 2.54 mm | unknown | - | - | SINGLE | - | - | - | - | 60 deg | SINGLE COLOR LED | - | - | - | 3 mm | - | DIFFUSED | - | - | - | - | - | - | 0.03 A | - | 4.45 mm | - | T-1 | 565 nm | - | - | - | - | - | - | - | - | - | - | ||
![]() 591-3001-007 Texas Instruments | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | ROUND | 4 | - | - | - | - | - | DIALIGHT CORP | 6.5/8.0 mcd | 591-3001-007 | - | - | 100 °C | -55 °C | - | - | SURFACE MOUNT PACKAGE-4 | Obsolete | - | 8.52 | - | No | - | - | - | e0 | No | - | - | - | - | Tin/Lead (Sn/Pb) | SUPER RED/GREEN | - | 8541.40.20.00 | - | TAPE AND REEL 7" | 1 | - | 3 mm | compliant | - | - | SEPARATE, 2 ELEMENTS | - | - | - | - | 40 deg | DUAL COLOR LED | - | - | - | 3 mm | - | - | - | - | - | - | - | - | 0.03 A | - | 5 mm | - | T-1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 507-4962-3733-500 Dialight | In Stock | - | - | - | NO | RADIAL MOUNT | ROUND | 2 | - | - | - | - | - | DIALIGHT CORP | 45.0 mcd | 507-4962-3733-500 | - | - | - | - | - | - | - | Active | - | 5.81 | - | No | - | - | - | e0 | No | - | - | - | - | Tin/Lead (Sn/Pb) | YELLOW | - | 8541.40.20.00 | - | BULK | 1 | - | - | compliant | - | - | SINGLE | - | - | - | - | - | SINGLE COLOR LED | - | - | - | 7.14 mm | - | - | - | - | - | - | - | - | 0.02 A | - | 23.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5340H1 ROHM Semiconductor | In Stock | - | - | - | NO | RADIAL MOUNT | ROUND | 2 | - | - | - | - | - | VISUAL COMMUNICATIONS COMPANY LLC | 6.3 mcd | 5340H1 | - | - | 100 °C | -20 °C | - | - | - | Obsolete | - | 5.62 | - | Yes | - | - | - | - | Yes | - | - | - | - | - | RED | - | 8541.40.20.00 | - | BULK | 1 | - | 3.302 mm | unknown | - | - | SINGLE | - | - | - | - | - | SINGLE COLOR LED | - | - | - | 5 mm | - | DIFFUSED | - | - | - | - | - | - | 0.06 A | - | 15.875 mm | - | T-1 3/4 | 650 nm | - | - | - | - | - | - | - | - | - | - | ||
![]() 556-3606-204F Dialight | 50 |
| - | - | - | - | - | - | Round | 556360 | Dialight | 1 | - | DIALIGHT CORP | - | 556-3606-204F | Dialight | - | - | - | - | Bag | - | Active | Active | 5.76 | - | Yes | - | Bag | 556 | - | - | - | - | - | LED | - | - | - | - | LED Indication | - | - | IP66, NEMA 4X | - | compliant | Screw Terminal | 1.00 (25.4mm) | - | 72V | - | 16mA | - | - | SINGLE COLOR LED | - | Round with Domed Top | 28.50mm Dia | - | - | - | LED Panel Mount Indicators | 2600mcd | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | DC | ||
![]() 55893-1 TE Connectivity | 17 | - | - | 13 Weeks | - | - | - | - | - | - | TE Connectivity | 1 | Splices and Terminals 10-22 AWG | TE CONNECTIVITY LTD | - | 55893-1 | - | - | - | - | Hand | - | - | Active | - | 2.14 | Compliant | Yes | 13.440014 oz | - | Faston | - | - | - | - | Faston | Crimp Tool | - | - | - | - | Tools | - | - | - | - | compliant | - | - | - | - | TOOL AND MACHINERY | - | 10 AWG | - | - | - | - | - | - | - | - | Crimpers | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Crimpers | - | Crimpers / Crimping Tools | - | No | Unknown | Not Applicable | - | ||
![]() 586-5615-202 Dialight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | 586-5615-202 | - | - | - | - | - | - | - | Obsolete | - | 5.28 | - | No | - | - | - | e0 | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | BLUE | - | 8512.20.20.40 | - | - | 1 | - | - | compliant | - | - | - | - | - | - | - | - | SINGLE COLOR LED DISPLAY CLUSTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48.3 mm | - | - | - | - | ||
![]() 586-1202-203 Dialight | In Stock | - | - | - | NO | PANEL MOUNT | ROUND | 2 | - | - | - | - | - | DIALIGHT CORP | 185.0 mcd | 586-1202-203 | - | - | 85 °C | -30 °C | - | - | - | Obsolete | - | 5.62 | Non-Compliant | No | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | GREEN | - | 8541.40.20.00 | - | BULK | 1 | - | - | compliant | - | - | SINGLE | - | - | - | - | - | SINGLE COLOR LED | - | - | - | 5.89 mm | - | TRANSPARENT | - | - | - | - | - | - | - | - | - | - | T-1 3/4 | 528 nm | - | - | - | - | - | - | - | - | - | - | ||
![]() 5611R1 TT Electronics / BI Technologies | In Stock | - | - | - | NO | RADIAL MOUNT | RECTANGULAR | 2 | - | - | - | - | - | VISUAL COMMUNICATIONS COMPANY LLC | 5.0 mcd | 5611R1 | - | - | 100 °C | -20 °C | - | - | 7.30 MM X 2.40 MM, 2 PIN | Obsolete | - | 5.62 | - | Yes | - | - | - | - | Yes | - | - | - | - | - | RED | - | 8541.40.20.00 | - | BULK | 1 | - | - | unknown | - | - | SINGLE | - | - | - | - | 100 deg | SINGLE COLOR LED | - | - | - | 7.3 mm | - | DIFFUSED | - | - | - | - | - | - | 0.03 A | - | - | - | - | 635 nm | - | - | - | - | - | - | - | - | - | - | ||
![]() 559-6201-001 Dialight | In Stock | - | - | - | NO | PANEL MOUNT | ROUND | 2 | - | - | - | - | - | DIALIGHT CORP | 2200.0 mcd | 559-6201-001 | - | - | 80 °C | -30 °C | - | - | 2 PIN | Obsolete | - | 5.6 | - | No | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | GREEN | IC COMPATIBLE, HIGH RELIABILITY | 8541.40.20.00 | - | BULK | 1 | - | 3.18 mm | compliant | - | - | SINGLE | - | - | - | - | 30 deg | SINGLE COLOR LED | - | - | - | 5 mm | - | WATER CLEAR | - | - | - | - | - | - | 0.03 A | 4 V | 15.88 mm | - | T-1 3/4 | 525 nm | - | - | - | - | - | - | - | - | - | - | ||
![]() 553-0711-002 Dialight | In Stock | - | - | - | NO | RADIAL MOUNT | ROUND | 8 | - | - | - | - | - | DIALIGHT CORP | 4.7/10.0 mcd | 553-0711-002 | - | 12 | 100 °C | -55 °C | - | - | - | Obsolete | - | 5.6 | - | No | - | - | - | e0 | No | - | - | - | - | Tin/Lead (Sn/Pb) | RED/GREEN | HIGH RELIABILITY | 8541.40.20.00 | - | BULK | 4 | - | 2.54 mm | compliant | - | - | 4 BANKS, COMMON BIPOLAR TERMINAL, 2 ELEMENTS | - | - | - | - | 50 deg | DUAL COLOR LED ARRAY | - | - | - | 3 mm | - | - | - | - | - | - | - | - | 0.045 A | 2 V | 10.67 mm | - | T-1 | 635/565 nm | 0.005 cd | - | - | - | - | - | - | - | - | - | ||
![]() 558-3201-003 Dialight | In Stock | - | - | - | NO | RADIAL MOUNT | ROUND | 2 | - | - | - | - | - | DIALIGHT CORP | 4.3/6.8 mcd | 558-3201-003 | - | - | 100 °C | -55 °C | - | - | 2 PIN | Obsolete | - | 5.6 | - | No | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | YELLOW/GREEN | IC COMPATIBLE, HIGH RELIABILITY | 8541.40.20.00 | - | BULK | 1 | - | 2.54 mm | compliant | - | - | COMMON BIPOLAR TERMINAL, 2 ELEMENTS | - | - | - | - | 80 deg | DUAL COLOR LED | - | - | - | 3 mm | - | NONDIFFUSED | - | - | - | - | - | - | 0.02 A | 2.8 V | 11.89 mm | - | T-1 | 585/565 nm | - | - | - | - | - | - | - | - | - | - | ||
![]() 556-3606-304 Dialight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | 556-3606-304 | - | - | 85 °C | -30 °C | - | - | - | Active | - | 5.01 | - | No | - | - | - | e0 | No | - | - | - | - | Tin/Lead (Sn/Pb) | GREEN | UL RECOGNIZED | 8541.40.20.00 | - | - | 1 | - | - | compliant | - | - | SINGLE | - | - | - | - | - | SINGLE COLOR LED DISPLAY CLUSTER | - | - | - | - | - | - | - | - | - | - | - | - | 0.01 A | - | - | - | - | - | - | - | - | - | - | 28.5 mm | - | - | - | - | ||
![]() 586-2702-220 Dialight | In Stock | - | - | - | NO | PANEL MOUNT | ROUND | 1 | - | - | - | - | - | DIALIGHT CORP | 1500.0 mcd | 586-2702-220 | - | - | 85 °C | -30 °C | - | - | MINIATURE PACKAGE-1 | Obsolete | - | 5.73 | - | No | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | GREEN | - | 8541.40.20.00 | - | BULK | 1 | - | - | compliant | - | - | SINGLE | - | - | - | - | - | SINGLE COLOR LED | - | - | - | 10.7 mm | - | TINTED | - | - | - | - | - | - | 0.01 A | - | 15.65 mm | - | T-3 1/4 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 598-8270-107 Dialight | In Stock | - | - | - | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | - | - | - | DIALIGHT CORP | 20.0 mcd | 598-8270-107 | - | - | 85 °C | -30 °C | - | - | 3.20 X 1.60 MM, 0.70 MM HEIGHT, SMD, 2 PIN | Active | - | 5.8 | - | No | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | GREEN | - | 8541.40.20.00 | - | TAPE AND REEL 7" | 1 | - | 3.5 mm | compliant | - | - | SINGLE | - | - | - | - | 140 deg | SINGLE COLOR LED | - | - | - | 2 mm | - | WATER CLEAR | - | - | - | - | - | - | 0.025 A | - | 0.68 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 556-3685-304 Dialight | In Stock | - | - | - | NO | PANEL MOUNT | ROUND | 1 | - | - | - | - | - | DIALIGHT CORP | - | 556-3685-304 | - | - | 85 °C | -30 °C | - | - | - | Active | - | 5.58 | Non-Compliant | No | - | Bulk | - | e0 | No | Screw | - | - | - | Tin/Lead (Sn/Pb) | CYAN | UL RECOGNIZED | 8541.40.20.00 | - | BULK | 1 | - | - | compliant | - | - | SINGLE | - | - | - | - | - | SINGLE COLOR LED | 9.5 mA | Dome | - | - | 125 V | - | - | - | Blue | - | - | Blue | 0.0095 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 586-1206-205 Dialight | In Stock | - | - | - | NO | PANEL MOUNT | ROUND | 2 | - | - | - | - | - | DIALIGHT CORP | 540.0 mcd | 586-1206-205 | - | - | 85 °C | -30 °C | - | - | - | Obsolete | - | 5.62 | - | No | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | WHITE | - | 8541.40.20.00 | - | BULK | 1 | - | - | compliant | - | - | SINGLE | - | - | - | - | - | SINGLE COLOR LED | - | - | - | 5.89 mm | - | TRANSPARENT | - | - | - | - | - | - | - | - | - | - | T-1 3/4 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 507-4956-3333-500 Dialight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | 507-4956-3333-500 | - | - | - | - | - | - | - | Active | - | 2.51 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 564-0240-222 Dialight | In Stock | - | - | - | NO | RADIAL MOUNT | ROUND | 6 | - | - | - | - | - | DIALIGHT CORP | 1.6 mcd | 564-0240-222 | - | - | - | - | - | - | - | Obsolete | - | 5.69 | - | No | - | - | - | e0 | No | - | - | - | - | Tin/Lead (Sn/Pb) | GREEN | - | 8541.40.20.00 | - | BULK | 3 | - | 2.54 mm | compliant | - | - | SEPARATE, 3 ELEMENTS | - | - | - | - | 60 deg | SINGLE COLOR LED ARRAY | - | - | - | 3 mm | - | - | - | - | - | - | - | - | - | - | 15.24 mm | - | T-1 | 565 nm | - | - | - | - | - | - | - | - | - | - | ||
![]() 553-0233-200 Dialight | In Stock | - | - | - | NO | RADIAL MOUNT | ROUND | 4 | - | - | - | - | - | DIALIGHT CORP | 10.0 mcd | 553-0233-200 | - | - | 100 °C | -55 °C | - | - | - | Obsolete | - | 5.59 | - | No | - | - | - | e0 | No | - | - | - | - | Tin/Lead (Sn/Pb) | YELLOW | - | 8541.40.20.00 | - | BULK | 2 | - | 2.54 mm | compliant | - | - | SEPARATE, 2 ELEMENTS | - | - | - | - | 60 deg | SINGLE COLOR LED ARRAY | - | - | - | 3 mm | - | DIFFUSED | - | - | - | - | - | - | 0.007 A | 1.9 V | 9.65 mm | - | T-1 | 585 nm | 0.0016 cd | - | - | - | - | - | - | - | - | - |