- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Shield Material | Contact Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Depth | Number of Positions Loaded | Reach Compliance Code | Shell Finish | Contact Finish | Number of Contacts | UL Flammability Code | Empty Shell | Number of Ports | Lead/Base Style | Direction | LED Color | Tab Direction | Insertion Loss (dB) | Number of Cores per Jack | Turns Ratio - Primary:Secondary | Return Loss | Features | Length | Width | Contact Finish Thickness | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J0B-3563NL Pulse Electronics Network | 48 |
| Datasheet | 15 Weeks | - | - | Through Hole | Thermoplastic | Copper Alloy; Stainless Steel | Phosphor Bronze | 0°C~70°C | Tray | 2017 | PULSEJACK™ J0B | - | yes | Active | 1 (Unlimited) | Solder | - | RJ45 | - | - | - | - | 10/100/1000 Base-T, AutoMDIX | 2 | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | - | - | - | 12 | - | - | Green - Yellow | Up and Down | - | 8 | - | - | Board Guide | - | - | 30.0μin 0.76μm | 1.002 25.46mm | - | - | RoHS Compliant | - | - | ||
![]() J0G-0007NL Pulse Electronics Network | 296 |
| - | 12 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | Phosphor Bronze | 0°C~70°C | Tray | 2009 | PULSEJACK™ J0G | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | - | - | Green, Orange, Yellow | 10/100 Base-TX, AutoMDIX | - | Female | LOW PROFILE, PULSEJACK, SHIELDED | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.03mm | 8 | 90° Angle (Right) | Shielded, EMI Finger | 17.78mm | 8 | - | NICKEL | Gold | - | - | NO | 1 | PC Pin | - | Green, Orange - Yellow | Up | -1 dB | 4 | 1:1 | -18 dB | Board Guide | 24.56mm | - | 15.0μin 0.38μm | 0.445 11.30mm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() JT7-1119NL Pulse Electronics Network | 2100 |
| - | 15 Weeks | - | - | Through Hole | Thermoplastic | Copper Alloy | Phosphor Bronze | 0°C~70°C | Tray | 2016 | PULSEJACK™ JT7 | - | yes | Active | 1 (Unlimited) | Solder | - | RJ45 | - | - | - | - | 10G Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | - | - | - | 1 | - | - | Green, Yellow - Green | Up | - | 8 | - | - | Board Guide | - | - | 50.0μin 1.27μm | 0.525 13.33mm | - | - | RoHS Compliant | - | - | ||
![]() ARJ11A-MASK-PU2 Abracon LLC | 24 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | 0°C~70°C | Tray | 2011 | ARJ11A | - | - | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | - | - | - | 10 Base-T, AutoMDIX | - | Female | - | - | - | - | - | - | - | 2.54mm | - | 90° Angle (Right) | Shielded | - | - | - | - | Gold | 8 | - | - | 1 | - | - | Does Not Contain LED | Down | - | 4 | - | - | Board Lock | - | - | 6.00μin 0.152μm | 0.545 13.84mm | No | - | RoHS Compliant | - | - | ||
![]() J0B-0366NL Pulse Electronics Network | 3000 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | Bronze | 0°C~70°C | Tray | 2010 | PULSEJACK™ J0B | - | - | Active | 1 (Unlimited) | Solder | - | RJ45 | - | - | - | Green, Yellow | 10/100/1000 Base-T, Power over Ethernet (PoE) | 2 | Female | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | 41.53mm | - | - | - | Gold | 96 | - | - | 12 | - | Up and Down | Green, Yellow - Green, Yellow | Up and Down | - | 9 | - | - | Board Guide | 87.38mm | - | 50.0μin 1.27μm | 1.005 25.53mm | No | - | RoHS Compliant | - | - | ||
![]() 7499151120 Würth Elektronik | 97 | - | Datasheet | 13 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | Copper Alloy | Tin | -40°C~85°C | Tray | - | WE-RJ45 LAN | - | - | Active | 1 (Unlimited) | Solder | - | RJ45 | 8 | 85°C | -40°C | Green, Yellow | 10/100/1000 Base-T, AutoMDIX | 2 | Female | - | - | - | - | - | - | - | 2.54mm | - | 90° Angle (Right) | Shielded, EMI Finger | 28.5mm | 8 | - | - | Gold | 8 | - | - | 2 | - | Up and Down | Yellow - Green | Up and Down | - | 8 | - | - | Board Guide | - | - | 30.0μin 0.76μm | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() ARJU21A-MCSA-AD-B-EMU2 Abracon LLC | 308 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | 0°C~70°C | Tray | 2011 | ARJU21A | - | - | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 with USB A | 16 | - | - | Green, Orange, Yellow | 10/100 Base-TX, AutoMDIX | - | Female | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | - | - | - | 1 | - | - | Green, Orange - Yellow | Up | - | 4 | - | - | Board Lock | - | - | 6.00μin 0.152μm | 0.830 21.08mm | No | - | RoHS Compliant | - | - | ||
![]() 7499021121 Würth Elektronik | 7 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | - | 0°C~70°C | Tray | - | WE-RJ45 LAN | - | - | Active | 1 (Unlimited) | Solder | - | RJ45 | 8 | 70°C | 0°C | Green, Yellow | 10/100 Base-T, AutoMDIX | 1 | Receptacle | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | 8 | - | - | 2 | - | Down | Yellow - Green | Down | - | 4 | - | - | Board Guide | - | - | - | 0.551 14.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ARJ11D-MASE-A-B-EMU2 Abracon LLC | 382 |
| Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | - | - | - | 0°C~70°C | Tray | 2011 | ARJ11D | - | - | Active | 1 (Unlimited) | Solder | - | RJ45 | 8 | 70°C | 0°C | Green, Yellow | 10/100 Base-T, AutoMDIX | 1 | Female | - | - | - | - | - | - | - | 2.54mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | 8 | - | - | 1 | - | Up | Green - Yellow | Up | - | 4 | - | - | Board Lock | - | - | 6.00μin 0.152μm | 0.545 13.84mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() JK0-0133NL Pulse Electronics Network | 216 |
| - | 11 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | Phosphor Bronze | 0°C~70°C | Tray | 2008 | PULSEJACK™ JK0 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | - | - | - | 10/100/1000 Base-TX, AutoMDIX, Power over Ethernet (PoE) | - | Female | PULSEJACK, SHIELDED | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.03mm | 8 | 90° Angle (Right) | Shielded, EMI Finger | 33.02mm | 8 | - | NICKEL | Gold | - | 94V-0 | NO | 1 | - | - | Does Not Contain LED | Up | - | - | - | - | Board Guide | 16.79mm | - | 15.0μin 0.38μm | 0.546 13.87mm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 7499010211A Würth Elektronik | 249 | - | Datasheet | 13 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | Copper Alloy | Tin | 0°C~70°C | Tube | - | WE-RJ45 LAN | - | - | Active | 1 (Unlimited) | Solder | - | RJ45 | 8 | 70°C | 0°C | Green, Yellow | 10/100 Base-T, AutoMDIX | 1 | Female | - | - | - | - | - | - | - | 2.54mm | - | 90° Angle (Right) | Shielded | - | - | - | - | Gold | 8 | - | - | 1 | - | Down | Green - Yellow | Down | - | 4 | - | - | Board Guide | - | - | 30.0μin 0.76μm | 0.531 13.49mm | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0857275008 Molex | 7 |
| Datasheet | 29 Weeks | Gold | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Brass | Copper Alloy | 0°C~70°C | Tray | - | 85727 | - | - | Active | 1 (Unlimited) | Solder | - | RJ45 | - | 70°C | 0°C | Green, Yellow | - | 2 | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | - | - | - | 8 | - | Up and Down | Green, Yellow - Green, Yellow | Up and Down | - | - | - | - | Board Guide | - | - | 30.0μin 0.76μm | 1.002 25.46mm | - | - | ROHS3 Compliant | - | - | ||
![]() JT4-1120HL Pulse Electronics Network | 200 |
| - | 12 Weeks | - | Through Hole | Through Hole | Thermoplastic | Brass | Phosphor Bronze | 0°C~70°C | Tray | 2011 | PULSEJACK™ JT4 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | - | - | - | Green, Yellow | 10G Base-T, AutoMDIX | - | Female | PULSEJACK, LOW PROFILE, SHIELDED | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.04mm | 8 | 90° Angle (Right) | Shielded, EMI Finger | 28.57mm | 8 | - | NICKEL | Gold | - | 94V-0 | NO | 1 | - | - | Green - Yellow, Green | Down | - | - | - | - | Board Guide, Filter | 20.43mm | - | 50.0μin 1.27μm | 0.469 11.90mm | No | - | RoHS Compliant | - | - | ||
![]() ARJ14A-MISB-MU2 Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | 0°C~70°C | Tray | 2011 | ARJ14A | - | - | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 | 32 | - | - | - | 10/100 Base-T, AutoMDIX | 1 | Female | - | - | - | - | - | - | - | 2.54mm | - | 90° Angle (Right) | Shielded | - | - | - | - | Gold | - | - | - | 4 | - | - | Does Not Contain LED | Down | - | - | - | - | Board Lock | - | - | 6.00μin 0.152μm | 0.512 13.00mm | No | - | RoHS Compliant | - | - | ||
![]() JXD0-2015NL Pulse Electronics Network | 6500 | - | Datasheet | 19 Weeks | - | - | Through Hole | Thermoplastic | Brass | Phosphor Bronze | -40°C~85°C | Tray | 2017 | PULSEJACK™ JXD0 | - | - | Active | 1 (Unlimited) | Solder | - | RJ45 | - | - | - | - | 10/100/1000 Base-T, AutoMDIX | 1 | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | - | - | - | 2 | - | - | Green - Yellow | Down | - | 8 | - | - | Board Guide | - | - | 30.0μin 0.76μm | 0.537 13.65mm | - | - | RoHS Compliant | - | - | ||
![]() ARJC02-111009D Abracon LLC | 12000 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | 0°C~70°C | Tray | 2011 | ARJC02 | - | - | Active | 1 (Unlimited) | Solder | - | RJ45 | - | 70°C | 0°C | Green, Yellow | 10/100 Base-TX, AutoMDIX | 1 | Female | - | - | - | - | - | - | - | 1.27mm | - | 90° Angle (Right) | Shielded | - | - | - | - | - | 8 | - | - | 1 | - | Down | Green - Yellow | Down | - | 4 | - | - | Board Guide | - | - | - | 0.534 13.55mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 7498011008 Würth Elektronik | 42 |
| Datasheet | 13 Weeks | Gold | Surface Mount | Surface Mount | Thermoplastic | Copper Alloy | Tin | -40°C~85°C | Tray | - | WE-RJ45 LAN | - | - | Active | 1 (Unlimited) | Solder | - | RJ45 | 8 | 70°C | 0°C | - | 10/100 Base-T, AutoMDIX | 1 | Female | - | - | - | - | - | - | - | 2.54mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | Gold | 8 | - | - | 1 | - | Down | Does Not Contain LED | Down | - | 4 | - | - | Board Guide, Solder Retention | - | - | 30.0μin 0.76μm | 0.535 13.59mm | - | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0936283721 Molex | 208 |
| Datasheet | 25 Weeks | - | - | Through Hole | Liquid Crystal Polymer (LCP) | Brass, Nickel Coated | Phosphor Bronze | 0°C~70°C | Tray | - | MXMag 93628 | - | - | Active | Not Applicable | Solder | EAR99 | RJ45 | - | - | - | - | 10/100/1000 Base-T, AutoMDIX | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | compliant | - | Gold | - | - | - | 1 | - | - | Green - Green | Up | - | 8 | - | - | Board Guide | - | - | 2.00μin 0.051μm | 0.555 14.10mm | - | - | - | - | - | ||
![]() 0857321008 Molex | 130 |
| Datasheet | 21 Weeks | - | - | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Brass | Copper Alloy | 0°C~70°C | Tray | - | 85732 | - | yes | Active | 1 (Unlimited) | Solder | - | RJ45 | - | - | - | - | 10/100/1000 Base-T, AutoMDIX, Power over Ethernet+ (PoE+) | 2 | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | not_compliant | - | Gold | - | - | - | 12 | - | - | Green, Yellow - Green, Yellow | Up and Down | - | 9 | - | - | Board Guide | - | - | Flash | 1.002 25.46mm | - | - | ROHS3 Compliant | - | - | ||
![]() JY0-0016NL Pulse Electronics Network | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Thermoplastic | Copper Alloy | Phosphor Bronze | 0°C~70°C | Tray | 2005 | PULSEJACK™ JY | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | RJ45 with USB A, Dual | 18 | - | - | Green, Orange, Yellow | 10/100 Base-TX | - | Female | PULSEJACK, SHIELDED; OTHER STACKING CONNECTOR: 8 CONTACTS, 2 PORTS 4 CONTACTS EACH | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | 8 | 90° Angle (Right) | Shielded, EMI Finger | 26.09mm | - | - | NICKEL | Gold | - | 94V-0 | NO | 1 | - | - | Green, Orange - Yellow | Up | - | 5 | - | - | Board Lock | 19.08mm | 17.1mm | 15.0μin 0.38μm | 1.170 29.72mm | No | - | RoHS Compliant | - | Lead Free |