- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Shield Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Base Product Number | Brand | Case Code - in | Case Code - mm | Contact Finish Mating | Contact Materials | Country of Origin | Degree of protection (IP) | Dimensions | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Insulation Voltage | Manufacturer | Manufacturer Lifecycle Status | Material of contact surface | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Nominal current | Nominal voltage | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Qualification | Rated current In | RoHS | Tail Length | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage type | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Gender | Subcategory | Power Rating | Pitch | Technology | Orientation | Shielding | Ingress Protection | Current Rating | Pitch - Mating | Contact Finish | Termination Style | Number of Contacts | Contact Finish - Post | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Note | Color - Actuator/Cap | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | ELV | Plating | Number of Ports | Accessory Type | Number of Resistors | Mechanical Life | Direction | Circuit Type | Power Per Element | Size | Product Type | LED Color | Tab Direction | Actuator Marking | Termination Post Length | Pitch - Post | Preloaded | Number of Cores per Jack | Resistor-Ratio-Drift | Number of Cores | Resistance (Ohms) | Resistor Matching Ratio | Product | Rated Power | Features | Product Category | Turns Ratio | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Height Above Board | Material Flammability Rating | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI-46006-F Bel Fuse Inc | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-50089-F Bel Fuse Inc | In Stock | - | - | - | - | - | Through Hole | - | - | - | Thermoplastic | Copper Alloy | - | - | - | - | - | - | - | - | Copper Alloy | - | IP67 | - | - | - | - | - | - | Gold | - | Bel Fuse Inc. | - | - | - | - | Tray | -40 - 90 | -25 - 90 | Active | - | 4 | - | - | - | - | - | - | - | - | - | MagJack® ST SI-50000 | - | - | - | Solder | - | RJ45 | - | - | - | - | - | - | 10/100/1000 Base-T, AutoMDIX | 1 | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Green - Red | Up | - | - | - | - | 12 | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | 0.536 (13.61mm) | - | - | - | ||
![]() 1840946-1 Bel Fuse Inc | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D2,5x6,3mm | - | - | 500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | n/a | - | ±5 % | - | - | - | - | - | 10 Ohm | - | - | Metaloxide film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | 0207 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1840163-2 TE Connectivity | In Stock | - | - | - | - | - | Wall Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | 3.04 mm | - | - | - | - | - | - | - | - | 79x34x94mm | - | - | Through Hole | - | - | - | - | -70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 8 | - | - | - | - | - | - | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 015439004 Molex | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | US | - | - | - | - | - | AUTEC POWER SYSTEMS | OBSOLETE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | UL/CUL/RoHS | - | - | - | - | - | - | - | Metal(White color) | - | 164x34.7x25.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120-277Vac | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18644131 CML Innovative Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL/RoHS | - | - | - | - | - | - | - | Linear | - | 278x29.5x21 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 100~277VDC/VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 204293 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | Interlight | - | - | 52 - 63 | 220 - 240 | Retail Package | - | - | Active | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Replacement Battery | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 | - | - | 1213 | - | - | - | - | - | - | - | - | ||
![]() RJMG3018214BAER Amphenol | In Stock | - | - | - | - | - | Surface Mount | 0804, Concave, Long Side Terminals | 8 | -- | - | - | - | - | - | RJMG3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol ICC (Commercial Products) | - | - | - | - | Tray | - | - | Obsolete | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | CRA04 | 0.079 L x 0.039 W (2.00mm x 1.00mm) | ±5% | Active | - | ±200ppm/°C | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | Isolated | 62.5mW | - | - | - | - | - | - | - | - | - | -- | - | 30k | -- | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | - | - | - | - | - | ||
![]() 0855480008 Molex | In Stock | - | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 085548 | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | Molex | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | 250V | 24V | - | - | -- | Bulk | 1300 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 20A (AC/DC) | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 27.30mm x 12.30mm | - | - | Red | -- | - | -- | - | - | - | - | - | -- | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJMG1M9118101LR Amphenol | In Stock | - | - | - | - | - | Through Hole, Right Angle, Horizontal | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 24 (2 x 12) | Beryllium Copper | Brass | RJMG1 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Amphenol ICC (Commercial Products) | - | - | - | - | Tray | - | - | Obsolete | - | - | - | - | - | - | - | - | - | -55°C ~ 105°C | Bulk | Vertisockets™ 800 | - | - | Active | Solder | - | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 (2.54mm) | - | - | - | Tin | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.140 (3.56mm) | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | Closed Frame | - | - | - | - | - | - | - | - | 30.0µin (0.76µm) | 200.0µin (5.08µm) | - | UL94 V-0 | - | - | ||
![]() 1840326-1 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 121050 | Stewart Connector / Bel | - | - | - | - | - | - | - | - | 30 | - | Bel | - | - | - | Molex | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Brad 121050 mPm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 225263 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay / Dale | 1210 | 3225 | - | - | - | - | - | - | 5000 | - | Vishay | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | AEC-Q200 | - | No -RoHS Version Available | - | 0.000564 oz | - | - | - | 200 V | - | MouseReel | D/CRCW | - | 1 % | - | - | 100 PPM / C | - | Chip Resistor | 1.91 kOhms | - | - | - | - | Automotive Grade | - | - | Resistors | 500 mW (1/2 W) | - | Thick Film | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | - | 0.55 mm | - | 3.2 mm | 2.5 mm | - | - | - | - | - | - | - | ||
![]() 1-6605458-1 TE Connectivity | In Stock | - | - | - | - | Through Hole | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | RJ45 | - | - | - | - | - | Green | - | 1 | - | - | - | 2.54 mm | - | Right Angle | Yes | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 1 | - | - | - | Down | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | UL94 V-0 | ||
![]() JD1-2003NL Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | - | - | Tray | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1840215-2 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 010008725 Molex | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AT | - | - | - | - | - | - | OBSOLETE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1840437-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1840750-7 TE Connectivity | 120000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1840924-1 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1840581-7 TE Connectivity | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 3.18 mm | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | -70 °C | 0 °C | - | - | - | - | Female | - | - | - | - | Right Angle | Yes | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 8 | - | - | - | - | - | - | 1:1 | - | - | - | - | - | - | - | - | - | - | No | - |