- Manufacturer
- Connector Type
- Orientation
- Shielding
- Termination
- Contact Finish Thickness
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Ports
Attribute column
Categories
Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Housing Material | Shield Material | Base Product Number | Contact Materials | Mfr | Package | Product Status | RoHS | Tail Length | Operating Temperature | Series | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Pitch | Orientation | Shielding | Depth | Number of Positions Loaded | Contact Finish | Number of Contacts | Housing Color | ELV | Element Configuration | Number of Ports | Direction | LED Color | Tab Direction | Preloaded | Number of Cores per Jack | Number of Cores | Features | Turns Ratio | Length | Contact Finish Thickness | Height Above Board | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JK3030AWT-00-0000-000B0HL257E Smart Global Holdings | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JK3030AWT-00-0000-000A0BK427E Smart Global Holdings | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JB3030AWT-00-0000-000A0BD457E Smart Global Holdings | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1840874-1 Bel Fuse Inc | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARA009-3252I Allied Components | In Stock | - | - | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | - | Phosphor Bronze | Allied Components International | Tray | Active | - | - | -40°C ~ 85°C | - | Solder | RJ45 | - | - | - | 10/100 Base-T | 1 | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | Gold | - | - | - | - | 1 | - | Green - Yellow | Down | - | 4 | - | Board Lock | - | - | 6.00µin (0.152µm) | 0.535 (13.60mm) | - | - | - | ||
![]() 2-2250372-1 TRP Connector | In Stock | - | - | - | - | - | - | - | - | - | - | TRP Connector B.V. | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0857277008 Molex | In Stock | - | - | - | - | - | - | - | - | 085727 | - | Molex | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0857891017 Molex | 37 |
| - | - | - | - | - | - | - | 085789 | - | Molex | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1840855-4 Bel Fuse Inc | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54866BE30BS ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6605767-1 TE Connectivity | In Stock | - | - | - | Gold | Through Hole | - | Polyester | - | - | Bronze | - | - | - | Compliant | 3.68 mm | - | - | Through Hole | - | -70 °C | 0 °C | - | - | 1 | 2.54 mm | Right Angle | Shielded | 21.59 mm | 8 | - | 8 | - | Compliant | Single | 1 | Up | - | - | Yes | 4 | 4 | - | 1:1 | 18.41 mm | - | - | No | UL94 V-0 | - | ||
![]() 5-6605414-7 TE Connectivity | In Stock | - | - | - | Gold | Through Hole | - | Thermoplastic | - | - | Bronze | - | - | - | Compliant | 3.68 mm | - | - | Through Hole | - | -70 °C | 0 °C | Green | - | 1 | 2.54 mm | Right Angle | Shielded | 21.59 mm | 12 | - | 8 | Green | Compliant | Single | 1 | Down | - | - | Yes | 6 | 6 | - | 1:1 | 18.41 mm | - | - | No | UL94 V-0 | Lead Free | ||
![]() 32011BD ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 03906GRF Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 800118 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR11-4027I Allied Components | In Stock | - | - | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6; Polyester, Glass Filled | Brass | - | Phosphor Bronze | Allied Components International | Tray | Active | - | - | -40°C ~ 85°C | - | Solder | RJ45 | - | - | - | 10/100/1000 Base-T | 1 | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | Nickel | - | - | - | - | 1 | - | Green, Orange - Yellow | Up | - | 8 | - | Board Lock | - | - | 40.0µin (1.02µm) | 0.531 (13.50mm) | - | - | - | ||
![]() ARV11-4187I Allied Components | In Stock | - | - | - | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Brass, Copper Alloy | - | Phosphor Bronze | Allied Components International | Tray | Active | - | - | -40°C ~ 85°C | - | Solder | RJ45 | - | - | - | 10/100 Base-T | 1 | - | Vertical | Shielded | - | - | Gold | - | - | - | - | 1 | - | Does Not Contain LED | User Selectable | - | 4 | - | Board Guide | - | - | 6.00µin (0.152µm) | - | - | - | - | ||
![]() AR11-3701 Allied Components | In Stock | - | - | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | - | Phosphor Bronze | Allied Components International | Tray | Active | - | - | 0°C ~ 70°C | - | Solder | RJ45 | - | - | - | 10/100 Base-T | 1 | - | 90° Angle (Right) | Shielded | - | - | Nickel | - | - | - | - | 1 | - | Does Not Contain LED | Down | - | 4 | - | Board Lock | - | - | 40.0µin (1.02µm) | 0.535 (13.60mm) | - | - | - | ||
![]() AR11-4391I Allied Components | In Stock | - | - | - | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Brass | - | Phosphor Bronze | Allied Components International | Tray | Active | - | - | -40°C ~ 85°C | - | Solder | RJ45 | - | - | - | 10/100 Base-T | 1 | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | Gold | - | - | - | - | 1 | - | Green - Yellow | Up | - | 4 | - | Board Lock | - | - | 6.00µin (0.152µm) | 0.530 (13.45mm) | - | - | - | ||
![]() ARV11-3824I Allied Components | In Stock | - | - | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6; Polyester, Glass Filled | Brass | - | Phosphor Bronze | Allied Components International | Tray | Active | - | - | -40°C ~ 85°C | - | Solder | RJ45 | - | - | - | 10/100/1000 Base-T | 1 | - | Vertical | Shielded | - | - | Nickel | - | - | - | - | 1 | - | Does Not Contain LED | User Selectable | - | 8 | - | Board Lock | - | - | 40.0µin (1.02µm) | 0.673 (17.10mm) | - | - | - |