- Manufacturer
- Connector Type
- RoHS Status
- Part Status
- Factory Lead Time
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Cable Types
- Number of Positions/Contacts
- Contact Materials
- Color
- Shielding
Attribute column
Categories
Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Number of Pins | Shell Material | Housing Material | Weight | Shield Material | Cable Types | Circuit Applications | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Body/Shell Style | ELV | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Number of Poles | Contact Pattern | Contact Current Rating | Insulator Color | Number of Positions/Contacts | Wire Size (Min) | Wire Size (Max) | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1300478010 Molex | 31 |
| Datasheet | 16 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | Brass | Round Cable, Solid or Stranded Wires | - | - | Spring Steel | - | - | - | - | - | Bulk | - | Brad Micro-Change 130047 | - | yes | Active | Not Applicable | IDC | EAR99 | Plug | - | - | - | Silver | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | 1A | - | - | - | Shielded | IP20 | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24-26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | Strain Relief | - | 2.055 52.20mm | - | 31.5μin 0.80μm | - | - | - | ROHS3 Compliant | - | - | Cat6a | ||
![]() TM21P-88P(21) Hirose Electric Co Ltd | 956 |
| Datasheet | 10 Weeks | - | - | Cable | - | - | Polycarbonate (PC) | - | Copper Alloy | Round Cable, Not Specified | - | - | Copper Alloy | - | - | - | - | - | Bulk | 2001 | TM21P | e4 | - | Active | 1 (Unlimited) | IDC | - | Plug | - | 60°C | -25°C | Translucent - Clear; Black Boot | 1 | Male | - | - | - | - | - | NO | NO | GENERAL PURPOSE | - | - | - | Straight | Shielded | - | 13.5mm | - | unknown | 1A | TIN | ONE | - | Gold | 125V | - | - | 8 | - | - | - | - | Clear | NO | - | 1A | TELCOM, MODULAR | 230mOhm | 24 AWG | 100MOhm | - | - | - | - | - | 500VAC V | Round | 1 | - | - | 200 Cycles | 24 AWG | - | RECTANGULAR | - | - | 8p8c (RJ45, Ethernet) | - | - | Protective Latch Cover | 30.2mm | 1.189 30.20mm | 11.6mm | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | Cat5 | ||
![]() MP588-L Panduit Corp | 47 |
| Datasheet | 4 Weeks | - | - | Cable | - | POLYETHYLENE | Polycarbonate (PC) | - | - | Flat Oval or Round Cable, Solid or Stranded Wires | - | - | Phosphor Bronze | - | - | - | - | - | Bulk | 2010 | - | - | yes | Active | Not Applicable | IDC | EAR99 | Plug | - | 60°C | -10°C | Translucent - Clear | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.02mm | 8 | Straight | Unshielded | - | 22.91mm | 8 | - | - | - | - | UL | Gold | - | COMMERCIAL | - | - | - | - | - | 94V-0 | Clear | NO | - | - | TELCOM, MODULAR | - | 24-26 AWG | - | - | - | - | - | - | - | Flat | 1 | 26 AWG | 24 AWG | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | Snagless | - | 0.901 22.89mm | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | Cat5e | ||
![]() SP6X88-C Panduit Corp | 45 |
| Datasheet | 6 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | Flat Oval Cable, Solid or Stranded Wires | - | - | Phosphor Bronze | - | STRAIGHT | 60°C | -10°C | - | Bulk | - | IndustrialNet™ TX6A™ | - | - | Active | Not Applicable | IDC | EAR99 | Plug | - | - | - | Clear | 1 | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | 8 | - | Unshielded | - | - | - | - | - | - | - | - | Gold | - | COMMERCIAL | - | - | - | - | FEMALE | - | - | - | - | - | TELCOM, MODULAR | - | 23 AWG | - | - | - | - | - | - | - | - | 1 | - | - | 2500 Cycles | - | - | - | - | - | 8p8c (RJ45, Ethernet) | 24 AWG | 24 AWG | Strain Relief | - | 1.600 40.64mm | - | - | - | - | - | ROHS3 Compliant | - | - | Cat6a | ||
![]() TM31P-TM-88P(61) Hirose Electric Co Ltd | 45 |
| Datasheet | 16 Weeks | - | Gold | - | - | STAINLESS STEEL | - | - | - | Round Cable, Stranded Wires | - | AU | Bronze | POLYCARBONATE | STRAIGHT | 85°C | -55°C | - | Bulk | 2008 | TM31P | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | Yellow | 1 | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | 1A | NICKEL | - | UL | - | 125V | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | TELCOM, MODULAR | 50mOhm | 24-27 AWG | - | - | - | - | - | - | - | Round | 1 | 27 AWG | 24 AWG | 750 Cycles | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | UL94 V-2 | - | Cat6a | ||
![]() TM10P1-88P Hirose Electric Co Ltd | 108 |
| Datasheet | 10 Weeks | - | - | - | 8 | - | Polycarbonate (PC) | - | - | Round Cable, Stranded Wires | - | - | Phosphor Bronze | - | - | - | - | 125V | Bulk | 2006 | TM-P | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Unshielded | - | 20mm | - | unknown | 500mA | - | - | - | Gold | - | - | - | - | - | - | - | - | Clear | - | - | - | - | - | 26 AWG | - | - | - | 125V | - | - | - | Round | 1 | - | - | - | 26 AWG | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | 0.886 22.50mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 10137559-102LF Amphenol ICC (FCI) | 46 |
| - | 10 Weeks | - | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | Copper Alloy | - | - | - | - | - | Tape & Reel (TR) | - | Octis™ | - | - | Active | Not Applicable | Solder Paste | - | Plug | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 17-10001 Conec | 21 |
| Datasheet | 12 Weeks | - | - | Cable | 8 | - | Polycarbonate (PC) | - | Copper Alloy | Round Cable, Solid or Stranded Wires | - | - | Phosphor Bronze | - | - | - | - | 100V | Bulk | 2009 | - | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | 85°C | -40°C | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | 1.2A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | - | - | Round | 1 | - | - | - | 24 AWG | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | Circular Bayonet Coupling | - | 2.343 59.50mm | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Cat5e | ||
![]() TM4P-64P Hirose Electric Co Ltd | 45 |
| Datasheet | 10 Weeks | - | - | - | 6 | - | Polycarbonate (PC) | - | - | Flat Oval Cable, Stranded Wires | - | - | Phosphor Bronze | - | - | - | - | - | Bulk | 2006 | TM-P | e3 | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | 60°C | -25°C | Translucent - Clear | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | Straight | - | - | 14.5mm | 4 | unknown | - | TIN/LEAD | - | UL | Gold | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | Clear | NO | - | 0.5A | TELCOM, MODULAR | - | - | - | - | - | 125V | - | - | 500VAC V | Flat | 1 | - | - | - | - | - | - | - | - | 6p4c (RJ11, RJ14) | - | - | - | - | 9.7mm | - | 50.0μin 1.27μm | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() TM8P-88P Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | Flat Oval Cable, Stranded Wires | - | - | Phosphor Bronze | - | STRAIGHT | - | - | 125V | Bulk | 2006 | TM-P | e3 | yes | Active | 1 (Unlimited) | IDC | - | Plug | 8 | 60°C | -25°C | Translucent - Clear | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | Unshielded | - | - | - | unknown | 500mA | TIN/LEAD | - | UL | Gold | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.559 inch | - | - | - | NO | - | 0.5A | TELCOM, MODULAR | - | 26 AWG | - | - | - | - | - | - | 500VAC V | Flat | 1 | - | - | - | 26 AWG | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | 0.886 22.50mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 1300478009 Molex | 41 |
| Datasheet | 16 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | Brass | Round Cable, Solid or Stranded Wires | - | - | Spring Steel | - | - | - | - | - | Bulk | - | Brad Micro-Change 130047 | - | yes | Active | Not Applicable | IDC | EAR99 | Plug | - | - | - | Silver | - | - | - | 8536.69.40.10 | - | - | - | - | - | - | 1A | - | - | - | Shielded | IP20 | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | Angled (90°), Strain Relief | - | 1.870 47.50mm | - | 31.5μin 0.80μm | - | - | - | ROHS3 Compliant | - | - | Cat6a | ||
![]() 1300478008 Molex | 90 | - | Datasheet | 20 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | Brass | Round Cable, Solid or Stranded Wires | - | - | Spring Steel | - | - | - | - | - | Bulk | - | Brad Micro-Change 130047 | - | yes | Active | Not Applicable | IDC | EAR99 | Plug | - | - | - | Silver | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | 1A | - | - | - | Shielded | IP20 | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | Strain Relief | - | 2.055 52.20mm | - | 31.5μin 0.80μm | - | - | - | ROHS3 Compliant | - | - | Cat6a | ||
![]() 1656990 Phoenix Contact | 155 | - | Datasheet | 4 Weeks | - | - | Cable | - | POLYAMIDE | Polycarbonate (PC) | 32.300001g | - | Round Cable, Solid or Stranded Wires | - | - | Copper Alloy | - | - | - | - | - | Bulk | 2007 | PLUSCON VS | e4 | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | 70°C | -20°C | Translucent - Clear | - | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | Straight | Shielded | IP67 - Dust Tight, Waterproof | 22.8mm | - | unknown | 1.75A | - | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | Grey | NO | - | - | - | - | 22 AWG | - | - | - | - | 1.75A | - | - | Round | 1 | - | - | - | 22 AWG | 8 | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | 3.031 77.00mm | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | Cat5e | ||
![]() TM3P-62P Hirose Electric Co Ltd | 132 |
| Datasheet | 10 Weeks | - | - | Cable | - | - | Polycarbonate (PC) | - | - | Flat Oval Cable, Stranded Wires | - | - | Phosphor Bronze | - | - | - | - | 125V | Bulk | 2006 | TM3P | - | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Unshielded | - | - | - | unknown | 500mA | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | Flat | - | - | - | - | 26 AWG | - | - | - | - | 6p2c (RJ11) | - | - | - | - | 0.528 13.40mm | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 5-1761184-3 TE Connectivity AMP Connectors | In Stock | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Cable | - | - | Polycarbonate (PC) | - | Brass | Ribbon | Signal | - | Copper Alloy | - | - | - | - | 30V | Bulk | 1998 | 50 | - | yes | Active | 1 (Unlimited) | Crimp | - | SDL, Plug | - | 176°C | -4°C | Clear, Gray | - | Male | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.27mm | - | Straight | Shielded | - | 22.61mm | - | - | 1.5A | TIN | - | - | Gold | - | - | - | 8 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Grey | NO | - | - | - | - | 24 AWG | - | - | Compliant | - | - | - | - | Flat | 1 | - | - | - | - | - | - | 1.5A | - | 8 Positions | - | - | Keyed | - | 0.890 22.61mm | - | 50.0μin 1.27μm | - | No | - | RoHS Compliant | - | - | - | ||
![]() TM11AP1-88P Hirose Electric Co Ltd | 58 |
| Datasheet | 10 Weeks | - | - | Cable | - | - | Polycarbonate (PC) | - | - | Round Cable, Not Specified | - | - | Phosphor Bronze | - | - | - | - | 125V | Tray | 2006 | TM11P | e3 | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear - Beige Molded Boot | 1 | Male | EMI SHIELDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Straight | Unshielded | - | - | - | unknown | 500mA | - | - | - | Gold | - | COMMERCIAL | - | 8 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | NO | - | 0.5A | TELCOM, MODULAR | - | 26 AWG | 100MOhm | - | - | - | - | - | 700VAC V | Round | 1 | - | - | - | 26 AWG | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | 1.189 30.20mm | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() SP630-C Panduit Corp | 13 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | POLYPROPYLENE | STRAIGHT | 60°C | -10°C | - | - | 2015 | - | - | - | Active | Not Applicable | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | 1 | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | UL | - | - | COMMERCIAL | 0.464 inch | - | - | 0.315 inch | FEMALE | - | - | - | 1.6 inch | - | TELCOM, MODULAR | - | - | - | PLUG | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | WHITE | - | 30 AWG | 30 AWG | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() TM21CP-88P(03) Hirose Electric Co Ltd | 402 | - | Datasheet | 12 Weeks | - | - | Cable | - | - | Polycarbonate (PC) | - | Copper Alloy | Round Cable, Not Specified | - | - | Copper Alloy | - | - | - | - | - | Tray | 2010 | TM21P | e3 | yes | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | 60°C | -25°C | Translucent - Clear; Black Boot | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | Straight | Shielded | - | 30.2mm | 8 | - | 1A | TIN | - | UL | Gold | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-2 | Clear | NO | - | - | TELCOM, MODULAR | 230mOhm | 24 AWG | 100MOhm | - | - | 125V | 1A | - | - | Round | 1 | - | - | - | 24 AWG | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | Protective Latch Cover | - | 1.189 30.20mm | - | - | - | No | - | RoHS Compliant | UL94 V-2 | Lead Free | Cat5 | ||
![]() TM31P-TM-88P(01) Hirose Electric Co Ltd | 24 |
| Datasheet | 10 Weeks | - | Gold | Cable | - | STAINLESS STEEL | - | - | - | Round Cable, Stranded Wires | - | - | Bronze | POLYCARBONATE | - | - | - | - | Bulk | 2008 | TM31P | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | 60°C | -25°C | Yellow | 1 | Male | - | - | - | - | - | NO | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 12.9mm | - | - | 1A | NICKEL | ONE | UL | - | 125V | - | - | 8 | - | 0.26 inch | - | 94V-2 | - | NO | - | 1A | TELCOM, MODULAR | 50mOhm | 24-27 AWG | - | - | - | - | - | POLARIZED HOUSING | 700VAC V | Round | 1 | 27 AWG | 24 AWG | 200 Cycles | 24 AWG | - | RECTANGULAR | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | 30.2mm | 11.7mm | - | 50μin | - | Unknown | RoHS Compliant | UL94 V-2 | - | Cat6a | ||
![]() 1658435 Phoenix Contact | 15311 | - | Datasheet | 4 Weeks | - | Tin | Cable | - | - | Polycarbonate (PC) | 15.499988g | - | Round Cable, Solid or Stranded Wires | - | - | Copper Alloy | - | - | - | - | 50V | Bulk | 2011 | PLUSCON VS | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 8 | 60°C | -10°C | Translucent - Clear | - | Male | - | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | IP20 | 14.6mm | - | - | 1.75A | - | - | - | Gold | - | - | - | 4 | - | - | - | - | Grey | - | - | - | - | - | 22 AWG | - | - | - | - | 1.75A | - | - | Round | 1 | - | - | - | 22 AWG | - | - | - | - | 8p4c (RJ45, Ethernet) | - | - | Cable Clamp, Housing | - | 2.323 59.00mm | 59mm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | Cat5e |