- Manufacturer
- Connector Type
- RoHS Status
- Part Status
- Factory Lead Time
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Cable Types
- Number of Positions/Contacts
- Contact Materials
- Color
- Shielding
Attribute column
Categories
Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Alias # | Body Length | Body Orientation | Cable Types | Capacitance Tolerance | Connector & Contact Terminates Tou2009 | Connector Contact Densityu2009 | Connector Cover Typeu2009 | Connector Profileu2009 | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Modular Connector Styleu2009 | Modular Jack & Plug Interface Typeu2009 | Modular Jacks & Plugs Productsu2009 | Mounting | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Performance Categoryu2009 | Pole Throw Configuration | Port Configurationu2009 | Port Matrix Configurationu2009 | Risk Rank | Rohs Code | Shieldedu2009 | Switch Configuration | TE Internal # | TE Internal Description | Wire Size-Max | Wire Size-Min | Operating Temperature | JESD-609 Code | Pbfree Code | Connector Type | Type | Gender | Additional Feature | Capacitance | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Diode Configuration | Repetitive Peak Reverse Voltage | Product Length | Product Width | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3-1734712-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low | - | - | - | - | - | - | - | - | RJ11 / RJ45 | Combo Jacks | - | - | - | - | - | - | - | - | Multiple Ports | 1 x 2 | - | - | - | - | 3-1734712-1 | RJ45/RJ11, 6P6C, W/O LED, 6uAu | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2041035-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | - | - | - | - | Single Port | 1 x 1 | - | - | - | - | 1-2041035-4 | RJ45 8P8C non-SHD P-GND T/D 50u Au | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1888507-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | - | - | - | - | Multiple Ports | 2 x 4 | - | - | - | - | 1888507-4 | 2X4 OFFSET,SHLD,STJK ASY W/LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-215222-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Straight | - | - | - | Standard | - | Standard | - | - | - | - | - | - | - | - | - | RJ Type Jacks & Plugs | - | - | - | - | - | - | - | - | Single Port | 1 x 1 | - | - | - | - | 2-215222-3 | 4P MODULAR TEL-VERB | - | - | - | - | - | - | BNC-Type N Adapter | Plug/Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.7 mm | - | - | ||
![]() 5-569530-2 TE Connectivity | 1500 | - | - | 3 Weeks | - | CABLE | COPPER-ZINC ALLOY | - | 0.464 inch | - | WIRE, SOLID | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | POLYCARBONATE | TE Connectivity | 5-569530-2 | 569530 | - | - | - | - | STRAIGHT | 1 | 85 °C | -40 °C | Obsolete | - | - | - | - | 5.66 | Yes | - | - | - | - | 24 AWG | 26 AWG | - | e4 | Yes | TELECOM AND DATACOM CONNECTOR | - | - | SHIELDED | - | Telecom and Datacom Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | compliant | NICKEL | UL | COMMERCIAL | 0.328 inch | MALE | NO | 0.915 inch | 1.5 A | TELCOM, MODULAR | 500000000 Ω | PLUG | IDC | 1000VAC V | 1 | 750 Cycles | Gold (Au) - with Nickel (Ni) barrier | 2.224 N | 2.224 N | CLEAR | - | - | - | - | 50u inch | ||
![]() 2-2301994-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | RJ45 with Integrated Magnetics | RJ Type Jacks & Plugs | - | - | - | - | - | - | - | - | Single Port | 1 x 1 | - | - | - | - | 2-2301994-6 | RJ45 JACK INT.MAG. 10/100 LED 1X1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5558343-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | - | - | - | - | Single Port | 1 x 1 | - | - | - | - | 5558343-1 | MJ,8POS,R/A,CAT 5e,PNL STOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1775365-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | - | - | - | - | Single Port | 1 x 1 | - | - | - | - | 1775365-1 | MODULAR JACK, RJ45, SHIELD, SMT, 6u Au | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-6339191-1 TE Connectivity | 337 |
| - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | - | - | - | - | Single Port | 1 x 1 | - | - | - | - | 2-6339191-1 | MJ,RJ4,5SM,TSHLD,LED (G/O) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1734264-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | - | - | - | - | Single Port | 1 x 1 | - | - | - | - | 1-1734264-3 | M/J,RJ45,Side,8P8C,R/A,50u Au, D3.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5406721-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | - | - | - | - | Single Port | 1 x 1 | - | - | - | - | 5406721-3 | MJ,RJ45,SMT,BLACK,22REEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2301997-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | RJ45 with Integrated Magnetics | RJ Type Jacks & Plugs | - | - | - | - | - | - | - | - | Multiple Ports | 2 x 1 | - | - | - | - | 1-2301997-0 | RJ45 JACK INT.MAG. 1GB LED 2X1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2335145-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | High | - | - | - | - | - | - | - | - | - | Plug | - | Industrial Mini I/O | - | - | - | - | - | - | Cat 5e | - | - | - | - | - | Yes | - | 2335145-2 | CABLE PLUG KIT MINI I/O TYPE I YELLOW(M) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1546406-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | Closure Cap | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-1546406-1 | ETHERNET CLOSURE CAP RECPT W/LANYRD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-1734320-3 TE Connectivity | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | Standard | - | - | - | Beryllium Copper | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | Through Hole | - | - | - | - | - | - | SPST | Single Port | 1 x 1 | - | - | - | ON (OFF) | 5-1734320-3 | RJ45, W/ PANEL, Y/G LEDS, DIP, 30U Au | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2350310-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | High | - | - | - | - | - | - | - | - | - | Plug | - | Industrial Mini I/O | - | - | - | - | - | - | Cat 6A | - | - | - | - | - | Yes | - | 2350310-2 | MINI IO CONN Cat6A FI 4x2 AWG24/26 T II | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-2337992-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | RJ45 with Integrated Magnetics | RJ Type Jacks & Plugs | - | - | - | - | - | - | - | - | Single Port | 1 x 1 | - | - | - | - | 5-2337992-3 | RJ45 JACK MAG. POE 10/100 LED 1X1 INV. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6116317-3 TE Connectivity | In Stock | - | - | - | - | - | - | CP0056-000 | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | - | - | - | - | Multiple Ports | 2 x 8 | - | - | - | - | 6116317-3 | 2X8 OFFSET STK MJ,SHLD,LED(G) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5557804-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | - | - | - | - | Single Port | 1 x 1 | - | - | - | - | 5557804-1 | MJ ASSY,8POS,R/A,KEYED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | 45 | - | - | - | ||
![]() 5406566-2 TE Connectivity | 295 |
| - | - | - | - | - | - | - | - | - | 10% | - | Standard | - | - | - | - | - | - | - | - | - | - | RJ45 | RJ Type Jacks & Plugs | - | - | - | - | - | - | - | - | Multiple Ports | 1 x 2 | - | - | - | - | 5406566-2 | MJ,2PORT,8P,SHLD,PNL GRDS,CAT5 | - | - | - | - | - | - | - | - | - | 0.82 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01 mm | 2.01 x 1.25 x 0.5 mm | - |