- Manufacturer
- Connector Type
- RoHS Status
- Part Status
- Factory Lead Time
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Cable Types
- Number of Positions/Contacts
- Contact Materials
- Color
- Shielding
Attribute column
Categories
Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Shield Material | Cable Types | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Wire/Cable Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Positions/Contacts | Wire Size (Min) | Wire Size (Max) | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TM11AP-88P(21) Hirose Electric Co Ltd | 42 |
| Datasheet | 10 Weeks | - | - | - | 8 | - | - | Polycarbonate (PC) | - | Round Cable, Not Specified | - | Phosphor Bronze | - | - | - | 125V | Bulk | 2012 | TM11P | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | Plug | - | - | - | Translucent - Clear | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26-27 AWG | 100MOhm | - | - | Round | 1 | 27 AWG | 26 AWG | - | 8p8c (RJ45, Ethernet) | - | - | - | - | 1.189 30.20mm | - | 50.0μin 1.27μm | - | - | - | RoHS Compliant | - | - | Cat3 | ||
![]() TM3P-44P Hirose Electric Co Ltd | 136 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | Flat Oval Cable, Stranded Wires | - | Phosphor Bronze | - | - | - | - | Bulk | 2006 | TM-P | e3 | yes | Active | 1 (Unlimited) | IDC | - | Plug | 4 | 60°C | -25°C | Translucent - Clear | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | Straight | Unshielded | - | 14.5mm | - | unknown | 500mA | TIN/LEAD | UL | Gold | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Clear | NO | - | 0.5A | TELCOM, MODULAR | - | 26 AWG | - | 125V | 500VAC V | Flat | 1 | - | - | 26 AWG | 4p4c (RJ9, RJ10, RJ22) | - | - | - | - | 0.528 13.40mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() TM21P-88P(08) Hirose Electric Co Ltd | 55 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Solid or Stranded Wires | - | Copper Alloy | STRAIGHT | 60°C | -25°C | 125V | Bulk | 2010 | TM21P | e3 | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | Shielded | - | - | - | unknown | 1A | TIN | UL | Gold | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-2 | - | NO | - | - | TELCOM, MODULAR | 230mOhm | 24 AWG | 100000000Ohm | - | - | Round | 1 | - | - | 24 AWG | 8p8c (RJ45, Ethernet) | - | - | Protective Latch Cover | - | - | - | - | - | - | - | RoHS Compliant | - | - | Cat5e | ||
![]() 1421877 Phoenix Contact | 46 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | - | - | 50V | Bulk | 2018 | - | - | - | Active | Not Applicable | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75A | - | - | - | Shielded | IP20 | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24-26 AWG | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | Shock Resistant, Vibration Resistant | - | - | - | - | - | - | - | RoHS Compliant | - | - | Cat5 | ||
![]() TM21P-88P(04) Hirose Electric Co Ltd | 262 |
| Datasheet | 10 Weeks | - | - | - | 8 | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Solid or Stranded Wires | - | Copper Alloy | STRAIGHT | 60°C | -25°C | 125V | Bulk | 2010 | TM21P | e3 | yes | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | Translucent - Clear | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | Shielded | - | - | - | unknown | 1A | TIN | UL | Gold | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-2 | - | NO | - | - | TELCOM, MODULAR | 230mOhm | 24 AWG | 100000000Ohm | - | - | Round | 1 | - | - | 24 AWG | 8p8c (RJ45, Ethernet) | - | - | Protective Latch Cover | - | - | - | - | - | - | - | RoHS Compliant | - | - | Cat5e | ||
![]() TM21P-88P(14) Hirose Electric Co Ltd | 7990 |
| Datasheet | 10 Weeks | - | Cable | - | - | - | Polyamide | Polycarbonate (PC) | Copper Alloy | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | - | - | 125V | Bulk | 2003 | TM21P | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | 60°C | -25°C | Translucent - Clear | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | - | 16.8mm | - | - | 1A | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | Round | 1 | - | - | 24 AWG | 8p8c (RJ45, Ethernet) | - | - | Protective Latch Cover | - | 44.65mm | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | Cat5e | ||
![]() 09451251300 HARTING | 51 |
| Datasheet | 4 Weeks | Gold, Silver | Cable | 125 | - | POLYCARBONATE | - | Polyamide | - | Round Cable, Solid or Stranded Wires | NOT SPECIFIED | Nickel | - | - | - | 48V | Bulk | - | Han® 3A | - | yes | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 8 | 70°C | -40°C | Black | - | Male | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | - | - | Straight | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | 100.3mm | - | - | 16A | - | - | - | - | - | - | 4 | - | - | - | - | - | NO | - | - | - | - | 22-24 AWG | - | - | - | Round | 1 | 24 AWG | 22 AWG | - | 8p4c, 4 Power | - | - | Hybrid | 21.15mm | 2.642 67.10mm | 11.7mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Cat5 | ||
![]() TM3P-64P Hirose Electric Co Ltd | 1094 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | Flat Oval Cable, Stranded Wires | - | Phosphor Bronze | - | - | - | - | Bulk | 2006 | TM-P | e3 | yes | Active | 1 (Unlimited) | IDC | - | Plug | 6 | 60°C | -25°C | Translucent - Clear | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | Straight | Unshielded | - | 14.5mm | 4 | - | 500mA | TIN/LEAD | UL | Gold | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Clear | NO | - | 0.5A | TELCOM, MODULAR | - | 26 AWG | - | 125V | 500VAC V | Flat | 1 | - | - | 26 AWG | 6p4c (RJ11, RJ14) | - | - | - | - | 0.528 13.40mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() ISPS688FA Panduit Corp | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | Brass | Round Cable, Solid or Stranded Wires | - | Phosphor Bronze | STRAIGHT | 85°C | -40°C | - | Bulk | - | IndustrialNet™ | - | - | Obsolete | Not Applicable | IDC | EAR99 | Plug | - | - | - | - | 1 | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | 8 | - | Shielded | IP20 | - | - | - | - | NICKEL | UL, CSA | Gold | - | COMMERCIAL | - | - | - | 0.65 inch | - | - | - | - | 2.06 inch | - | TELCOM, MODULAR | - | 22-27 AWG | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | - | - | Cable Management | - | 2.059 52.30mm | - | 31.5μin 0.80μm | 31μin | - | - | ROHS3 Compliant | - | - | Cat6a | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Cable | - | - | - | PBT | Thermoplastic, Glass Filled | - | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | - | - | 24V | Bulk | 2009 | - | - | - | Obsolete | 1 (Unlimited) | IDC | - | Plug | 8 | 70°C | -40°C | Black | - | Male | - | - | - | - | - | - | - | - | - | 500mA | - | - | Straight | Shielded | - | 44mm | - | - | 500mA | - | - | Gold | 24V | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 24-26 AWG | 500mOhm | - | - | Round | 1 | 26 AWG | 24 AWG | - | 8p8c (RJ45, Ethernet) | - | - | - | - | 1.732 44.00mm | 14mm | 50.0μin 1.27μm | - | - | - | RoHS Compliant | UL94 V-0 | - | Cat5e | ||
![]() PXM6034/A Bulgin | 22 | - | Datasheet | 20 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | Round Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | - | - | - | Bulk | 2015 | Buccaneer® 6000 | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | Shielded | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24-28 AWG | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | Circular Threaded Coupling | - | 3.090 78.40mm | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | - | Cat5e | ||
![]() 0950435894 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Not Specified | - | Phosphor Bronze | - | - | - | 125V | Bulk | - | 95043 | - | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear; Red Boot | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | Shielded | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | Molded Boot | - | 0.852 21.64mm | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 17-10044 Conec | 45 |
| Datasheet | 12 Weeks | - | Cable | - | - | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | - | - | 100V | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | 85°C | -40°C | Translucent - Clear | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | 1.2A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | Round | 1 | - | - | 24 AWG | 8p8c (RJ45, Ethernet) | - | - | Circular Bayonet Coupling | - | 2.343 59.50mm | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Cat5e | ||
![]() TM3P-66P Hirose Electric Co Ltd | 934 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | Flat Oval Cable, Stranded Wires | - | Phosphor Bronze | - | - | - | - | Bulk | 2006 | TM-P | e3 | yes | Active | 1 (Unlimited) | IDC | - | Plug | 6 | 60°C | -25°C | Translucent - Clear | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 6 | Straight | Unshielded | - | 14.5mm | - | - | 500mA | TIN/LEAD | UL | Gold | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.433 inch | - | - | Clear | NO | - | 0.5A | TELCOM, MODULAR | - | 26 AWG | - | 125V | 500VAC V | Flat | 1 | - | - | 26 AWG | 6p6c (RJ11, RJ12, RJ14, RJ25) | - | - | - | - | 0.528 13.40mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() TM11APA-88P(03) Hirose Electric Co Ltd | 443 |
| Datasheet | 10 Weeks | - | Cable | - | - | - | - | Polycarbonate (PC) | - | Round Cable, Not Specified | - | Phosphor Bronze | - | - | - | 125V | Bulk | 2002 | TM11P | - | yes | Active | 1 (Unlimited) | Crimp | - | Plug | - | 60°C | -20°C | Translucent - Clear | 1 | Male | EMI SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | - | - | - | - | 500mA | - | UL | Gold | 125V | COMMERCIAL | - | 8 | - | - | - | - | - | NO | - | 0.5A | TELCOM, MODULAR | - | 26-27 AWG | 100MOhm | - | 500VAC V | Round | 1 | 27 AWG | 26 AWG | - | 8p8c (RJ45, Ethernet) | - | - | - | - | 1.189 30.20mm | - | 50.0μin 1.27μm | - | - | No SVHC | RoHS Compliant | - | - | Cat3 | ||
![]() TM21P-88P(17) Hirose Electric Co Ltd | 111 |
| Datasheet | 10 Weeks | - | Cable | - | - | - | Polyamide | Polycarbonate (PC) | Copper Alloy | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | - | - | 125V | Bulk | 2003 | TM21P | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | 60°C | -25°C | Translucent - Clear | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 16.8mm | - | unknown | 1A | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | Round | 1 | - | - | 24 AWG | 8p8c (RJ45, Ethernet) | - | - | Protective Latch Cover | - | 44.65mm | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | Cat5e | ||
![]() MP64RX-1000S Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | Round Cable, Solid Wires | - | Copper Alloy | STRAIGHT | 85°C | -55°C | 1kV | - | 2005 | MP | e4 | - | Active | 1 (Unlimited) | IDC | - | Plug | 6 | - | - | Black | 1 | Male | - | - | 1kV | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | - | Unshielded | - | - | - | - | 1.5A | - | UL | Gold | - | COMMERCIAL | 0.378 inch | - | - | - | - | 94V-2 | - | NO | 0.525 inch | - | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500000000Ohm | - | 1400VAC V | - | 1 | - | - | - | 6p4c (RJ11, RJ14) | - | - | - | - | - | - | Flash | - | - | - | RoHS Compliant | - | - | - | ||
![]() TM11APA1-88P(06) Hirose Electric Co Ltd | 124 |
| Datasheet | 10 Weeks | Gold | - | - | - | - | - | PC | - | Round Cable, Not Specified | - | Bronze | - | - | - | 125V | Bulk | 2012 | TM11P | - | - | Active | 1 (Unlimited) | Crimp | - | Plug | 8 | - | - | Beige | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MOhm | - | - | Round | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Cat3 | ||
![]() MP588-M Panduit Corp | 8356 |
| Datasheet | 6 Weeks | - | Cable | - | - | POLYETHYLENE | - | Thermoplastic | - | Flat Oval or Round Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | 60°C | - | - | Bulk | 2011 | Pan-Plug® | - | - | Active | Not Applicable | IDC | - | Plug | - | - | - | Translucent - Clear | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.02mm | - | Straight | Unshielded | - | 22.91mm | - | - | - | - | UL | Gold | - | COMMERCIAL | - | 8 | - | - | - | 94V-0 | Clear | NO | - | - | TELCOM, MODULAR | - | 24-26 AWG | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | 24 AWG | 24 AWG | Snagless | - | 0.902 22.90mm | - | 19.7μin 0.50μm | - | No | - | ROHS3 Compliant | - | - | Cat5e | ||
![]() SP628-C Panduit Corp | 129 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | Flat Oval or Round Cable, Solid or Stranded Wires | - | Phosphor Bronze | STRAIGHT | 60°C | -10°C | - | Bulk | - | TX6™ PLUS | - | - | Active | Not Applicable | IDC | EAR99 | Plug | - | - | - | Clear | 1 | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | 8 | - | Unshielded | - | - | - | - | - | - | UL | Gold | - | COMMERCIAL | - | - | - | 0.315 inch | FEMALE | - | - | - | 1.6 inch | - | TELCOM, MODULAR | - | 28 AWG | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | 1.275 32.39mm | - | - | - | - | - | ROHS3 Compliant | - | - | Cat6a |