- Manufacturer
- Connector Type
- RoHS Status
- Part Status
- Factory Lead Time
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Cable Types
- Number of Positions/Contacts
- Contact Materials
- Color
- Shielding
Attribute column
Categories
Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Material | Housing Material | Number of Terminals | Shield Material | AWG (min.) | AWG max. | Base Product Number | Base/Housing Material | Bit length | Body Orientation | Brand | Cable Types | Category Number | Certificates | Connections | Connector Orientation | Connector standard | Contact Materials | Content | Electrical mounting | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ferrule variant | Ferrule variant1 | Hole for screw | Kind of package | Kind of terminal | LEDs | Manufacturer | Maximum Operating Temperature | Mechanical mounting | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | No. of pins | Number of Positions / Contacts per Port | Operating Temp Range | Package | Performance Category | Positions Loaded | Product Status | Quantity in set/package | RoHS | Spatial orientation | Termination Method | Type of terminal | Type of tip | Unit Weight | Voltage, Rating | Wire cross-section | Operating Temperature | Packaging | Series | Tolerance | Part Status | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Gender | Subcategory | Power Rating | Current Rating (Amps) | Shielding | Ingress Protection | Current Rating | Contact Finish | Termination Style | Number of Contacts | Wire Gauge | Configuration | Number of Ports | Family | Product Type | Number of Positions/Contacts | Current Rating (Max) | Product | Mounting Angle | Features | USOC Codes | Product Category | Product Length | Port Configuration | IP Rating | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Thickness | Product Height (mm) | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS-39200-111 Stewart Connector | In Stock | - | Datasheet | - | - | - | Polycarbonate (PC) | - | Copper Alloy | - | - | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | 39 | - | Active | IDC | - | Plug | - | - | - | - | - | - | Translucent - Clear; Black Boot | - | - | - | - | - | Shielded | IP20 | - | Gold | - | - | 22-26 AWG | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | Boot, Cable Clamp | - | - | - | - | - | - | - | 1.420" (36.07mm) | - | 50.0μin (1.27μm) | - | - | - | Cat6a | ||
![]() EBL-CAT6-100PCS Sanoxy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-39100-049 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTP-88-W-S-C6-A Adam Tech | 5743 |
| - | - | - | - | Polycarbonate (PC) | - | - | - | - | MTP-88 | - | - | - | - | Flat Oval Cable, Solid Wires | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | Adam Tech | - | - | - | - | - | - | Bag | - | - | Active | - | - | - | - | - | - | - | 150VAC | - | - | - | MTP | - | - | IDC | - | Plug | - | - | - | - | - | - | Clear | - | - | - | - | 1.5 A | Unshielded | - | - | Gold | - | - | 21-23 AWG | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | - | - | 0.863 (21.92mm) | - | 30.0µin (0.76µm) | - | - | - | Cat6 | ||
![]() MTP-88-W-S-C6A2 Adam Tech | 5780 |
| - | - | - | - | Polycarbonate (PC) | - | - | - | - | MTP-88 | - | - | - | - | Flat Oval Cable, Solid Wires | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | Adam Tech | - | - | - | - | - | - | Bag | - | - | Active | - | - | - | - | - | - | - | 150VAC | - | - | - | MTP | - | - | IDC | - | Plug | - | - | - | - | - | - | Clear | - | - | - | - | 1.5 A | Unshielded | - | - | Gold | - | - | 23-24 AWG | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | - | - | 0.882 (22.40mm) | - | 30.0µin (0.76µm) | - | - | - | Cat6 | ||
![]() DRP10188500011 Amphenol | 306 | - | - | Gold | - | - | Thermoplastic | - | Zinc Die Cast | - | - | - | - | - | - | Amphenol Commercial Products | Round Cable, Solid or Stranded Wires | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | Amphenol | - | - | Amphenol ICC (Commercial Products) | - | - | Cable | - | - | - | Box | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | DRP10 | - | - | IDC | - | Plug | - | - | 8 Position | - | - | - | Black | - | Male | Modular Connectors / Ethernet Connectors | - | - | Shielded | - | - | Gold | - | - | 22-23 AWG | - | 1 Port | - | Modular Connectors / Ethernet Connectors | 8p8c (RJ45, Ethernet) | - | Industrial Connectors | 45 Deg Angle | Angled (45°), Strain Relief, Toolless | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | 0.541 (13.74mm) | - | 50.0µin (1.27µm) | - | - | UL 94 V-0 | Cat6a | ||
![]() 3-520532-3 TE Connectivity | In Stock | - | - | Gold | Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9990-52 Allegro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | 0.5 % | - | - | 25 ppm/°C | - | - | 2.52 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | - | - | ||
![]() 1987004-2 TE Connectivity | In Stock | - | - | Gold | - | - | Polybutylene Terephthalate (PBT) | 8 | - | 26 | 22 | - | PBT (Polybutylene Terephthalate) | - | Straight | TE Connectivity / AMP | - | Cat 5 | - | Cut & Clip | Vertical | RJ45 | Copper Alloy | 1pc(s) | - | Green | 1 | - | - | - | - | - | Without LED | TE Connectivity | + 70 C | - | - | - 40 C | Cable Mount | Cable | 8P8C | 8P8C | -40C to 70C | - | Cat 5e | 8 | - | - | Details | - | Crimp | - | - | 1.763698 oz | 24 V | - | -40 to 70 °C | Bag | - | - | - | - | - | - | RJ-45 | - | - | - | - | - | Black | 10/100/1000 Base-T | Plug | Modular Connectors / Ethernet Connectors | - | - | Shielded | - | 500 mA | - | IDC | 8(POS) | - | - | 1 | 1987004 | Modular Connectors / Ethernet Connectors | - | 0.5/Contact(A) | Connectors | Straight | shielded housing | RJ45 | Modular Connectors / Ethernet Connectors | 22.8 mm | 1 x 1 (Port) | IP67 | 22.8(mm) | - | - | - | - | - | 28.8(mm) | - | - | ||
![]() 674.08.01.3 IMP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | brass | - | crimped | - | - | non-insulated | with a latch | - | reel | female | - | - | - | for cable | - | - | - | - | - | - | - | - | - | - | - | 5000pcs. | - | straight | - | flat | - | - | - | 1...2.5mm<sup>2</sup> | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3mm | - | 0.8mm | - | - | - | ||
![]() 2670.08.01.3 IMP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | brass | - | crimped | - | - | non-insulated | - | - | reel | female | - | - | - | for cable | - | - | - | - | - | - | - | - | - | - | - | 10000pcs. | - | straight | - | flat | - | - | - | 0.5...2mm<sup>2</sup> | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.8mm | - | 0.8mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | brass | - | crimped | - | - | non-insulated | - | M4 | reel | - | - | - | - | for cable | - | - | - | - | - | - | - | - | - | - | - | 10000pcs. | - | straight | - | - | ring | - | - | 0.5...1.5mm<sup>2</sup> | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 671.01.3P IMP | In Stock | - | - | - | - | brass | - | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | crimped | - | - | non-insulated | with a latch | - | reel | male | - | - | - | for cable | - | - | - | - | - | - | - | - | - | - | - | 3500pcs. | - | straight | - | flat | - | - | - | 0.75...2mm<sup>2</sup> | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3mm | - | 0.8mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | brass | - | crimped | - | - | non-insulated | - | M4 | reel | - | - | - | - | for cable | - | - | - | - | - | - | - | - | - | - | - | 5000pcs. | - | straight | - | - | ring | - | - | 1...2.5mm<sup>2</sup> | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 679.01.3P IMP | In Stock | - | - | - | - | brass | - | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | crimped | - | - | non-insulated | - | - | reel | male | - | - | - | for cable | - | - | - | - | - | - | - | - | - | - | - | 5000pcs. | - | straight | - | flat | - | - | - | 1...2.5mm<sup>2</sup> | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3mm | - | 0.8mm | - | - | - | ||
![]() K4/70.00.3 IMP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 6.8mm | - | - | - | - | RoHS compliant | - | - | - | brass | - | crimped | - | - | non-insulated | - | - | reel | - | - | - | - | for cable | - | - | - | - | - | - | - | - | - | - | - | 45000pcs. | - | - | - | - | splice | - | - | 0.3...0.75mm<sup>2</sup> | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K4/70.01.3P IMP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 6.8mm | - | - | - | - | RoHS compliant | - | - | - | brass | - | crimped | - | - | non-insulated | - | - | reel | - | - | - | - | for cable | - | - | - | - | - | - | - | - | - | - | - | 45000pcs. | - | - | - | - | splice | - | - | 0.3...0.75mm<sup>2</sup> | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K4715.00.3 IMP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | - | - | - | - | RoHS compliant | - | - | - | brass | - | crimped | - | - | non-insulated | - | - | reel | - | - | - | - | for cable | - | - | - | - | - | - | - | - | - | - | - | 45000pcs. | - | - | - | - | splice | - | - | 0.5...1.5mm<sup>2</sup> | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 662.08.01.3 IMP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | brass | - | crimped | - | - | non-insulated | - | - | reel | female | - | - | - | for cable | - | - | - | - | - | - | - | - | - | - | - | 5000pcs. | - | straight | - | flat | - | - | - | 0.25...0.5mm<sup>2</sup> | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3mm | - | 0.8mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | - | RoHS compliant | - | - | - | brass | - | crimped | - | - | non-insulated | - | - | reel | - | - | - | - | for cable | - | - | - | - | - | - | - | - | - | - | - | 25000pcs. | - | - | - | - | splice | - | - | 6...10mm<sup>2</sup> | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |