- Manufacturer
- Connector Type
- RoHS Status
- Part Status
- Factory Lead Time
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Cable Types
- Number of Positions/Contacts
- Contact Materials
- Color
- Shielding
Attribute column
Categories
Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Shield Material | Cable Types | Circuit Applications | Contact Finish Mating | Contact Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Approval Agency | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Body/Shell Style | ELV | Max Voltage Rating (AC) | Max Current Rating | Wire/Cable Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Max Voltage Rating (DC) | Contact Current Rating | Wire/Cable Diameter | Number of Positions/Contacts | Features | Length | Width | Contact Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TM21P-88P(16) Hirose Electric Co Ltd | 230 |
| Datasheet | 10 Weeks | - | - | Cable | - | - | - | Polyamide | Polycarbonate (PC) | - | Copper Alloy | Round Cable, Solid or Stranded Wires | - | - | Copper Alloy | 125V | Bulk | 2003 | TM21P | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | 60°C | -25°C | Translucent - Clear | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 16.8mm | unknown | 1A | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | Round | 1 | - | - | 24 AWG | - | - | - | 8p8c (RJ45, Ethernet) | Protective Latch Cover | 44.65mm | - | - | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | Cat5e | ||
![]() 4-520424-1 TE Connectivity AMP Connectors | In Stock | - | - | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Cable | - | - | - | - | Polycarbonate (PC) | - | - | Round Cable, Stranded Wires | Signal | - | Copper Alloy | 30V | Bulk | 1998 | 50 | - | yes | Active | 1 (Unlimited) | Crimp | - | SDL, Plug | - | 176°C | -4°C | Clear, Gray | - | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.27mm | - | Straight | Unshielded | - | 21.72mm | - | 1.5A | - | - | Gold | - | - | CSA | 4 | MULTIPLE MATING PARTS AVAILABLE | - | - | Grey | NO | - | - | 24 AWG | - | - | Compliant | - | - | Round | - | - | - | - | - | 1.5A | - | 4 Positions | Keyed | 0.855 21.72mm | - | 50.0μin 1.27μm | No | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() TM21P-88P Hirose Electric Co Ltd | 477 |
| Datasheet | 10 Weeks | - | - | Cable | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | Round Cable, Solid or Stranded Wires | - | - | Copper Alloy | 125V | Bulk | 2006 | TM21P | e3 | yes | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 8 | 60°C | -25°C | Translucent - Clear; Beige Boot | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | Straight | Shielded | - | - | unknown | 1A | TIN | UL | Gold | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-2 | - | NO | TELCOM, MODULAR | 230mOhm | 24 AWG | 100000000Ohm | - | - | - | - | Round | 1 | - | - | 24 AWG | - | - | - | 8p8c (RJ45, Ethernet) | Protective Latch Cover | 1.189 30.20mm | - | - | - | - | RoHS Compliant | - | - | Cat5 | ||
![]() 09451451560 HARTING | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Plastic | - | - | Round Cable, Solid or Stranded Wires | - | - | Nickel | 125V | Bulk | - | Han® PushPull | - | - | Obsolete | 1 (Unlimited) | IDC | - | Plug | - | 70°C | -40°C | Yellow | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | 62mm | - | 1.5A | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | 22-27 AWG | - | - | - | - | - | Round | 1 | 27 AWG | 22 AWG | - | - | - | - | 8p8c (RJ45, Ethernet) | - | 2.441 62.00mm | 20mm | 50.0μin 1.27μm | - | No SVHC | ROHS3 Compliant | - | - | Cat6 | ||
![]() TM21P-88P(13) Hirose Electric Co Ltd | 40 |
| Datasheet | 10 Weeks | - | - | Cable | - | - | - | Polyamide | Polycarbonate (PC) | - | Copper Alloy | Round Cable, Solid or Stranded Wires | - | - | Copper Alloy | 125V | Bulk | 2003 | TM21P | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | 60°C | -25°C | Translucent - Clear | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 16.8mm | unknown | 1A | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | 24 AWG | 100MOhm | - | - | - | - | Round | 1 | - | - | 24 AWG | - | - | - | 8p8c (RJ45, Ethernet) | Protective Latch Cover | 44.65mm | - | - | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | Cat5e | ||
![]() 15-83-0516 Molex | In Stock | - | Datasheet | - | - | Gold | Cable | - | - | - | - | Plastic | - | - | - | - | NOT SPECIFIED | Bronze | - | Bulk | - | - | - | - | - | - | Crimp | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | Male | SEMCONN, SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | - | - | 1.27mm | - | Straight | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | 94V-0 | Clear | NO | - | - | - | - | PLUG | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 0950435893 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | Round Cable, Not Specified | - | - | Phosphor Bronze | 125V | Bulk | - | 95043 | - | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear; Green Boot | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | Shielded | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Molded Boot | 0.852 21.64mm | - | 50.0μin 1.27μm | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 09451151100 HARTING | 62 |
| Datasheet | 4 Weeks | - | - | - | Metal | - | ZINC ALLOY | - | - | - | - | Round Cable, Solid or Stranded Wires | - | NOT SPECIFIED | NOT SPECIFIED | - | Bulk | - | Han® 3A | - | yes | Active | 1 (Unlimited) | IDC | - | Plug | 8 | 70°C | -40°C | Gray | - | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Straight | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | 1.5A | - | - | - | 125V | - | - | 4 | - | - | - | - | NO | - | - | 22-24 AWG | - | - | - | - | - | Round | 1 | 24 AWG | 22 AWG | 22 AWG | - | - | 6.9 mm | 8p4c | - | 3.845 97.65mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | Cat5 | ||
![]() SS-39200-011 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | - | Cable | - | - | - | Polycarbonate | Polycarbonate (PC) | - | Copper Alloy | Round Cable, Solid or Stranded Wires | - | - | Copper Alloy | 150V | Bulk | 2006 | 39 | - | - | Active | 1 (Unlimited) | Crimp | - | Plug | - | 85°C | -40°C | Translucent - Clear; Black Boot | - | Male | - | - | - | - | - | - | - | - | - | 1.02mm | - | Straight | Shielded | - | 42.4mm | - | 1.5A | - | - | Gold | - | - | - | 8 | - | - | - | Clear | - | - | - | - | - | - | - | - | - | Round | 1 | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Molded Boot | 1.670 42.42mm | - | 50.0μin 1.27μm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | Cat6a | ||
![]() 1652716 Phoenix Contact | 190 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | 4.599994g | - | Round Cable, Stranded Wires | - | - | Copper Alloy | - | Bulk | 2011 | PLUSCON VS | e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 8 | 60°C | -25°C | Translucent - Clear | - | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | Shielded | - | - | - | 500mA | - | - | Gold | - | - | - | - | - | - | 94V-2 | - | NO | - | - | 26-27 AWG | - | - | - | - | - | Round | 1 | 27 AWG | 26 AWG | - | - | - | - | 8p8c (RJ45, Ethernet) | Strain Relief | 1.189 30.20mm | - | - | - | - | RoHS Compliant | UL94 V-2 | Lead Free | Cat5e | ||
![]() 1405141 Phoenix Contact | 10 |
| Datasheet | 4 Weeks | - | - | - | - | 4 | ZINC ALLOY | - | Polycarbonate (PC) | - | - | Round Cable, Solid or Stranded Wires | - | - | Copper Alloy | - | Bulk | 2011 | PLUSCON VS | e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | Translucent - Clear | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | 1.75A | NICKEL | - | Gold | - | - | - | - | - | MALE | - | - | NO | - | - | 22-26 AWG | - | - | - | - | - | Round | - | 26 AWG | 22 AWG | - | - | - | - | 8p4c | Cable Clamp, Housing | 2.709 68.80mm | - | - | - | - | RoHS Compliant | - | - | Cat5e | ||
![]() 1963200000 Weidmüller | 38 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Round Cable, Not Specified | - | - | - | - | Bulk | 2011 | RockStar® | - | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Black | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | 22-26 AWG | - | - | - | - | - | Round | 1 | 26 AWG | 22 AWG | - | - | - | - | 8p8c (RJ45, Ethernet) | Cable Clamp, Housing | - | - | - | - | No SVHC | RoHS Compliant | - | - | Cat6a | ||
![]() 09451951560 HARTING | 77 |
| Datasheet | 19 Weeks | - | - | - | Metal | - | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | - | - | 125V | Bulk | - | Han® PushPull | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-27 AWG | - | - | - | - | - | Round | - | 27 AWG | 22 AWG | - | - | - | - | 8p8c (RJ45, Ethernet) | Cable Clamp, Housing | - | - | - | - | - | ROHS3 Compliant | - | - | Cat6 | ||
![]() TM10P-88P Hirose Electric Co Ltd | 13 |
| Datasheet | 10 Weeks | - | - | - | - | 8 | - | - | Polycarbonate (PC) | - | - | Round Cable, Stranded Wires | - | - | Phosphor Bronze | - | Bulk | 2006 | TM-P | - | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | 60°C | -25°C | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Unshielded | - | 22.5mm | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | Clear | - | - | - | 26 AWG | - | - | - | 125V | - | Round | 1 | - | - | 26 AWG | - | - | - | 8p8c (RJ45, Ethernet) | - | 0.886 22.50mm | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 1657834 Phoenix Contact | 13 |
| Datasheet | 8 Weeks | - | - | Cable | - | - | PLASTIC | - | Polycarbonate (PC) | 32.599995g | - | Round Cable, Solid or Stranded Wires | - | - | Copper Alloy | 50V | Bulk | 2011 | PLUSCON VS | e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | 70°C | -40°C | Translucent - Clear | - | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Straight | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | unknown | 1.75A | - | - | Gold | - | - | - | 8 | - | - | 94V-0 | - | NO | - | - | 22 AWG | - | - | - | - | 1.75A | Round | 1 | - | - | 22 AWG | - | - | - | 8p8c (RJ45, Ethernet) | - | 2.709 68.80mm | - | - | - | - | RoHS Compliant | - | - | Cat5e | ||
![]() PX0834/A Bulgin | 1 |
| Datasheet | 20 Weeks | - | Gold | Cable | - | - | POLYCARBONATE | - | Polyester | - | - | Round Cable, Stranded Wires | - | NOT SPECIFIED | Bronze | 42V | Bulk | 2010 | Ethernet Buccaneer® | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | 70°C | -40°C | Translucent - Clear | - | - | - | - | NO | NO | NO | NO | NO | - | - | - | - | Straight | Shielded | IP68 - Dust Tight, Waterproof | - | - | 1.5A | - | - | - | - | - | - | 8 | MULTIPLE MATING PARTS AVAILABLE | Male | 94V-0 | - | NO | - | - | - | - | - | - | 30V | 1.5A | Round | 1 | - | - | 24 AWG | 4.23kV | - | - | 8p8c (RJ45, Ethernet) | Circular Threaded Coupling | 3.051 77.50mm | - | - | - | - | ROHS3 Compliant | - | - | Cat5e | ||
![]() 09451511560 HARTING | 195 | - | - | 4 Weeks | - | - | Cable | - | 8 | - | - | Plastic | - | - | Round Cable, Solid or Stranded Wires | - | - | Nickel | 125V | Bulk | - | RJ Industrial® | e4 | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | 70°C | -40°C | Yellow | - | Male | - | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | IP20 | 57mm | - | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 22-27 AWG | - | - | - | - | - | Round | 1 | 27 AWG | 22 AWG | - | - | - | - | 8p8c (RJ45, Ethernet) | - | 2.244 57.00mm | 13.7mm | 50.0μin 1.27μm | - | No SVHC | ROHS3 Compliant | - | - | Cat6 | ||
![]() 1403366 Phoenix Contact | 12 |
| Datasheet | 8 Weeks | - | Gold | - | - | - | - | - | Zinc Die Cast, Nickel Plated | - | - | Round Cable, Solid or Stranded Wires | - | - | Gold (Au) | 50VAC | Bulk | 2016 | - | - | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | not_compliant | 1.75A | - | - | Copper Alloy | 50V | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | - | - | - | Round | - | - | - | 22 AWG | - | - | - | 4p4c (RJ9, RJ10, RJ22) | - | 2.709 68.80mm | - | - | - | - | RoHS Compliant | - | - | Cat5 | ||
![]() 1658493 Phoenix Contact | 9 |
| Datasheet | 8 Weeks | - | - | - | - | 45 | POLYAMIDE | - | Polycarbonate (PC) | 30.939989g | - | Round Cable, Solid or Stranded Wires | - | - | Copper Alloy | 50V | Bulk | 2011 | PLUSCON VS | e4 | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | 1.75A | - | - | Gold | - | - | - | - | - | MALE | 94V-0 | - | NO | - | - | 22 AWG | - | - | - | - | - | Round | - | - | - | 22 AWG | - | - | - | 8p8c (RJ45, Ethernet) | - | 3.031 77.00mm | - | - | - | - | RoHS Compliant | - | - | Cat5e | ||
![]() SPS688-C Panduit Corp | 2350 |
| Datasheet | 6 Weeks | - | - | Cable | - | - | BRASS | - | Thermoplastic | - | - | Flat Oval Cable, Solid or Stranded Wires | - | - | Bronze | - | Bulk | 2005 | - | - | - | Active | Not Applicable | - | EAR99 | Plug | - | - | - | - | - | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Straight | Shielded | - | 40.64mm | - | - | NICKEL | - | Gold | - | - | - | 8 | - | - | 94V-0 | - | NO | - | - | 24-26 AWG | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Strain Relief | 11.68mm | - | 50.0μin 1.27μm | - | - | ROHS3 Compliant | - | - | Cat6a |