- Manufacturer
- Connector Type
- RoHS Status
- Part Status
- Factory Lead Time
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Cable Types
- Number of Positions/Contacts
- Contact Materials
- Color
- Shielding
Attribute column
Categories
Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Shield Material | Cable Types | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Approval Agency | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Body/Shell Style | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Insulator Color | Number of Positions/Contacts | Wire Size (Min) | Wire Size (Max) | Features | Length | Width | Contact Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPI588T Panduit Corp | 91 |
| Datasheet | 6 Weeks | - | - | - | 8 | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Round Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | - | - | - | Bulk | 2009 | IndustrialNet™ TX5e™ | - | - | Active | Not Applicable | IDC | - | Plug | - | - | - | Black | - | Male | - | - | - | - | - | - | - | - | - | - | Straight | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 22-26 AWG | - | - | - | - | - | 1 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | Circular Bayonet Coupling, Strain Relief | 3.760 95.50mm | - | - | - | - | ROHS3 Compliant | - | - | Cat5e | ||
![]() 09352250421 HARTING | 24 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | Round Cable, Solid or Stranded Wires | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 125V | Bulk | - | Han® PushPull | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-27 AWG | - | - | - | - | Round | - | 27 AWG | 22 AWG | - | - | - | 8p8c (RJ45, Ethernet) | - | - | Cable Clamp, Housing | 2.717 69.00mm | - | - | - | - | ROHS3 Compliant | - | - | Cat6 | ||
![]() MP530-M Panduit Corp | In Stock | - | - | 4 Weeks | Gold | Cable | - | - | - | Thermoplastic | - | - | - | AU ON NI | PHOSPHOR BRONZE | - | 60°C | - | - | Bulk | 2011 | - | - | - | Active | Not Applicable | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | 1 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.58mm | - | - | UL | - | - | COMMERCIAL | - | 8 | - | - | - | Clear | - | - | TELCOM, MODULAR | - | - | - | PLUG | - | - | - | 1 | - | - | - | - | WHITE | - | 30 AWG | 30 AWG | - | 11.54mm | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() 1421607 Phoenix Contact | 3 |
| Datasheet | 7 Weeks | - | - | - | - | - | Zinc Die Cast | - | - | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | - | - | 50V | Bulk | 2017 | - | - | - | Active | Not Applicable | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75A | - | - | Shielded | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 24-26 AWG | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | Shock Resistant, Vibration Resistant | - | - | - | - | - | RoHS Compliant | - | - | Cat5 | ||
![]() 1422108 Phoenix Contact | In Stock |
| Datasheet | 8 Weeks | - | Cable | Metal | - | - | - | - | - | Round Cable, Stranded Wires | - | Phosphor Bronze | - | - | - | 50V | Bulk | 2012 | PLUSCON VS | - | - | Active | 1 (Unlimited) | IDC | - | Plug | 8 | 60°C | -25°C | Translucent - Yellow | - | Male | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | not_compliant | 1A | - | - | - | - | IEC | - | - | - | - | - | - | - | - | - | 24-27 AWG | - | - | - | - | Round | 1 | 27 AWG | 24 AWG | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | Cat6a | ||
![]() MP530-X Panduit Corp | In Stock | - | - | 4 Weeks | Gold | Cable | - | - | - | Thermoplastic | - | - | - | AU ON NI | PHOSPHOR BRONZE | - | 60°C | - | - | - | 2011 | - | - | - | Active | Not Applicable | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | Clear | 1 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.58mm | - | - | UL | - | - | COMMERCIAL | - | 8 | - | - | - | - | - | - | TELCOM, MODULAR | - | - | - | PLUG | - | - | - | 1 | - | - | - | - | - | - | 30 AWG | 30 AWG | - | 11.54mm | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() TM30P-88P Hirose Electric Co Ltd | 126 |
| Datasheet | 10 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | Flat Oval Cable, Stranded Wires | - | COPPER ALLOY | STRAIGHT | 70°C | -30°C | - | Bulk | - | TM-P | e3 | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | 1 | - | EMI SHIELDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | - | - | - | unknown | - | UL | Gold | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | NO | 0.5A | TELCOM, MODULAR | 40mOhm | - | 250000000Ohm | - | - | 300VAC V | Flat | 1 | - | - | 3000 Cycles | - | - | 8p8c (RJ45, Ethernet) | 28 AWG | 28 AWG | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1963180000 Weidmüller | 30 |
| Datasheet | 9 Weeks | - | Panel, Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | - | Bulk | 2010 | IE-Line | - | yes | Obsolete | 1 (Unlimited) | IDC | - | Plug | - | - | - | Black | - | Male | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | 72.6mm | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 22-27 AWG | - | - | - | - | Round | - | 27 AWG | 22 AWG | - | - | - | 8p8c (RJ45, Ethernet) | - | - | Cable Clamp, Housing | 20.1mm | 20.2mm | - | - | No SVHC | RoHS Compliant | - | - | Cat6a | ||
![]() 09451001760 HARTING | 28 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | Copper Alloy | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | Silver, Yellow | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | 16A | - | - | Shielded | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 22-27 AWG | - | - | - | - | - | - | - | - | - | - | - | 8p4c (RJ45, Ethernet) | - | - | Hybrid | 1.850 47.00mm | - | 15.0μin 0.38μm | - | - | ROHS3 Compliant | - | - | Cat6 | ||
![]() 09352260403 HARTING | 45 |
| Datasheet | 13 Weeks | - | - | Metal | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | 125V | Bulk | - | Han® PushPull | - | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-24 AWG | - | - | - | - | Round | - | 24 AWG | 22 AWG | - | - | - | 8p4c | - | - | Angled 45°, Cable Clamp, Housing | 3.031 77.00mm | - | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 09451251560 HARTING | 194 |
| - | 4 Weeks | - | Cable | 125 | - | - | - | 63.399995g | - | Round Cable, Solid or Stranded Wires | - | Nickel | - | - | - | - | Bulk | - | Han® 3A | - | - | Active | 1 (Unlimited) | IDC | - | Plug | 8 | - | - | Black | - | Male | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | 99.35mm | - | 1.5A | - | Gold | 125V | - | - | - | - | - | - | - | - | - | - | - | 22-27 AWG | - | - | - | - | Round | 1 | 27 AWG | 22 AWG | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | 4.002 101.65mm | 35.3mm | 50.0μin 1.27μm | - | - | ROHS3 Compliant | - | Lead Free | Cat6 | ||
![]() 09454001560 HARTING | 52 | - | - | 3 Weeks | - | Surface Mount | - | - | - | Polyamide (PA), Nylon | 33.979994g | - | Round Cable, Stranded Wires | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 30V | Bulk | - | Han® | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 8 | 70°C | -40°C | Yellow | - | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | Straight | - | - | 57.3mm | - | 1A | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | 22-27 AWG | - | - | - | - | Round | - | 27 AWG | 22 AWG | - | - | - | 8p8c (RJ45, Ethernet) | - | - | Latch Lock | 2.256 57.30mm | 23.3mm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Cat6 | ||
![]() 17-100474 Conec | 45 |
| Datasheet | 12 Weeks | - | Cable | Metal | - | - | Polycarbonate (PC) | - | Copper Alloy | Round Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | - | - | 100V | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | 85°C | -40°C | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | 1.2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | Round | 1 | - | - | - | 24 AWG | - | 8p8c (RJ45, Ethernet) | - | - | Circular Threaded Coupling | 2.343 59.50mm | - | 50.0μin 1.27μm | - | - | ROHS3 Compliant | UL94 V-0 | - | Cat5e | ||
![]() 09451151106 HARTING | In Stock | - | - | 14 Weeks | - | - | Metal | - | ZINC ALLOY | - | - | - | Round Cable, Solid or Stranded Wires | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 125V | Bulk | - | Han® 3A | - | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | 1.5A | - | - | - | - | - | - | - | MALE | 94V-0 | - | NO | - | - | - | 22-24 AWG | - | - | - | - | Round | - | 24 AWG | 22 AWG | - | - | - | 8p4c | - | - | Angled, Cable Clamp, Housing | - | - | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 10120052001 HARTING | 45 | - | Datasheet | 4 Weeks | - | - | - | - | - | Metal | - | - | Round Cable, Solid or Stranded Wires | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Bulk | - | Han® | - | - | Active | 1 (Unlimited) | IDC | - | Plug | 9 | - | - | Gray | - | Male | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-24 AWG | - | - | - | - | Round | 1 | 24 AWG | 22 AWG | - | - | - | 8p4c, 4 Power | - | - | Hybrid | 3.785 96.15mm | - | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 1608016 Phoenix Contact | In Stock |
| Datasheet | 8 Weeks | - | Cable | Metal | - | - | Polycarbonate (PC) | 67.239994g | - | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | - | - | 50V | Bulk | 2011 | PLUSCON VS | e4 | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | 70°C | -40°C | Translucent - Clear | - | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Straight | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | not_compliant | 1.75A | - | Gold | - | - | - | 8 | - | - | 94V-0 | - | NO | - | - | - | 22 AWG | - | - | 1.75A | - | Round | 1 | 26 AWG | 22 AWG | - | 22 AWG | - | 8p8c (RJ45, Ethernet) | - | - | Cable Clamp, Housing | 2.709 68.80mm | - | - | - | - | RoHS Compliant | UL94 V-0 | - | Cat5e | ||
![]() 09352250403 HARTING | 45 |
| Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | 125V | Bulk | - | Han® PushPull | - | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-24 AWG | - | - | - | - | Round | - | 24 AWG | 22 AWG | - | - | - | 8p8c (RJ45, Ethernet) | - | - | Angled 45°, Cable Clamp, Housing | 3.031 77.00mm | - | - | - | - | ROHS3 Compliant | - | - | Cat6 | ||
![]() 1132040000 Weidmüller | 140 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | Phosphorus Bronze | - | - | - | - | Bulk | 2011 | IE-Line | - | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | IP20 | - | - | 1A | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | 22-26 AWG | - | - | - | - | Round | - | 26 AWG | 22 AWG | - | - | - | 8p8c (RJ45, Ethernet) | - | - | Strain Relief | - | - | - | No | - | RoHS Compliant | - | - | Cat6a | ||
![]() N230-100 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | - | - | 8 | - | Polycarbonate (PC) | - | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | - | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | Male | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | 50.0μin 1.27μm | - | - | RoHS Compliant | - | - | Cat6 | ||
![]() MP530-C Panduit Corp | 13 |
| - | 4 Weeks | Gold | Cable | - | - | - | Thermoplastic | - | - | - | AU ON NI | PHOSPHOR BRONZE | - | 60°C | - | - | - | 2011 | - | - | - | Active | Not Applicable | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | Clear | 1 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.58mm | - | - | UL | - | - | COMMERCIAL | - | 8 | - | - | - | - | - | - | TELCOM, MODULAR | - | - | - | PLUG | - | - | - | 1 | - | - | - | - | - | - | 30 AWG | 30 AWG | - | 11.54mm | - | - | No | - | ROHS3 Compliant | - | - | - |