- Manufacturer
- Connector Type
- RoHS Status
- Part Status
- Factory Lead Time
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Cable Types
- Number of Positions/Contacts
- Contact Materials
- Color
- Shielding
Attribute column
Categories
Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Weight | Shield Material | Cable Types | Circuit Applications | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Approval Agency | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Body/Shell Style | ELV | Termination Type | Dielectric Withstanding Voltage | Wire/Cable Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Contact Current Rating | Number of Positions/Contacts | Wire Size (Min) | Wire Size (Max) | Features | Length | Width | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09451951520 HARTING | 26 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | Zinc Die Cast | - | - | Round Cable, Solid or Stranded Wires | - | - | NOT SPECIFIED | - | - | - | 125V | Bulk | - | Han® PushPull | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | Silver | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24-28 AWG | - | - | - | - | - | Round | - | 28 AWG | 24 AWG | - | - | - | 8p8c (RJ45, Ethernet) | - | - | Cable Clamp, Housing | - | - | 50.0μin 1.27μm | - | - | ROHS3 Compliant | - | Cat6a | ||
![]() 09451151520 HARTING | 2500 | - | - | 4 Weeks | - | - | Cable | - | Metal | - | - | - | 132.500001g | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | Plug | 8 | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | 95.35mm | - | - | 1.5A | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 28.3mm | 27.2mm | - | - | - | RoHS Compliant | - | IP65 | ||
![]() 09352250401 HARTING | 35 |
| - | 4 Weeks | - | - | - | - | Metal | - | - | - | 86.880005g | - | Round Cable, Solid or Stranded Wires | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 125V | Bulk | - | Han® PushPull | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-27 AWG | - | - | - | - | - | Round | - | 27 AWG | 22 AWG | - | - | - | 8p8c (RJ45, Ethernet) | - | - | Cable Clamp, Housing | 2.874 73.00mm | - | - | - | - | ROHS3 Compliant | - | Cat6 | ||
![]() MPSI588T Panduit Corp | 18 |
| Datasheet | 6 Weeks | - | - | Cable | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Round Cable, Solid or Stranded Wires | - | - | Phosphor Bronze | - | - | - | - | Bulk | 2008 | IndustrialNet™ TX5e™ | - | - | Active | Not Applicable | IDC | - | Plug | - | - | - | Black | - | Male | - | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-26 AWG | - | - | - | - | - | - | 1 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | Circular Bayonet Coupling, Strain Relief | 3.760 95.50mm | - | - | - | - | ROHS3 Compliant | - | Cat5e | ||
![]() 09352210401 HARTING | 53 |
| - | 5 Weeks | - | - | - | - | Metal | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | - | 125V | Bulk | - | Han® PushPull | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-24 AWG | - | - | - | - | - | Round | - | 24 AWG | 22 AWG | - | - | - | 8p4c | - | - | Cable Clamp, Housing | 2.874 73.00mm | - | - | - | - | ROHS3 Compliant | - | Cat5 | ||
![]() 1417016 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Gold | - | - | - | - | - | - | - | - | Round Cable, Not Specified | - | - | - | - | - | - | - | Bulk | 2016 | - | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | Gray | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-26 AWG | - | - | - | - | - | Round | - | 26 AWG | 22 AWG | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | 2.323 59.00mm | - | - | - | - | RoHS Compliant | - | Cat5e | ||
![]() MP1010RX-5000S Kycon | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | Round Cable, Solid Wires | - | - | Copper Alloy | STRAIGHT | 85°C | -55°C | - | - | 2005 | MP | e4 | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | - | 1 | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | - | 1010 | - | Unshielded | - | - | - | - | - | - | UL | Gold | - | COMMERCIAL | - | - | - | - | 0.312 inch | MALE | 94V-2 | - | NO | 0.929 inch | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500000000Ohm | - | - | - | 1400VAC V | - | 1 | - | - | - | - | - | 10p10c (RJ50) | - | 26 AWG | - | 0.938 23.83mm | - | 50.0μin 1.27μm | 50μin | - | RoHS Compliant | - | - | ||
![]() SP6X88SD-C Panduit Corp | 13 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | AU | - | STRAIGHT | 60°C | -10°C | - | - | - | - | - | - | Active | Not Applicable | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | 1 | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | COMMERCIAL | - | 0.46 inch | - | - | - | FEMALE | - | - | - | - | TELCOM, MODULAR | - | - | - | PLUG | - | CRIMP | - | - | 1 | - | - | 2500 Cycles | - | - | - | 26 AWG | 26 AWG | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SP6X88P-C Panduit Corp | 31 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 17-100944 Conec | 45 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | Round Cable, Solid or Stranded Wires | - | - | Phosphor Bronze | - | - | - | 100V | Bulk | 2009 | - | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | 85°C | -40°C | Translucent - Clear | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | 1.2A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | Round | 1 | - | - | - | 24 AWG | - | 8p8c (RJ45, Ethernet) | - | - | Circular Threaded Coupling | 2.335 59.30mm | - | 50.0μin 1.27μm | - | - | ROHS3 Compliant | UL94 V-0 | Cat5e | ||
![]() N030-100-FL Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | Flat Oval Cable, Solid or Stranded Wires | - | - | - | - | - | - | - | 100 per Pkg | 2013 | - | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | Gold | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | 50.0μin 1.27μm | - | - | RoHS Compliant | - | Cat5e | ||
![]() 1422665 Phoenix Contact | 45 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | Zinc Die Cast | - | - | Round Cable, Solid or Stranded Wires | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Bulk | 2018 | - | - | - | Active | - | IDC | EAR99 | Plug | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | 1.75A | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-23 AWG | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | Angled | - | - | - | - | - | RoHS Compliant | - | Cat5 | ||
![]() 32-2298UL Cinch Connectivity Solutions AIM-Cambridge | 296 |
| Datasheet | 11 Weeks | - | - | - | CABLE | - | - | - | Polycarbonate (PC) | - | Brass | - | - | - | Phosphor Bronze | - | - | - | - | Bulk | 2011 | Aim | e4 | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | Shielded | - | - | - | - | - | TIN | - | Gold | - | - | - | - | - | - | - | MALE | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | 0.885 22.48mm | - | - | - | - | RoHS Compliant | - | Cat5e | ||
![]() 1012160000 Weidmüller | 32 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Bulk | 2011 | IE-Line | - | yes | Obsolete | 1 (Unlimited) | IDC | - | Plug | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-27 AWG | - | - | - | - | - | Round | - | 27 AWG | 22 AWG | - | - | - | 8p8c (RJ45, Ethernet) | - | - | Cable Clamp, Housing | - | - | - | - | - | RoHS Compliant | - | Cat6a | ||
![]() 1-520424-2 TE Connectivity AMP Connectors | In Stock | - | - | 20 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Cable | - | - | - | Polycarbonate | Polycarbonate (PC) | - | - | Round Cable, Stranded Wires | Signal | - | Copper Alloy | - | - | - | - | Bulk | 1998 | 50 | - | yes | Active | 1 (Unlimited) | Crimp | - | SDL, Plug | - | 176°C | -4°C | Clear, Gray | - | Male | - | 42V | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.27mm | 6 | Straight | Unshielded | - | 21.72mm | 6 | - | 1.5A | - | - | Gold | 30V | - | CSA | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-2 | Grey | NO | - | - | - | 24 AWG | - | - | Compliant | - | - | Round | 1 | - | - | - | 24 AWG | 1.5A | 6 Positions | - | - | Keyed | 0.855 21.72mm | - | 50.0μin 1.27μm | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 09454001520 HARTING | 41 | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Round Cable, Stranded Wires | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 125V | Bulk | - | - | - | - | Active | Not Applicable | IDC | - | Plug | 4 | - | - | Gray | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | Latch Lock | 2.256 57.30mm | - | - | - | - | RoHS Compliant | - | Cat6 | ||
![]() TM31P-TM-88P Hirose Electric Co Ltd | 7920 |
| Datasheet | 10 Weeks | - | - | - | - | - | 8 | - | - | - | - | Round Cable, Stranded Wires | - | - | - | - | - | - | - | Bulk | 2013 | TM31P | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Yellow | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24-27 AWG | - | - | - | - | - | Round | - | 27 AWG | 24 AWG | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | RoHS Compliant | - | Cat6a | ||
![]() 0847000002 Molex | 260 |
| Datasheet | 3 Weeks | - | - | - | - | - | - | - | Polyester | - | - | Round Cable, Not Specified | - | - | Phosphor Bronze | - | - | - | 125V | Bulk | - | 84700 | - | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | Shielded | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | Circular Bayonet Coupling | 2.157 54.80mm | - | - | - | - | ROHS3 Compliant | - | Cat5e | ||
![]() 1012560000 Weidmüller | 45 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | - | NOT SPECIFIED | - | - | - | - | Bulk | 2011 | IE-Line | - | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-27 AWG | - | - | - | - | - | Round | - | 27 AWG | 22 AWG | - | - | - | 8p8c (RJ45, Ethernet) | - | - | Strain Relief | - | - | - | - | - | RoHS Compliant | - | Cat6a | ||
![]() MP528-C Panduit Corp | 29 |
| - | 4 Weeks | - | Gold | Cable | - | - | - | - | PC | 249.475832g | - | - | - | AU ON NI | Bronze | - | - | - | - | - | 2011 | - | - | - | Active | Not Applicable | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 60°C | -10°C | Clear | 1 | Male | - | - | - | - | - | - | - | - | - | - | 8 | - | Unshielded | - | 36.58mm | 8 | - | - | - | UL | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | TELCOM, MODULAR | - | - | - | PLUG | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 11.54mm | - | - | - | No | ROHS3 Compliant | UL94 V-0 | - |