- Manufacturer
- Connector Type
- RoHS Status
- Part Status
- Factory Lead Time
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Cable Types
- Number of Positions/Contacts
- Contact Materials
- Color
- Shielding
Attribute column
Categories
Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Number of Pins | Housing Material | Weight | Shield Material | Cable Types | Contact Finish Mating | Contact Materials | Mounting Styles | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Number of Contacts | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Dielectric Withstanding Voltage | Wire/Cable Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Diameter | Number of Positions/Contacts | Wire Size (Max) | Features | Length | Width | Contact Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1422205 Phoenix Contact | 26 |
| Datasheet | 8 Weeks | - | Cable | - | Plastic | 19.999993g | - | Round Cable, Stranded Wires | - | - | - | 50V | Bulk | 2012 | PLUSCON VS | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 8 | 60°C | -25°C | Translucent - Yellow | - | Male | - | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | 24-27 AWG | - | - | Round | 1 | 27 AWG | 24 AWG | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | RoHS Compliant | - | - | Cat6a | ||
![]() 1406340 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | Zinc Die Cast | - | - | Round Cable, Solid or Stranded Wires | - | - | - | - | Bulk | - | - | - | yes | Obsolete | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-23 AWG | - | - | Round | - | 23 AWG | 22 AWG | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | RoHS Compliant | - | - | Cat5e | ||
![]() TM11P-88P(22) Hirose Electric Co Ltd | 32 |
| Datasheet | 10 Weeks | Gold | - | - | Polycarbonate (PC) | - | - | Round Cable, Not Specified | - | Bronze | - | 125V | Bulk | - | TM11P | - | - | Active | 1 (Unlimited) | Crimp | - | Plug | 8 | - | - | Translucent - Clear | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MOhm | - | Round | 1 | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() MP1010RX-1000K Kycon | In Stock | - | Datasheet | 20 Weeks | - | - | - | Polycarbonate (PC) | - | - | Round Cable, Stranded Wires | - | Copper Alloy | STRAIGHT | 1kV | - | 2005 | MP | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 10 | 85°C | -55°C | Black | 1 | Male | - | 8536.69.40.30 | 1kV | - | - | - | - | - | - | - | 10 | - | Unshielded | - | - | - | - | 1.5A | UL, CSA | Gold | COMMERCIAL | - | 0.311 inch | - | - | - | 0.846 inch | - | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500MOhm | 1400VAC V | - | 1 | - | - | - | 10p10c (RJ50) | 26 AWG | Keyed | 0.938 23.83mm | - | Flash | - | - | RoHS Compliant | - | - | - | ||
![]() FP6X88MTG Panduit Corp | 50 | - | Datasheet | 4 Weeks | - | - | - | Polycarbonate (PC) | - | - | Flat Oval Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | - | Bulk | - | TX6A™ | - | - | Active | Not Applicable | IDC | - | Plug | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 ~ 26 AWG | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | Protective Cap | 1.82 46.1mm | - | - | - | - | ROHS3 Compliant | - | - | Cat6a | ||
![]() 10135750-101LF Amphenol ICC (FCI) | 117 |
| - | 10 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | Copper Alloy | - | - | Bulk | - | Octis™ | - | - | Active | Not Applicable | Crimp | - | Plug | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09451511121 HARTING | 154 |
| Datasheet | 4 Weeks | - | Cable | 4 | - | - | - | Round Cable, Solid or Stranded Wires | - | Nickel | - | 125V | Bulk | - | RJ Industrial® | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Black | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP20 | 69.3mm | - | - | 1.5A | - | Gold | - | - | - | - | - | - | - | - | - | - | 22-27 AWG | - | - | Round | - | 27 AWG | 22 AWG | - | 8p4c | - | Angled - 45° | 2.728 69.30mm | 13.7mm | 50.0μin 1.27μm | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 17-103274 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Zinc Die Cast | - | - | Round Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | 100V | Bulk | 2014 | - | - | - | Active | Not Applicable | IDC | - | Plug | - | 85°C | -40°C | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 | - | - | - | 1.2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 500MOhm | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | Circular Threaded Coupling | - | - | 50.0μin 1.27μm | - | - | ROHS3 Compliant | UL94 V-0 | - | Cat5e | ||
![]() 130E405042-E METZ CONNECT USA Inc. | In Stock | - | - | 8 Weeks | - | - | - | Zinc Die Cast | - | - | Round Cable, Solid or Stranded Wires | - | Tin Bronze | - | 50V | Bulk | - | - | - | - | Active | Not Applicable | IDC | - | Plug | - | - | - | Black | - | Male | - | - | - | - | - | - | - | - | - | 1A | - | - | Shielded | IP20 | - | - | - | - | - | Gold | - | 8 | - | - | - | - | - | - | - | - | 22-27 AWG | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | Angled - 90°, Housing, Locking Hook, Strain Relief | 1.960 49.78mm | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | Cat6a | ||
![]() 17-150254 Conec | 45 |
| Datasheet | 12 Weeks | - | - | - | Polycarbonate (PC) | - | Copper Alloy | Flat Oval Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | 100V | Bulk | 2015 | - | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | 85°C | -40°C | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | 1.2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 500MOhm | - | Flat | 1 | - | - | - | 8p8c (RJ45, Ethernet) | - | Circular Threaded Coupling | 2.343 59.50mm | - | 50.0μin 1.27μm | - | - | ROHS3 Compliant | UL94 V-0 | - | Cat6a | ||
![]() 09451001720 HARTING | 48 |
| - | 4 Weeks | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | Active | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09451251720 HARTING | 25 |
| - | 14 Weeks | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | Active | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1421126 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | - | - | - | Zinc Die Cast | - | - | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | 50V | Bulk | - | - | - | - | Active | Not Applicable | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75A | - | - | Shielded | IP20 | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 22-23 AWG | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | Shock Resistant, Vibration Resistant | 0.17' 53.0mm | - | - | - | - | RoHS Compliant | - | - | Cat5 | ||
![]() 32-5994UL Cinch Connectivity Solutions AIM-Cambridge | 764 |
| Datasheet | 11 Weeks | - | Cable | - | Polycarbonate (PC) | - | - | Round Cable, Solid Wires | - | Phosphor Bronze | - | - | Bulk | 2008 | Aim | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | Translucent - Clear | - | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | Straight | Unshielded | - | 13.34mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6p4c (RJ11, RJ14) | - | - | 0.525 13.34mm | 9.37mm | 50.0μin 1.27μm | - | - | RoHS Compliant | - | - | Cat5 | ||
![]() 09451451500 HARTING | In Stock | - | Datasheet | - | - | Cable | - | Polyamide | - | - | Round Cable, Stranded Wires | - | Nickel | - | - | Bulk | - | Han® PushPull | - | - | Obsolete | 1 (Unlimited) | IDC | EAR99 | Plug | - | 70°C | -40°C | Black | - | Male | - | - | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | - | 8 | Straight | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | 57.35mm | 8 | - | - | - | Gold | - | - | - | - | 94V-0 | NO | - | - | - | - | 24-28 AWG | - | - | Round | 1 | 28 AWG | 24 AWG | 7.2 mm | 8p8c (RJ45, Ethernet) | - | - | 2.258 57.35mm | - | 50.0μin 1.27μm | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | Cat6 | ||
![]() MPS1010RX-1000 Kycon | In Stock | - | Datasheet | 20 Weeks | - | - | - | Polycarbonate (PC) | - | Copper Alloy | Round Cable, Stranded Wires | - | Copper Alloy | STRAIGHT | 1kV | - | 2005 | MPS | - | - | Active | 1 (Unlimited) | IDC | - | Plug | 10 | 85°C | -55°C | Black | 1 | Male | - | - | 1kV | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 10 | - | Shielded | - | - | - | - | 1.5A | UL | Gold | COMMERCIAL | - | 0.312 inch | - | 94V-2 | NO | 0.929 inch | - | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500MOhm | 1400VAC V | - | 1 | - | - | - | 10p10c (RJ50) | 26 AWG | - | 0.886 22.50mm | - | Flash | - | - | RoHS Compliant | - | - | - | ||
![]() TM11AP-88P(02) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Cable | - | Polycarbonate (PC) | - | - | Round Cable, Not Specified | - | Phosphor Bronze | - | - | Bulk | - | TM11P | e3 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Plug | - | - | - | Translucent - Clear | 1 | - | EMI SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Straight | - | - | - | - | - | - | UL | Gold | COMMERCIAL | 8 | - | MALE | - | NO | - | 0.5A | TELCOM, MODULAR | - | 26-27 AWG | 100000000Ohm | 500VAC V | Round | 1 | 27 AWG | 26 AWG | - | 8p8c (RJ45, Ethernet) | - | - | 1.189 30.20mm | - | - | No | - | RoHS Compliant | - | - | Cat3 | ||
![]() 09153000402 HARTING | In Stock | - | Datasheet | - | Nickel | Cable | - | Zinc | 85.048569g | - | Round Cable, Stranded Wires | - | - | - | 125V | Bulk | - | Han-Max® | - | - | Obsolete | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | 30.1mm | 8 | - | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | 24-26 AWG | - | - | Round | - | 26 AWG | 24 AWG | - | 8p8c (RJ45, Ethernet) | - | Circular Bayonet Coupling | 1.850 47.00mm | - | - | - | - | RoHS Compliant | - | - | Cat5 | ||
![]() 09451151720 HARTING | 45 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1963190000 Weidmüller | 50 |
| Datasheet | 10 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | Round Cable, Solid or Stranded Wires | - | - | - | - | Bulk | 2011 | IE-Line | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Black | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Gold | - | - | - | MALE | 94V-0 | NO | - | - | - | - | 22-27 AWG | - | - | Round | - | 27 AWG | 22 AWG | - | 8p8c (RJ45, Ethernet) | - | Strain Relief | - | - | - | - | - | RoHS Compliant | - | - | Cat6a |