- Manufacturer
- Connector Type
- RoHS Status
- Part Status
- Factory Lead Time
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Cable Types
- Number of Positions/Contacts
- Contact Materials
- Color
- Shielding
Attribute column
Categories
Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Number of Pins | Material | Housing Material | Weight | Shield Material | Package Quantity | Cable Types | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | ELV | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Max Voltage Rating (DC) | Number of Positions/Contacts | Wire Size (Max) | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09451151720 HARTING | 45 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1963190000 Weidmüller | 50 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | - | Bulk | 2011 | IE-Line | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Black | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Gold | - | - | - | - | - | MALE | 94V-0 | - | NO | - | - | - | 22-27 AWG | - | - | - | - | Round | - | 27 AWG | 22 AWG | - | - | 8p8c (RJ45, Ethernet) | - | Strain Relief | - | - | - | - | - | - | - | RoHS Compliant | - | - | Cat6a | ||
![]() 1963140000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | NOT SPECIFIED | - | - | - | - | Bulk | 2011 | IE-Line | - | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 22-27 AWG | - | - | - | - | Round | - | 27 AWG | 22 AWG | - | - | 8p8c (RJ45, Ethernet) | - | Cable Clamp, Circular Bayonet Coupling, Housing | - | - | - | - | - | - | - | RoHS Compliant | - | - | Cat6a | ||
![]() 1408095 Phoenix Contact | 690 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | Zinc Die Cast | - | - | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | - | Bulk | 2016 | - | - | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() SPS6X88-C Panduit Corp | 45 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | Flat Oval Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | - | - | - | Bulk | - | TX6A™ | - | - | Active | Not Applicable | IDC | - | Plug | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | Strain Relief | - | 1.587 40.64mm | - | - | - | - | - | ROHS3 Compliant | - | - | Cat6a | ||
![]() 09451451106 HARTING | 23 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | Thermoplastic | - | - | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | - | Bulk | - | Han® PushPull | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-24 AWG | - | - | - | - | - | - | - | - | - | - | 8p4c | - | - | - | 2.756 70.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() VDV826-600 Klein Tools | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | Round Cable, Solid Wires | - | - | - | - | - | - | Bulk | 2011 | - | - | - | Active | Not Applicable | IDC | - | Plug | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 940-SP-3088R-A133 Stewart Connector | 90 |
| Datasheet | 6 Weeks | - | - | Cable | - | - | - | Polycarbonate (PC) | - | - | - | Round Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | - | - | 150V | Bulk | 2008 | 30 | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | 85°C | 40°C | Translucent - Clear | - | Male | - | - | - | - | - | - | - | - | - | 1.02mm | - | Straight | Unshielded | - | 22.48mm | 8 | - | 1.5A | - | Gold | - | CSA, UL | - | - | - | - | - | Clear | - | - | - | - | - | - | - | - | - | Round | 1 | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | 0.885 22.48mm | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 09573080500000 HARTING | 40 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | Round Cable, Stranded Wires | NOT SPECIFIED | Copper Alloy | - | - | - | - | Bulk | - | Han® 3A | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24-28 AWG | - | - | - | - | Round | - | 28 AWG | 24 AWG | - | - | 8p8c (RJ45), 3 Power | - | Hybrid | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() MPS64RX-5000 Kycon | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | - | Round Cable, Stranded Wires | - | Copper Alloy | STRAIGHT | - | - | - | Bulk | - | MPS | - | - | Active | 1 (Unlimited) | IDC | - | Plug | 6 | 85°C | -55°C | Clear | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | - | Shielded | - | - | - | - | 1.5A | UL | Gold | COMMERCIAL | - | 0.378 inch | - | - | - | 94V-2 | - | NO | 0.525 inch | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500MOhm | - | - | - | - | 1 | - | - | - | - | 6p4c (RJ11, RJ14) | - | - | - | - | - | 50.0μin 1.27μm | 50μin | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() SS-39100-008 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | - | Cable | - | - | Polycarbonate | Polycarbonate (PC) | - | - | - | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | - | - | 150V | Bulk | 2004 | 39 | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | 85°C | -40°C | Translucent - Clear; Clear Boot | - | Male | - | - | - | - | - | - | - | - | - | 1.02mm | - | Straight | Unshielded | - | 37.34mm | - | - | 1.5A | - | Gold | - | - | - | 8 | - | - | - | Clear | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | Molded Boot | 37.3mm | 1.470 37.34mm | 7.35mm | 50.0μin 1.27μm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | Cat6 | ||
![]() MP1010X-1000S Kycon | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | Flat Oval Cable, Solid Wires | - | Copper Alloy | STRAIGHT | 85°C | -55°C | 1kV | - | 2007 | MP | e4 | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 10 | - | - | Black | 1 | Male | 8536.69.40.30 | 1kV | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | Unshielded | - | - | - | - | 1.5A | UL | Gold | COMMERCIAL | - | - | - | 0.312 inch | - | 94V-2 | - | NO | 0.929 inch | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500000000Ohm | - | - | 1400VAC V | - | 1 | - | - | - | - | 10p10c (RJ50) | 26 AWG | - | - | 0.886 22.50mm | - | Flash | - | - | - | RoHS Compliant | - | - | - | ||
![]() MPS88X-1000S Kycon | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | - | Flat Oval Cable, Solid Wires | - | Copper Alloy | - | - | - | 1kV | - | - | MPS | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 8 | - | - | Black | - | Male | - | 1kV | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 1.5A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 26-28 AWG | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | 0.880 22.35mm | - | Flash | - | - | - | RoHS Compliant | - | - | - | ||
![]() MP1010RX-5000K Kycon | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | Round Cable, Stranded Wires | - | Copper Alloy | STRAIGHT | 85°C | -55°C | 1kV | - | 2005 | MP | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 10 | - | - | Black | 1 | Male | 8536.69.40.30 | 1kV | - | - | - | - | - | - | - | - | 10 | - | Unshielded | - | - | - | - | 1.5A | UL, CSA | Gold | COMMERCIAL | - | - | - | 0.311 inch | - | - | - | - | 0.846 inch | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500000000Ohm | - | - | 1400VAC V | - | 1 | - | - | - | - | 10p10c (RJ50) | 26 AWG | Keyed | - | 0.938 23.83mm | - | 50.0μin 1.27μm | 50μin | - | - | RoHS Compliant | - | - | - | ||
![]() 1608100 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Cable | Metal | 4 | - | Polycarbonate (PC) | 68.600006g | - | - | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | - | - | 50V | Bulk | 2011 | - | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | Male | - | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | 30mm | - | - | 1.75A | - | Gold | - | UL | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | - | - | Round | 1 | 26 AWG | 22 AWG | 22 AWG | - | 8p4c | - | Cable Clamp, Housing | - | 2.709 68.80mm | 68.8mm | - | - | - | - | RoHS Compliant | - | - | Cat5e | ||
![]() 14150 Bulgin | 193 |
| Datasheet | 20 Weeks | - | - | Cable | - | - | - | Polycarbonate (PC) | - | - | - | Round Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | - | - | - | Bulk | 2010 | Ethernet Buccaneer® | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | 70°C | -40°C | Translucent - Clear | - | Male | - | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | - | - | - | - | 1.5A | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | 24-28 AWG | - | - | 1.5A | - | Round | 1 | 28 AWG | 24 AWG | 24 AWG | 4.23kV | 8p8c (RJ45, Ethernet) | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | - | Cat5e | ||
![]() RCEF-G-01 Samtec Inc. | 49 | - | - | 3 Weeks | - | - | Termination | - | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Round Cable, Not Specified | - | Phosphor Bronze | - | - | - | - | Bulk | 2013 | RCEF | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | IP68 - Dust Tight, Waterproof | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | Latch Lock | - | - | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | - | Cat5e | ||
![]() 2008611-1 TE Connectivity | In Stock | - | Datasheet | 21 Weeks | ACTIVE (Last Updated: 4 months ago) | Gold | Cable, Panel | Metal | 8 | - | Zinc | - | - | 1 | - | - | Bronze | - | - | - | - | Bulk | 2009 | - | - | - | Active | - | IDC | - | Plug | 8 | 85°C | -40°C | Silver | 1 | Male | - | - | - | - | - | - | - | - | - | - | - | Straight | Unshielded | - | 35mm | 8 | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Round | 1 | - | - | - | - | - | - | - | - | 59.8932mm | - | - | - | No | Unknown | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() N030-100 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Gold | Cable | - | - | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | - | 100 per Pkg | 2013 | - | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | RoHS Compliant | - | - | Cat5e | ||
![]() 1518090000 Weidmüller | 42 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | Zinc Die Cast, Nickel Plated | - | - | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | - | - | - | IE-Line | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | Shielded | IP20 | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 24-27 AWG | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | Cable Clamp, Housing | - | - | - | - | - | - | - | RoHS Compliant | - | - | Cat6a |