- Manufacturer
- Connector Type
- RoHS Status
- Part Status
- Factory Lead Time
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Cable Types
- Number of Positions/Contacts
- Contact Materials
- Color
- Shielding
Attribute column
Categories
Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Housing Material | Shield Material | Cable Types | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Number of Positions Loaded | Current Rating | Shell Finish | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Body/Shell Style | Dielectric Withstanding Voltage | Wire/Cable Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Insulator Color | Number of Positions/Contacts | Wire Size (Min) | Wire Size (Max) | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1467804 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | - | - | Bulk | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24-26 AWG | - | - | - | Round | - | 26 AWG | 24 AWG | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() MPS88RX-5000 Kycon | In Stock | - | Datasheet | 20 Weeks | - | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Stranded Wires | - | Copper Alloy | - | STRAIGHT | - | - | 1kV | - | - | MPS | e4 | - | Active | 1 (Unlimited) | IDC | - | Plug | 8 | 85°C | -55°C | Black | 1 | Male | - | 1kV | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | Shielded | - | - | - | 1.5A | NICKEL | UL, CSA | Gold | - | COMMERCIAL | - | - | - | - | - | 94V-2 | - | NO | 0.929 inch | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500MOhm | - | 1000VAC V | - | 1 | - | - | - | - | 8p8c (RJ45, Ethernet) | - | 26 AWG | - | - | 0.880 22.35mm | - | 50.0μin 1.27μm | 50μin | - | - | RoHS Compliant | - | - | - | ||
![]() 09451451561 HARTING | 219 | - | Datasheet | 4 Weeks | - | - | - | Thermoplastic | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | - | - | Bulk | - | Han® PushPull | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-27 AWG | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | 2.756 70.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | Cat6a | ||
![]() VDV826-728 Klein Tools | In Stock | - | Datasheet | 2 Weeks | - | - | - | Polyvinyl Chloride (PVC) | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | - | - | Bulk | - | Pass-Thruâ„¢ | - | - | Active | Not Applicable | IDC | - | Plug | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | 0.874 22.20mm | - | - | - | - | - | - | - | - | Cat5e | ||
![]() MP588-X Panduit Corp | 42 |
| - | 4 Weeks | - | - | - | - | - | - | AU ON NI | PHOSPHOR BRONZE | POLYPROPYLENE | STRAIGHT | 60°C | -10°C | - | - | - | - | - | - | Active | Not Applicable | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | 1 | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | UL | - | - | COMMERCIAL | - | 0.462 inch | - | 0.315 inch | FEMALE | - | - | - | 0.902 inch | TELCOM, MODULAR | - | - | - | PLUG | - | - | 1 | - | - | - | WHITE | - | 24 AWG | 24 AWG | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09352260421 HARTING | 248 |
| Datasheet | 4 Weeks | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | - | 125V | Bulk | - | Han® PushPull | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-24 AWG | - | - | - | Round | - | 24 AWG | 22 AWG | - | - | 8p4c | - | - | Cable Clamp, Housing | - | 2.717 69.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 09352260402 HARTING | 25 |
| Datasheet | 13 Weeks | - | - | Metal | - | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | - | 125V | Bulk | - | Han® PushPull | - | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-24 AWG | - | - | - | Round | - | 24 AWG | 22 AWG | - | - | 8p4c | - | - | Angled 45°, Cable Clamp, Housing | - | 3.031 77.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() MP528-M Panduit Corp | In Stock | - | - | 4 Weeks | Gold | Cable | - | Thermoplastic | - | - | AU ON NI | PHOSPHOR BRONZE | - | - | 60°C | - | - | - | 2011 | - | - | - | Active | Not Applicable | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | Clear | 1 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.58mm | - | - | - | UL | - | - | COMMERCIAL | - | - | 8 | - | - | - | - | - | - | TELCOM, MODULAR | - | - | - | PLUG | - | - | 1 | - | - | - | - | - | - | - | - | - | 11.54mm | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() 1422661 Phoenix Contact | 46 |
| Datasheet | 4 Weeks | - | - | - | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | - | - | - | - | Bulk | 2018 | - | - | - | Active | - | IDC | EAR99 | Plug | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | 1.75A | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 24-26 AWG | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | 0.31' 95.4mm | - | - | - | - | - | RoHS Compliant | - | - | Cat5 | ||
![]() 940-SP-3066 Stewart Connector | 10 |
| Datasheet | 6 Weeks | Gold | Cable | - | Polycarbonate (PC) | - | Flat Oval Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | - | - | - | - | Bulk | 1998 | 30 | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | 125°C | -40°C | Translucent - Clear | - | Male | - | 42V | - | - | - | - | - | - | - | 1.02mm | - | Straight | Unshielded | - | - | 6 | 1.5A | - | - | - | 30V | - | CSA, UL | - | - | - | - | - | Clear | - | - | - | 10mOhm | - | 500MOhm | - | - | Flat | 1 | - | - | 26 AWG | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | - | - | - | 13.3mm | 0.525 13.34mm | 9.6mm | 50.0μin 1.27μm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1408027 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | - | - | Bulk | 2016 | - | - | yes | Obsolete | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-23 AWG | - | - | - | Round | - | 23 AWG | 22 AWG | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1406334 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | - | - | Bulk | 2015 | - | - | - | Obsolete | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-23 AWG | - | - | - | Round | - | 23 AWG | 22 AWG | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | 2.087 53.02mm | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1963580000 Weidmüller | 97 |
| Datasheet | 10 Weeks | - | - | - | Polycarbonate (PC) | Brass | Round Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | - | - | - | - | Bulk | 2011 | IE-Line | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | Translucent - Clear | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP20 | - | - | 1A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 24-27 AWG | - | - | - | Round | - | 27 AWG | 24 AWG | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Cat6a | ||
![]() 1963120000 Weidmüller | 31 |
| Datasheet | 10 Weeks | - | Plug-In | - | - | - | Round Cable, Solid or Stranded Wires | - | NOT SPECIFIED | - | - | - | - | - | Bulk | 2007 | IE-Line | - | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Black | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Gold | - | - | - | - | 8 | - | - | - | - | - | - | - | - | 22-26 AWG | - | - | - | Round | 1 | 26 AWG | 22 AWG | - | - | 8p8c (RJ45, Ethernet) | - | - | Cable Clamp, Circular Bayonet Coupling, Housing | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | Cat6a | ||
![]() MP66X-5000S Kycon | In Stock | - | Datasheet | 20 Weeks | - | - | - | Polycarbonate (PC) | - | Flat Oval Cable, Solid Wires | - | Copper Alloy | - | - | - | - | 1kV | - | 2012 | MP | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 6 | - | - | Black | - | Male | - | 1kV | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 26-28 AWG | - | - | - | - | - | - | - | - | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | RoHS Compliant | - | - | - | ||
![]() 17-100464 Conec | 21 |
| Datasheet | 12 Weeks | - | Cable | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | - | - | - | 100V | Bulk | 2009 | - | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | 85°C | -40°C | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | 1.2A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | Round | 1 | - | - | 24 AWG | - | 8p8c (RJ45, Ethernet) | - | - | Circular Threaded Coupling, Strain Relief | - | 2.343 59.50mm | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Cat5e | ||
![]() VDV826-603 Klein Tools | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | - | - | Bulk | 2017 | - | - | - | Active | Not Applicable | IDC | - | Plug | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | Non-RoHS Compliant | - | - | Cat6 | ||
![]() 937-SP-361010-A161 Stewart Connector | 42 |
| Datasheet | 6 Weeks | - | - | - | Polycarbonate (PC) | Brass | Flat Oval Cable, Stranded Wires | - | Phosphor Bronze | - | - | - | - | 150V | Bulk | 2001 | 36 | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | Shielded | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10p10c (RJ50) | - | - | Molded Boot | - | 1.046 26.57mm | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MP88X-5000S Kycon | In Stock | - | Datasheet | 20 Weeks | - | - | - | Polycarbonate (PC) | - | Flat Oval Cable, Solid Wires | - | Copper Alloy | - | - | - | - | 1kV | - | 2012 | MP | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 8 | - | - | Black | - | Male | - | 1kV | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 26-28 AWG | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | 0.886 22.50mm | - | 50.0μin 1.27μm | - | - | - | RoHS Compliant | - | - | - | ||
![]() MP88RX-1000 Kycon | In Stock | - | Datasheet | 20 Weeks | - | - | - | Polycarbonate (PC) | - | Round Cable, Stranded Wires | - | Copper Alloy | - | - | - | - | 1kV | - | - | MP | - | - | Active | 1 (Unlimited) | IDC | - | Plug | 8 | - | - | Black | - | Male | - | 1kV | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 26-28 AWG | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | 0.886 22.50mm | - | Flash | - | - | - | RoHS Compliant | - | - | - |