- Manufacturer
- Connector Type
- RoHS Status
- Part Status
- Factory Lead Time
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Cable Types
- Number of Positions/Contacts
- Contact Materials
- Color
- Shielding
Attribute column
Categories
Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Number of Pins | Material | Housing Material | Weight | Shield Material | Cable Types | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Wire/Cable Diameter | Number of Positions/Contacts | Wire Size (Max) | Features | Length | Width | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09454001109 HARTING | 49 |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Bulk | - | RJ Industrial® | - | yes | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-24 AWG | - | - | - | - | - | 24 AWG | 22 AWG | - | - | 8p4c | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 1403367 Phoenix Contact | 22 |
| Datasheet | 8 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | - | - | 50V | Bulk | 2013 | PLUSCON VS | - | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | 70°C | -40°C | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | not_compliant | 1.75A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 24-26 AWG | - | - | - | Round | - | 26 AWG | 24 AWG | - | - | 8p8c (RJ45, Ethernet) | - | - | 2.709 68.80mm | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | Cat5e | ||
![]() FP6X88MTG-X Panduit Corp | 142 |
| Datasheet | 4 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Flat Oval Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | - | - | - | Bulk | - | TX6A™ | - | - | Active | Not Applicable | IDC | - | Plug | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 ~ 26 AWG | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | Protective Cap | 1.82 46.1mm | - | - | - | - | - | ROHS3 Compliant | - | - | Cat6a | ||
![]() 8813120000 Weidmüller | 48 |
| Datasheet | 6 Weeks | - | Cable | - | - | Polycarbonate (PC) | - | Brass | Round Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | - | - | - | Bulk | 2009 | IE-Line | - | yes | Active | 1 (Unlimited) | Crimp | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | IP20 | - | - | - | 1A | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | 24-27 AWG | - | - | - | Round | - | 27 AWG | 24 AWG | - | - | 8p8c (RJ45, Ethernet) | - | Strain Relief | - | - | - | - | No | - | RoHS Compliant | - | - | Cat6a | ||
![]() MP66X-5000 Kycon | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Flat Oval Cable, Stranded Wires | - | Copper Alloy | - | - | - | 1kV | - | 2012 | MP | - | - | Active | 1 (Unlimited) | IDC | - | Plug | 6 | - | - | Black | - | Male | - | 1kV | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 1.5A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 26-28 AWG | - | - | - | - | - | - | - | - | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | - | - | - | - | 50.0μin 1.27μm | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09451451100 HARTING | In Stock | - | - | - | - | Cable | - | - | Polyamide | - | - | Round Cable, Solid or Stranded Wires | - | Nickel | - | - | - | 125V | Bulk | - | Han® PushPull | e4 | yes | Obsolete | 1 (Unlimited) | IDC | - | Plug | 8 | 70°C | -40°C | Black | - | Male | - | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | - | - | - | Straight | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | 55mm | - | - | 1.5A | - | Gold | - | - | - | 4 | - | - | - | - | NO | - | - | - | 22-24 AWG | - | - | - | Round | 1 | 24 AWG | 22 AWG | 22 AWG | 7.2 mm | 8p4c | - | - | 20.15mm | 20.15mm | 50.0μin 1.27μm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | Cat5 | ||
![]() 0950435891 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | Round Cable, Not Specified | - | Phosphor Bronze | - | - | - | 125V | Bulk | - | 95043 | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear; Black Boot | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | Shielded | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | Molded Boot | 0.852 21.64mm | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 0449150021 Molex | 20845 |
| Datasheet | 6 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Round Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | - | - | 56.5V | Bulk | - | 44915 | - | - | Active | 1 (Unlimited) | Crimp | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | Shielded | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 22-28 AWG | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | 0.885 22.48mm | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | - | Cat6 | ||
![]() MP64X-1000 Kycon | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Flat Oval Cable, Stranded Wires | - | Copper Alloy | STRAIGHT | - | - | 1kV | Bulk | 2013 | MP | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 6 | 85°C | -55°C | Black | 1 | Male | - | 1kV | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | - | Unshielded | - | - | - | - | 1.5A | UL | Gold | - | COMMERCIAL | 0.378 inch | - | - | - | 94V-2 | - | NO | 0.525 inch | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500MOhm | - | 1400VAC V | - | 1 | - | - | - | - | 6p4c (RJ11, RJ14) | - | - | - | - | Flash | - | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1422664 Phoenix Contact | 28 |
| Datasheet | 4 Weeks | - | - | - | - | Zinc Die Cast | - | - | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | - | - | - | Bulk | 2018 | - | - | - | Active | Not Applicable | IDC | EAR99 | Plug | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | 1.75A | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 22-23 AWG | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | 0.31' 95.4mm | - | - | - | - | - | RoHS Compliant | - | - | Cat5 | ||
![]() TM11AP-88P(01) Hirose Electric Co Ltd | 45 |
| Datasheet | 10 Weeks | - | - | 8 | - | Polycarbonate (PC) | - | - | Round Cable, Not Specified | - | Phosphor Bronze | - | - | - | - | Bulk | - | TM11P | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 26-27 AWG | - | - | - | Round | - | 27 AWG | 26 AWG | - | - | 8p8c (RJ45, Ethernet) | - | - | 1.189 30.20mm | - | 50.0μin 1.27μm | - | - | - | RoHS Compliant | - | - | Cat3 | ||
![]() 1414410 Phoenix Contact | 47 | - | Datasheet | 7 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | Round Cable, Stranded Wires | - | Phosphor Bronze | - | - | - | 125V | Bulk | 2018 | - | - | - | Active | - | Crimp | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | IP67 | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 24-27 AWG | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | 0.10' 30.2mm | - | - | - | - | - | RoHS Compliant | - | - | Cat6a | ||
![]() 1414406 Phoenix Contact | 45 |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | Round Cable, Stranded Wires | - | Phosphor Bronze | - | - | - | 125V | Bulk | 2018 | - | - | - | Active | - | Crimp | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | IP67 | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 24-27 AWG | - | - | - | - | - | - | - | - | - | - | - | - | 0.10' 30.2mm | - | - | - | - | - | RoHS Compliant | - | - | Cat6a | ||
![]() 940-SP-3066R Stewart Connector | 7 |
| Datasheet | 6 Weeks | Gold | Cable | - | Plastic | Polycarbonate (PC) | - | - | Round Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | - | - | - | Bulk | 1998 | 30 | - | - | Active | Not Applicable | IDC | - | Plug | - | 85°C | -40°C | Translucent - Clear | - | Male | - | 42V | - | - | - | - | - | - | - | 1.02mm | - | Straight | Unshielded | - | - | 6 | - | 1.5A | - | - | 30V | - | - | - | - | - | - | Clear | - | - | - | 10mOhm | - | 500MOhm | - | - | Round | 1 | - | - | 26 AWG | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | - | - | 0.525 13.34mm | 9.6mm | 50.0μin 1.27μm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() TJ50L(2)-8S-C(6.6) Hirose Electric Co Ltd | 31 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() MP44X-5000 Kycon | In Stock | - | Datasheet | 20 Weeks | - | Cable | - | - | Polycarbonate (PC) | - | - | Flat Oval Cable, Stranded Wires | - | Copper Alloy | - | 85°C | -55°C | 1kV | - | - | MP | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | Black | 1 | Male | - | 1kV | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Straight | Unshielded | - | - | - | - | 1.5A | UL | Gold | - | COMMERCIAL | 0.299 inch | 4 | 0.26 inch | - | - | - | NO | 0.525 inch | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500000000Ohm | - | - | - | 1 | - | - | - | - | 4p4c (RJ9, RJ10, RJ22) | 26 AWG | - | - | - | 50.0μin 1.27μm | 50μin | No | - | RoHS Compliant | - | - | - | ||
![]() MP66RX-1000S Kycon | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Round Cable, Solid Wires | - | Copper Alloy | - | - | - | 1kV | - | - | MP | - | - | Active | 1 (Unlimited) | IDC | - | Plug | 6 | - | - | Black | - | Male | - | 1kV | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 1.5A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 26-28 AWG | - | - | - | - | - | - | - | - | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | - | - | - | - | Flash | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1652729 Phoenix Contact | 48 | - | Datasheet | 4 Weeks | - | - | - | - | Polycarbonate (PC) | 4.080007g | - | Round Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | - | - | - | Bulk | 2011 | PLUSCON VS | e4 | yes | Active | 1 (Unlimited) | IDC | - | Plug | 8 | 60°C | -25°C | Red | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | Straight | Shielded | - | 30.2mm | - | unknown | 1A | - | Gold | - | - | - | - | - | MALE | - | - | NO | - | - | - | 24-25 AWG | 100MOhm | 1A | - | Round | 1 | 25 AWG | 24 AWG | - | - | 8p8c (RJ45, Ethernet) | - | - | 1.189 30.20mm | - | - | - | - | - | RoHS Compliant | UL94 V-2 | Lead Free | Cat6 | ||
![]() 1414408 Phoenix Contact | 45 |
| Datasheet | 7 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | Round Cable, Stranded Wires | - | Phosphor Bronze | - | - | - | 125V | Bulk | 2018 | - | - | - | Active | - | Crimp | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | IP67 | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 24-27 AWG | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | 0.10' 30.2mm | - | - | - | - | - | RoHS Compliant | - | - | Cat6 | ||
![]() 09352270401 HARTING | 54 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - |